- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Package | Package Type | Part # Aliases | Peak Forward Voltage | Peak Rep Rev Volt | Product Status | Qualification | Rad Hardened | Rectifier Type | Rev Curr | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | Reverse Test Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFPF30UP20STU ON Semiconductor | 50000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | - | 2.565g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | - | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | Tin (Sn) | 150°C | -65°C | ULTRA FAST SOFT RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 200V | - | - | 1.15V @ 30A | ISOLATED | 30A | - | -65°C~150°C | 300A | - | - | - | 1.15V | 200V | 30A | - | 1 | 50 ns | 100μA | 200V | - | - | - | 300A | - | 200V | - | - | 300A | 50 ns | - | - | - | - | - | - | - | 9.19mm | 10.16mm | 4.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() JANTXV1N6627US/TR Microchip Technology | 10 |
| - | - | - | - | Surface Mount | SQ-MELF, E | - | - | D-5B | - | - | - | - | Microchip / Microsemi | - | 1 | 4 A | - | 2 uA | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | N | 400 V | - | - | - | Military, MIL-PRF-19500/590 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 440 V | - | - | 1.35 V @ 2 A | - | - | - | -65°C ~ 150°C | 75 A | - | 440 V | 1.75A | - | - | - | Rectifiers | - | - | - | - | - | - | 40pF @ 10V, 1MHz | - | - | - | - | - | - | 45 ns | - | - | - | 30 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() RB520CM-40T2R Rohm Semiconductor | 5288 | - | - | - | Production (Last Updated: 2 years ago) | Surface Mount | Surface Mount | SOD-923 | - | - | VMN2M | - | - | 2 | RB520 | ROHM Semiconductor | - | 8000 | - | 1 A | 15 uA | ROHM Semiconductor | 100(mA) | + 150 C | Rohm Semiconductor | - | Surface Mount | SMD/SMT | - | -55C to 150C | - | Military | Cut Tape (CT) | VMN-M | RB520CM-40 | 0.71(V) | 40(V) | Active | - | No | Schottky Diode | 15(uA) | Details | 40 V | 40 V | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 15 μA @ 40 V | - | - | 710 mV @ 100 mA | - | 100(mA) | - | 150°C | - | - | 40 V | 100mA | 0.71(V) | - | - | Schottky Diodes & Rectifiers | - | - | 15(uA) | - | - | - | - | 1(A) | - | - | Single | - | - | - | - | 40V | - | - | Schottky Diodes | 710 mV | Schottky Diodes & Rectifiers | - | - | - | 0.4(MAX)(mm) | - | - | - | - | ||
![]() RB561VM-40TE-17 ROHM Semiconductor | 15000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 40V | - | - | 560mV @ 500mA | - | - | - | 125°C Max | - | 0.5A | 40V | 500mA | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MBR1045 ON Semiconductor | 11830 |
| Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | TO-220-2 | 2.16g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | SWITCHMODE™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -65°C | - | - | - | - | - | 45V | - | - | - | - | - | - | 1A | - | MBR1045 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | - | 10A | 840mV @ 20A | - | 10A | 100μA | -65°C~175°C | 150A | - | 45V | 10A | 840mV | 45V | 10A | - | - | - | 100μA | 45V | - | - | - | 150A | - | - | - | - | 150A | - | - | - | - | - | - | - | - | 8.89mm | 10.29mm | 4.7mm | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() MURD550PFT4 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | SWITCHMODE™ | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn80Pb20) | 175°C | -65°C | ULTRA FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | 500V | - | - | - | GULL WING | 240 | not_compliant | 5A | 30 | - | 3 | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 520V | - | 5A | 1.15V @ 5A | CATHODE | - | - | -65°C~175°C | 75A | - | - | - | - | 520V | 5A | - | 1 | 95 ns | 5μA | - | - | - | - | - | - | 520V | - | - | - | 95 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IDDD06G65C6XTMA1 Infineon Technologies | 153 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 10-PowerSOP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | CoolSiC™+ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20μA @ 420V | - | - | - | - | - | - | -55°C~175°C | - | - | 650V | 18A DC | - | - | - | - | - | 0ns | - | - | - | - | 302pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBR10U200CTB-13-G Diodes Inc. | 800 | - | - | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | TO-263AB (D²PAK) | - | - | - | - | - | 5A | - | - | - | - | - | - | - | Diodes Incorporated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | SBR® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 200 µA @ 200 V | - | - | 820 mV @ 5 A | - | - | - | -65°C ~ 175°C | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Common Cathod | - | - | - | - | 200 | - | 30 ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYG22D-E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDH3595 ON Semiconductor | 31 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 80g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | 175°C | -65°C | - | - | 8541.10.00.70 | 8pF | - | 150V | - | - | - | WIRE | NOT SPECIFIED | - | 200mA | NOT SPECIFIED | - | - | - | Not Qualified | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1nA @ 125V | 500mW | 200mA | 1V @ 200mA | ISOLATED | 200mA | - | 175°C Max | 4A | - | - | - | 1V | 125V | 200mA | - | - | - | 1nA | 150V | - | - | 8pF @ 0V 1MHz | 4A | - | 150V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SB1003M3-TL-W ON Semiconductor | 19 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 15μA @ 16V | - | - | 530mV @ 1A | - | 1A | - | -55°C~125°C | - | - | - | - | 530mV | 30V | 1A | - | - | 10 ns | 15μA | 30V | - | - | 27pF @ 10V 1MHz | 10A | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JANTX1N3613/TR Microchip Technology | 20 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | 1 A | - | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | N | 600 V | - | - | - | Military, MIL-PRF-19500/228 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 600 V | - | - | 1.1 V @ 1 A | - | - | - | -65°C ~ 175°C | 30 A | - | 600 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() DSR8U600 Diodes Incorporated | 29 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 3 | - | 6.000006g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | DIODESTAR™ | e3 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | - | - | - | 260 | - | - | 40 | - | 3 | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | - | - | 2.5V @ 8A | CATHODE | 8A | - | -65°C~175°C | 85A | 8A | - | - | 2.5V | 600V | 8A | - | 1 | 28 ns | 20μA | 600V | - | TO-220AC | - | 85A | - | - | - | - | 85A | - | 600V | - | - | - | - | - | - | 15.35mm | 10.31mm | 4.67mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DHG30I1200HA IXYS | 13 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-247-2 | - | 2 | - | 6.500007g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 150°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | - | - | 180W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 1200V | - | - | 2.26V @ 30A | ISOLATED | 30A | 5mA | -55°C~150°C | 200A | - | 1200V | - | 2.26V | 1.2kV | 30A | - | 1 | 200 ns | 50μA | 1.2kV | - | - | - | - | - | - | - | - | 180A | 200 ns | - | - | - | - | - | - | - | 21.46mm | 16.26mm | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS20SM60SG-TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | - | - | GULL WING | - | - | - | - | STPS20 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 85μA @ 60V | - | - | 630mV @ 20A | CATHODE | 20A | 85μA | 150°C Max | 400A | - | - | - | 630mV | 60V | 20A | - | 1 | - | 85μA | 60V | - | - | - | 400A | - | - | - | - | 400A | - | - | - | - | - | - | - | - | 4.6mm | 10.4mm | 9.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVTS360ETFSTAG ON Semiconductor | 5000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-PowerWDFN | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | - | 5 | - | - | - | - | - | ULTRA FAST SOFT RECOVERY | FREE WHEEELING DIODE | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | S-PDSO-F5 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 12μA @ 60V | - | - | 900mV @ 6A | CATHODE | - | - | -65°C~175°C | - | 3A | 60V | 3A | - | - | - | - | 1 | - | - | - | 60V | - | - | - | 50A | - | - | 12μA | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HSB83YP-JTR-E Renesas Electronics America Inc | 92975 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB411VAM-50TR Rohm Semiconductor | 1318 | - | - | - | - | - | Surface Mount | 2-SMD, Flat Lead | - | - | TUMD2M | - | - | - | - | ROHM Semiconductor | - | 3000 | 500 mA | 3 A | 30 uA | ROHM Semiconductor | 500(mA) | + 125 C | Rohm Semiconductor | - | Surface Mount | SMD/SMT | - | -40C to 125C | - | AUTOMOTIVEC | - | TUMD-M | RB411VAM-50 | 0.5(V) | 50(V) | Active | - | No | Schottky Diode | 30(uA) | Details | 20 V | 50 V | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30 μA @ 10 V | - | - | 500 mV @ 500 mA | - | 500(mA) | - | 125°C | - | - | 20 V | 500mA | 0.5(V) | - | - | Schottky Diodes & Rectifiers | - | - | 30(uA) | - | - | - | - | 3(A) | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | 500 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() JAN1N3957/TR Microchip Technology | 11 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | 1 A | - | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | N | 1 kV | - | - | - | Military, MIL-PRF-19500/228 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 100 μA @ 300 V | - | - | 1.1 V @ 1 A | - | - | - | -65°C ~ 175°C | 30 A | - | 1000 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() PMEG40T10ERX Nexperia USA Inc. | 3008 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 22μA @ 40V | - | - | 400mV @ 1A | - | 1A | - | 175°C Max | - | - | 40V | - | - | - | - | - | - | 11.5ns | - | - | - | - | 350pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |