- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Breakdown Voltage-Nom | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Clamping Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS2H100RL STMicroelectronics | 38 |
| Datasheet | - | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | 100V | - | - | - | WIRE | - | - | 2A | - | STPS2H100 | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | 2A | 860mV @ 2A | ISOLATED | 2A | 1μA | 175°C Max | 50A | - | - | - | 920mV | 100V | 2A | 1 | - | 1μA | 100V | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH8S06B-TR STMicroelectronics | 12382 | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ECOPACK® | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | SOFT FACTOR IS 1 | - | - | - | - | - | - | - | SINGLE | GULL WING | - | - | - | - | STTH8S06 | - | - | R-PSSO-G2 | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 20μA @ 600V | - | - | 3.4V @ 8A | CATHODE | - | - | 175°C Max | - | - | 600V | 8A | - | - | - | 1 | 18ns | - | - | 600V | - | - | - | 60A | - | 20μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBRS8190T3G-VF01 ON Semiconductor | 7384 |
| Datasheet | - | ACTIVE (Last Updated: 3 weeks ago) | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | POWER | FREE WHEELING DIODE | - | - | - | - | - | - | - | DUAL | J BEND | - | not_compliant | - | - | - | - | - | R-PDSO-J2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 90V | - | - | 750mV @ 1A | - | - | - | -65°C~175°C | - | 2A | 90V | 2A | - | - | - | 1 | - | - | - | 90V | - | - | - | 50A | - | 500μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N5822RL ON Semiconductor | 296 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | - | - | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 125°C | -65°C | EFFICIENCY | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 40V | - | - | - | WIRE | 260 | not_compliant | 3A | 40 | 1N5822 | 2 | - | - | Not Qualified | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 40V | - | 3A | 525mV @ 3A | ISOLATED | - | 2mA | -65°C~125°C | 80A | - | - | - | - | 40V | 3A | 1 | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() PMBD914,235 Nexperia USA Inc. | 13455 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | 30 | PMBD914 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 75V | 250mW | - | 1.25V @ 150mA | - | 215mA | 25nA | 150°C Max | 4A | 0.215A | - | 215mA DC | 1.25V | 100V | 215mA | - | 4 ns | 25nA | 100V | - | - | 1.5pF @ 0V 1MHz | 4A | - | - | - | - | 4 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBR3045WTPBF Vishay | In Stock | - | - | - | - | - | - | - | - | NO | - | - | - | SILICON | 3 | - | - | 0.76 V | VISHAY INTERTECHNOLOGY INC | Vishay | MBR3045WTPBF | - | 2 | - | 150 °C | -65 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-247AC | Obsolete | TO-247AC | - | NOT SPECIFIED | 5.19 | Yes | - | - | - | e3 | Yes | - | - | - | EAR99 | MATTE TIN | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | - | - | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | - | - | - | 3 | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | CATHODE | - | - | - | - | 15 A | - | - | - | - | - | 1 | - | - | - | 45 V | TO-247AC | - | - | 1020 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS4148RZG Taiwan Semiconductor | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG040V050EPDZ Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | 1.66W | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 120μA @ 40V | - | - | 520mV @ 5A | CATHODE | 5A | - | 175°C Max | - | - | 40V | - | - | - | - | 1 | 13ns | - | - | 40V | - | 395pF @ 1V 1MHz | - | - | - | 120μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB751V40,115 Nexperia USA Inc. | 6327 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | 30 | RB751V40 | 2 | IEC-60134 | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 30V | - | - | 370mV @ 1mA | - | 120mA | - | 150°C Max | - | - | 40V | 120mA DC | - | - | - | - | - | - | - | 40V | - | 2pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C4D05120E Cree/Wolfspeed | 2360 |
| - | 6 Weeks | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Z-Rec® | - | - | Active | - | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | 81W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 150μA @ 1200V | - | - | 1.8V @ 5A | - | 8.2A | 150μA | -55°C~175°C | 42A | - | 1200V | 19A DC | 1.8V | 1.2kV | 8.2A | - | 0ns | 300μA | 1.2kV | - | - | 390pF @ 0V 1MHz | 42A | - | - | - | 46A | - | - | - | 2.388mm | 7.34mm | 6.248mm | No | Unknown | RoHS Compliant | - | ||
![]() MBR340 ON Semiconductor | 9800000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201AD | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 175°C | -65°C | - | - | - | - | - | - | 40V | - | - | - | - | - | - | 3A | - | MBR340 | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 600μA @ 40V | - | 3A | 600mV @ 3A | - | - | 600μA | -65°C~175°C | 80A | - | 40V | 3A | - | 40V | 3A | - | - | 600μA | 40V | - | - | - | 80A | - | - | - | 80A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CMPD4150 TR Central Semiconductor Corp | 2670 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | 0.35W | - | - | - | Cut Tape (CT) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | DUAL | GULL WING | 260 | compliant | - | 10 | - | - | - | R-PDSO-G3 | Not Qualified | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 50V | - | - | 1V @ 200mA | - | - | - | -65°C~150°C | - | 0.25A | 50V | 250mA | - | - | - | - | 4ns | - | - | 50V | - | 4pF @ 0V 1MHz | - | 4A | - | 0.1μA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MMBD914-7 Diodes Incorporated | 6000 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.35W | - | - | - | Tape & Reel (TR) | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn85Pb15) | 150°C | -65°C | - | - | 8541.10.00.70 | 2pF | - | 350mW | 75V | - | - | DUAL | GULL WING | 235 | not_compliant | 200mA | 10 | MMBD914 | 3 | - | R-PDSO-G3 | Not Qualified | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | - | 200mA | 1.25V @ 150mA | - | - | 1μA | -65°C~150°C | 2A | - | - | - | - | 75V | 200mA | - | 4 ns | - | - | - | - | 2pF @ 0V 1MHz | - | 2A | - | - | - | 4 ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() GL05T-GS08 Vishay | 83500 | - | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 3 | - | 6 V | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | GL05T-GS08 | 1 | 1 | - | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | 10 | 5.53 | - | - | - | - | e3 | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | Transient Suppressors | - | - | - | AVALANCHE | DUAL | GULL WING | 260 | unknown | - | - | - | 2 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 300 W | - | - | - | 6 V | 11 V | - | - | - | - | - | - | - | ||
![]() RB056LAM-40TR ROHM Semiconductor | 4828 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 40V | - | - | 670mV @ 3A | - | 3A | - | 150°C Max | - | 3A | 40V | - | - | - | - | 1 | - | - | - | 40V | - | - | - | - | - | 50μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DFLS230LQ-7 Diodes Incorporated | 30000 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | 1.67W | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | - | 420mV @ 2A | CATHODE | 2A | - | -40°C~125°C | - | 2A | - | - | 375mV | 30V | 2A | 1 | - | 1mA | 30V | - | - | 76pF @ 10V 1MHz | - | - | - | - | 33A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS20HT1 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | Lead, Tin | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | 200mW | - | DUAL | GULL WING | 240 | - | - | 30 | BAS20H | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 200V | - | 200mA | 1.25V @ 200mA | - | 200mA | 1μA | -55°C~150°C | 625mA | - | - | 200mA DC | - | 200V | 200mA | - | 50 ns | 1μA | 250V | - | - | 5pF @ 0V 1MHz | 625mA | - | - | - | - | 50 ns | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SB570-T Diodes Incorporated | 33000 | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | 1.09999g | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Bright Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | - | - | WIRE | 260 | - | - | 40 | - | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 70V | - | - | 800mV @ 5A | ISOLATED | 5A | - | -65°C~150°C | - | 5A | - | - | 800mV | 70V | 5A | 1 | - | 500μA | 70V | - | - | - | 150A | - | - | - | 150A | - | - | - | 5.3mm | 9.5mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() 1N6075 Semtech Corporation | In Stock | - | - | 12 Weeks | - | - | - | Through Hole | Axial | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | 2 | EAR99 | - | - | - | SUPER FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | - | - | WIRE | - | unknown | - | - | - | 2 | - | E-XALF-W2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 150V | - | - | 1.2V @ 1.5A | ISOLATED | - | - | -65°C~150°C | - | 1.7A | 150V | 3A | - | - | - | 1 | 30ns | - | - | 150V | - | 28pF @ 5V 1MHz | - | 35A | - | 1μA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() B2100Q-13-F Diodes Incorporated | 100 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 7μA @ 100V | - | - | 790mV @ 2A | - | - | - | -65°C~150°C | - | 2A | 100V | - | - | 100V | 2A | 1 | - | - | - | - | - | 75pF @ 4V 1MHz | - | 50A | - | 7μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |