- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Max Dual Supply Voltage | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Recovery Time-Max | Clamping Voltage-Max | Reverse Recovery Time (trr) | Product | Product Category | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5189/TR Microchip Technology | 10 |
| - | - | - | Through Hole | B, Axial | - | - | - | - | - | - | Microchip Technology | 1 | - | Microchip | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | N | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 500 V | - | 1.5 V @ 9 A | - | - | - | -65°C ~ 175°C | - | - | - | 500 V | 3A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 ns | Rectifiers | Rectifiers | - | - | - | - | ||
![]() CD214A-B340R Bourns Inc. | 14100 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | - | - | - | - | DUAL | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD214A | - | - | R-PDSO-N2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 500mV @ 3A | - | 3A | - | -55°C~125°C | - | 3A | - | 40V | - | - | - | - | - | - | 1 | - | - | - | 40V | 300pF @ 4V 1MHz | - | - | - | - | - | 200μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB531SM-30FHT2R ROHM Semiconductor | 8000 | - | Datasheet | 20 Weeks | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 10V | - | 350mV @ 10mA | - | 200mA | - | 125°C Max | - | - | - | - | - | - | 350mV | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SBR835LT4G ON Semiconductor | 10000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | SINGLE | GULL WING | - | - | - | - | MBRD835 | 3/2 | AEC-Q101 | R-PSSO-G2 | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.4mA @ 35V | - | 510mV @ 8A | CATHODE | 8A | - | -65°C~150°C | - | 8A | - | - | - | - | - | 35V | 8A | - | 1 | - | 1.4mA | 35V | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CGRA4004-G Comchip Technology | 20000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | 400V | - | - | DUAL | C BEND | 260 | - | 1A | 30 | CGRA4004 | 2 | - | R-PDSO-C2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1A | 1.1V @ 1A | - | - | - | -55°C~150°C | 30A | - | - | - | - | - | - | 400V | 1A | - | - | - | 5μA | - | - | - | - | - | - | 400V | - | - | - | - | - | 1.8μs | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() QH08BZ600 Power Integrations | 800 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Qspeed™ | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | EFFICIENCY | PD-CASE, SOFT FACTOR IS 0.7 | 8541.10.00.80 | - | - | 44.6W | - | - | GULL WING | - | - | - | - | - | - | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | 3.15V @ 8A | ISOLATED | 8A | - | 150°C Max | - | 8A | - | - | - | - | 2.6V | 600V | 8A | - | 1 | 11.1 ns | 250μA | 600V | - | 25pF @ 10V 1MHz | - | 80A | - | - | - | - | 350A | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MBRD360 ON Semiconductor | 2500 | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | SWITCHMODE™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | - | 60V | - | - | - | - | - | - | 3A | - | MBRD360 | - | - | - | - | Standard | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | 3A | 600mV @ 3A | - | - | 200μA | -65°C~150°C | 75A | - | - | 60V | 3A | - | 700mV | 60V | 3A | - | - | - | - | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() JANTXV1N6492U4 Microchip Technology | 850 |
| - | - | - | Surface Mount | 3-SMD, No Lead | - | - | U4 | - | - | - | Microchip / Microsemi | 1 | - | Microchip | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | N | - | - | - | Military, MIL-PRF-19500/567 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2 mA @ 45 V | - | 560 mV @ 2 A | - | - | - | -65°C ~ 175°C | - | - | - | 45 V | 3.6A | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 450pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() IDC28D120T6MX1SA2 Infineon Technologies | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Die | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | 1 | - | EAR99 | - | - | - | FAST SOFT RECOVERY POWER | - | 8541.10.00.40 | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | R-XUUC-N1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1200V | - | 2.05V @ 50A | - | - | - | -40°C~175°C | - | 50A | Halogen Free | 1200V | 50A | 1.2kV | - | - | - | - | 1 | - | - | - | 1200V | - | 1.2kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SBRT5A50SAF-13 Diodes Incorporated | 29485 | - | Datasheet | 32 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | 2 | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2015 | TrenchSBR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | DUAL | - | 260 | not_compliant | - | 30 | SBRT5A50 | - | AEC-Q101 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 150μA @ 50V | - | 530mV @ 5A | - | 5A | - | -55°C~150°C | - | 5A | - | - | - | - | 530mV | 50V | 5A | - | 1 | - | 150μA | 50V | - | - | - | 100A | - | - | - | - | 100A | - | 50V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG3010ESB315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF101L2SDDTE25 ROHM Semiconductor | 2000 | - | - | 10 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 870mV @ 1A | - | - | - | 150°C Max | - | 1A | - | 200V | - | - | - | 200V | 1A | - | 1 | - | - | - | - | - | - | - | 20A | - | - | 10μA | - | - | - | 0.025μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSX301LA-30TR ROHM Semiconductor | 600 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | - | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | 30V | - | - | DUAL | FLAT | 260 | - | 3A | 10 | RSX301L | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | 3A | 420mV @ 3A | - | 3A | 200μA | 150°C Max | 70A | - | - | - | - | - | 420mV | 30V | 3A | - | 1 | - | 200μA | 30V | - | - | - | 70A | - | - | - | - | 70A | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BYC30W-1200PQ WeEn Semiconductors | 700 |
| - | - | - | Through Hole | TO-247-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1200V | - | 3.3V @ 30A | - | - | - | 175°C Max | - | - | - | 1200V | 30A | - | - | - | - | - | - | 65ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DFLS140Q-7 Diodes Incorporated | 125800 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | 1.67W | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 40V | - | 510mV @ 500mA | CATHODE | 1.1A | - | -55°C~125°C | - | - | - | - | - | - | 530mV | 40V | 1.1A | - | 1 | - | 6mA | 40V | - | 28pF @ 10V 1MHz | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB063L-30TE25 ROHM Semiconductor | 603 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | RB063L-30 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | - | 395mV @ 2A | - | 2A | - | 125°C Max | - | - | - | - | - | - | 395mV | 30V | 2A | - | - | - | 200μA | 30V | - | - | - | 70A | - | - | - | - | 70A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RB068LAM100TR ROHM Semiconductor | 8583 | - | Datasheet | 20 Weeks | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5μA @ 100V | - | 810mV @ 2A | - | - | - | 150°C Max | - | 2A | - | 100V | 2A | - | - | - | - | - | 1 | - | - | - | 100V | - | - | - | 70A | - | - | 1.5μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RF201LAM4STR ROHM Semiconductor | 2909 | - | Datasheet | 20 Weeks | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | SUPER FAST RECOVERY | - | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.2V @ 1.5A | - | - | - | 150°C Max | - | 1.5A | - | 400V | 1.5A | - | - | - | - | - | 1 | 30ns | - | - | 400V | - | - | - | 50A | - | - | 1μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RBR1MM60ATFTR ROHM Semiconductor | 12000 | - | Datasheet | 20 Weeks | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 150°C | - | - | HIGH RELIABILITY | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 75μA @ 60V | - | 530mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | - | - | - | 530mV | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() GSOT03C-GS08 Vishay | 999999 | - | - | - | - | - | - | YES | - | - | - | SILICON | 3 | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | GSOT03C-GS08 | - | 1 | 2 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 10 | 5.47 | - | Yes | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | DUAL | GULL WING | 260 | unknown | - | - | - | 3 | - | R-PDSO-G3 | Not Qualified | BIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 504 W | - | - | 4 V | - | - | 9 V | - | - | - | - | - | - | - |