- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Manufacturer Package Identifier | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Forward Current | Mfr | Mounting | Number of Elements | Number of Elements per Chip | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Peak Forward Voltage | Peak Rep Rev Volt | Product Depth (mm) | Product Status | Rad Hardened | Rectifier Type | Rev Curr | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Product Category | Product Length (mm) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFH60UP60S ON Semiconductor | 130 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-247-2 | - | 2 | - | 6.33g | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 600V | - | - | 1.7V @ 60A | CATHODE | 60A | - | -65°C~150°C | 600A | - | - | - | - | 1.7V | 600V | 60A | - | 1 | 80 ns | 100μA | 600V | - | - | 600A | 600V | - | 600A | 80 ns | - | - | - | - | 21mm | 15.95mm | 5.03mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRF40250TG ON Semiconductor | 3 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Through Hole | TO-220-3 Full Pack | NO | 3 | - | 4.535924g | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 250V | - | SINGLE | - | 260 | - | 40A | 40 | - | 3 | - | - | Standard | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 30μA @ 250V | - | 40A | 970mV @ 40A | ISOLATED | 40A | 30μA | -65°C~150°C | 150A | - | - | - | - | 970mV | 250V | 40A | - | 1 | 35 ns | 250μA | 250V | TO-220AB | 500pF @ 5V 1MHz | 150A | - | - | 150A | 35 ns | - | - | - | - | 16.12mm | 10.63mm | 4.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() B130LB-13-F Diodes Incorporated | In Stock |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -55°C | EFFICIENCY | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 90pF | - | - | 30V | - | DUAL | C BEND | 260 | - | 1A | 40 | B130 | 2 | - | - | Standard | - | 30V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 1A | Schottky | 1mA @ 30V | - | 1A | 445mV @ 2A | - | 2A | - | -55°C~125°C | - | - | - | - | - | 445mV | 30V | 2A | - | 1 | - | 1mA | 30V | - | 90pF @ 4V 1MHz | 40A | - | - | 40A | - | - | - | - | - | 2.42mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVTS260ESFT1G ON Semiconductor | 29700 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 12μA @ 60V | - | - | 650mV @ 2A | - | 2A | - | -65°C~175°C | - | 2A | - | - | - | 650mV | 60V | 2A | - | 1 | - | 3mA | 60V | - | - | - | 60V | - | 50A | - | 175°C | 60V | - | - | 980μm | 2.9mm | 1.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS3150RL STMicroelectronics | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | 9.071847g | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 150V | - | - | WIRE | - | - | 3A | - | STPS3150 | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 2μA @ 150V | - | 3A | 820mV @ 3A | ISOLATED | 3A | 2μA | 175°C Max | 150A | - | - | - | - | 820mV | 150V | 3A | - | 1 | - | 2mA | 150V | - | - | 100A | - | - | 150A | - | - | - | - | - | 6.35mm | 9.5mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB751CS-40T2RA Rohm | 8000 | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 30(mA) | - | Surface Mount | - | 1 | -40C to 125C | AUTOMOTIVEC | - | VMN | 0.37(V) | 40(V) | 0.6(mm) | - | No | Schottky Diode | 0.5(uA) | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | Schottky | - | - | - | - | - | 30(mA) | - | - | - | - | - | - | - | 0.37(V) | - | - | - | - | - | 0.5(uA) | - | - | - | 0.2(A) | - | Single | - | - | - | - | - | 0.9(mm) | - | - | - | - | - | - | - | ||
![]() RURD4120S9A-F085 ON Semiconductor | 2500 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | 260.37mg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RURD4120 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 1200V | - | - | 2.1V @ 4A | - | 4A | - | -65°C~175°C | 8A | 4A | - | 1200V | - | 2.1V | 1.2kV | 4A | - | - | 90 ns | 100μA | 1.2kV | - | - | 40A | - | - | 40A | 70 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() US1J-13-F Diodes Incorporated | 1190 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 10pF | - | - | 600V | - | DUAL | C BEND | - | - | 1A | - | US1J | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 600V | - | 1A | 1.7V @ 1A | - | 1A | - | -65°C~150°C | 30A | - | - | - | - | 1.7V | 600V | 1A | - | 1 | 75 ns | 5μA | 600V | - | 10pF @ 4V 1MHz | 30A | - | - | 30A | 75 ns | - | 600V | - | - | 2.1mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRA120ET3G ON Semiconductor | 74415 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | 4.535924g | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | POWER | FREE WHEELING DIODE , LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | 20V | - | DUAL | J BEND | - | - | 1A | - | MBRA120 | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 10μA @ 20V | - | 1A | 530mV @ 1A | - | 1A | 10μA | -55°C~150°C | 40A | - | Halogen Free | - | - | 530mV | 20V | 1A | - | 1 | - | 10μA | 20V | - | - | 40A | - | - | 40A | - | - | - | - | - | 2mm | 4.32mm | 2.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SBR6030LE3 Microchip Technology | 2109 |
| - | - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | - | DO-5 | - | - | - | Microchip Technology | 1 | Microchip | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 5 mA @ 30 V | - | - | 480 mV @ 60 A | - | - | - | -65°C ~ 150°C | - | - | - | 30 V | 60A | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | ||
![]() ISL9R1560P2 ON Semiconductor | 80000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 2.16g | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2002 | Stealth™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -55°C | FAST SOFT RECOVERY | FREEWHEELING DIODE, SNUBBER DIODE | - | 62pF | - | - | 600V | - | - | - | - | - | 15A | - | ISL9R1560 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 600V | 150W | 15A | 2.2V @ 15A | CATHODE | 15A | - | -55°C~175°C | 200A | - | - | - | - | 2.2V | 600V | 15A | - | 1 | 40 ns | 100μA | 600V | - | - | 200A | 600V | - | 200A | 40 ns | - | - | - | - | 16.51mm | 10.67mm | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB160M-60TR ROHM Semiconductor | 78976 | - | - | 101 Weeks | - | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -40°C | - | HIGH RELIABILITY | 8541.10.00.80 | 40pF | - | - | 60V | - | DUAL | FLAT | 265 | - | 1A | 10 | RB160M-60 | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 50μA @ 60V | - | 1A | 550mV @ 1A | - | 1A | 50μA | 150°C Max | 30A | - | - | - | - | 550mV | 60V | 1A | - | - | - | 50μA | 60V | - | 40pF @ 10V 1MHz | 30A | 60V | - | 30A | - | 150°C | - | - | - | 900μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS2L25U STMicroelectronics | 61 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | G23 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 25V | - | DUAL | C BEND | 260 | - | 2A | 30 | STPS2L25 | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 90μA @ 25V | - | 2A | 450mV @ 2A | - | 2A | 90μA | 150°C Max | 75A | - | - | - | - | 450mV | 25V | 2A | - | 1 | - | 90μA | 25V | - | - | 75A | - | - | 75A | - | 150°C | - | - | - | 2.65mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RURP3060 ON Semiconductor | 29 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-220-2 | - | 3 | - | 2.16g | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | 600V | - | - | - | - | - | 30A | - | - | - | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 250μA @ 600V | 125W | 30A | 1.5V @ 30A | CATHODE | 30A | - | -55°C~175°C | 325A | - | - | - | - | 1.5V | 600V | 30A | - | 1 | 60 ns | 250μA | 600V | TO-220AC | - | 325A | 600V | - | 325A | 60 ns | - | - | - | - | 16.51mm | 10.67mm | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SS34 ON Semiconductor | 8307 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SMC (DO-214AB) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 150°C | -55°C | - | - | - | - | - | - | 40V | 2.27W | - | - | - | - | 3A | - | SS34 | - | - | - | Standard | - | 40V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 3A | Schottky | 500μA @ 40V | - | 3A | 500mV @ 3A | - | 3A | 500μA | -55°C~150°C | 100A | - | - | 40V | 3A | 500mV | 40V | 3A | - | - | - | 20mA | 40V | - | - | 100A | - | - | 100A | - | 150°C | - | - | - | 2.65mm | 7.15mm | 6.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1R02A STMicroelectronics | 151528 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 200V | - | DUAL | C BEND | - | - | 1.5A | - | STTH1 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 3μA @ 200V | - | 1.5A | 1V @ 1.5A | - | 1.5A | - | 175°C Max | 60A | - | - | - | - | 1.2V | 200V | 1.5A | - | 1 | 30 ns | 3μA | 200V | - | - | 60A | 200V | - | 60A | 30 ns | 175°C | - | - | - | 2.23mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH5L06FP STMicroelectronics | 17329 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 600V | - | - | - | - | - | 5A | - | STTH5L06 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 600V | - | 5A | 1.3V @ 5A | - | 5A | - | 175°C Max | 90A | - | - | - | - | 1.3V | 600V | 5A | - | 1 | 95 ns | 5μA | 600V | - | - | 90A | 600V | - | 90A | 95 ns | - | - | - | - | 9.3mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S3G-13-F Diodes Incorporated | 2241 | - | Datasheet | 10 Weeks | - | Tin | Stud, Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | 40pF | - | - | 400V | - | DUAL | C BEND | 260 | - | 3A | 40 | S3G | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10μA @ 400V | - | 3A | 1.15V @ 3A | - | 3A | - | -65°C~150°C | 100A | - | - | - | - | 1.15V | 400V | 3A | - | 1 | - | 10μA | 400V | - | 40pF @ 4V 1MHz | 100A | - | - | - | - | - | 400V | - | - | 2.42mm | 7.11mm | 6.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SDM10K45-7-F Diodes Incorporated | 2055 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.904468mg | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 125°C | -40°C | - | HIGH RELIABILITY, HIGH SPEED SWITCH | 8541.10.00.70 | 6pF | - | 200mW | 45V | 200mW | DUAL | GULL WING | 260 | - | 100mA | 40 | SDM10K45 | 3 | - | R-PDSO-G3 | Standard | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 1μA @ 10V | 200mW | 100mA | 450mV @ 10mA | - | 100mA | - | -40°C~150°C | - | - | - | - | 100mA DC | 450mV | 45V | 100mA | - | - | - | 1μA | 45V | - | 6pF @ 10V 1MHz | 1A | - | - | 1A | - | - | - | - | - | 1mm | 1.8mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMMSD914T1G ON Semiconductor | 36000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | MMSD914 | 2 | AEC-Q101 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | - | - | 1V @ 10mA | - | 200mA | - | -55°C~150°C | - | - | Halogen Free | - | 200mA DC | - | 100V | 200mA | - | - | 4 ns | - | 100V | - | 4pF @ 0V 1MHz | 2A | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |