- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Manufacturer Package Identifier | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Voltage - Peak Reverse (Max) | Max Junction Temperature (Tj) | Repetitive Peak Reverse Voltage | Ambient Temperature Range High | Reverse Recovery Time (trr) | Resistance @ If, F | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG4005AEV,115 Nexperia USA Inc. | 3523 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | - | - | - | - | DUAL | FLAT | 260 | - | - | 40 | PMEG4005 | 6 | - | R-PDSO-F6 | Not Qualified | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | - | 470mV @ 500mA | - | 500mA | - | -65°C~150°C | - | 0.5A | - | 40V | 500mA DC | - | - | - | - | - | - | - | - | - | - | 50pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG4010EJ,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.35W | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | - | - | - | - | DUAL | FLAT | 260 | - | - | 30 | PMEG4010 | 2 | IEC-60134 | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | - | 640mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | - | 1A DC | - | - | - | - | - | - | 100μA | - | - | - | 50pF @ 1V 1MHz | - | - | 40V | - | 9A | - | - | 150°C | - | 150°C | - | - | - | - | 800μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMBYV10-40FILM STMicroelectronics | 12722 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-213AB, MELF | - | 2 | - | 4.535924g | SILICON | - | TMBYV10-40FILM | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -65°C | - | - | 8541.10.00.80 | 220pF | - | 40V | - | - | END | WRAP AROUND | 260 | - | 1A | - | TMBYV10 | 2 | - | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 1A | 550mV @ 1A | ISOLATED | 1A | 500μA | -65°C~125°C | 50A | - | - | - | - | 550mV | 40V | 1A | - | - | - | 500μA | 40V | - | - | - | 50A | - | 40V | - | 50A | - | - | 125°C | - | - | - | - | - | - | 2.65mm | 5.2mm | 2.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MRA4005T1 ON Semiconductor | 25 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 175°C | -55°C | - | - | 8541.10.00.80 | - | - | 600V | - | - | DUAL | C BEND | 240 | not_compliant | 1A | 30 | MRA4005 | 2 | - | - | Not Qualified | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 1A | 1.1V @ 1A | - | - | - | -55°C~175°C | 30A | - | - | - | - | - | 600V | 1A | - | - | - | 10μA | 600V | - | - | - | - | - | 600V | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CFRA101-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | 260 | - | - | 30 | - | - | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | - | 1.3V @ 1A | - | - | - | 150°C Max | - | 1A | - | 50V | - | - | 50V | 1A | - | - | 150 ns | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMBD301LT1 ON Semiconductor | 5870 | - | Datasheet | - | - | - | - | - | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 (TO-236) | - | - | - | - | MMBD30 | - | - | - | - | - | - | onsemi | - | - | - | - | Bulk | - | - | - | - | - | - | - | 200 mW | Obsolete | - | - | - | -55°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5pF @ 15V, 1MHz | - | - | - | - | - | - | 30V | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDSQR4148 Comchip Technology | 15686 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Gold (Au) | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | 125mW | - | DUAL | NO LEAD | 260 | - | - | 30 | CDSQR4148 | 2 | - | R-PDSO-N2 | - | 1005 | 0402 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 75V | - | - | 1V @ 50mA | - | - | 2.5μA | 125°C Max | 4A | 0.15A | - | - | - | - | 75V | 150mA | - | - | 4 ns | - | - | - | - | 4pF @ 0V 1MHz | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C4D15120A Cree/Wolfspeed | 48 |
| - | 6 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Z-Rec® | - | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | - | - | - | - | 192W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | - | - | 1.8V @ 15A | - | 15A | 200μA | -55°C~175°C | 100A | - | - | 1200V | 43.5A DC | 1.8V | 1.2kV | 10A | - | - | 0 s | - | 1.2kV | - | - | 1200pF @ 0V 1MHz | 130A | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() SB560 ON Semiconductor | 22 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | DO-201AD | 360mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -50°C | - | - | - | - | - | 60V | - | - | - | - | - | - | 5A | - | SB560 | - | - | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | 5A | 670mV @ 5A | - | 5A | 500μA | -55°C~150°C | 150A | - | - | 60V | 5A | 670mV | 60V | 5A | - | - | - | 25mA | 60V | - | - | 380pF @ 4V 1MHz | 150A | - | - | - | 100A | - | - | - | - | - | - | - | - | 5.6mm | 9.5mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVB440MFST3G ON Semiconductor | 100 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-PowerTDFN, 5 Leads | YES | 5 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 5 | AEC-Q101 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800μA @ 40V | - | - | 650mV @ 4A | CATHODE | 4A | - | -55°C~175°C | - | 4A | Halogen Free | - | - | - | 40V | 4A | - | 1 | - | - | 40V | - | - | - | 40A | - | - | 800μA | 40A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IDW30E60AFKSA1 Infineon Technologies | In Stock | - | - | 14 Weeks | - | - | Through Hole | Through Hole | TO-247-3 | - | - | TO-247-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 600V | - | - | 2V @ 30A | - | - | - | -40°C~175°C | - | - | - | 600V | 60A DC | - | 600V | 60A | - | - | 143 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LL4148-13 Diodes Incorporated | 7 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2007 | - | e2 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Silver (Sn/Ag) | 175°C | -65°C | - | - | 8541.10.00.70 | 4pF | - | 75V | - | - | END | WRAP AROUND | - | - | 150mA | - | LL4148 | 2 | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 500mW | 150mA | 1V @ 10mA | ISOLATED | 150mA | 5μA | -65°C~175°C | 2A | - | - | - | - | 1V | 75V | 150mA | - | - | 4 ns | 5μA | 75V | - | - | - | 2A | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | 1.6mm | 3.7mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBR830MFST3G ON Semiconductor | 28000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | 150°C | -40°C | EFFICIENCY | LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F5 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | - | - | 700mV @ 8A | CATHODE | - | - | -40°C~150°C | - | 8A | - | - | - | 700mV | 30V | 8A | - | 1 | - | 200μA | 30V | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RLS4448TE-11 ROHM Semiconductor | 4500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 200°C | -65°C | - | - | 8541.10.00.70 | 4pF | - | 100V | 500mW | - | DUAL | WRAP AROUND | 260 | - | 150mA | 10 | RLS4448 | 2 | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | - | 150mA | 1V @ 100mA | ISOLATED | 150mA | 5μA | -65°C~200°C | 2A | - | - | - | - | 1V | 75V | 150mA | - | - | 4 ns | - | 100V | - | - | 4pF @ 0V 1MHz | 2A | - | - | - | 2A | 4 ns | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N6624US/TR Microchip Technology | 8 |
| - | - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 500 nA @ 900 V | - | - | 1.55 V @ 1 A | - | - | - | -65°C ~ 150°C | - | - | - | 990 V | 1A | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 ns | - | Zener Diodes | - | - | - | - | - | - | - | - | ||
![]() 10TQ045SPBF Vishay | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 0.49 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-10TQ045SPBF | - | 1 | 1 | - | 175 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Transferred | D2PAK | - | - | 30 | 5.16 | Yes | - | - | - | - | e3 | - | - | - | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | - | SCHOTTKY | SINGLE | GULL WING | 260 | not_compliant | - | - | - | 4 | - | R-PSSO-G2 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | CATHODE | - | - | - | - | 10 A | - | - | - | - | - | - | - | 1 | - | - | - | 45 V | TO-263AB | - | - | 1050 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBB1100-G Comchip Technology | 69870 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | 260 | - | - | 30 | CDBB1100 | 2 | - | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | - | 850mV @ 1A | - | - | 500μA | 125°C Max | 30A | 1A | - | - | - | - | 100V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DHG30I600PA IXYS | 21 |
| Datasheet | 28 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 2.299997g | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | - | 2.37V @ 30A | - | 30A | 50μA | -55°C~150°C | 200A | - | - | - | - | 3.14V | 600V | 30A | - | 1 | 35 ns | 50μA | 600V | - | - | - | 200A | - | - | - | 200A | 35 ns | - | - | - | - | - | - | - | - | 9.66mm | 10.66mm | 4.82mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAS32L,135 Nexperia USA Inc. | 14 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 200°C | -65°C | - | - | 8541.10.00.70 | - | - | - | - | - | END | WRAP AROUND | 260 | - | - | 30 | BAS32 | 2 | IEC-60134 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | - | - | 1V @ 100mA | ISOLATED | 200mA | 5μA | 200°C Max | 4A | - | - | - | 200mA DC | 1V | 75V | 200mA | - | - | 4 ns | - | 100V | - | - | 2pF @ 0V 1MHz | 4A | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() B260AF-13 Diodes Incorporated | In Stock |
| Datasheet | 9 Weeks | - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | - | DUAL | - | 260 | not_compliant | - | 30 | - | - | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | - | - | 650mV @ 2A | - | - | - | -55°C~150°C | - | 2A | - | 60V | 2A | - | - | - | - | 1 | - | - | - | 60V | - | 80pF @ 4V 1MHz | - | 50A | - | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |