- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDH08SG60CXKSA2 Infineon Technologies | 500 |
| Datasheet | 18 Weeks | - | - | - | Through Hole | TO-220-2 | NO | 2 | - | - | - | - | 1 | - | - | Tube | - | CoolSiC™+ | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 70μA @ 600V | - | - | 2.1V @ 8A | CATHODE | 8A | - | -55°C~175°C | 42A | 8A | - | - | 8A DC | 2.1V | 600V | 8A | 1 | 0ns | 70μA | 600V | - | 240pF @ 1V 1MHz | 42A | - | 42A | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRD350RLG ON Semiconductor | 80000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 3 | - | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2012 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 50V | - | - | GULL WING | 260 | - | 3A | 40 | MBRD350 | 3 | - | R-PSSO-G2 | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 50V | - | 3A | 600mV @ 3A | CATHODE | 3A | 200μA | -65°C~150°C | 75A | - | Halogen Free | - | - | 700mV | 50V | 3A | 1 | - | 200μA | 50V | - | - | 75A | - | 75A | - | - | - | - | 2.38mm | 6.73mm | 6.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NRVBA130LT3G ON Semiconductor | 20 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 125°C | -55°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | DUAL | J BEND | - | - | - | - | MBRA130 | 2 | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | - | 410mV @ 1A | - | 1A | - | -55°C~125°C | - | 1A | Halogen Free | - | - | - | 30V | 1A | - | - | 1mA | 30V | - | - | 25A | - | 25A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH30R04W STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | - | 2 | - | - | SILICON | - | 1 | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -40°C | ULTRA FAST RECOVERY | HIGH RELIABILITY, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | STTH30 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 400V | - | - | 1.45V @ 30A | - | 30A | - | -40°C~175°C | 300A | - | - | - | - | 1.45V | 400V | 30A | 1 | 100 ns | 15μA | 400V | - | - | 300A | 400V | 300A | 100 ns | - | - | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4003G ON Semiconductor | In Stock |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-41 | 4.535924g | - | 200V | - | - | - | Bulk | 1999 | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -65°C | - | - | - | - | - | 200V | - | - | - | - | - | 1A | - | 1N4003 | - | - | - | Standard | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 1A | 1.1V @ 1A | - | 1A | - | -65°C~175°C | 30A | - | Halogen Free | 200V | 1A | 1.1V | 200V | 1A | - | - | 10μA | 200V | - | - | 30A | 200V | 30A | - | - | - | 2.7mm | 5.2mm | 5.1816mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAV116W-7-F Diodes Incorporated | 3026 | - | Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 10.007382mg | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 5pF | 250mW | 130V | - | DUAL | GULL WING | 260 | - | 215mA | 30 | BAV116W | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5nA @ 75V | 250mW | 215mA | 1.25V @ 150mA | - | 215mA | - | -65°C~150°C | 4A | - | - | - | 215mA DC | 1.25V | 130V | 215mA | - | 3 μs | 5nA | 130V | - | 5pF @ 0V 1MHz | 4A | - | - | 3 μs | - | - | - | 1.25mm | 2.85mm | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N4936RLG ON Semiconductor | 19700 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 4.535924g | SILICON | - | 1 | - | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 400V | - | - | WIRE | 260 | - | 1A | 40 | 1N4936 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1A | 1.2V @ 1A | ISOLATED | 1A | - | -65°C~150°C | 30A | - | Halogen Free | - | - | 1.2V | 400V | 1A | - | 300 ns | 5μA | 400V | - | - | 30A | 400V | 30A | 300 ns | - | - | - | 2.7mm | 5.2mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NHP120SFT3G ON Semiconductor | 60 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | - | 1 | 175°C | - | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | FREE WHEELING DIODE | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 200V | - | - | 1V @ 1A | - | 1A | - | -65°C~175°C | - | 1A | - | - | - | - | 200V | 1A | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NSR01L30MXT5G ON Semiconductor | 880 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | 180mW | BOTTOM | NO LEAD | 260 | - | - | 30 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500nA @ 30V | - | - | 460mV @ 10mA | - | 100mA | - | 150°C Max | - | 0.1A | - | - | 100mA DC | 460mV | 30V | 100mA | - | - | 500nA | 30V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() B140HW-7 Diodes Incorporated | 5820 | - | Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 10.007382mg | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -65°C | - | - | 8541.10.00.80 | 120pF | - | 40V | 410mW | DUAL | GULL WING | 260 | - | 1A | 40 | B140 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 40V | - | 1A | 550mV @ 1A | - | 1A | - | -65°C~125°C | - | - | - | - | - | 550mV | 40V | 1A | - | - | 40μA | 40V | - | - | 16A | 40V | 16A | - | 125°C | - | - | 1.45mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SS14HE ON Semiconductor | 3250 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | 6mg | SILICON | - | 1 | 150°C | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | DUAL | - | 260 | not_compliant | - | 30 | - | - | - | R-PDSO-F2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 40V | - | - | 550mV @ 1A | CATHODE | 1A | - | -55°C~150°C | - | 1A | - | - | - | - | 40V | 1A | - | 5.6 ns | - | 40V | - | 55pF @ 4V 1MHz | - | - | 25A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NRVB460MFST1G ON Semiconductor | 5800 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 8-PowerTDFN, 5 Leads | YES | 5 | - | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | 175°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 5 | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | - | - | 740mV @ 4A | CATHODE | 4A | - | -55°C~175°C | - | 4A | Halogen Free | - | - | 710mV | 60V | 4A | 1 | - | 10μA | 60V | - | - | 40A | - | 40A | - | - | 60V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG2005EGWX Nexperia USA Inc. | 120000 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | SOD-123 | YES | - | - | - | SILICON | - | 1 | 150°C | 0.4W | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | - | - | 390mV @ 500mA | - | 500mA | - | 150°C Max | - | 0.5A | - | 20V | - | - | - | - | - | - | - | - | 20V | 66pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBR160RLG ON Semiconductor | 10000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | - | - | 60V | - | - | WIRE | 260 | - | 1A | 40 | MBR160 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | 1A | 750mV @ 1A | ISOLATED | 1A | 500μA | -65°C~150°C | 25A | - | Halogen Free | - | - | 750mV | 60V | 1A | - | - | 500μA | 60V | - | - | 25A | - | 25A | - | - | - | - | 2.7mm | 5.2mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS70KFILM STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | 70V | - | DUAL | FLAT | 260 | - | 70mA | - | BAS70 | 2 | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | - | 70mA | 1V @ 15mA | - | 70mA | 10μA | 150°C Max | 1A | - | - | - | 70mA DC | 1V | 70V | 70mA | - | - | 10μA | 70V | - | 2pF @ 0V 1MHz | 1A | - | - | - | - | 70V | - | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR120ESFT3G ON Semiconductor | 66000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 20V | - | DUAL | FLAT | 260 | - | 1A | 40 | MBR120 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 20V | - | 1A | 530mV @ 1A | - | 1A | 10μA | -65°C~150°C | 40A | - | Halogen Free | - | - | 595mV | 20V | 1A | - | - | 10μA | 20V | - | - | 40A | - | 40A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RB521G-30T2R ROHM Semiconductor | 50 | - | Datasheet | 10 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2005 | - | - | yes | Last Time Buy | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -40°C | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | DUAL | - | - | - | - | - | RB521G-30 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 10V | - | - | 350mV @ 10mA | - | 100mA | 10μA | 125°C Max | 500mA | 0.1A | - | - | - | 350mV | 30V | 100mA | - | - | 10μA | 30V | - | - | 500mA | - | 500mA | - | - | - | - | 500μm | 1mm | 600μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR1020MW2T3G ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | DUAL | GULL WING | - | - | - | - | NSR1020 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 15V | - | - | 540mV @ 1A | - | 1A | 40μA | 125°C Max | 5A | 1A | - | - | 1A DC | 540mV | 20V | 1A | - | - | 40μA | 30V | - | 29pF @ 5V 1MHz | 5A | - | 5A | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR810G ON Semiconductor | 37650 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Through Hole | TO-220-2 | NO | 2 | - | 4.535924g | SILICON | 100V | 1 | - | - | Tube | 2000 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | 100V | - | - | - | 260 | - | 8A | 40 | - | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | - | 8A | 975mV @ 8A | CATHODE | 8A | - | -65°C~175°C | 100A | - | - | - | - | 975mV | 100V | 8A | 1 | 35 ns | 5μA | 100V | - | - | 100A | 100V | 100A | 35 ns | - | - | - | 6.35mm | 6.35mm | 25.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N914ATR ON Semiconductor | 17 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 16 hours ago) | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 80g | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.70 | 4pF | - | 100V | - | - | WIRE | - | - | 200mA | - | 1N914A | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 500mW | 200mA | 1V @ 20mA | ISOLATED | 200mA | - | 175°C Max | 4A | - | - | - | - | 1V | 100V | 200mA | - | 4 ns | 5μA | 100V | - | 4pF @ 0V 1MHz | 4A | 100V | 4A | 4 ns | - | - | - | 1.91mm | 4.56mm | 1.91mm | No | No SVHC | ROHS3 Compliant | Lead Free |