- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Reverse Voltage | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Brand Name | Configuration | Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Current - Max | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Product | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDK06G65C5XTMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | CoolSiC™+ | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 1.1mA @ 650V | 1.8V @ 6A | - | - | -55°C~175°C | - | - | Halogen Free | - | 6A DC | - | 650V | - | 6A | - | - | 0ns | 1.1mA | 650V | - | 190pF @ 1V 1MHz | 54A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GBU405 Taiwan Semiconductor | 6 |
| - | - | - | Through Hole | GBU-4 | NO | - | GBU | SILICON | 4 | GBU405 | Taiwan Semiconductor | 1000 | 1 V | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | - | TAIWAN SEMICONDUCTOR | - | GBU405 | - | Taiwan Semiconductor Corporation | - | 1 | - | 4 | - | 150 °C | -55 °C | Tube | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | Active | - | - | 2.14 | Details | Yes | 0.190479 oz | - | - | -55°C ~ 150°C (TJ) | GBU | - | - | - | - | - | - | - | - | - | Pure Tin (Sn) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | IR - 5uA | Diodes & Rectifiers | Standard | SINGLE | THROUGH-HOLE | - | compliant | - | - | - | - | - | R-PSFM-T4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | VRRM - 600V | - | - | Single Phase | 5 µA @ 600 V | 1 V @ 2 A | ISOLATED | - | - | - | 4 A | - | - | 4 A | - | - | - | - | Bridge Rectifiers | 1 | - | - | - | 600 V | - | - | 150 A | - | - | - | 600 V | 600 V | 600 | - | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | ||
![]() CDBU0520-HF Comchip Technology | 25000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | - | - | - | DUAL | - | 260 | - | 30 | CDBU0520 | - | - | - | R-PDSO-N2 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | 470mV @ 500mA | - | - | 125°C Max | - | 0.5A | - | 20V | - | - | 20V | - | 500mA | - | - | - | - | - | - | 100pF @ 0V 1MHz | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS2L30UF STMicroelectronics | 30680 | - | Datasheet | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | POWER | FREE-WHEELING DIODE | 8541.10.00.80 | - | - | - | DUAL | - | 260 | - | 30 | STPS2L30 | 2 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | 450mV @ 2A | - | 2A | 150°C Max | - | 2A | - | - | - | 530mV | 30V | - | 2A | - | 1 | - | 200μA | 30V | - | - | 75A | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SKBH28/08 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | - | 07191060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5819/TR Microchip Technology | 8 |
| - | - | - | Through Hole | DO-204AL, DO041, Axial | - | - | DO-41 | - | - | - | Microchip Technology / Atmel | 1 | - | - | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky, Reverse Polarity | 50 μA @ 45 V | 490 mV @ 1 A | - | - | -65°C ~ 125°C | - | - | - | 45 V | 1A | - | - | - | - | Zener Diodes | - | - | - | - | - | 70pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() MB82-B Micro Commercial Components (MCC) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICRO COMMERCIAL COMPONENTS | - | - | Micro Commercial Components | - | MB82-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 8.78 | - | No | - | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB105 Rectron | In Stock | - | - | - | - | Through Hole | DB-1 | - | - | DB-1 | - | - | - | Rectron | 2500 | - | 1 A | - | - | 5 uA | - | Rectron | - | - | + 150 C | Rectron USA | - 55 C | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | 600 V | Active | - | - | - | Details | - | 0.274843 oz | 420 V | - | -55°C ~ 150°C (TJ) | Tube | - | DB10 | - | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Single Phase | 1 µA @ 600 V | 1 V @ 1 A | - | - | - | 40 A | - | - | - | 1 A | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | 3.4 mm | 8.8 mm | 6.5 mm | - | - | - | ||
![]() CMR5U-06TR13 Central Semiconductor | 66000 | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | 1.7 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | Central Semiconductor Corp | - | CMR5U-06TR13 | - | - | - | - | - | 1 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | NOT SPECIFIED | 5.35 | - | No | - | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | ULTRA FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | 2 | - | - | R-PDSO-C2 | Not Qualified | - | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | 1 | - | - | - | 600 V | - | - | 175 A | - | - | - | - | - | - | 0.1 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK53_R1_00001 Panjit | 47 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | SMC (DO-214AB) | - | - | - | Panjit | 800 | - | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | 0.008201 oz | - | - | - | Reel | - | SSM-50H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 550 mV @ 5 A | - | - | -55°C ~ 125°C | - | - | - | 30 V | 5A | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
![]() SS14L_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panjit | 7500 | - | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.002395 oz | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
![]() MBRS130L Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK52_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panjit | 3000 | - | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.008201 oz | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
![]() CMR5U-08TR13 Central Semiconductor | 66000 | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | 1.7 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | - | Central Semiconductor Corp | - | CMR5U-08TR13 | - | - | - | - | - | 1 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | NOT SPECIFIED | 5.39 | - | No | - | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | ULTRA FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | 2 | - | - | R-PDSO-C2 | Not Qualified | - | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | 1 | - | - | - | 800 V | - | - | 175 A | - | - | - | - | - | - | 0.1 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRVTS1260EMFST1G ON Semiconductor | 2880 | - | Datasheet | - | - | - | SO-8FL-4 | YES | - | - | SILICON | 5 | - | onsemi | 1500 | 0.6 V | 12 A | 210 A | ON SEMICONDUCTOR | 50 uA | - | onsemi | 488AA | NRVTS1260EMFST1G | + 175 C | - | - 55 C | 1 | SMD/SMT | 1 | - | 175 °C | -55 °C | - | PLASTIC/EPOXY | SO-8FL, DFN5, 6 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | AEC-Q101 | - | 5.74 | - | - | 0.005948 oz | 60 V | 60 V | - | Reel | - | NTS1260E | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | Diodes & Rectifiers | Si | DUAL | FLAT | - | not_compliant | - | - | - | AEC-Q101 | - | R-PDSO-F5 | - | ON Semiconductor | Single | - | - | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 12 A | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | 1 | - | - | - | 60 V | - | - | 210 A | Single Triple Anod | 50 µA | - | - | - | 60 | - | - | - | - | - | Schottky Rectifiers | - | - | - | - | 540 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
![]() 5082-2800 AVAGO TECHNOLOGIES INC | 18 | - | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | 0.41 V | - | - | BROADCOM LTD | - | - | Broadcom Limited | - | 5082-2800 | - | - | - | 1 | - | 1 | - | 200 °C | -65 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | - | - | NOT SPECIFIED | 5.25 | - | No | - | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | SCHOTTKY | AXIAL | WIRE | NOT SPECIFIED | not_compliant | - | - | - | - | - | O-LALF-W2 | Not Qualified | - | SINGLE | - | - | - | MIXER DIODE | - | - | ISOLATED | - | - | - | 0.015 A | - | - | - | - | - | - | - | - | - | - | - | - | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4148 TEMIC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSHD10-45LTR13 Central Semiconductor | 1594 | - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 100µA @ 45V | 750mV @ 10A | - | - | -65°C ~ 150°C | - | - | - | 45V | 10A | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF100G_AY_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panjit | 5000 | - | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.011852 oz | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | ||
![]() HSMP-3812-TR2G AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23-3 | SILICON | 3 | - | - | - | - | - | - | BROADCOM INC | - | Lead free / RoHS Compliant | Broadcom Limited | - | HSMP-3812-TR2G | - | - | - | 1 | - | 2 | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | NOT SPECIFIED | 5.02 | - | Yes | - | - | - | 150°C (TJ) | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | PIN Diodes | POSITIVE-INTRINSIC-NEGATIVE | DUAL | GULL WING | 260 | compliant | - | HSMP-3812 | - | - | - | R-PDSO-G3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | PIN - 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | 0.35pF @ 50V, 1MHz | - | - | - | - | - | 100V | 100 V | - | - | 50 V | 0.27 pF | 3 Ohm @ 100mA, 100MHz | 0.35 pF | - | 1.5 µs | 100 mA | 100 MHz | 3 Ω | - | - | - | - | - | - | - | - |