- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Forward Voltage | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Test Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Zener Voltage | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Zener Current | Breakdown Voltage-Min | Reverse Recovery Time-Max | Natural Thermal Resistance | Product | Vf - Forward Voltage | Product Category | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXA03T600 Power Integrations | 237 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | Qspeed™ | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | PD-CASE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 37W | - | 3.1V @ 3A | CATHODE | 3A | 150°C Max | 23A | 3A | - | - | - | - | 600V | 3A | - | - | 1 | 20 ns | 250μA | 300V | - | - | - | 350A | - | 600V | - | - | 20 ns | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CD214B-FS3G Bourns Inc. | 1374 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 2-SMD, No Lead | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD214B | - | - | R-PDSO-N2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | - | 1.25V @ 3A | - | 3A | -65°C~175°C | - | 3A | - | 400V | - | - | - | - | - | - | 1 | 35ns | - | - | 400V | - | 19pF @ 4V 1MHz | - | - | - | 5μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDB12E120 Infineon | 38658 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | IDB12E120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R-PSSO-G2 | - | - | - | Obsolete | TO-220 | - | - | - | - | - | - | - | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | compliant | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD800S17HA_B2 Infineon Technologies | 2743 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4005CEJX Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.415W | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 8μA @ 40V | - | - | 640mV @ 500mA | - | - | 150°C Max | - | - | - | 40V | 500mA | - | - | - | - | - | - | 1.8ns | - | - | 40V | - | 24pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D20LC20U-7000 Shindengen | In Stock | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | 100 | 0.98 V | 20 A | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 uA | - | D20LC20U-7000 | - | + 150 C | - | - 55 C | - | - | Through Hole | - | - | - | - | 150 °C | - | - | - | - | - | - | - | Active | - | - | - | - | - | 200 V | - | - | - | - | - | - | 2.27 | - | Yes | - | Bulk | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | Dual | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 150 A | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 150 A | - | - | - | 35 ns | - | - | 0.035 µs | - | General Purpose Diodes | 0.98 V | - | - | - | - | - | ||
![]() GBPC4001 Taiwan Semiconductor | 28 |
| - | - | - | - | - | - | - | NO | - | - | SILICON | 4 | - | - | - | - | - | WON-TOP ELECTRONICS CO LTD | - | TAIWAN SEMICONDUCTOR | GBPC4001 | - | - | - | - | - | - | - | 4 | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 5.63 | - | - | - | GBPC40 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | UL RECOGNIZED | 8541.10.00.80 | IR - 10uA | - | - | - | - | UPPER | SOLDER LUG | - | compliant | - | - | - | 4 | - | S-PUFM-D4 | - | BRIDGE, 4 ELEMENTS | VRRM - 100V | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | ISOLATED | - | - | - | 40 A | - | - | - | - | - | - | - | - | 1 | - | - | - | 100 V | - | - | - | 400 A | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | ||
![]() MBR1040HEWS_R1_00001 Panjit | 5350 |
| - | - | - | - | - | Surface Mount | SC-90, SOD-323F | YES | - | SOD-323HE | SILICON | 2 | - | Panjit | 5000 | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | MBR1040HEWS_R1_00001 | - | - | Panjit International Inc. | - | - | - | - | 1 | - | - | - | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | 5.29 | - | Yes | 0.000176 oz | Reel | - | MBR-10HW | - | - | - | - | - | - | - | EAR99 | - | - | - | - | FREE WHEELING DIODE | - | - | Diodes & Rectifiers | - | - | Si | DUAL | FLAT | NOT SPECIFIED | compliant | - | - | - | - | - | R-PDSO-F2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | - | - | 580 mV @ 1 A | - | - | -55°C ~ 150°C | - | 1 A | - | 40 V | 1A | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() 10MQ040NTRPBF Vishay | 2200 |
| - | 12 Weeks | - | - | - | - | - | YES | - | - | SILICON | 2 | 1.5 | - | - | 0.62 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-10MQ040NTRPBF | 1500(mA) | - | - | - | 1 | Surface Mount | - | 1 | -55C to 150C | - | Military | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | SMA | Obsolete | - | - | 0.62(V) | 120 | 40(V) | - | - | - | No | Schottky Diode | 30 | 500(uA) | 7.15 | - | Yes | - | Tape and Reel | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HIGH RELIABILITY, FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | - | SCHOTTKY | DUAL | C BEND | 260 | unknown | - | - | - | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | - | - | RECTIFIER DIODE | - | - | - | - | - | 1500(mA) | - | - | 1.5 A | - | - | - | 0.62(V) | - | - | - | - | 1 | - | 500(uA) | - | 40 V | - | - | 120(A) | 120 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF301B2STL ROHM Semiconductor | 2250 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | 200V | - | - | - | - | - | - | 3A | - | RF301B2S | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | - | 930mV @ 3A | - | 3A | 150°C Max | 60A | 3A | - | - | - | - | 200V | 3A | - | - | - | 25 ns | 10μA | 200V | - | - | - | 40A | - | 200V | - | - | 25 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX284-C4V7 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | - | - | - | 4.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() SMD26PL-TP Micro Commercial Co | 1723 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | SOD-123F | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.68W | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | 10 | SMD26 | 2 | - | R-PDSO-F2 | Not Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | - | 700mV @ 2A | - | - | -65°C~125°C | - | 2A | - | 60V | 2A | - | - | - | - | - | 1 | - | - | - | 60V | - | 210pF @ 4V 1MHz | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4001RL ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1998 | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | 50V | - | - | - | WIRE | 260 | - | 1A | 40 | 1N4001 | 2 | - | - | Not Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 50V | - | 1A | 1.1V @ 1A | ISOLATED | - | -65°C~175°C | 30A | - | - | - | - | - | 50V | 1A | - | - | - | - | 10μA | 50V | - | - | - | 30A | - | 50V | - | 30A | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() STPS20SM120STN STMicroelectronics | 1912 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | ECOPACK®2 | - | e3 | - | Obsolete | Not Applicable | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | STPS20 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210μA @ 120V | - | - | 890mV @ 20A | CATHODE | 20A | 150°C Max | - | - | - | - | - | 890mV | 120V | 20A | - | - | 1 | - | 210μA | 120V | - | TO-220AB | - | 220A | - | - | - | 220A | - | - | - | - | 1.55 °C/W | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MURS120T3 ON Semiconductor | 2500 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF17A-GS08 Vishay | 45000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS19WT-TP Micro Commercial Co | 132800 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2W | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | 10 | BAS19WT | 3 | - | R-PDSO-G3 | Not Qualified | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 100V | - | - | 1.25V @ 200mA | - | - | -55°C~150°C | - | 0.2A | - | 100V | 200mA DC | - | - | - | - | - | - | 50ns | - | - | 100V | - | 5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMXSTB200 TR PBFREE Central Semiconductor | In Stock | - | - | - | - | - | - | - | SOT-26 | - | - | - | - | - | - | - | 3000 | 1.31 V | - | CENTRAL SEMICONDUCTOR CORP | 10 uA | - | CMXSTB200TRPBFREE | - | + 150 C | - | - 65 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 350 mW | - | - | - | - | - | - | - | - | - | - | 5.65 | Details | Yes | 0.001058 oz | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | Dual | - | - | - | STABISTOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Diodes | 1.94 V | - | - | - | - | - | ||
![]() 1N5552US Semtech | In Stock | - | - | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | 1N5552US | - | - | - | - | - | - | - | 1 | - | - | - | 175 °C | -65 °C | - | GLASS | HERMETIC SEALED, D-5B, 2 PIN | ROUND | LONG FORM | - | Active | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 1.82 | - | No | - | - | - | - | - | e0 | No | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | AVALANCHE | END | WRAP AROUND | NOT SPECIFIED | unknown | - | - | - | 2 | - | O-LELF-R2 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | ISOLATED | - | - | - | 5 A | - | - | - | - | - | - | - | - | 1 | - | - | - | 600 V | - | - | - | 100 A | - | - | - | - | - | - | 2 µs | - | - | - | - | - | - | - | - | ||
![]() CMSH3-20TR13 Central Semiconductor | 1781 | - | - | - | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | SMC | SILICON | 2 | - | - | - | 0.5 V | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | CMSH3-20TR13 | - | - | - | - | - | - | - | 1 | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.09 | - | No | - | Tape & Reel (TR) | - | -- | - | e0 | No | Active | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | - | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | - | Fast Recovery = 200mA (Io) | Schottky | 500µA @ 20V | - | - | 500mV @ 3A | - | - | -65°C ~ 150°C | - | 3 A | - | 20V | 3A | - | - | - | - | - | 1 | - | - | - | 20 V | - | -- | - | 150 A | - | 500 µA | - | - | - | - | - | - | - | - | - | - | - | - | - |