- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Natural Thermal Resistance | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40L15CTPBF Vishay | 56 |
| - | - | - | Tin | Through Hole | - | - | NO | 3 | - | - | SILICON | 3 | - | 0.52 V | VISHAY INTERTECHNOLOGY INC | Vishay | - | VS-40L15CTPBF | - | 2 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LEAD FREE, PLASTIC, TO-220, 3 PIN | RECTANGULAR | FLANGE MOUNT | TO-220AB | Obsolete | TO-220AB | - | - | NOT APPLICABLE | 5.28 | Compliant | Yes | Bulk | - | - | e3 | Yes | - | - | - | EAR99 | MATTE TIN OVER NICKEL | 125 °C | -55 °C | HIGH POWER | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | - | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT APPLICABLE | compliant | - | - | - | 3 | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | Common Cathode | - | RECTIFIER DIODE | - | - | - | - | CATHODE | 40 A | - | - | - | 20 A | - | - | 520 mV | 15 V | 20 A | 1 | - | 10 mA | 15 V | 15 V | TO-220AB | - | 700 A | 700 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SBR20M45D1-13 Diodes Incorporated | 48 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PSSO-G2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 100μA @ 45V | - | - | 610mV @ 20A | - | - | - | -55°C~175°C | - | - | 45V | - | - | 45V | 20A | 1 | - | - | - | - | - | - | - | 140A | - | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4005RL ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | - | SILICON | - | 600V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | - | 600V | - | - | WIRE | 260 | not_compliant | 1A | 40 | 1N4005 | 2 | - | - | Not Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 1A | 1.1V @ 1A | ISOLATED | - | - | -65°C~175°C | 30A | - | - | - | - | 600V | 1A | - | - | 10μA | 600V | - | - | - | - | - | 600V | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() BAV19W-7 Diodes Incorporated | 150000 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 200.998119mg | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn85Pb15) | 150°C | -65°C | - | - | 8541.10.00.70 | 5pF | - | 250mW | 100V | - | DUAL | GULL WING | 235 | not_compliant | 200mA | 10 | BAV19W | 2 | - | - | Not Qualified | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 100V | - | 200mA | 1.25V @ 200mA | - | 200mA | - | -65°C~150°C | 2.5A | - | - | - | 1.25V | 100V | 200mA | - | 50 ns | 15μA | - | - | - | 5pF @ 0V 1MHz | 2.5A | - | - | - | - | - | - | 50 ns | - | - | - | - | - | 1.25mm | 2.85mm | 1.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1N5393 ON Semiconductor | 28809 |
| Datasheet | - | - | Tin | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | 25pF | - | - | 200V | - | - | - | - | - | 1.5A | - | 1N5393 | - | - | - | - | Standard | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 4.8W | 1.5A | 1.4V @ 1.5A | - | 1.5A | - | -55°C~150°C | 50A | - | 200V | 1.5A | 1.4V | 200V | 1.5A | - | - | 5μA | 200V | - | - | 25pF @ 4V 1MHz | 50A | - | 200V | - | - | - | 50A | - | - | - | - | 26 °C/W | 3.6mm | 7.6mm | 6.35mm | 6.35mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SDT15H100P5-13 Diodes Incorporated | 30505 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | PowerDI™ 5 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | - | 3 | - | Matte Tin (Sn) | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 100V | - | - | 660mV @ 15A | CATHODE | - | - | -55°C~150°C | - | 15A | 100V | 15A | - | - | - | 1 | - | - | - | 100V | - | - | - | 350A | - | - | - | 250μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBV1100-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | - | LOW LEAKAGE CURRENT | 8541.10.00.80 | 25pF | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | R-PDSO-G2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 100V | - | - | 820mV @ 1A | - | 1A | - | -55°C~150°C | - | 1A | - | - | - | 100V | 1A | 1 | - | 200nA | 100V | - | - | 25pF @ 4V 1MHz | - | - | 70V | - | - | - | 9A | - | 150°C | - | - | - | - | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD15VL2BT NXP USA Inc. | 2450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCS215KGC ROHM Semiconductor | In Stock |
| - | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | SCS215 | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 300μA @ 1200V | 180W | - | 1.6V @ 15A | CATHODE | 15A | - | 175°C Max | - | - | 1200V | 15A DC | 1.4V | 1.2kV | 15A | 1 | 0 s | 300μA | 1.2kV | - | - | 790pF @ 1V 1MHz | 240A | - | - | - | - | - | 240A | - | - | - | - | 0.8 °C/W | - | 15.37mm | 9.8mm | 4.45mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRB2515L ON Semiconductor | 5258 | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | D2PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | SWITCHMODE™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -65°C | - | - | - | - | - | - | 15V | - | - | - | - | - | 25A | - | MBRB2515 | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 15mA @ 15V | - | 25A | 450mV @ 25A | - | - | 15mA | 100°C Max | 150A | - | 15V | 25A | - | 15V | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() D4015L Littelfuse Inc. | 500 | - | Datasheet | 51 Weeks | - | - | Through Hole | Through Hole | TO-220-3 Isolated Tab | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | - | e3 | no | Discontinued | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 125°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | - | - | - | - | - | - | 260 | not_compliant | - | 10 | D4015 | 3 | - | - | Not Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 15A | 1.6V @ 9.5A | - | 9.5A | - | -40°C~125°C | 225A | - | - | - | 1.6V | 400V | 9.5A | 1 | 4 μs | 100μA | 400V | - | TO-220AB | - | - | - | 400V | - | - | - | 225A | 4 μs | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HSM2838CTR Renesas Electronics America Inc | 12000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N483B ON Semiconductor | 16059 |
| Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 | 80g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 175°C | -65°C | - | - | - | - | - | - | 80V | - | - | - | - | - | 200mA | - | 1N483 | - | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 60V | 500mW | 200mA | 1V @ 100mA | - | 200mA | - | 175°C Max | 4A | - | 80V | 200mA | 1V | 80V | 200mA | - | - | 25nA | 80V | - | - | - | 4A | - | 80V | - | - | - | 4A | - | - | - | - | - | - | 12.7mm | 12.7mm | 12.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FES6J ON Semiconductor | 30000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | 113.6mg | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 175°C | -55°C | ULTRA FAST RECOVERY | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F3 | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | CATHODE | 6A | - | - | - | 6A | - | - | - | - | - | 1 | - | - | 600V | - | - | - | - | - | - | 2.2V | - | 2μA | 80A | - | - | - | 0.045μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEP29-06AS-TUB IXYS | 18 |
| Datasheet | - | - | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | 165W | - | - | - | - | - | - | - | HiPerFRED²™ | - | - | Active | - | 2 | EAR99 | - | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, PD-CASE | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | IEC-60747 | R-PSSO-G2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | - | 1.94V @ 30A | CATHODE | - | - | -55°C~175°C | - | - | 600V | 30A | - | - | - | 1 | 35ns | - | - | 600V | - | 26pF @ 400V 1MHz | - | 250A | - | - | - | 250μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB390-T Diodes Incorporated | 6400 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | 1.09999g | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | no | Last Time Buy | 1 (Unlimited) | 2 | EAR99 | Bright Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | - | WIRE | 260 | - | - | 40 | - | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 90V | - | - | 790mV @ 3A | ISOLATED | 3A | - | -65°C~150°C | - | 3A | - | - | 790mV | 90V | 3A | 1 | - | 500μA | 90V | - | - | - | 80A | - | - | - | - | - | 80A | - | - | - | - | - | - | 5.3mm | 9.5mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() NTS12100EMFST3G ON Semiconductor | 18 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F5 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 55μA @ 100V | - | - | 730mV @ 12A | CATHODE | - | - | -55°C~150°C | - | - | 100V | - | - | 100V | 12A | 1 | - | - | - | - | - | - | - | 200A | - | - | - | 55μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RF073M2STR ROHM Semiconductor | In Stock | - | Datasheet | 52 Weeks | - | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | 200V | - | - | - | - | - | 700mA | - | RF073M2S | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 700mA | 890mV @ 700mA | - | 700mA | - | 150°C Max | 15A | - | - | - | - | 200V | 700mA | - | 20 ns | 10μA | 200V | - | - | - | 15A | - | 200V | - | - | - | - | 20 ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1PS75SB45,115 Nexperia | In Stock | - | - | - | Obsolete (Last Updated: 1 day ago) | Tin | Surface Mount | - | - | - | 3 | - | 4.535924 g | - | - | - | - | - | - | OBSOLETE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | 120 mA | 10 µA | - | 200 mA | - | - | - | 1 V | 40 V | 120 mA | - | - | 10 µA | 40 V | - | - | - | 200 mA | - | - | - | Dual Common Cathod | - | 200 mA | - | - | 40 | - | - | - | 6.35 mm | 6.35 mm | 6.35 mm | No | No SVHC | - | Lead Free | ||
![]() B3100Q-13-F Diodes Incorporated | 20000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | - | 790mV @ 3A | - | - | - | -55°C~125°C | - | 3A | 100V | - | - | 100V | 3A | 1 | - | - | - | - | - | 100pF @ 4V 1MHz | - | 100A | - | - | - | 500μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |