- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFU20TM5S ROHM Semiconductor | 930 | - | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | SILICON | 1 | - | Tube | 2011 | - | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -55°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | 3 | R-PSFM-T2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 530V | - | 2V @ 20A | ISOLATED | 20A | - | 150°C Max | 100A | - | - | - | 1.65V | 530V | 20A | 1 | 30 ns | 10μA | 530V | - | TO-220AC | - | 100A | - | - | - | 23 ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RFN1L7STE25 ROHM Semiconductor | 1225 | - | - | 10 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 1 | - | Tape & Reel (TR) | 2011 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | RFN1L7S | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 700V | - | 1.5V @ 800mA | - | 800mA | - | 150°C Max | - | 0.8A | - | - | - | 700V | 800mA | - | 80 ns | 1μA | 700V | - | - | - | 15A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSX051VA-30TR ROHM Semiconductor | 39000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | 1 | - | Tape & Reel (TR) | 2005 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 150°C | -40°C | - | - | 8541.10.00.70 | 30V | - | - | - | - | 500mA | - | RSX051VA | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | 500mA | 390mV @ 500mA | - | 500mA | 200μA | 150°C Max | 5A | - | - | - | 390mV | 30V | 500mA | - | - | 200μA | 30V | - | - | - | 5A | - | - | 5A | - | - | 600μm | 1.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RR264MM-400TFTR ROHM Semiconductor | 300000 | - | Datasheet | 41 Weeks | - | Surface Mount | SOD-123F | - | 2 | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 1.1V @ 700mA | - | 700mA | - | 150°C Max | - | - | - | - | 1.1V | - | - | - | - | - | 400V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RFUH20TB4S ROHM Semiconductor | 32363 | - | - | 10 Weeks | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | SILICON | 1 | 150°C | Bulk | 2012 | - | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | SUPER FAST RECOVERY | - | 8541.10.00.80 | - | SINGLE | - | 260 | - | - | 10 | - | - | R-PSFM-T2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 430V | - | 1.7V @ 20A | ISOLATED | - | - | 150°C Max | - | - | 430V | - | - | 430V | 20A | 1 | 25 ns | - | - | - | TO-220AC | - | - | 100A | 10μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSX201L-30TE25 ROHM Semiconductor | 16000 |
| - | 10 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 1 | - | Tape & Reel (TR) | 2008 | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | DUAL | C BEND | - | - | - | - | RSX201L | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | - | 440mV @ 2A | - | 2A | - | 150°C Max | - | 2A | - | - | 440mV | 30V | 2A | 1 | - | 150μA | 30V | - | - | - | 60A | - | - | 60A | - | - | 1.9mm | 4.5mm | 2.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RRE02VSM6STR ROHM Semiconductor | 81000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | SILICON | 1 | - | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-F2 | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 600V | - | 1.1V @ 200mA | - | 200mA | - | 150°C Max | 1A | 0.2A | - | - | 970mV | 600V | 200mA | - | - | 10nA | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RRE02VTM4SFHTR ROHM Semiconductor | 39000 |
| - | 12 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | 2 | SILICON | 1 | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | - | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 400V | - | 1.1V @ 200mA | - | 200mA | - | 150°C Max | - | - | - | - | 1.1V | - | - | - | - | - | 400V | - | - | - | - | - | - | 1A | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RSX101M-30TR ROHM Semiconductor | 2610 | - | - | 101 Weeks | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | 1 | - | Tape & Reel (TR) | 2011 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 150°C | -40°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | RSX101M-30 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | - | 390mV @ 1A | - | 1A | 200μA | 150°C Max | 45A | 1A | - | - | 390mV | 30V | 1A | - | - | 200μA | 30V | - | - | 60pF @ 10V 1MHz | 45A | - | - | 45A | - | - | 800μm | 2.6mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RR268MM-600TFTR ROHM Semiconductor | 12000 |
| Datasheet | 8 Weeks | - | Surface Mount | SOD-123F | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 980mV @ 1A | - | 1A | - | 150°C Max | - | - | 400V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RSX501L-20TE25 ROHM Semiconductor | 69000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 1 | - | Tape & Reel (TR) | 2008 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 125°C | -40°C | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | 25V | DUAL | C BEND | - | - | 5A | - | RSX501L-20 | 2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 5A | 390mV @ 3A | - | 5A | 500μA | 125°C Max | 70A | - | - | - | 390mV | 20V | 5A | 1 | - | 500μA | 25V | - | - | - | 70A | - | - | 70A | - | - | 1.9mm | 4.5mm | 2.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RR268MM-600TR ROHM Semiconductor | 130 |
| Datasheet | 40 Weeks | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 150°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-F2 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 980mV @ 1A | - | - | - | 150°C Max | - | 1A | 400V | 1A | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSX205L-30TE25 ROHM Semiconductor | 23 |
| - | 10 Weeks | Surface Mount | - | - | - | 2 | SILICON | 1 | - | Tape & Reel (TR) | 2011 | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -40°C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | DUAL | C BEND | - | - | - | - | - | - | - | - | - | Single | - | RECTIFIER DIODE | - | - | - | - | 2A | - | - | - | 2A | - | - | 490mV | 30V | 2A | 1 | - | 200μA | 30V | - | - | - | 60A | - | - | 60A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RRE07VSM4STR ROHM Semiconductor | 200 | - | - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | - | Cut Tape (CT) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.1V @ 700mA | - | 700mA | - | 150°C Max | - | - | - | - | - | 400V | 700mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSX071VA-30TR ROHM Semiconductor | 9000 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | 1 | - | Tape & Reel (TR) | 2005 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | - | 150°C | - | - | - | 8541.10.00.80 | 30V | - | - | - | - | 700mA | - | RSX071VA | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | 700mA | 420mV @ 700mA | - | 700mA | - | 150°C Max | - | - | - | - | 420mV | 30V | 700mA | - | - | 200μA | 30V | - | - | - | 5A | - | - | 5A | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RRE02VS4SGTR ROHM Semiconductor | 18000 | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | 1 | 150°C | Cut Tape (CT) | 2012 | - | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.1V @ 200mA | - | - | - | 150°C Max | - | 0.2A | 400V | - | - | 400V | 200mA | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSX501LA-20TR ROHM Semiconductor | 5371 | - | - | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | 1 | - | Tape & Reel (TR) | 2015 | - | - | yes | Last Time Buy | 1 (Unlimited) | - | - | EAR99 | - | 125°C | -40°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | RSX501L-20 | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | - | 390mV @ 3A | - | - | 500μA | 125°C Max | 70A | 5A | - | - | - | 20V | 5A | - | - | - | 20V | - | - | - | 70A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RRE02VSM4STR ROHM Semiconductor | 3000 | - | - | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | - | Cut Tape (CT) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.1V @ 200mA | - | - | - | 150°C Max | - | - | 400V | - | - | 400V | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RRE02VS6SGTR ROHM Semiconductor | 2575 | - | - | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | 1 | - | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 600V | - | 1.1V @ 200mA | - | 200mA | - | 150°C Max | - | - | - | - | - | 600V | 200mA | - | - | 1μA | 600V | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RRD07MM4STR ROHM Semiconductor | 12000 | - | Datasheet | 12 Weeks | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 150°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | R-PDSO-F2 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 980mV @ 700mA | - | 700mA | - | 150°C Max | - | 0.7A | 400V | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |