- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Power Dissipation (Max) | Product Status | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M1MA141KT1G ON Semiconductor | 15000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Cut Tape (CT) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | FAST SWITCHING | 8541.10.00.70 | 2pF | - | - | 40V | - | - | DUAL | GULL WING | 260 | - | 100mA | 40 | M1MA141 | 3 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 35V | 150mW | 100mA | 1.2V @ 100mA | - | 100mA | 100nA | 150°C Max | 500mA | - | Halogen Free | - | 100mA DC | 1.2V | 40V | 100mA | - | - | 3 ns | - | 40V | - | - | 2pF @ 0V 1MHz | 500mA | - | - | - | 500mA | 3 ns | - | - | - | - | - | 900μm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH5R06D STMicroelectronics | 2319 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 600V | - | - | - | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | STTH5R06 | 3 | - | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 20μA @ 600V | - | 5A | 2.9V @ 5A | CATHODE | 5A | - | 175°C Max | 50A | - | - | - | - | 2.9V | 600V | 5A | - | 1 | 40 ns | 20μA | 600V | - | - | - | 50A | - | 600V | - | 50A | - | - | - | - | - | - | 15.75mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() JANTXV1N5819-1/TR Microchip Technology | 20 |
| - | - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | Microchip / Microsemi | 100 | 1 A | 25 A | 50 uA | Microchip | + 125 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | Active | N | 45 V | 45 V | Reel | - | Military, MIL-PRF-19500/586 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 50 μA @ 45 V | - | - | 490 mV @ 1 A | - | - | - | -65°C ~ 125°C | - | - | - | 45 V | 1A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 70pF @ 5V, 1MHz | - | - | - | - | - | - | - | Schottky Rectifiers | 490 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() SBAS40LT1G ON Semiconductor | 6000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.225W | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | BAS40 | 3 | AEC-Q101 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 1μA @ 25V | - | - | 1V @ 40mA | - | 120mA | - | -55°C~150°C | - | 0.12A | Halogen Free | - | 120mA DC | - | 40V | 120mA | - | - | - | - | 40V | - | - | 5pF @ 1V 1MHz | 600mA | - | - | - | 600mA | - | - | - | - | - | - | 1.01mm | 3.04mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M1MA152KT1G ON Semiconductor | 15000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.2W | - | - | - | - | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | 80V | - | - | DUAL | GULL WING | 260 | - | 100mA | 40 | M1MA152 | 3 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 75V | - | 100mA | 1.2V @ 100mA | - | 100mA | 100nA | 150°C Max | 500mA | - | Halogen Free | - | 100mA DC | 1.2V | 80V | 100mA | - | - | 3 ns | - | 80V | - | - | 2pF @ 0V 1MHz | 500mA | - | - | - | - | 3 ns | - | - | - | - | - | 1.2mm | 3.1mm | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MSR1560G ON Semiconductor | 25 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Through Hole | TO-220-2 | NO | 2 | - | 4.535924g | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | 2001 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | SOFT RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 600V | - | - | - | - | 260 | - | 15A | 40 | - | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 15μA @ 600V | - | 15A | 1.8V @ 15A | CATHODE | 15A | - | -65°C~150°C | 100A | - | - | - | - | 1.8V | 600V | 15A | - | 1 | 45 ns | 15μA | 600V | - | - | - | 100A | - | 600V | - | 100A | 45 ns | - | - | - | - | - | 15.75mm | 10.29mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR240RLG ON Semiconductor | 135000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 400V | - | - | - | WIRE | 260 | - | 2A | 40 | MUR240 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 400V | - | 2A | 1.3V @ 2A | ISOLATED | - | - | -65°C~175°C | 35A | - | Halogen Free | - | - | 1.3V | 400V | 2A | - | 1 | 65 ns | 5μA | 400V | - | - | - | 35A | - | 400V | - | 35A | 65 ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N4007-T Diodes Incorporated | 5000 | - | Datasheet | 6 Weeks | - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 299.994654mg | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | e3 | no | Not For New Designs | 1 (Unlimited) | 2 | Through Hole | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.80 | 8pF | - | - | 1kV | - | - | - | WIRE | 260 | - | 1A | 40 | 1N4007 | 2 | - | - | - | - | SINGLE | 1kV | - | Standard Recovery >500ns, > 200mA (Io) | 1A | Standard | 5μA @ 1000V | - | 1A | 1V @ 1A | ISOLATED | 1A | - | -65°C~150°C | 30A | - | - | 1000V | - | 1V | 1kV | 1A | - | - | - | 5μA | 1kV | - | - | 8pF @ 4V 1MHz | 30A | - | - | - | 30A | 2 μs | 1kV | - | - | - | 2.7mm | 2.71mm | 4.7mm | 2.71mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() B140B-13-F Diodes Incorporated | 73867 |
| Datasheet | 9 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 110pF | - | - | 40V | - | - | DUAL | C BEND | 260 | - | 1A | 40 | B140 | 2 | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 40V | - | 1A | 500mV @ 1A | - | 1A | - | -65°C~150°C | - | - | - | - | - | 500mV | 40V | 1A | - | - | - | 500μA | 40V | - | - | 110pF @ 4V 1MHz | 30A | - | - | - | 30A | - | - | - | - | - | - | 2.42mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH2002D STMicroelectronics | 1500 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | 7pF | - | - | 200V | - | - | - | - | - | - | 20A | - | STTH2 | 3 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 200V | - | 20A | 1.1V @ 20A | CATHODE | 20A | - | 175°C Max | 175A | - | - | - | - | 1.1V | 200V | 20A | - | 1 | 40 ns | 10μA | 200V | - | - | - | 175A | - | 200V | - | 175A | 40 ns | - | - | - | - | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAV3004WS-7 Diodes Incorporated | 6014 | - | Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.904468mg | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | 200mW | - | 200mW | - | DUAL | GULL WING | 260 | - | - | 40 | BAV3004WS | 2 | - | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100nA @ 240V | - | - | 1.25V @ 200mA | - | 225mA | - | -65°C~150°C | 4A | - | - | - | 225mA DC | 1.25V | 300V | 225mA | - | - | 50 ns | 100μA | 350V | - | - | 5pF @ 0V 1MHz | 4A | - | - | - | - | 50 ns | - | - | - | - | - | 1.05mm | 1.8mm | 1.4mm | - | - | ROHS3 Compliant | - | ||
![]() STPS20L15D STMicroelectronics | 410 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -65°C | POWER | - | 8541.10.00.80 | - | - | - | 15V | - | - | - | - | - | - | 20A | - | STPS20 | 3 | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 6mA @ 15V | - | 20A | 410mV @ 19A | CATHODE | 20A | 6mA | 125°C Max | 310A | - | - | - | - | 520mV | 15V | 20A | - | 1 | - | 6mA | 15V | - | - | - | 310A | - | - | - | 310A | - | - | - | - | - | - | 9.15mm | 10.4mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH310 STMicroelectronics | 1800 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | 9.071847g | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | HIGH RELIABILITY, FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | - | 1kV | - | - | - | WIRE | - | - | 3A | - | STTH310 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 1000V | - | 3A | 1.7V @ 3A | ISOLATED | 3A | - | -40°C~175°C | 55A | - | - | 1000V | - | 1.7V | 1kV | 3A | - | 1 | 75 ns | 10μA | 1kV | - | - | - | 55A | - | 1kV | - | 55A | 75 ns | - | - | - | - | - | 5.3mm | 9.5mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4937RLG ON Semiconductor | 15000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 4.535924g | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 600V | - | - | - | WIRE | 260 | - | 1A | 40 | 1N4937 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 600V | - | 1A | 1.2V @ 1A | ISOLATED | 1A | - | -65°C~150°C | 30A | - | Halogen Free | - | - | 1.2V | 600V | 1A | - | - | 300 ns | 5μA | 600V | - | - | - | 30A | - | 600V | - | 30A | 300 ns | - | - | - | - | - | 2.7mm | 5.2mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSD914F3T5G ON Semiconductor | 8000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SOT-1123 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | NSD914 | 3 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | - | - | 1V @ 10mA | - | 200mA | 5μA | -55°C~150°C | - | 0.2A | Halogen Free | - | 200mA DC | 1V | 100V | 200mA | - | - | 4 ns | - | 100V | - | - | 4pF @ 0V 1MHz | - | - | - | - | - | 4 ns | - | - | - | - | - | 400μm | 850μm | 650μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS20120D STMicroelectronics | 53550 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | - | - | 120V | - | - | - | - | - | - | 20A | - | STPS20120 | 3 | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 20μA @ 120V | - | 20A | 930mV @ 20A | CATHODE | 20A | 20μA | 175°C Max | 200A | - | - | - | - | 930mV | 120V | 20A | - | 1 | - | 20μA | 120V | - | - | - | 200A | - | - | - | 200A | - | - | - | - | - | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH512B-TR STMicroelectronics | 2500 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, HIGH RELIABILITY, SNUBBER DIODE | 8541.10.00.80 | - | - | - | 1.2kV | - | - | DUAL | GULL WING | 260 | - | 5A | 30 | STTH512 | 3 | - | R-PDSO-G2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 1200V | - | 5A | 2.2V @ 5A | CATHODE | 5A | - | 175°C Max | 55A | - | - | 1200V | - | 1.25V | 1.2kV | 5A | - | 1 | 95 ns | 5μA | 1.2kV | - | - | - | 55A | - | 1.2kV | - | 55A | 95 ns | - | - | - | - | - | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDH03G65C5XKSA2 Infineon Technologies | 26800 |
| Datasheet | 18 Weeks | - | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | 42W | - | - | - | - | Tube | 2013 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | - | SINGLE | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 650V | - | - | 1.7V @ 3A | CATHODE | - | - | -55°C~175°C | - | 3A | - | 650V | 3A DC | - | - | - | - | 1 | 0ns | - | - | 650V | TO-220AC | 100pF @ 1V 1MHz | - | 178A | - | 50μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B230-13-F Diodes Incorporated | 6 | - | Datasheet | 9 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | 200pF | - | - | 30V | - | - | DUAL | C BEND | 260 | - | 2A | 40 | B230 | 2 | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 30V | - | 2A | 500mV @ 2A | - | 2A | - | -65°C~150°C | - | - | - | - | - | 500mV | 30V | 2A | - | 1 | - | 500μA | 30V | - | - | 200pF @ 4V 1MHz | 50A | - | - | - | 50A | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH803G-TR STMicroelectronics | 25 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | 300V | - | - | - | GULL WING | 245 | - | 8A | 30 | STTH803 | 3 | - | R-PSSO-G2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 20μA @ 300V | - | 8A | 1.25V @ 8A | CATHODE | 8A | - | 175°C Max | 100A | - | - | - | - | 1.25V | 300V | 8A | - | 1 | 35 ns | 20μA | 300V | - | - | - | 100A | - | 300V | - | - | 35 ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |