- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Stud Size | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16FLR40S02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-16FLR40S02 | - | - | - | - | - | - | - | - | - | - | - | - | DO-203AA (DO-4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/32 UNF-2A | - | - | - | - | - | - | - | ||
![]() CMR1F-06MTR13 Central Semiconductor | 880000 | - | - | - | Surface Mount | DO-214AC, SMA | YES | SMA | SILICON | 2 | - | - | 1.3 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | CMR1F-06MTR13 | - | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | NOT SPECIFIED | 5.17 | - | No | - | - | Tape & Reel (TR) | -- | e0 | No | Active | EAR99 | - | Tin/Lead (Sn/Pb) | - | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | - | DUAL | C BEND | NOT SPECIFIED | unknown | 2 | - | R-PDSO-C2 | Not Qualified | - | SINGLE | Fast Recovery = 200mA (Io) | Standard | 5µA @ 600V | 1.3V @ 1A | - | -65°C ~ 150°C | - | 1 A | 600V | 1A | - | - | 600 V | - | 15pF @ 4V, 1MHz | 30 A | 0.25 µs | - | 250ns | - | - | - | - | - | - | ||
![]() 50UQ03G Vishay | In Stock | - | - | - | - | IPAK | NO | - | SILICON | 3 | Vishay Semiconductors | 75 | 0.39 V | 5.5 A | 240 A | INTERNATIONAL RECTIFIER CORP | 1.1 mA | Vishay | 50UQ03G | + 150 C | - | - 40 C | Through Hole | 1 | 150 °C | - | - | UNSPECIFIED | R-XSIP-T3 | RECTANGULAR | IN-LINE | - | Transferred | TO-262AA | - | NOT SPECIFIED | 5.65 | N | No | 0.139332 oz | 30 V | Tube | - | e0 | No | - | EAR99 | Schottky Diode | TIN LEAD | EFFICIENCY | FREE-WHEELING DIODE, HIGH EFFICIENCY | 8541.10.00.80 | Diodes & Rectifiers | Si | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | 4 | - | R-XSIP-T3 | Not Qualified | - | Single Dual Anode | - | RECTIFIER DIODE | - | - | CATHODE | - | - | 5.5 A | - | - | Schottky Diodes & Rectifiers | 1 | 30 V | TO-262AA | - | 240 A | - | - | - | Schottky Rectifiers | 530 mV | Schottky Diodes & Rectifiers | 6.22 mm | 6.73 mm | 2.38 mm | ||
![]() MB256W-B-S-N-T Rectron | In Stock | - | - | - | - | MB-25W | - | - | - | - | Rectron | 50 | - | 25 A | - | - | 5 uA | Rectron | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | Single Phase Bridge | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 300 A | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | - | - | - | ||
![]() MBRS1645 ON Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | SILICON | 2 | - | - | - | - | - | FAGOR ELECTRONICA S COOP | - | Fagor Electru00f3nica | MBRS1645 | - | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | LEAD FREE, PLASTIC, D2PAK-3 | RECTANGULAR | SMALL OUTLINE | - | Active | TO-263 | - | NOT SPECIFIED | 5.67 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | SCHOTTKY | SINGLE | GULL WING | NOT SPECIFIED | unknown | 3 | - | R-PSSO-G2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | - | 16 A | - | - | - | 1 | 45 V | - | - | 150 A | - | - | - | - | - | - | - | - | - | ||
![]() 8ETL06-1PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-8ETL06-1PBF | - | - | - | - | - | - | - | - | - | - | - | - | TO-262 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYG24JHM3/TR3 Vishay Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY SEMICONDUCTORS | - | Vishay Semiconductors | BYG24JHM3/TR3 | - | - | - | - | - | - | - | - | - | R-PDSO-C2 | - | - | - | Obsolete | - | - | - | 5.2 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS1N_R1_00001 Panjit | 1800 |
| - | - | Surface Mount | DO-214AC, SMA | YES | SMA (DO-214AC) | SILICON | 2 | Panjit | 1800 | - | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | GS1N_R1_00001 | - | Panjit International Inc. | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | Active | NOT SPECIFIED | 5.09 | - | Yes | 0.002395 oz | - | MouseReel | GSM-10AH | - | - | - | EAR99 | - | - | - | - | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | NOT SPECIFIED | compliant | - | - | R-PDSO-C2 | - | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 1200 V | 1.1 V @ 1 A | - | -55°C ~ 150°C | - | 1 A | 1200 V | 1A | Diodes - General Purpose, Power, Switching | - | 1200 V | DO-214AC | 12pF @ 4V, 1MHz | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() MBR1635PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-MBR1635PBF | - | - | - | - | - | - | - | - | - | - | - | - | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86HF60 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-86HF60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | ||
![]() 150U120DL Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 1 | - | - | 1.47 V | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-150U120DL | - | - | - | - | 1 | 180 °C | -40 °C | - | METAL | ROHS COMPLIANT, HERMETIC SEALED, METAL, DO-8, 1 PIN | ROUND | POST/STUD MOUNT | DO-205AA (DO-8) | Active | DO-8 | - | NOT SPECIFIED | 5.47 | - | Yes | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | compliant | 1 | - | O-MUPM-H1 | Not Qualified | Cathode Stud (Forward) | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | - | 150 A | - | - | - | 1 | 1200 V | DO-205AA | - | 3140 A | - | 1/2-20 UNF-2A | - | - | - | - | - | - | - | ||
![]() 86HF120 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-86HF120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | ||
![]() BYG24JHM3/TR Vishay Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY SEMICONDUCTORS | - | Vishay Semiconductors | BYG24JHM3/TR | - | - | - | - | - | - | - | - | - | R-PDSO-C2 | - | - | - | Obsolete | - | - | - | 5.2 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150KS40 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-150KS40 | - | - | - | - | - | - | - | - | - | - | - | - | DO-205AA (DO-8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8-24 UNF-2A | - | - | - | - | - | - | - | ||
![]() 80PFR160 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-80PFR160 | - | - | - | - | - | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | ||
![]() 15CTQ045-1PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-15CTQ045-1PBF | - | - | - | - | - | - | - | - | - | - | - | - | TO-262 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BY206GP Vishay | In Stock | - | - | - | - | - | NO | - | SILICON | 2 | - | - | - | - | - | GENERAL INSTRUMENT CORP | - | General Instrument Corp | BY206GP | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Obsolete | - | - | - | 5.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AXIAL | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 0.4 A | - | - | - | - | 350 V | DO-41 | - | - | 1 µs | - | - | - | - | - | - | - | - | ||
![]() 1N1203RA Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-1N1203RA | - | - | - | - | - | - | - | - | - | - | - | - | DO-203AA (DO-4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/32 UNF-2A | - | - | - | - | - | - | - | ||
![]() 1N2138A Vishay | In Stock | - | - | - | - | - | NO | - | SILICON | 1 | - | - | 1.3 V | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-1N2138A | - | - | - | - | 1 | 200 °C | -65 °C | - | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Active | DO-5 | - | NOT SPECIFIED | 5.41 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | HIGH POWER | HIGH RELIABILITY, LOW LEAKAGE CURRENT | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 1 | - | O-MUPM-D1 | Not Qualified | Cathode Stud (Forward) | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | - | 60 A | - | - | - | 1 | 600 V | DO-203AB | - | 1050 A | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | ||
![]() FS1GTRTB Fagor | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | - | - | - | - | - | FAGOR ELECTRONICA S COOP | - | Fagor Electru00f3nica | FS1GTRTB | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AC | - | NOT SPECIFIED | 5.01 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | compliant | 2 | - | R-PDSO-C2 | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | 1 A | - | - | - | - | 400 V | DO-214AC | - | - | 1.8 µs | - | - | - | - | - | - | - | - |