- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Reverse Recovery Time-Max | Stud Size | Reverse Test Voltage | Frequency Band | Reverse Recovery Time (trr) | Diode Capacitance-Max | Product | Product Category | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSI30-12AS-TUB IXYS | 1281 |
| Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | DSI30-12 | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40μA @ 1200V | - | - | 1.29V @ 30A | - | - | - | -40°C~175°C | - | - | 1200V | - | - | 1.2kV | 30A | - | - | - | - | - | - | - | 10pF @ 400V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R5021213LSWS Powerex, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powerex | R5021213LSWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8-24 UNF-2A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBA2100-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | - | not_compliant | - | - | CDBA2100 | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | - | 850mV @ 2A | - | - | 500μA | 125°C Max | 50A | 2A | - | - | - | 100V | 2A | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBR1090 ON Semiconductor | 3000 | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 | - | - | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | SWITCHMODE™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | - | - | 90V | - | - | - | - | - | - | 10A | - | MBR1090 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 90V | - | 10A | 800mV @ 10A | - | - | 100μA | -65°C~175°C | 150A | - | 90V | 10A | - | 90V | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1N4938 ON Semiconductor | 46083 |
| Datasheet | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.70 | 5pF | - | 200V | - | - | - | WIRE | - | - | 500mA | - | 1N4938 | - | O-PALF-W2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 75V | 500mW | 500mA | 1V @ 100mA | ISOLATED | - | - | 175°C Max | 4A | - | - | - | 1V | 200V | 500mA | - | - | 50 ns | 100nA | - | - | - | 5pF @ 0V 1MHz | - | - | 200V | - | - | - | 50 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8EWF12SPBF Vishay | In Stock | - | - | 20 Weeks, 1 Day | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 1.3 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-8EWF12SPBF | - | 1 | 1 | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, DPAK-3 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | TO-252AA | - | NOT SPECIFIED | 7.93 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | Rectifier Diodes | - | - | - | SINGLE | GULL WING | 260 | not_compliant | - | - | - | 3 | R-PSSO-G2 | Not Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | CATHODE | - | - | - | - | 8 A | - | - | - | - | - | - | 1 | - | - | - | 1200 V | TO-252AA | - | - | 200 A | - | - | - | - | - | - | 0.27 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMPS-2825-TR1 Avago | 2530 | - | - | - | - | - | - | YES | - | - | - | SILICON | 4 | - | - | - | - | 0.34 V | BROADCOM LTD | Broadcom Limited | HMPS-2825-TR1 | - | 1 | 2 | - | 150 °C | -65 °C | - | UNSPECIFIED | R-XBCC-N4 | RECTANGULAR | CHIP CARRIER | - | Obsolete | - | - | 20 | 7.99 | - | Yes | - | - | - | - | e3 | - | - | - | - | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.60 | - | Other Diodes | - | - | SCHOTTKY | BOTTOM | NO LEAD | 260 | compliant | - | - | - | - | R-XBCC-N4 | Not Qualified | - | SEPARATE, 2 ELEMENTS | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 µA | - | - | - | - | - | 1 V | C BAND | - | 1 pF | - | - | - | - | - | - | - | - | ||
![]() DST1550S Littelfuse Inc. | 3480 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 50V | - | - | 560mV @ 15A | CATHODE | 15A | - | -55°C~150°C | - | - | 50V | - | - | - | - | - | 1 | - | - | - | 50V | TO-277B | - | - | - | - | - | 3000μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ES3D-13 Diodes Incorporated | 140 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn85Pb15) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 45pF | - | 200V | - | - | DUAL | C BEND | 235 | not_compliant | 3A | 10 | ES3D | 2 | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 3A | 900mV @ 3A | - | 3A | - | -55°C~150°C | 100A | - | - | - | 900mV | 200V | 3A | - | 1 | 25 ns | 10μA | - | - | - | 45pF @ 4V 1MHz | 100A | - | - | - | - | - | 25 ns | 200V | - | - | - | - | - | - | - | - | 2.42mm | 7.11mm | 6.22mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() M1MA151AT1 ON Semiconductor | 2369 | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | 40V | 200mW | - | DUAL | GULL WING | 240 | not_compliant | 100mA | 30 | M1MA151 | 3 | R-PDSO-G3 | Not Qualified | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 35V | - | 100mA | 1.2V @ 100mA | - | - | 100nA | 150°C Max | 500mA | - | - | 100mA DC | - | 40V | 100mA | - | - | 3 ns | - | - | - | - | 2pF @ 0V 1MHz | - | 0.5A | - | - | - | - | 3 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTVS28VS1UR NXP USA Inc. | 3254 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2G Diotec Semiconductor AG | 30000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS2B-LTP Micro Commercial Co | 28 | - | Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 100V | - | - | 1.1V @ 2A | - | - | - | -55°C~150°C | - | 2A | 100V | 2A | - | - | - | - | 1 | - | - | - | 100V | - | 20pF @ 4V 1MHz | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 50WQ03FNPBF International Rectifier | 605 | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BAV70DW_R1_00001 Panjit | 3311 |
| - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | SOT-363 | - | - | - | Panjit | - | 150mA | 3000 | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000280 oz | MouseReel | - | USM-02TSCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | - | - | 1.25 V @ 150 mA | - | - | - | -55°C ~ 150°C | - | - | 75 V | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | 2 Pair Common Cathode | - | - | - | - | - | - | - | - | 4 ns | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | ||
![]() SK52_R1_00001 Panjit | 719 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | SMC (DO-214AB) | - | - | - | Panjit | - | - | 800 | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | 0.008201 oz | MouseReel | - | SSM-50H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | - | - | 550 mV @ 5 A | - | - | - | -55°C ~ 125°C | - | - | 20 V | 5A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
![]() SS12W_R1_00001 Panjit | 1991 |
| - | - | - | Surface Mount | DO-214AC, SMA | - | - | SMA (DO-214AC) | - | - | - | Panjit | - | - | 1800 | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | 0.002395 oz | MouseReel | - | SSM-10AWH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 20 V | - | - | 500 mV @ 1 A | - | - | - | -55°C ~ 125°C | - | - | 20 V | 1A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
![]() SK33_R1_00001 Panjit | 806 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | SMC (DO-214AB) | - | - | - | Panjit | - | - | 800 | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | 0.008201 oz | MouseReel | - | SSM-30H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | - | - | 500 mV @ 3 A | - | - | - | -55°C ~ 125°C | - | - | 30 V | 3A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
![]() UF2J_R1_00001 Panjit | 87 |
| - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMB (DO-214AA) | - | SILICON | 2 | Panjit | - | - | 800 | 1.7 V | PAN JIT INTERNATIONAL INC | Panjit | UF2J_R1_00001 | Panjit International Inc. | - | 1 | - | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | Active | NOT SPECIFIED | 5.1 | - | Yes | 0.003245 oz | MouseReel | - | USM-20H | - | - | - | - | - | - | EAR99 | - | - | - | EFFICIENCY | - | 8541.10.00.80 | - | Diodes & Rectifiers | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | - | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | - | - | 1.7 V @ 2 A | - | - | - | -55°C ~ 150°C | - | 2 A | 600 V | 2A | - | - | - | Rectifiers | 1 | - | - | - | 600 V | DO-214AA | 28pF @ 4V, 1MHz | - | 50 A | - | - | 1 µA | - | - | - | 0.1 µs | - | - | - | 100 ns | - | Rectifiers | Rectifiers | - | - | - | - | - | - | ||
![]() DPG10I300PA IXYS | 26500 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 2.299997g | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | HiPerFRED™ | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | FAST SOFT RECOVERY | FREEWHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | - | - | 65W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 300V | - | - | 1.27V @ 10A | CATHODE | 10A | 60μA | -55°C~175°C | 140A | - | - | - | 980mV | 300V | 10A | - | 1 | 35 ns | - | 300V | - | - | - | - | - | - | - | - | 100A | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |