- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of Elements per Chip | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Power Dissipation (Max) | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Repetitive Peak Reverse Voltage | Frequency Band | Product | Vf - Forward Voltage | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSX071VAM30TR ROHM Semiconductor | 70 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | - | 420mV @ 700mA | CATHODE | 700mA | - | 150°C Max | - | 0.7A | 30V | - | - | - | - | - | - | 9.6ns | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBF0520L Comchip Technology | 48 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 20V | - | 385mV @ 500mA | - | - | - | -40°C~125°C | - | - | 20V | - | - | 20V | 500mA | - | - | 22 ns | - | - | - | 170pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BYC5X-600PQ WeEn Semiconductors | 31 |
| - | - | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 3.3V @ 5A | - | - | - | -65°C~175°C | - | - | 600V | 5A | - | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5GWJ2CZ47C Toshiba | 183 | - | - | - | - | - | - | - | NO | - | - | - | SILICON | 3 | - | - | 0.55 V | - | - | TOSHIBA CORP | - | Toshiba America Electronic Components | 5GWJ2CZ47C | - | - | - | - | - | - | 2 | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | - | Obsolete | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | 8.8 | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | LOW NOISE | 8541.10.00.80 | Rectifier Diodes | - | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | - | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 5 A | - | - | - | - | - | - | 1 | - | - | - | 40 V | - | - | 55 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAW62 NXP USA Inc. | 201200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSVR0620P2T5G ON Semiconductor | 28000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOD-923 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 20V | - | 520mV @ 500mA | - | - | - | -55°C~125°C | - | - | - | 500mA DC | - | 20V | 500mA | - | - | 4ns | - | - | - | 12pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDBQR0230R-HF Comchip Technology | 6074 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Gold (Au) | - | - | - | - | 8541.10.00.70 | - | - | - | BOTTOM | NO LEAD | 260 | - | - | 30 | CDBQR0230 | - | - | R-PBCC-N2 | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | - | 600mV @ 200mA | - | - | - | 125°C Max | - | 0.2A | 30V | - | - | 30V | 200mA | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MUR2100ERL ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | SWITCHMODE™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 1kV | - | - | WIRE | 260 | not_compliant | 2A | 40 | MUR2100 | 2 | - | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 2A | 2.2V @ 2A | ISOLATED | - | - | -65°C~175°C | 35A | - | 1000V | - | - | 1kV | 2A | - | 1 | 100 ns | 10μA | 1kV | - | - | - | - | 1kV | - | 35A | 100 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() SBR835LT4G-VF01 ON Semiconductor | 10000 |
| - | 8 Weeks | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.4mA @ 35V | - | 510mV @ 8A | - | - | - | -65°C~150°C | - | - | 35V | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M1FE40-6063 Shindengen | 5523 | - | - | - | - | - | - | M1F | - | - | - | - | - | - | - | 2500 | - | 2 A | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 uA | - | M1FE40-6063 | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | No | - | - | - | - | 1.58 | Details | - | 400 V | - | MouseReel | - | - | - | - | - | - | - | EAR99 | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | - | - | - | - | - | - | - | - | - | - | ||
![]() RFUH20TB3S Rohm | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000(mA) | - | - | - | Through Hole | - | - | - | -55C to 150C | - | Military | - | - | - | - | - | - | - | TO-220FN | - | - | 1.5(V) | 350(V) | 25(ns) | - | 4.5(mm) | - | - | No | Switching Diode | - | 10(uA) | 25(ns) | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 +Tab | - | - | - | Single | - | - | - | - | - | - | - | 20000(mA) | - | - | - | - | - | - | 1.5(V) | - | - | - | - | - | 10(uA) | - | - | - | 100(A) | - | - | - | - | - | - | - | - | - | - | - | 10(mm) | - | - | - | 15(mm) | - | - | - | - | ||
![]() MBR390 Motorola | 15956 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB068L-40DDTE25 Rohm | 897 | - | - | - | - | - | Surface Mount | DO-214AC-2 | - | - | PMDS | - | - | - | ROHM Semiconductor | 1500 | - | 2 A | 50 A | - | 1 uA | ROHM Semiconductor | - | 2000(mA) | + 150 C | Rohm Semiconductor | - | Surface Mount | SMD/SMT | - | 1 | -40C to 125C | - | AUTOMOTIVEC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | PMDS | RB068L-40DD | - | 0.69(V) | 40(V) | - | - | - | Active | AEC-Q101 | No | Schottky Diode | - | 1(uA) | - | - | Details | - | 40 V | 40 V | Tape and Reel | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 µA @ 40 V | - | 690 mV @ 2 A | - | 2000(mA) | - | 150°C | - | - | 40 V | 2A | 0.69(V) | - | - | Schottky Diodes & Rectifiers | - | - | 1(uA) | - | - | - | 50(A) | - | - | Single | - | - | - | 40V | - | Schottky Diodes | 690 mV | Schottky Diodes & Rectifiers | 4.5(mm) | - | - | - | 1.9(mm) | - | - | - | - | ||
![]() CDBU0520 Comchip Technology | 478 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 0603/SOD-523F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CDBU0520 | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | - | 470mV @ 500mA | - | - | 100μA | 125°C Max | 2A | - | 20V | 500mA | - | 20V | 500mA | - | - | - | - | - | - | 100pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DB2731400L Panasonic Electronic Components | 48 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2010 | - | - | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | - | - | 125°C | -55°C | - | - | 8541.10.00.60 | - | - | - | DUAL | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB27314 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 30V | - | 1V @ 30mA | - | 30mA | - | 125°C Max | - | 0.03A | - | 30mA DC | 400mV | 30V | 30mA | - | - | 1 ns | 300nA | 30V | - | 1.5pF @ 10V 1MHz | - | - | - | - | 150mA | - | - | - | L B | - | - | - | - | 520μm | 1mm | 600μm | - | - | No SVHC | RoHS Compliant | - | ||
![]() CGRB301-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | CGRB301 | - | - | R-PDSO-C2 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | 1.1V @ 3A | - | - | - | 150°C Max | 100A | 3A | - | - | - | 50V | 3A | - | 1 | - | 5μA | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBR12U45LH-13 Diodes Incorporated | 66000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | PowerDI™ 5SP | - | 2 | - | 95.991485mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | SBR® | e3 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | FLAT | 260 | - | - | 40 | SBR12U45 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 300μA @ 45V | - | 500mV @ 12A | - | 12A | - | -65°C~150°C | - | - | - | - | 450mV | 45V | 12A | - | 1 | - | 180mA | 45V | - | - | 300A | - | - | - | 300A | - | - | - | - | - | - | - | - | 750μm | 5.9mm | 5.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB521G-30 Rohm | 7900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | 100 mA | - | - | - | 10 µA | - | - | - | - | - | 30 V | - | 500 mA | - | 125 °C | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() 1PS79SB31,115 Nexperia USA Inc. | 11792 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | DUAL | FLAT | 260 | - | - | 40 | 1PS79SB31 | 2 | - | - | Not Qualified | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | - | 500mV @ 200mA | - | 200mA | - | 125°C Max | - | - | 30V | 200mA DC | 300mV | - | - | - | - | - | - | - | 30V | 25pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAV103,115 Nexperia USA Inc. | 2623 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | END | WRAP AROUND | 260 | - | - | 30 | BAV103 | 2 | IEC-60134 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 200V | - | 1.25V @ 200mA | ISOLATED | 250mA | - | 175°C Max | - | - | 200V | 250mA DC | 1.25V | - | - | - | - | 50ns | - | - | - | 5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |