- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Number of Elements per Chip | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Rectifier Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | Stud Size | Diode Capacitance-Nom | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAV103,115 Nexperia USA Inc. | 2623 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | 175°C | - | - | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | - | END | WRAP AROUND | 260 | - | - | 30 | BAV103 | 2 | IEC-60134 | - | - | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 200V | - | - | 1.25V @ 200mA | ISOLATED | 250mA | - | 175°C Max | - | - | 200V | 250mA DC | 1.25V | - | - | - | - | 50ns | - | - | - | - | 5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SD3220S100S5R0 AVX Corporation | 26901 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | EFFICIENCY | LOW POWER LOSS | - | - | - | - | - | DUAL | - | - | - | - | - | SD3220S100S5R0 | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | - | 850mV @ 5A | - | 5A | 500μA | -55°C~125°C | 130A | 5A | - | 5A DC | 850mV | 100V | 5A | - | 1 | - | 500nA | 100V | - | - | - | 130A | - | - | - | - | 130A | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RBR3MM40BTR ROHM Semiconductor | 4273 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | 260 | - | - | 10 | - | - | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | - | 580mV @ 3A | - | - | - | 150°C Max | - | 3A | 40V | - | - | 40V | 3A | - | 1 | - | - | - | - | - | - | - | 30A | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBRD640CTT4 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | 0.9 V | MOTOROLA INC | Motorola Semiconductor Products | MBRD640CTT4 | - | - | 2 | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Transferred | - | - | - | - | - | 8.09 | - | No | - | - | - | - | - | e0 | - | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | SINGLE | GULL WING | - | unknown | - | - | - | - | - | R-PSSO-G2 | Not Qualified | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | - | - | - | CATHODE | - | - | - | - | 3 A | - | - | - | - | - | - | 1 | - | - | - | 40 V | - | - | - | 75 A | - | - | 100 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF13A-GS08 Vishay | 2800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG6002EJ,115 Nexperia USA Inc. | 6328 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | 1.045W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | PMEG6002 | 2 | - | - | - | - | - | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100μA @ 60V | - | - | 600mV @ 200mA | - | 200mA | - | 150°C Max | - | - | 60V | - | - | - | - | - | - | 5ns | - | - | - | - | 14pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG4002EB,115 Nexperia USA Inc. | 18000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | - | - | - | DUAL | FLAT | 260 | - | - | 40 | PMEG4002 | 2 | - | - | Not Qualified | - | - | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | - | - | 600mV @ 200mA | - | 200mA | - | 150°C Max | - | - | 40V | 200mA DC | - | - | - | - | - | - | - | - | - | - | 20pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBR0530T3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOD-123 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn80Pb20) | 125°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.70 | - | - | 30V | - | DUAL | GULL WING | 240 | not_compliant | 500mA | 30 | MBR0530 | 2 | - | R-PDSO-G2 | Not Qualified | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 130μA @ 30V | - | - | 430mV @ 500mA | - | - | 130μA | -65°C~125°C | 5.5A | 0.5A | - | - | - | 30V | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SET111403 Semtech Corporation | In Stock | - | Datasheet | 14 Weeks | - | Screw, Solder | Solder | Module | - | 5 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | UPPER | - | - | - | - | - | SET111 | - | - | R-XUFM-D3 | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 3μA @ 1000V | - | - | 1.2V @ 9A | - | 45A | - | -55°C~150°C | - | - | 1000V | - | 1.2V | 1kV | 45A | - | 3 | 2 μs | 3μA | 1kV | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() BBY31 NXP USA Inc. | 6800 | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | Philips Semiconductors | BBY31 | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | 7.88 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | Varactors | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VARIABLE CAPACITANCE DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 pF | - | - | - | - | - | - | - | - | ||
![]() BZA868A Nexperia | 12000 | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | 6.8 V | - | - | PHILIPS SEMICONDUCTORS | Philips Semiconductors | BZA868A | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | Transient Suppressors | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBR2MM60CTFTR ROHM Semiconductor | 6000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 150°C | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 120μA @ 60V | - | - | 550mV @ 2A | - | 2A | - | 150°C Max | - | 2A | - | - | 550mV | - | - | - | 1 | - | - | 60V | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DL4003-13-F Diodes Incorporated | 125800 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-213AB, MELF | - | 2 | - | 249.986095mg | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2003 | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.80 | 15pF | - | 200V | - | END | WRAP AROUND | 260 | - | 1A | 40 | DL4003 | 2 | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | - | 1A | 1.1V @ 1A | ISOLATED | 1A | - | -55°C~150°C | 30A | - | - | - | 1.1V | 200V | 1A | - | - | - | 5μA | 200V | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | - | - | - | - | 200V | - | - | - | - | 2.64mm | 5.2mm | 2.64mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 40HFR80 Vishay | 26062032 |
| - | 18 Weeks | - | - | Thread Mount | - | NO | - | - | - | SILICON | 1 | - | - | - | 1.3 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-40HFR80 | - | - | 1 | 1 | - | 190 °C | -65 °C | - | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Active | DO-5 | - | - | General Purpose | NOT SPECIFIED | 5.56 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | - | - | 2 | - | O-MUPM-D1 | Not Qualified | - | - | Anode Stud (Reverse) | SINGLE | - | - | - | Rectifier | - | - | - | - | ANODE | - | - | - | - | 40 A | - | - | - | - | - | - | 1 | - | - | - | 800 V | DO-203AB | - | - | 595 A | - | Stud Anode | - | - | - | - | - | - | 800 | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | ||
![]() STTH1L06UFY STMicroelectronics | 4462 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | - | - | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH1 | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | - | - | 1.4V @ 1A | - | 1A | - | -40°C~175°C | - | 1A | - | - | 1.4V | 600V | 1A | - | - | 60 ns | - | 600V | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() GBU403 Taiwan Semiconductor | 797 | - | - | - | - | - | Through Hole | 4-ESIP, GBU | NO | - | GBU | - | SILICON | 4 | Taiwan Semiconductor | - | 1000 | 1 V | TAIWAN SEMICONDUCTOR CO LTD | TAIWAN SEMICONDUCTOR | GBU403 | Taiwan Semiconductor Corporation | 1 | 4 | - | - | 150 °C | -55 °C | Tube | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | Active | - | - | 5.6 | Details | Yes | 0.190479 oz | -55°C ~ 150°C (TJ) | GBU | - | - | - | - | - | - | - | - | EAR99 | Pure Tin (Sn) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | IR - 5uA | Diodes & Rectifiers | - | Standard | SINGLE | THROUGH-HOLE | - | compliant | - | - | - | - | - | R-PSFM-T4 | Not Qualified | - | - | - | BRIDGE, 4 ELEMENTS | VRRM - 200V | - | - | Single Phase | 5 µA @ 200 V | - | - | 1.1 V @ 4 A | ISOLATED | - | - | - | - | 4 A | - | 4 A | - | - | - | Bridge Rectifiers | 1 | - | - | - | 200 V | - | - | - | 150 A | - | - | - | - | - | 200 V | 200 V | - | 200V | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | ||
![]() NTS1245MFST3G ON Semiconductor | 28000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | DUAL | FLAT | - | not_compliant | - | - | - | - | - | R-PDSO-F5 | - | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 120μA @ 45V | - | - | 570mV @ 12A | CATHODE | - | - | -55°C~150°C | - | - | 45V | - | - | 45V | 12A | - | 1 | - | - | - | - | - | - | - | 210A | - | - | 120μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NSR0630P2T5G ON Semiconductor | 121000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | - | - | - | 0.19W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | - | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | - | - | 620mV @ 500mA | - | - | - | -55°C~125°C | - | 0.6A | - | 600mA DC | - | 30V | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BYT12P-1000 STMicroelectronics | 1000 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 1kV | - | - | - | NOT SPECIFIED | not_compliant | 12A | NOT SPECIFIED | BYT12 | 3 | - | - | Not Qualified | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 1000V | 25W | - | 1.9V @ 12A | CATHODE | - | - | -40°C~150°C | 75A | - | 1000V | - | 1.9V | 1kV | 12A | - | 1 | 155 ns | 50μA | - | - | - | - | 75A | - | 1kV | - | - | - | 155 ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SD1206S040S0R5 AVX Corporation | 7826 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | - | LOW POWER LOSS | - | - | - | - | - | DUAL | - | - | - | - | - | SD1206S040S0R5 | - | - | - | - | 3216 | 1206 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 40V | - | - | 480mV @ 500mA | - | 500mA | 50μA | -55°C~125°C | 15A | 0.5A | - | 500mA DC | 480mV | 40V | 500mA | - | - | - | 50nA | 40V | - | - | - | 15A | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |