- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGRM4004-HF Comchip Technology | 219 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOD-123T | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | CGRM4004 | - | - | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1.1V @ 1A | - | - | - | -55°C~150°C | - | 1A | - | 400V | - | - | 400V | 1A | - | - | - | - | - | - | 15pF @ 4V 1MHz | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBER0130R Comchip Technology | 48 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CDBER0130 | - | - | - | - | - | 1308 | 0503 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 10V | - | 450mV @ 10mA | - | - | 500nA | 125°C Max | 1A | - | - | - | - | - | 30V | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D970N06TXPSA1 Infineon Technologies | 3964 |
| Datasheet | 12 Weeks | - | - | Chassis Mount | DO-200AA, A-PUK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Active | Not Applicable | - | - | - | - | 180°C | -40°C | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 600V | - | 970mV @ 750A | - | - | - | -40°C~180°C | 10.3kA | - | Halogen Free | - | 970A | - | - | - | - | - | - | 20mA | 600V | - | - | - | - | 600V | - | 8.8kA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CDBER00340 Comchip Technology | 48 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 40V | - | 370mV @ 1mA | - | 30mA | - | 125°C Max | - | - | - | - | - | 370mV | 40V | 30mA | - | - | - | 1μA | 40V | - | 1.5pF @ 1V 1MHz | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBFR0340 Comchip Technology | 48 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 1005 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 30V | - | 600mV @ 200mA | - | - | 5μA | 125°C Max | 1.5A | - | - | - | - | - | 40V | 350mA | - | - | 6.4 ns | - | - | - | 50pF @ 0V 1MHz | - | - | - | - | - | 6.4 ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RF051VA1STR ROHM Semiconductor | 166 | - | Datasheet | 52 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | 150°C | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 100V | - | 980mV @ 500mA | - | 500mA | - | 150°C Max | 6A | 0.5A | - | - | - | 980mV | 100V | 500mA | - | - | 25 ns | 1A | - | - | - | - | - | - | - | - | 25 ns | - | 100V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S1WB(A)60-7101 Shindengen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Shindengen | 50 | - | - | - | - | - | Shindengen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | ||
![]() CMR2-02 Central Semiconductor | In Stock | - | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | 1.1 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | CMR2-02 | - | - | - | - | - | 1 | - | 150 °C | -65 °C | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | NOT SPECIFIED | 5.14 | - | No | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | Tin/Lead (Sn80Pb20) | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | - | 2 | - | - | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | 1 | - | - | - | 200 V | - | - | 60 A | - | - | - | - | - | - | 2.5 µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS70-00-V-GS08 Vishay | 10000 | - | - | - | - | - | - | - | YES | - | - | SILICON | 3 | - | - | - | 0.41 V | - | - | VISHAY SEMICONDUCTORS | - | Vishay Semiconductors | BAS70-00-V-GS08 | - | - | - | 1 | - | 1 | - | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 0.2 W | - | 10 | 5.82 | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | - | SCHOTTKY | DUAL | GULL WING | 260 | unknown | - | - | - | 3 | - | - | R-PDSO-G3 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | - | - | 70 V | - | - | 0.6 A | - | - | - | - | - | - | 0.005 µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB521S-30-HF Comchip Technology | 244123 |
| - | - | - | - | Surface Mount | SC-79, SOD-523 | - | - | SOD-523 | - | - | RB521S | Comchip Technology | 3000 | - | 200 mA | 1 A | - | 30 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 50 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 150 mW | - | - | Active | - | - | Details | - | - | 30 V | 30 V | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30 μA @ 10 V | - | 500 mV @ 200 mA | - | - | - | - | - | - | - | 30 V | 200mA | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | 500 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | ||
![]() FFSD0865A ON Semiconductor | 10000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 650V | - | 1.75V @ 8A | - | - | - | -55°C~175°C | - | - | - | 650V | 15A DC | - | - | - | - | - | 0ns | - | - | - | 463pF @ 1V 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SK84L-TP Micro Commercial Co | 18005 | - | Datasheet | 12 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 10 | SK84 | 2 | - | - | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | - | 650mV @ 8A | - | - | - | -55°C~150°C | - | 8A | - | 40V | 8A | - | - | - | - | 1 | - | - | - | 40V | 400pF @ 4V 1MHz | - | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBQR70-HF Comchip Technology | 5000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Gold (Au) | 125°C | -65°C | - | - | 8541.10.00.70 | - | - | - | 125mW | - | BOTTOM | NO LEAD | 260 | - | - | 30 | CDBQR70 | - | - | - | R-PBCC-N2 | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | - | 1V @ 15mA | - | - | 100nA | 125°C Max | 100mA | 0.07A | - | - | - | - | 70V | 70mA | - | - | 5 ns | - | - | - | 2pF @ 0V 1MHz | - | 0.1A | - | - | - | 5 ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBR1A30T5-7 Diodes Incorporated | 3000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | - | - | - | - | DUAL | FLAT | 260 | - | - | 30 | - | - | AEC-Q101 | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 200μA @ 30V | - | 570mV @ 1A | - | - | - | -55°C~150°C | - | 1A | - | 30V | 1A | - | - | - | - | 1 | 15ns | - | - | 30V | 95pF @ 1V 1MHz | - | 10A | - | 200μA | - | - | 30V | - | - | 30V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N5820 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 190pF | - | 20V | - | - | - | WIRE | NOT SPECIFIED | not_compliant | 3A | NOT SPECIFIED | 1N58 | 2 | - | - | - | Not Qualified | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 20V | 3A | 475mV @ 3A | ISOLATED | 3A | 2mA | 150°C Max | 80A | - | - | - | - | 475mV | 20V | 3A | - | 1 | - | 2mA | 20V | - | - | 80A | - | - | - | 80A | - | - | - | - | - | - | - | - | 5.3mm | 9.5mm | 5.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSX101M-30TFTR ROHM Semiconductor | 2223 | - | - | - | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | 150°C | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | RSX101M-30 | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | - | 390mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | - | - | 390mV | 30V | 1A | - | - | - | - | 30V | - | 60pF @ 10V 1MHz | - | - | - | - | 45A | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() STPS20SM60SR STMicroelectronics | 833 |
| Datasheet | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | - | - | - | STPS20 | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 85μA @ 60V | - | 630mV @ 20A | CATHODE | 20A | 85μA | 150°C Max | 400A | - | - | - | - | 630mV | 60V | 20A | - | 1 | - | 85μA | 60V | - | - | 400A | - | - | - | 400A | - | - | - | - | - | - | - | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UD4KB80-7000 Shindengen | 274 | - | - | - | - | - | - | D3K | NO | - | - | - | - | - | Shindengen | 500 | 1 V | 1.3 A | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 uA | Shindengen | UD4KB80-7000 | + 150 C | - | - | - | Through Hole | 4 | - | 150 °C | - | - | - | - | - | Active | - | 800 V | - | - | - | 2.29 | Details | Yes | 0.045285 oz | - | - | Bulk | - | - | - | - | - | - | - | EAR99 | Single Phase Bridge | - | 150 °C | - | - | - | 8541.10.00.80 | - | Diodes & Rectifiers | - | - | - | - | - | - | unknown | - | - | - | - | - | Solder Lead | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | 10 µA | - | 135 A | 4 A | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | - | 800 V | - | - | 135 A | - | - | - | - | - | - | - | - | - | 1 V | Bridge Rectifiers | 3.1 mm | 13.8 mm | 10.8 mm | - | - | - | - | ||
![]() US2MA-TP Micro Commercial Co | 20 | - | Datasheet | 12 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2004 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | 260 | - | - | 10 | - | - | - | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | 1.7V @ 2A | - | - | - | -50°C~150°C | - | 2A | - | 1000V | 2A | - | - | - | - | 1 | 75ns | - | - | 1000V | 28pF @ 4V 1MHz | - | 50A | - | 5μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DURD560A Littelfuse Inc. | 16843 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | DUR | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | - | - | R-PSSO-G2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 1.7V @ 5A | CATHODE | 5A | - | -55°C~150°C | - | - | - | - | - | - | 600V | 5A | - | 1 | 35 ns | - | - | - | - | - | - | - | 5μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |