- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Current - Max | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Voltage - Peak Reverse (Max) | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Resistance @ If, F | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDB10S60CATMA2 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | D2PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | CoolSiC™+ | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 140μA @ 600V | - | 1.7V @ 10A | - | 10A | - | -55°C~175°C | - | - | Halogen Free | 600V | 10A DC | - | - | - | - | - | 0ns | 140μA | 600V | - | - | 480pF @ 1V 1MHz | 76A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() BYV29B-600PJ WeEn Semiconductors | 31 |
| - | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 1.3V @ 8A | - | - | - | 175°C Max | - | - | - | 600V | 9A | - | - | - | - | - | 75ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BYV29X-500 127 | 95 |
| - | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | NO | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | ULTRA FAST SOFT RECOVERY | - | - | - | - | - | - | SINGLE | - | - | not_compliant | - | - | BYV29-500 | - | IEC-134 | R-PSFM-T2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 500V | - | 1.25V @ 8A | - | - | - | 150°C Max | - | - | - | 500V | 9A | - | - | - | - | 1 | 60ns | - | - | 500V | - | - | - | 110A | - | - | 50μA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 30CTQ045PBF Vishay | 70 | - | - | - | Through Hole | - | - | NO | 3 | - | SILICON | 3 | - | 45 V | - | 0.56 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-30CTQ045PBF | - | - | - | - | - | - | - | 2 | - | 175 °C | -55 °C | - | PLASTIC/EPOXY | LEAD FREE, PLASTIC, TO-220, 3 PIN | RECTANGULAR | FLANGE MOUNT | TO-220AB | Obsolete | TO-220AB | - | - | NOT APPLICABLE | 7.41 | Compliant | Yes | - | 45 V | - | Bulk | - | - | e3 | Yes | - | - | - | - | EAR99 | MATTE TIN OVER NICKEL | 175 °C | -55 °C | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | 900 pF | Rectifier Diodes | - | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT APPLICABLE | compliant | 30 A | - | - | 3 | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | Common Cathode | - | RECTIFIER DIODE | - | - | - | CATHODE | 30 A | - | - | - | 30 A | - | - | - | 760 mV | 45 V | - | 15 A | 1 | - | 2 mA | 45 V | 45 V | TO-220AB | - | 1.06 kA | 1060 A | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() SS110-TP Micro Commercial Co | 880000 |
| Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 10 | SS110 | 2 | - | R-PDSO-C2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 850mV @ 1A | - | - | - | -55°C~125°C | - | 1A | - | 100V | 1A | - | - | - | - | - | - | - | - | 100V | - | 30pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30BQ060TRPBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GI754 NTE Electronics | In Stock | - | - | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | - | - | NTE Electronics | GI754 | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | - | 900 mV @ 6 A | - | - | - | -65°C ~ 175°C | - | - | - | 400 V | 6A | - | - | - | - | - | - | - | - | - | - | 150pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | 2.5 μs | - | - | - | - | - | ||
![]() MBRD330T4 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | SWITCHMODE™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | - | - | 30V | - | - | - | - | - | 3A | - | MBRD330 | - | - | - | - | Standard | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | 3A | 600mV @ 3A | - | - | 200μA | -65°C~150°C | 75A | - | - | 30V | 3A | - | 30V | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MURA130T3 ON Semiconductor | 2040 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 300V | - | DUAL | C BEND | 240 | not_compliant | 2A | 30 | MURA130 | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 300V | 1A | 1.1V @ 1A | - | - | - | -65°C~175°C | 35A | - | - | - | - | - | 300V | - | 2A | 1 | 65 ns | 5μA | - | - | - | - | - | - | 40V | - | - | - | 65 ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDT10S60 Infineon Technologies | 50 | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 75W | - | - | - | - | - | - | - | - | Tube | 2004 | CoolSiC™+ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | MATTE TIN | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 600V | - | - | - | NOT SPECIFIED | - | 10A | NOT SPECIFIED | - | 3 | - | R-PSFM-T2 | Not Qualified | Standard | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 350μA @ 600V | 10A | 1.7V @ 10A | CATHODE | - | 350μA | -55°C~175°C | 31A | - | - | - | 10A DC | - | 600V | - | 10A | 1 | 0 s | - | - | - | TO-220AC | 350pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IDT10S60C Infineon | 8320 |
| Datasheet | - | Through Hole | Through Hole | TO-220-2 | - | 2 | PG-TO220-2-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | 600 V | - | - | - | thinQ!™ | - | - | - | - | - | Through Hole | - | - | 175 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | Standard | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 140 µA @ 600 V | 10 A | 1.7 V @ 10 A | - | 10 A | 140 µA | -55°C ~ 175°C | 84 A | - | - | 600 V | 10A (DC) | 1.7 V | - | - | - | - | - | 140 µA | 600 V | - | - | 480pF @ 1V, 1MHz | 84 A | - | - | - | - | 84 A | - | - | 600 | 0 ns | - | - | No SVHC | - | Lead Free | ||
![]() S-272T Semitec | 9500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | 2.7 V | + 150 C | 100 V | 2.7 mA | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.009704 oz | - | - | MouseReel | - | S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRB1045T4 ON Semiconductor | 50000 |
| Datasheet | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | D²PAK | - | - | MBRB1045 | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | SWITCHMODE™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 45 V | - | 840 mV @ 20 A | - | - | - | - | - | - | - | 45 V | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBRT05U20LPS-7B Diodes Incorporated | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | 0402 (1006 Metric) | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | 30 | - | - | - | R-PBCC-N2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 50μA @ 20V | - | 390mV @ 500mA | - | - | - | -65°C~150°C | - | 0.5A | - | 20V | 500mA | - | - | - | - | - | - | - | - | 20V | - | 14pF @ 20V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS1645D STMicroelectronics | 388888 | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | POWER | FREE-WHEELING DIODE | 8541.10.00.80 | - | - | 45V | - | - | - | - | - | 16A | - | STPS1645 | 3 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | 16A | 570mV @ 16A | - | 16A | 200μA | 175°C Max | 220A | - | - | - | - | - | 45V | - | 16A | 1 | - | 200μA | 45V | - | - | - | 220A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PESD12VS2UAT Nexperia | 89785 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD214C-S3K Bourns Inc. | 5722 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | - | - | - | - | DUAL | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD214C | - | - | R-PDSO-N2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | - | 1V @ 3A | - | - | - | -65°C~175°C | - | 3A | - | 800V | 3A | - | - | - | - | 1 | - | - | - | 800V | - | - | - | 100A | - | - | 5μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CGRMT4004-HF Comchip Technology | 178 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123H | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | CGRMT4004 | - | - | R-PDSO-F2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1.1V @ 1A | - | - | - | -55°C~150°C | 25A | 1A | - | - | - | - | 400V | - | 1A | - | - | 50μA | - | - | - | - | - | - | 400V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAT17-06WH6327 Infineon | In Stock | - | Datasheet | - | - | - | SC-70, SOT-323 | - | - | PG-SOT323-3-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 150 mW | Active | - | - | - | - | - | - | 150°C (TJ) | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky - 1 Pair Common Anode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 mA | - | - | - | - | - | - | - | 0.75pF @ 0V, 1MHz | - | - | - | Dual Common An | - | - | - | 4V | 4 | - | 15Ohm @ 5mA, 10kHz | - | - | - | - | ||
![]() BYV29B-500 118 | In Stock |
| - | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | ULTRA FAST SOFT RECOVERY | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | BYV29-500 | - | IEC-60134 | R-PSSO-G2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 500V | - | 1.25V @ 8A | CATHODE | - | - | 150°C Max | - | - | - | 500V | 9A | - | - | - | - | 1 | 60ns | - | - | 500V | - | - | - | 110A | - | - | 50μA | - | - | - | - | - | - | - | - | RoHS Compliant | - |