- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Max Dual Supply Voltage | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Voltage - Peak Reverse (Max) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Frequency Band | Reverse Recovery Time (trr) | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR61 Rectron | In Stock | - | - | - | - | - | Through Hole | BR-6 | - | - | BR-6 | - | - | - | Rectron | 200 | - | 6 A | - | 5 uA | Rectron | - | + 150 C | Rectron USA | - 55 C | Through Hole | - | - | - | - | Tray | - | - | - | - | - | 100 V | - | Active | - | - | Details | - | 0.418384 oz | 70 V | -55°C ~ 150°C (TJ) | Bulk | - | BR6 | - | - | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Solder Lead | - | - | - | - | - | - | - | Single Phase | 5 µA @ 100 V | - | - | 1.1 V @ 3 A | - | - | - | - | 125 A | - | - | - | 6 A | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | 1 V | Bridge Rectifiers | 6.8 mm | 15.7 mm | 15.7 mm | - | - | - | - | ||
![]() KBPC806PBF Vishay | In Stock | - | - | 18 Weeks | - | - | - | - | NO | - | - | - | SILICON | 4 | - | - | 1 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-KBPC806PBF | - | - | - | - | 4 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | S-PUFM-W4 | SQUARE | FLANGE MOUNT | Active | - | - | - | NOT SPECIFIED | 5.26 | Yes | Yes | - | - | - | - | - | - | - | Yes | - | - | - | 4 Pin PC mount | - | - | - | - | - | - | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | - | - | - | UPPER | WIRE | NOT SPECIFIED | compliant | - | - | - | 4 | - | - | S-PUFM-W4 | Not Qualified | Full Wave Diode Bridge | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | 1 | - | - | - | 600 V | - | - | - | - | 137 A | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GI756 NTE Electronics | In Stock | - | - | - | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | - | - | 900 mV @ 6 A | - | - | - | -65°C ~ 175°C | - | - | - | 600 V | 6A | - | - | - | - | - | - | - | - | - | - | - | 150pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 µs | - | - | - | - | - | - | - | - | - | ||
![]() DB3J407K0L Panasonic Electronic Components | 45284 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SC-85 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Discontinued | 1 (Unlimited) | 3 | - | EAR99 | - | - | 125°C | -55°C | - | - | 8541.10.00.60 | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | DB3J407K | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 35V | - | - | 550mV @ 500mA | - | 500mA | - | 125°C Max | - | 0.5A | - | - | - | - | 550mV | 40V | 500mA | - | - | 5 ns | 100μA | 40V | - | - | 12pF @ 10V 1MHz | - | 2A | - | - | - | - | 2A | - | - | - | - | - | ULTRA HIGH FREQUENCY | - | - | - | 900μm | 2mm | 1.25mm | - | Unknown | RoHS Compliant | - | ||
![]() SR203-TP Micro Commercial Co | 4627 |
| Datasheet | 12 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | LOW POWER LOSS, REVERSE ENERGY TESTED | 8541.10.00.80 | - | - | - | - | - | - | - | WIRE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | SR203 | 2 | - | - | O-PALF-W2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | - | 550mV @ 2A | ISOLATED | - | - | -50°C~125°C | - | 2A | - | 30V | 2A | - | - | - | - | - | 1 | - | - | - | 30V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBRT20M60SP5-7D Diodes Incorporated | 12104 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | PowerDI™ 5 | - | 5 | - | 95.991485mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | TrenchSBR | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | AEC-Q101 | - | R-PDSO-F3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 180μA @ 60V | - | - | 570mV @ 20A | CATHODE | - | - | -55°C~150°C | - | - | - | - | - | - | 520mV | 60V | 20A | - | 1 | - | 45mA | 60V | - | - | - | - | - | - | - | - | - | 320A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH8R04G STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | MATTE TIN | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | GULL WING | 245 | unknown | - | 30 | STTH8R04 | 3 | - | - | R-PSSO-G2 | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | - | 1.5V @ 8A | CATHODE | - | - | -40°C~175°C | 120A | 8A | - | - | - | - | 1.5V | 400V | 8A | - | 1 | 50 ns | 10μA | - | - | - | - | - | 120A | - | 400V | - | - | - | 50 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB520CS-30T2RA ROHM Semiconductor | 8000 | - | - | - | - | Surface Mount | Surface Mount | SOD-923 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2001 | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | - | - | DUAL | FLAT | 260 | - | - | 10 | - | 2 | - | - | R-PDSO-F2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500nA @ 10V | - | - | 450mV @ 10mA | - | - | - | 150°C Max | - | 0.1A | - | 30V | - | - | - | 30V | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1PS74SB23 165 | 20 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | 1PS74SB23 | 6 | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 25V | - | - | 450mV @ 1A | - | 1A | - | 125°C Max | - | 1A | - | - | 1A DC | - | - | 25V | 1A | - | - | - | 1mA | 25V | - | - | 100pF @ 4V 1MHz | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BAT43W-7 Diodes Incorporated | 20 |
| Datasheet | - | - | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 29.993795mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn85Pb15) | 125°C | -55°C | - | FAST SWITCHING | 8541.10.00.70 | 10pF | - | 200mW | 30V | 200mW | - | DUAL | GULL WING | 235 | unknown | 200mA | 10 | BAT43W | 2 | - | - | - | Not Qualified | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | - | 200mA | 1V @ 200mA | - | 200mA | - | -55°C~125°C | - | - | - | - | 200mA DC | - | 1V | 30V | 200mA | - | - | 5 ns | 500nA | 30V | - | - | 10pF @ 1V 1MHz | - | 4A | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | 1.25mm | 2.85mm | 1.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BAS19 NXP USA Inc. | 894000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF4008 Multicomp | 627 | - | - | - | - | Reverse | - | - | NO | 2 | - | - | SILICON | 2 | - | - | 1.7 V | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | UF4008 | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Contact Manufacturer | - | - | - | - | 4.08 | Compliant | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | EFFICIENCY | - | - | - | - | - | - | - | - | AXIAL | WIRE | - | unknown | - | - | - | - | - | - | O-PALF-W2 | - | - | - | SINGLE | Single | - | RECTIFIER DIODE | - | - | - | - | ISOLATED | 1 A | - | - | - | 1 A | - | - | - | - | 1.7 V | - | - | - | 1 | 75 ns | - | 1 kV | 1000 V | DO-41 | - | - | - | 30 A | - | - | 5 µA | 30 A | - | - | - | 0.075 µs | 1000 V | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() IDP30E65D2XKSA1 Infineon Technologies | 200 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 143W | - | - | - | - | - | - | - | - | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -40°C | FAST SOFT RECOVERY | PD-CASE | 8541.10.00.80 | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | - | - | 2.2V @ 30A | CATHODE | 60A | - | -40°C~175°C | - | - | Halogen Free | - | 60A DC | - | - | 650V | 60A | - | 1 | 70 ns | 40μA | 650V | - | - | - | - | 180A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MBRD330 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | SWITCHMODE™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 175°C | -65°C | - | - | - | - | - | - | 30V | - | - | - | - | - | - | 3A | - | MBRD330 | - | - | - | - | - | - | Standard | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | - | 3A | 600mV @ 3A | - | - | 200μA | -65°C~150°C | 75A | - | - | 30V | 3A | - | - | 30V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DSAI17-18A IXYS | In Stock | - | Datasheet | 6 Weeks | - | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | yes | Obsolete | 1 (Unlimited) | 1 | - | EAR99 | - | - | 180°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | - | O-MUPM-D1 | Not Qualified | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Avalanche | 4mA @ 1800V | - | - | 1.36V @ 55A | CATHODE | 25A | - | -40°C~180°C | 370A | - | - | 1800V | - | - | 1.36V | 1.8kV | 25A | - | 1 | - | 4mA | 1.8kV | - | - | - | - | 400A | - | 1.8kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BYC8-600 127 | 2335 |
| - | - | - | - | Through Hole | TO-220-2 | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | HYPER FAST RECOVERY POWER | - | - | - | - | - | - | - | - | SINGLE | - | - | not_compliant | - | - | BYC8-600 | - | IEC-60134 | - | R-PSFM-T2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 150μA @ 600V | - | - | 2.9V @ 8A | CATHODE | - | - | 150°C Max | - | - | - | 600V | 8A | - | - | - | - | - | 1 | 52ns | - | - | 600V | TO-220AC | - | - | - | 60A | - | - | 150μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDC15D120T6MX1SA2 Infineon Technologies | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Die | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | 1 | - | EAR99 | - | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | - | - | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | - | R-XUUC-N1 | Not Qualified | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5.2μA @ 1200V | - | - | 2.05V @ 25A | - | - | - | -40°C~175°C | - | 25A | Halogen Free | 1200V | 25A | 1.2kV | - | - | - | - | 1 | - | - | - | 1200V | - | - | 1.2kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JAN1N5802US Semtech Corporation | In Stock | - | - | 18 Weeks | - | - | - | - | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 2 | - | - | - | - | - | - | ULTRA FAST RECOVERY POWER | - | 8541.10.00.80 | - | - | - | - | - | - | END | WRAP AROUND | - | unknown | - | - | 1N5802 | - | MIL-19500/477F | - | O-LELF-R2 | Qualified | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | ISOLATED | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | 1 | - | - | - | 50V | - | - | - | - | 35A | - | 0.875V | - | - | - | - | - | 0.025μs | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BAS101 215 | 2972 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | 3 | IEC-60134 | - | R-PDSO-G3 | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 150nA @ 250V | - | - | 1.1V @ 100mA | - | 200mA | - | 150°C Max | - | 0.2A | - | 300V | 200mA DC | - | - | - | - | - | - | 50ns | - | - | 300V | TO-236AB | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N5405 ON Semiconductor | 25447 | - | Datasheet | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | DO-201AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | 30pF | - | - | 500V | - | - | - | - | - | - | 3A | - | 1N5405 | - | - | - | - | - | - | Standard | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 500V | 6.25W | 3A | 1.2V @ 3A | - | - | - | -55°C~150°C | 200A | - | - | 500V | 3A | - | 1.2V | 500V | 3A | - | - | - | 5μA | - | - | - | 30pF @ 4V 1MHz | - | 200A | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |