- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH1R06RL STMicroelectronics | 38654 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 600V | - | - | - | WIRE | - | - | 1A | - | STTH1 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | - | 1A | 1.7V @ 1A | ISOLATED | 1A | - | 175°C Max | 25A | - | - | - | - | 1.7V | 600V | 1A | - | 45 ns | 1μA | 600V | - | - | - | 25A | - | 600V | - | - | 25A | 45 ns | - | - | - | - | - | - | - | - | 2.71mm | 5.2mm | 2.71mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1210DI STMicroelectronics | 30000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 Insulated, TO-220AC | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | 1kV | - | - | - | - | NOT SPECIFIED | not_compliant | 12A | NOT SPECIFIED | STTH1210 | 3 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | - | 12A | 2V @ 12A | ISOLATED | 12A | - | 175°C Max | 80A | - | - | 1000V | - | 2V | 1kV | 12A | 1 | 48 ns | 10μA | 1kV | - | - | - | 80A | - | 1kV | - | - | 80A | 48 ns | - | - | - | - | - | - | - | - | 9.3mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS85 115 | 57500 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | ULTRA HIGH SPEED SWITCH | 8541.10.00.70 | - | - | - | - | - | END | WRAP AROUND | 260 | - | - | 30 | BAS85 | 2 | - | - | Not Qualified | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2.3μA @ 25V | - | - | 800mV @ 100mA | ISOLATED | 200mA | - | 125°C Max | - | - | - | 30V | - | 800mV | - | - | - | - | - | - | 30V | - | 10pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | 0.004μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDV15E65D2XKSA1 Infineon Technologies | 24 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 2.299997g | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Tin (Sn) | 175°C | -40°C | - | - | 8541.10.00.80 | - | - | - | 92W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | - | - | 2.2V @ 15A | - | 15A | - | -40°C~175°C | 100A | - | Halogen Free | - | - | 1.6V | 650V | 15A | - | 30 ns | 4mA | 650V | - | - | - | 100A | - | - | - | - | 100A | 51 ns | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() STTH2L06A STMicroelectronics | 4514 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | 600V | - | - | DUAL | GULL WING | 260 | - | 2A | 10 | STTH2L | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 600V | - | 2A | 1.3V @ 2A | - | 2A | - | 175°C Max | 35A | - | - | - | - | 1.3V | 600V | 2A | 1 | 85 ns | 2μA | 600V | - | - | - | 35A | - | 600V | - | - | 35A | 85 ns | - | - | - | - | - | - | - | - | 2.03mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS2L60AY STMicroelectronics | 66 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Q Automotive | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 175°C | -40°C | POWER | - | - | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS2L60 | - | AEC-Q101 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | - | - | 600mV @ 2A | - | 2A | 10mA | -40°C~150°C | 75A | - | - | - | - | - | 60V | 2A | 1 | - | 100μA | 60V | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH1R02Q STMicroelectronics | 488 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | WIRE | - | - | - | - | STTH1 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | - | 1V @ 1.5A | ISOLATED | 1.5A | - | 175°C Max | 60A | - | - | - | - | 1.2V | 200V | 1.5A | 1 | 30 ns | 3μA | 200V | - | - | - | 60A | - | 200V | - | - | 60A | 30 ns | - | - | - | - | - | - | - | - | 3.53mm | 6.75mm | 3.53mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVTS560EMFST1G ON Semiconductor | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | 5 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | - | not_compliant | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 60V | - | - | 610mV @ 5A | CATHODE | 5A | - | -55°C~175°C | - | 5A | - | - | - | 610mV | 60V | 5A | 1 | - | 30μA | 60V | - | - | - | 150A | - | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APT30D60BG Microchip Technology | 98 |
| - | - | - | - | - | Through Hole | TO-247-2 | NO | - | TO-247 [B] | - | SILICON | 2 | APT30D60 | - | 1 | 30 A | ADVANCED POWER TECHNOLOGY INC | 250 uA | APT30D60BG | + 175 C | Microchip Technology | - 55 C | Through Hole | 1 | - | Tube | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Transferred | Active | NOT SPECIFIED | 5.67 | Details | Yes | 0.229281 oz | 600 V | Tube | - | - | e3 | - | - | - | - | - | EAR99 | Fast Recovery Rectifiers | Tin (Sn) | - | - | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | - | - | Standard | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | - | - | - | R-PSFM-T2 | Not Qualified | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 250 µA @ 600 V | - | - | 1.8 V @ 30 A | CATHODE | - | - | -55°C ~ 175°C | 320 A | 30 A | - | 600 V | 30A | - | - | - | 1 | 85 | - | - | 600 V | TO-247 | - | - | 320 A | - | Single | - | - | 23 ns | - | - | 600 | 0.085 µs | 85 ns | Rectifiers | 1.6 V | - | 5.31 mm | 21.46 mm | 16.26 mm | - | - | - | - | ||
![]() STTH15AC06FP STMicroelectronics | 87 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | - | 2.299997g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 175°C | - | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH15 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 600V | - | - | 1.9V @ 15A | ISOLATED | 15A | - | 175°C Max | 120A | - | - | - | - | 1.9V | 600V | 15A | 1 | 55 ns | 2μA | 600V | - | - | - | - | - | - | - | - | 120A | 40 ns | - | 600V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SD101AWS-7-F Diodes Incorporated | 90 | - | Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.904468mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 125°C | -65°C | - | - | 8541.10.00.70 | 2pF | 200mW | 60V | 200mW | - | DUAL | GULL WING | 260 | - | 15mA | 40 | SD101A | 2 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 200μA @ 50V | 200mW | 15mA | 1V @ 15mA | - | 15mA | - | -65°C~125°C | - | - | - | - | 15mA DC | 1V | 60V | 15mA | - | 1 ns | 200nA | 60V | - | - | 2pF @ 0V 1MHz | 2A | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | 1mm | 1.8mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSV1045V ON Semiconductor | 5000 | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | 3 | - | 113.6mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | 820pF | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220μA @ 45V | - | - | 440mV @ 10A | CATHODE | 10A | - | -55°C~150°C | - | - | - | - | - | 410mV | 45V | 10A | 1 | - | 65μA | 45V | - | - | 820pF @ 4V 1MHz | - | - | 45V | - | - | 300A | - | 150°C | 45V | - | - | - | - | - | - | 1.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N6263 STMicroelectronics | 4000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 4.535924g | SILICON | - | - | 60V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 200°C | -65°C | - | MATCHED BATCH AVAILABLE | 8541.10.00.70 | - | - | 60V | - | - | - | WIRE | - | - | 15mA | - | 1N62 | 2 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 50V | - | 15mA | 1V @ 15mA | ISOLATED | 15mA | 200nA | -65°C~200°C | 50mA | - | - | - | 15mA DC | 410mV | 60V | 15mA | - | - | 200nA | 60V | - | - | 2.2pF @ 0V 1MHz | 50mA | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | 2mm | 2mm | 4.5mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ES1JAF ON Semiconductor | 4950 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | DO-214AD, SMAF | - | - | - | 330mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | - | - | 1.7V @ 1A | - | 1A | - | -55°C~150°C | - | 1A | - | - | - | - | 600V | 1A | 1 | 34 ns | - | 600V | - | - | 15pF @ 4V 1MHz | - | - | - | - | 1μA | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FFH60UP40S ON Semiconductor | 6897 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-247-2 | - | - | - | 6.33g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | HIGH RELIABILITY, FREEWHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 400V | - | - | 1.3V @ 60A | CATHODE | 60A | - | -65°C~150°C | 600A | - | - | - | - | 1.3V | 400V | 60A | 1 | 85 ns | 100μA | 400V | - | - | - | 600A | - | 400V | - | - | 600A | 85 ns | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NRVUS220VT3G ON Semiconductor | 29700 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | J BEND | - | not_compliant | - | - | - | - | - | R-PDSO-J2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 200V | - | - | 950mV @ 2A | - | - | - | -65°C~175°C | - | 2A | - | 200V | 2A | - | - | - | 1 | 35ns | - | - | 200V | - | - | - | 40A | - | - | 2μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDH10G65C5XKSA2 Infineon Technologies | 14189 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | 89W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 180μA @ 650V | - | - | 1.7V @ 10A | CATHODE | 10A | - | -55°C~175°C | 82A | - | Halogen Free | - | 10A DC | 1.7V | - | - | 1 | 0ns | - | 650V | - | - | 300pF @ 1V 1MHz | 82A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S5GC-13-F Diodes Incorporated | In Stock |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | 40pF | - | 400V | - | - | DUAL | C BEND | 260 | - | 5A | 40 | S5G | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 5A | 1.15V @ 5A | - | 5A | - | -65°C~150°C | 100A | - | - | - | - | 1.15V | 400V | 5A | 1 | - | 10μA | 400V | - | - | 40pF @ 4V 1MHz | 100A | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | 2.42mm | 7.11mm | 6.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAS19-7-F Diodes Incorporated | 12500 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 5pF | 350mW | - | - | - | DUAL | GULL WING | 260 | - | - | 40 | BAS19 | 3 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 100V | 250mW | 200mA | 1.25V @ 200mA | - | 400mA | 100nA | -65°C~150°C | 2.5A | - | - | - | - | 1.25V | 100V | 200mA | - | 50 ns | 100nA | 120V | - | - | 5pF @ 0V 1MHz | 2.5A | - | - | - | - | - | 50 ns | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBRAF440T3G ON Semiconductor | 5005 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 7 hours ago) | Tin | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | 2 | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -55°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | DUAL | - | 260 | - | - | - | - | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 40V | - | - | 485mV @ 4A | - | 4A | - | -55°C~150°C | - | 4A | Halogen Free | - | - | 485mV | 40V | 4A | 1 | - | 300μA | 40V | - | - | - | 100A | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |