- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Max Dual Supply Voltage | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Frequency Band | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS45AL 115 | 10312 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | - | - | - | - | END | WRAP AROUND | 260 | - | - | 30 | BAS45 | 2 | - | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1nA @ 125V | - | - | 1V @ 100mA | ISOLATED | 250mA | - | 175°C Max | - | - | - | 125V | 250mA DC | - | - | - | - | - | - | 1.5μs | - | - | - | 4pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBR1630 Diodes Incorporated | 5000 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 6.000006g | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | - | 260 | - | - | 40 | - | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | - | - | 630mV @ 16A | CATHODE | 16A | - | -65°C~150°C | - | - | - | - | - | - | 630mV | 30V | 16A | - | 1 | - | 200μA | 30V | - | 450pF @ 4V 1MHz | - | 150A | - | - | - | - | 150A | - | - | - | - | 8.89mm | 10.4mm | 4.82mm | No | - | ROHS3 Compliant | - | ||
![]() FES16HT ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 150°C | -65°C | - | HIGH RELIABILITY | - | 145pF | - | 500V | - | - | - | - | - | 16A | - | FES16H | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 500V | 7.81W | 16A | 1.5V @ 8A | CATHODE | - | - | -65°C~150°C | 250A | - | - | - | - | - | - | 500V | 16A | - | 1 | 50 ns | 10μA | - | - | 145pF @ 4V 1MHz | - | - | - | 500V | - | - | - | 50 ns | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HER305GH Taiwan Semiconductor | 2271 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | Details | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() MBR0540T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | SOD-123 | - | - | SOD-123 | - | - | - | MBR0540 | - | - | - | - | - | - | onsemi | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20 µA @ 40 V | - | - | 510 mV @ 500 mA | - | - | - | - | - | - | - | 40 V | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH2R02QRL STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 200V | - | - | WIRE | NOT SPECIFIED | not_compliant | 2A | NOT SPECIFIED | STTH2R | 2 | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | 2A | 1V @ 2A | ISOLATED | - | - | 175°C Max | 75A | - | - | - | - | - | 1.2V | 200V | 2A | - | 1 | 30 ns | 3μA | 200V | - | - | - | 75A | - | 200V | - | - | - | 30 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MA2J1110GL Panasonic Electronic Components | 6000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.60 | - | - | - | - | DUAL | FLAT | - | - | - | - | MA2J111 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | - | - | 1.2V @ 100mA | - | 100mA | - | 150°C Max | - | - | - | - | 100mA DC | - | - | 80V | 100mA | - | - | 3 ns | 100nA | 80V | - | 1.2pF @ 0V 1MHz | - | 500mA | - | - | - | - | - | - | VERY HIGH FREQUENCY | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ISL9R8120S3ST ON Semiconductor | 50 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | 1.31247g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Stealth™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | 30pF | - | 1.2kV | - | - | - | - | - | 8A | - | ISL9R8120 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | 71W | 8A | 3.3V @ 8A | - | 8A | - | -55°C~150°C | 100A | - | - | 1200V | - | - | 3.3V | 1.2kV | 8A | - | - | 300 ns | 100μA | 1.2kV | - | 30pF @ 10V 1MHz | - | 100A | - | 1.2kV | - | - | 100A | 44 ns | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() BAS20 NXP USA Inc. | 79550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBR3L40ATE25 ROHM Semiconductor | 1500 | - | - | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | - | 150°C | -55°C | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 40V | - | - | 690mV @ 3A | - | - | - | 150°C Max | - | 3A | - | - | - | - | - | 40V | 3A | - | 1 | - | - | 40V | - | - | - | - | 30A | - | - | 50μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB161L-40TE25 ROHM Semiconductor | 9400 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 125°C | -40°C | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | 40V | - | DUAL | C BEND | - | - | 1A | - | RB161L-40 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | - | 1A | 400mV @ 1A | - | 1A | 1mA | 125°C Max | 70A | - | - | - | - | - | 400mV | 20V | 1A | - | - | - | 1mA | 40V | - | - | - | 70A | - | - | - | - | 70A | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RBR2MM30BTFTR ROHM Semiconductor | 3132 | - | Datasheet | 20 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | 150°C | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 80μA @ 30V | - | - | 490mV @ 2A | - | 2A | - | 150°C Max | - | 2A | - | - | - | - | 490mV | - | - | - | 1 | - | - | 30V | - | - | - | - | - | - | - | 80μA | 30A | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() D921S45TXPSA1 Infineon Technologies | 994 |
| Datasheet | 36 Weeks | - | Screw | Chassis Mount | DO-200AD | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | - | - | - | Active | Not Applicable | 2 | EAR99 | - | 140°C | -40°C | GENERAL PURPOSE | FREEWHEELING DIODE | 8541.10.00.80 | - | - | - | - | END | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 100mA @ 4500V | - | - | 2.6V @ 2500A | - | 1.63kA | 100mA | -40°C~140°C | 23kA | 1630A | Halogen Free | 4500V | 1630A | - | - | - | - | - | 1 | - | 100mA | 4.5kV | - | - | - | 23kA | - | 4.5kV | - | - | 28kA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NGTD17R120F2WP ON Semiconductor | 20 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Die | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | yes | Active | - | 1 | - | - | - | - | FAST RECOVERY | FREE WHEELING DIODE | - | - | - | - | - | UPPER | NO LEAD | - | - | - | - | - | - | S-XUUC-N1 | - | - | SINGLE | - | - | Standard | 1μA @ 1200V | - | - | 1.8V @ 35A | - | - | - | 175°C Max | - | - | - | 1200V | - | - | - | - | - | - | 1 | - | - | - | 1200V | - | - | - | - | - | - | 1μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CFRA107-G Comchip Technology | 100000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | 260 | - | - | 30 | CFRA107 | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | - | 1.3V @ 1A | - | - | - | 150°C Max | 30A | 1A | - | 1000V | - | - | - | 1kV | 1A | - | - | 500 ns | 5μA | - | - | - | - | - | - | 1kV | - | - | - | 500 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC03D120F6X1SA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Die | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | - | yes | Discontinued | 1 (Unlimited) | 1 | EAR99 | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | R-XUUC-N1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 1200V | - | 2A | 2.1V @ 2A | - | - | - | -55°C~150°C | - | - | Halogen Free | 1200V | 2A DC | 1.2kV | - | 1.2kV | 2A | - | 1 | - | - | - | - | - | 1.2kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FR104 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV70 Diodes Inc. | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPG10IM300UC IXYS | 2500 | - | - | - | - | Surface Mount | - | TO-252 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | e3 | yes | - | - | 2 | EAR99 | PURE TIN | 175°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | - | - | - | - | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | R-PSSO-G2 | Not Qualified | - | - | Single | - | RECTIFIER DIODE | - | - | - | - | CATHODE | - | - | - | 140A | - | - | - | - | - | 1.45V | 300V | 10A | - | 1 | 35 ns | 1μA | - | - | - | - | 140A | - | 300V | - | - | - | 35 ns | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BAT54ATB_R1_00001 Panjit | 8613 |
| - | - | - | - | Surface Mount | SC-89, SOT-490 | YES | - | SOT-523 Flat Leads | - | SILICON | 3 | - | Panjit | 200mA | 4000 | PAN JIT INTERNATIONAL INC | Panjit | BAT54ATB_R1_00001 | Panjit International Inc. | 2 | - | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | - | Active | - | NOT SPECIFIED | 5.18 | Details | Yes | 0.000071 oz | MouseReel | - | SSM-02TBCA | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | DUAL | FLAT | NOT SPECIFIED | compliant | - | - | - | - | R-PDSO-F3 | - | - | COMMON ANODE, 2 ELEMENTS | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | - | - | 600 mV @ 100 mA | - | - | - | -55°C ~ 125°C | - | 0.2 A | - | 30 V | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | 30 V | - | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - |