- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Natural Thermal Resistance | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAT54ATB_R1_00001 Panjit | 8613 |
| - | - | - | - | - | Surface Mount | SC-89, SOT-490 | YES | - | SOT-523 Flat Leads | - | SILICON | 3 | Panjit | 200mA | 4000 | PAN JIT INTERNATIONAL INC | Panjit | BAT54ATB_R1_00001 | Panjit International Inc. | 2 | - | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | Active | NOT SPECIFIED | 5.18 | Details | Yes | 0.000071 oz | MouseReel | - | SSM-02TBCA | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | DUAL | FLAT | NOT SPECIFIED | compliant | - | - | - | - | R-PDSO-F3 | - | - | - | - | COMMON ANODE, 2 ELEMENTS | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | - | - | 600 mV @ 100 mA | - | - | - | -55°C ~ 125°C | - | 0.2 A | 30 V | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | 30 V | - | - | - | - | 1 Pair Common Anode | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | ||
![]() SD2010S040S3R0 AVX Corporation | 90687 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Reel® | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | EFFICIENCY | LOW POWER LOSS | - | - | - | - | - | - | DUAL | - | - | - | - | - | SD2010S040S3R0 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 40V | - | - | 500mV @ 3A | - | 3A | 200μA | -55°C~125°C | 80A | 3A | - | 3A DC | 500mV | 40V | 3A | - | 1 | - | 200nA | 40V | - | - | 80A | - | - | - | - | 80A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CDBMT1100-HF Comchip Technology | 79 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SOD-123H | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | CDBMT1100 | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | - | 850mV @ 1A | - | - | - | -55°C~150°C | 25A | 1A | - | 1A DC | - | 100V | 1A | - | - | - | - | - | - | 120pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBUR0330 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 20V | - | - | 600mV @ 200mA | - | - | 5μA | 125°C Max | 1.5A | - | - | - | - | 30V | 350mA | - | - | 6.4 ns | - | - | - | 50pF @ 0V 1MHz | - | - | - | - | - | - | 6.4 ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBFR0320 Comchip Technology | 36 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | 2512 | 1005 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 10V | - | - | 600mV @ 200mA | - | - | 5μA | 125°C Max | 1.5A | - | - | - | - | 20V | 350mA | - | - | 6.4 ns | - | - | - | 50pF @ 0V 1MHz | - | - | - | - | - | - | 6.4 ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBUR0145 Comchip Technology | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | - | - | 550mV @ 100mA | - | - | 1μA | 125°C Max | 1A | - | - | - | - | 45V | 100mA | - | - | - | - | - | - | 9pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBMT160-HF Comchip Technology | 36000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SOD-123H | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | CDBMT160 | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | - | 700mV @ 1A | - | - | - | -55°C~150°C | 25A | 1A | - | 1A DC | - | 60V | 1A | - | - | - | - | - | - | 120pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC14D60E6YX1SA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | Surface Mount | Die | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | 1 | - | EAR99 | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | - | - | - | - | - | UPPER | NO LEAD | - | - | - | - | SIDC14D60 | - | S-XUUC-N1 | - | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | - | - | 1.25V @ 30A | - | - | - | -55°C~150°C | - | 30A | 600V | 30A DC | - | - | - | - | 1 | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RB160A30T-32 ROHM Semiconductor | 1 | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-41 Mini, Axial | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | - | - | 480mV @ 1A | - | 1A | 50μA | 150°C Max | 70A | 1A | - | - | - | 30V | 1A | - | - | - | 50μA | 30V | - | - | 70A | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SKBT28/14 Semikron | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 07191130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B220A-13 Diodes Incorporated | 2292 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn85Pb15) | 150°C | -65°C | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | 200pF | - | 20V | - | - | DUAL | C BEND | 235 | not_compliant | 2A | 10 | B220 | 2 | - | Not Qualified | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | - | 2A | 500mV @ 2A | - | 2A | - | -65°C~150°C | - | - | - | - | 500mV | 20V | 2A | - | 1 | - | 500μA | 20V | - | 200pF @ 4V 1MHz | 50A | - | - | - | - | 50A | - | - | - | 2.1mm | 4.6mm | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() GL41A General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD1408-FF1400 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | - | 1.7V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1.7V | 400V | 1A | - | - | 50 ns | 5μA | 400V | - | 10pF @ 4V 1MHz | 30A | - | 400V | - | - | - | 50 ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RBR5LAM40ATR ROHM Semiconductor | 5000 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 40V | - | - | 530mV @ 5A | - | 5A | - | 150°C Max | - | 5A | 40V | - | - | - | - | - | 1 | - | - | - | 40V | - | - | - | - | - | 200μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S12GR GeneSiC Semiconductor | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | - | Chassis, Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 1 | - | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | UPPER | SOLDER LUG | - | - | - | - | - | - | O-MUPM-D1 | - | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 10μA @ 50V | - | - | 1.1V @ 12A | ANODE | 12A | - | -65°C~175°C | 280A | - | - | - | - | 400V | 12A | - | 1 | - | 10μA | 400V | - | - | - | - | 400V | - | - | - | - | 2.5 °C/W | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BAS16HT1 ON Semiconductor | 12000 | - | Datasheet | - | - | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 8541.10.00.70 | 2pF | - | 75V | 200mW | - | DUAL | GULL WING | 240 | not_compliant | 200mA | 30 | BAS16H | 2 | - | Not Qualified | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | - | 200mA | 1.25V @ 150mA | - | - | 1μA | - | - | - | - | 200mA DC | - | 100V | 200mA | - | - | 6 ns | - | - | - | 2pF @ 0V 1MHz | - | 0.5A | - | - | - | - | 6 ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1N5396 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | - | 25pF | - | 500V | - | - | - | - | - | - | 1.5A | - | 1N5396 | - | - | - | - | - | Standard | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 500V | 4.8W | 1.5A | 1.4V @ 1.5A | - | - | - | -55°C~150°C | 50A | - | 500V | 1.5A | 1.4V | 500V | 1.5A | - | - | - | 5μA | - | - | 25pF @ 4V 1MHz | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1N4933RL ON Semiconductor | 1 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 50V | - | - | - | WIRE | 260 | not_compliant | 1A | 40 | 1N4933 | 2 | - | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | 1A | 1.2V @ 1A | ISOLATED | - | - | -65°C~150°C | 30A | - | - | - | - | 50V | 1A | - | - | 300 ns | 5μA | 50V | - | - | - | - | 50V | - | - | 30A | 300 ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() B360AF-13 Diodes Incorporated | 400 |
| Datasheet | 19 Weeks | - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | - | - | EFFICIENCY | - | - | - | - | - | - | - | DUAL | - | 260 | not_compliant | - | 30 | - | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | - | - | 650mV @ 3A | - | - | - | -55°C~150°C | - | 3A | 60V | 3A | - | - | - | - | 1 | - | - | - | 60V | 110pF @ 4V 1MHz | - | 80A | - | - | 200μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD123D-B120R Bourns Inc. | 1334 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Chip, Concave Terminals | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD123D | - | R-PDSO-N2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | - | - | 500mV @ 1A | - | - | - | -55°C~125°C | - | 1A | 20V | 1A | - | - | - | - | - | - | - | - | 20V | 110pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |