- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Gate Trigger Current - Igt | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Number of SCRs/Diodes | Operating Frequency (Max) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Rep Rev Volt | Power Dissipation (Max) | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage-Off State | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Voltage - Gate Trigger (Vgt) (Max) | Reverse Current-Max | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Operating Frequency-Min | Max Forward Surge Current (Ifsm) | Recovery Time | Structure | Current - On State (It (AV)) (Max) | Reverse Test Voltage | Frequency Band | Diode Capacitance-Max | Product | Vf - Forward Voltage | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4448WSQ-7-F Diodes Incorporated | 856 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | R-PDSO-G2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5μA @ 75V | - | 1.25V @ 150mA | - | - | - | -65°C~150°C | - | 0.25A | - | 75V | - | - | 75V | 250mA | - | - | 4 ns | - | - | - | - | 4pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF5V0A Vishay | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR1635 ON Semiconductor | 105 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | Through Hole | Through Hole | TO-220-2 | - | 2 | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | SWITCHMODE™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -65°C | - | - | - | - | 35V | - | - | - | - | - | - | 16A | - | MBR1635 | - | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 35V | 16A | 630mV @ 16A | - | - | 200μA | -65°C~175°C | 150A | - | - | 35V | 16A | - | 35V | 16A | - | - | - | 200μA | 35V | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() STTA112U STMicroelectronics | 7500 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TURBOSWITCH™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | 125°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | 1.2kV | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | 1A | NOT SPECIFIED | STTA112 | 2 | - | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1200V | 1A | 1.65V @ 1A | - | 1A | - | 125°C Max | - | - | - | 1200V | - | 1.65V | 1.2kV | 1A | - | - | 115 ns | 10A | 1.2kV | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 4.6mm | 3.95mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CDBA160-HF Comchip Technology | 83500 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | 700mV @ 1A | - | - | - | -50°C~150°C | - | 1A | - | 60V | - | - | 60V | 1A | - | - | - | - | - | - | - | 120pF @ 4V 1MHz | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRDA3.3-4.. Semtech | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBU0230L-HF Comchip Technology | 78000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.70 | - | - | - | - | DUAL | FLAT | - | - | - | - | CDBU0230 | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | - | 500mV @ 200mA | - | - | - | 125°C Max | - | 0.2A | - | 30V | - | - | 30V | 200mA | - | 1 | - | - | - | - | - | - | - | 1A | - | 30μA | - | - | - | - | - | - | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BYV29B-600 118 | 37 |
| - | - | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | ULTRA FAST SOFT RECOVERY | - | - | - | - | - | - | SINGLE | GULL WING | - | not_compliant | - | - | BYV29-600 | - | IEC-60134 | - | R-PSSO-G2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | 1.25V @ 8A | CATHODE | - | - | 150°C Max | - | - | - | 600V | 9A | - | - | - | - | 1 | 60ns | - | - | 600V | - | - | - | 77A | - | 50μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-8101-BLKG Avago | 5 | - | - | - | - | Surface Mount | - | - | YES | 3 | - | - | SILICON | 3 | - | - | - | - | - | - | BROADCOM INC | - | Broadcom Limited | HSMS-8101-BLKG | - | - | - | - | 1 | - | - | 1 | - | 14 GHz | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | - | Obsolete | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 7.4 | Compliant | Yes | - | - | 4 V | - | - | - | - | Bulk | - | - | e4 | - | - | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 150 °C | -65 °C | - | - | 8541.10.00.80 | Microwave Mixer Diodes | - | 75 mW | SCHOTTKY | DUAL | GULL WING | 260 | compliant | 90 mA | - | - | - | - | - | R-PDSO-G3 | Not Qualified | - | SINGLE | Single | - | MIXER DIODE | - | 1 mA | - | - | - | - | - | - | - | - | - | - | 350 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 GHz | - | - | - | - | - | KU BAND | 0.26 pF | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() SBRT20U60SP5-7D Diodes Incorporated | 499 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | PowerDI™ 5 | - | 5 | - | 95.991485mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | TrenchSBR | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | AEC-Q101 | - | R-PDSO-F3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 180μA @ 60V | - | 570mV @ 20A | CATHODE | - | - | -55°C~150°C | - | - | - | - | - | 480mV | 60V | 20A | - | 1 | - | 80mA | 60V | - | - | - | - | - | - | - | - | - | - | 320A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BYV29FD-600 118 | 100 |
| - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | ULTRA FAST SOFT RECOVERY POWER | - | - | - | - | - | - | SINGLE | GULL WING | - | not_compliant | - | - | BYV29-600 | - | IEC-60134 | - | R-PSSO-G2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | 1.9V @ 8A | CATHODE | - | - | 150°C Max | - | - | - | 600V | 9A | - | - | - | - | 1 | 35ns | - | - | 600V | - | - | - | 100A | - | 50μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DE5S6M-7101 Shindengen | 1166 | - | - | - | - | - | - | E PACK | YES | - | - | - | - | - | Shindengen | 80 | 0.58 V | - | 2.6 A | 90 A | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2.5 mA | Shindengen | DE5S6M-7101 | 5000(mA) | + 150 C | - | - 40 C | - | Surface Mount | Through Hole | 1 | - | - | -40C to 150C | - | AUTOMOTIVEC | 150 °C | - | - | - | - | - | - | CASE E-PACK | - | Active | - | 0.58(V) | 60(V) | - | 5.5(mm) | - | - | No | Schottky Diode | - | 4500(uA) | 2.28 | Details | Yes | - | - | - | - | - | 60 V | - | Magazine | - | - | - | - | - | - | - | EAR99 | Schottky Rectifier | - | - | - | - | - | 8541.10.00.80 | Diodes & Rectifiers | - | - | Si | - | - | - | unknown | - | - | - | 2 +Tab | - | - | - | - | - | Single | - | - | RECTIFIER DIODE | - | - | - | - | 5000(mA) | - | - | - | 5 A | - | - | - | 0.58(V) | - | - | Schottky Diodes & Rectifiers | - | - | 4500(uA) | - | 60 V | - | - | 90(A) | 90 A | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 580 mV | Schottky Diodes & Rectifiers | 6.6(mm) | 2.55 mm | 6.6 mm | 5.5 mm | 2.55(mm) | - | - | - | - | ||
![]() DZ600N08KHPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | - | - | - | - | 19kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() B245AF-13 Diodes Incorporated | 8800 | - | Datasheet | 9 Weeks | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | DUAL | - | 260 | not_compliant | - | 30 | - | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | - | 500mV @ 2A | - | - | - | -55°C~150°C | - | 2A | - | 45V | 2A | - | - | - | - | 1 | - | - | - | 45V | - | 93pF @ 4V 1MHz | - | 50A | - | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30WQ03FNTRPBF Vishay | 6000 | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | 0.35 V | - | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-30WQ03FNTRPBF | - | - | - | - | 1 | - | - | 1 | - | - | - | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D-PAK | - | Obsolete | TO-252AA | - | - | - | - | - | - | - | - | 30 | - | 7.16 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | FREEWHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | - | - | SCHOTTKY | SINGLE | GULL WING | 260 | compliant | - | - | - | 3 | - | - | R-PSSO-G2 | Not Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 3.5 A | - | - | - | - | - | - | - | 1 | - | - | - | 30 V | TO-252AA | - | - | 535 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFA200AA160 Sanrex | 2154 |
| - | - | - | - | Chassis Mount | Module | NO | - | - | - | - | - | SanRex | 5 | 1.35 | 100 mA | - | - | SANSHA ELECTRIC MFG CO LTD | - | Sanrex-Sansha Electric Manufacturing | DFA200AA160 | - | + 150 C | SanRex Corporation | - 30 C | - | - | Screw Mounts | 6 | 1 SCR, 6 Diodes | - | - | - | - | 150 | - | Tray | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | Active | - | - | - | - | - | 5.73 | Details | - | SanRex | - | - | 1.6 kV | 1600 V | - | -30°C ~ 150°C (TJ) | Tray | - | DFA | - | - | - | - | - | EAR99 | 3 Phase Bridge | - | - | - | - | - | 8541.10.00.80 | Discrete Semiconductor Modules | - | - | Si | - | - | - | unknown | - | - | - | - | - | - | - | - | - | BRIDGE, 6 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | 200A | - | - | - | - | - | - | 200 | - | - | - | - | - | - | Discrete Semiconductor Modules | - | - | - | - | 1600 | - | - | - | 1850 | 3 V | - | 1850A, 2000A | 100 mA | - | - | - | Bridge, 3-Phase - SCRs/Diodes | 200 A | - | - | - | Diode Power Modules | 1.35 V | Discrete Semiconductor Modules | - | - | - | - | - | - | - | - | - | ||
![]() SFS1008GHRNG Taiwan Semiconductor | In Stock | - | - | - | - | - | - | TO-263AB-2 | - | - | - | - | - | - | - | 800 | - | - | 10 A | - | - | 1 uA | - | - | - | + 150 C | - | - 55 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | - | Details | - | - | 0.048678 oz | - | - | 600 V | - | - | Cut Tape | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | - | - | - | Rectifiers | 1.7 V | - | - | - | - | - | - | - | - | - | - | ||
![]() RL207-B Rectron | In Stock | - | - | - | - | - | - | DO-15 | - | - | - | - | - | - | Rectron | 25000 | - | - | 2 A | - | - | 5 uA | Rectron | - | - | + 150 C | - | - 55 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RL207 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.014991 oz | - | - | 1 kV | - | - | Bulk | - | RL20 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 70 A | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | 3.6 mm | 7.6 mm | 3.6 mm | - | - | - | - | - | ||
![]() DB3X209K0L Panasonic Electronic Components | 66000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2010 | - | - | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | - | 125°C | -55°C | - | - | 8541.10.00.60 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB3X209K | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 10V | - | 500mV @ 500mA | - | 500mA | - | 125°C Max | - | - | - | - | - | 500mV | 20V | 500mA | - | - | 2.4 ns | 30μA | 20V | - | - | 7pF @ 10V 1MHz | 3A | - | - | - | - | - | - | 3A | - | - | - | - | ULTRA HIGH FREQUENCY | - | - | - | - | - | 1.1mm | 2.9mm | 1.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 6A05-B Rectron | In Stock | - | - | - | - | - | - | R-6 | - | - | - | - | - | - | Rectron | 200 | - | - | 6 A | - | - | 10 uA | Rectron | - | - | + 150 C | - | - 55 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A05 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.074075 oz | - | - | 50 V | - | - | Bulk | - | 6A | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | 9.1 mm | 9.1 mm | 9.1 mm | - | - | - | - | - |