- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Current - Average Rectified (Io) (per Diode) | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Max Dual Supply Voltage | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Reverse Recovery Time-Max | Natural Thermal Resistance | Reverse Test Voltage | Reverse Recovery Time (trr) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBR20U60CT-G Diodes Inc. | In Stock | - | - | - | - | - | Through Hole | TO-220-3 | - | - | TO-220-3 | - | - | - | 20A | - | - | - | - | Diodes Incorporated | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | SBR® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Super Barrier | 500 µA @ 60 V | - | 710 mV @ 20 A | - | - | - | -65°C ~ 150°C | - | - | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CGRM4007-HF Comchip Technology | 1640 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOD-123T | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | CGRM4007 | - | R-PDSO-F2 | - | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 1000V | - | 1.1V @ 1A | - | - | - | -55°C~150°C | - | 1A | - | 1000V | - | - | - | 1kV | 1A | - | - | - | - | - | - | 15pF @ 4V 1MHz | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BYC20D-600PQ Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB530SM-30FHT2R ROHM Semiconductor | 1570 | - | Datasheet | 20 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 10V | - | 450mV @ 10mA | - | 200mA | - | 150°C Max | - | - | - | 30V | - | - | 450mV | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() BAV99 Infineon | 286000 | - | Datasheet | - | - | - | - | - | - | 3 | - | - | - | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 70 V | Cut Tape | - | - | - | - | - | - | - | SMD/SMT | - | - | 150 °C | -65 °C | - | - | - | 1.5 pF | - | 330 mW | - | - | - | - | 200 mA | - | - | - | - | - | - | 70 V | Dual | - | 2 A | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | 1 V | 70 V | - | - | 6 ns | 150 nA | 70 V | - | - | - | - | 4.5 A | - | - | - | - | 4.5 A | - | - | - | - | - | - | 1 mm | 2.9 mm | 3.05 mm | - | No SVHC | - | Lead Free | ||
![]() C2D05120E Cree/Wolfspeed | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | TO-252-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | Zero Recovery™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | - | - | - | 136W | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 200μA @ 1200V | - | 1.8V @ 5A | - | 5A | 200μA | -55°C~175°C | 100A | - | - | 1200V | 17.5A DC | - | 1.8V | 1.2kV | 10A | - | 0 s | 200μA | 1.2kV | - | - | 455pF @ 0V 1MHz | - | 100A | - | - | - | - | - | - | - | - | - | - | - | 2.388mm | 7.34mm | 6.248mm | No | Unknown | RoHS Compliant | - | ||
![]() PRLL5817,115 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SOD-87 | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | END | WRAP AROUND | 260 | - | - | NOT SPECIFIED | PRLL5817 | 2 | O-LELF-R2 | Not Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 20V | - | 450mV @ 1A | ISOLATED | - | - | 125°C Max | - | 1A | - | 20V | 1A | - | - | - | - | - | - | - | - | 20V | - | 70pF @ 4V 1MHz | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC06D65C8X1SA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Surface Mount | Die | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | 1 | - | EAR99 | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-XUUC-N1 | - | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 240nA @ 650V | - | 1.87V @ 20A | - | - | - | -40°C~175°C | - | 20A | Halogen Free | - | 20A DC | 650V | - | - | - | 1 | - | - | - | - | - | - | 650V | - | - | - | - | 0.24μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20TQ045SPBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STPS20M120SR STMicroelectronics | 629 |
| Datasheet | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | - | STPS20 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 275μA @ 120V | - | 840mV @ 20A | CATHODE | 20A | 275μA | 150°C Max | 240A | - | - | - | - | - | 840mV | 120V | 20A | 1 | - | 275μA | 120V | - | - | - | - | 240A | - | - | - | - | 240A | - | - | - | - | - | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SDM2M60S1F-7 Diodes Incorporated | 233 | - | Datasheet | 9 Weeks | - | - | Surface Mount | SOD-123F | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | DUAL | FLAT | 260 | not_compliant | - | 30 | - | - | R-PDSO-F2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 150μA @ 60V | - | 760mV @ 2A | - | 2A | - | -65°C~175°C | - | 2A | - | 60V | - | - | - | - | - | 1 | - | - | - | 60V | - | 8pF @ 4V 1MHz | - | - | - | - | - | 0.3μA | - | - | 60V | - | - | 60V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEP6-06AS IXYS | 10192 | - | Datasheet | - | - | Surface Mount | - | TO-252-3 | - | 3 | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | 2 | - | EAR99 | - | 175°C | -40°C | SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | R-PSSO-G2 | Not Qualified | - | - | Single | - | - | RECTIFIER DIODE | - | 55W | - | CATHODE | 6A | - | - | 40A | 6A | - | - | - | - | 2.22V | 600V | 6A | 1 | 20 ns | 50μA | 600V | - | TO-252AA | - | - | 40A | - | 600V | - | - | - | 20 ns | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MBR7530R GeneSiC Semiconductor | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | - | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | 150°C | -65°C | POWER | - | - | - | - | - | UPPER | SOLDER LUG | - | - | - | - | - | - | O-MUPM-D1 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky, Reverse Polarity | 1mA @ 30V | - | 750mV @ 75A | ANODE | 75A | 1μA | -55°C~150°C | 1kA | - | - | - | - | - | - | 30V | 75A | 1 | - | 1A | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 °C/W | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HER207G R0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | WIRE | - | - | - | - | - | - | O-PALF-W2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 800V | - | 1.7V @ 2A | ISOLATED | - | - | -55°C~150°C | - | 2A | - | 800V | 2A | - | - | - | - | 1 | 75ns | - | - | 800V | - | 20pF @ 4V 1MHz | - | - | 60A | - | - | 5μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMBD2004S-7 Diodes Inc. | 3000 | - | - | - | - | - | - | - | YES | - | - | SILICON | 3 | - | - | 0.87 V | DIODES INC | Diodes Incorporated | MMBD2004S-7 | - | 1 | 2 | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.35 W | - | 10 | 7.34 | - | No | - | - | - | - | e0 | - | - | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | DUAL | GULL WING | 235 | not_compliant | - | - | - | 3 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 0.225 A | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | 4 A | - | - | - | - | - | - | 0.05 µs | - | - | - | - | - | - | - | - | - | - | ||
![]() RB500SM-30FHT2R ROHM Semiconductor | 48520 | - | Datasheet | 20 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 10V | - | 450mV @ 10mA | - | 100mA | - | 150°C Max | - | - | - | - | - | - | 450mV | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1N4937 Vishay Semiconductor | 5400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C13F Harris Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GER4003 Harris Corporation | In Stock | - | - | - | - | - | Through Hole | DO-204, Axial | NO | - | DO-204 | SILICON | 2 | - | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | GER4003 | Harris Corporation | NOT SPECIFIED | 1 | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | Active | NOT SPECIFIED | 5.83 | - | No | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | TRANSIENT VOLTAGE PROTECTED | - | - | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | O-LALF-W2 | COMMERCIAL | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 2 μA @ 200 V | - | 1.2 V @ 1 A | ISOLATED | - | - | -65°C ~ 175°C | - | 1 A | - | 200 V | 1A | - | - | - | - | - | - | - | - | 200 V | - | 15pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | 2 µs | - | - | 2 μs | - | - | - | - | - | - | - | ||
![]() SCS112AGC ROHM Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | 80W | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 240μA @ 600V | - | 1.7V @ 12A | - | 12A | 240μA | 175°C Max | 48A | - | - | - | - | - | 1.5V | 600V | 12A | - | 0 s | 240μA | 600V | - | - | 516pF @ 1V 1MHz | - | 48A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |