- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Current - Average Rectified (Io) (per Diode) | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Max Current Rating | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Diode Capacitance-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B370CE-13 Diodes Incorporated | 1297 | - | Datasheet | 8 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | - | - | R-PDSO-C2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 70V | - | 790mV @ 3A | - | - | - | -55°C~150°C | - | 3A | 70V | 3A | - | - | - | 1 | - | - | - | 70V | 105pF @ 4V 1MHz | - | 100A | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDO500-18N1 IXYS | 2006 |
| Datasheet | 28 Weeks | - | Chassis Mount, Screw | Chassis Mount | Y1-CU | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 140°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | MD*500 | - | - | Not Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 30mA @ 1800V | - | 1.3V @ 1200A | ISOLATED | - | - | - | - | - | 1800V | - | 1.3V | 1.8kV | 560A | 1 | - | - | - | - | 762pF @ 400V 1MHz | 16kA | 15000A | 1.8kV | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB162VA-20TR ROHM Semiconductor | 40000 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 125°C | -40°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | RB162VA-20 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.2mA @ 20V | - | 400mV @ 1A | - | 1A | - | 125°C Max | - | 1A | - | - | 360mV | 20V | 1A | - | - | 300μA | 25V | - | - | 5A | - | - | - | - | 5A | - | 20V | - | - | - | 600μm | 1.9mm | 1.3mm | No | - | ROHS3 Compliant | - | ||
![]() SBR50-16JS onsemi | 2326 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUR560J WeEn Semiconductors | 3000 |
| - | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 600V | - | 1.35V @ 5A | - | - | - | 175°C Max | - | - | 600V | 5A | - | - | - | - | 64ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BYC30WT-600PQ WeEn Semiconductors | 326 |
| - | - | - | - | Through Hole | TO-247-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 2.75V @ 30A | - | - | - | 175°C Max | - | - | 600V | 30A | - | - | - | - | 22ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SBT150-10JS onsemi | 4149 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A315B Harris Corporation | 2966 |
| - | - | - | - | Through Hole | DO-204, Axial | NO | - | AL-4 | - | SILICON | 2 | - | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | A315B | Harris Corporation | NOT SPECIFIED | 1 | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | Active | NOT SPECIFIED | 5.78 | - | No | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | ULTRA FAST RECOVERY | - | - | - | - | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | O-LALF-W2 | COMMERCIAL | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 μA @ 200 V | - | 950 mV @ 3 A | ISOLATED | - | - | -65°C ~ 175°C | - | 3 A | 200 V | 3A | - | - | - | 1 | - | - | - | 200 V | 100pF @ 4V, 1MHz | - | 135 A | - | - | - | - | - | - | 0.035 µs | 35 ns | - | - | - | - | - | - | - | - | ||
![]() RFN3BM2SFHTL ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2016 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 980mV @ 3A | - | 3A | - | 150°C Max | - | - | - | - | 980mV | 200V | 3A | - | 25 ns | - | 200V | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() B540CE-13 Diodes Incorporated | 125800 | - | Datasheet | 8 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | - | - | R-PDSO-C2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 40V | - | 550mV @ 5A | - | - | - | - | - | 5A | 40V | 5A | - | - | - | 1 | - | - | - | 40V | 340pF @ 4V 1MHz | - | 150A | - | - | 200μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B360CE-13 Diodes Incorporated | 12000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | - | - | R-PDSO-C2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | - | 650mV @ 3A | - | - | - | -55°C~150°C | - | 3A | 60V | 3A | - | - | - | 1 | - | - | - | 60V | 110pF @ 4V 1MHz | - | 80A | - | - | 200μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK33B-LTP Micro Commercial Co | 5995 |
| Datasheet | 12 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | - | - | - | - | DUAL | C BEND | 260 | - | - | 10 | SK33 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | - | 500mV @ 3A | - | - | - | -55°C~150°C | - | 3A | 30V | 3A | - | - | - | 1 | - | - | - | 30V | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RFNL5BM6SFHTL ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 1.3V @ 5A | - | 5A | - | 150°C Max | - | - | 600V | - | - | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BYV29-600PQ WeEn Semiconductors | 31 |
| - | - | - | - | Through Hole | TO-220-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 1.3V @ 8A | - | - | - | 175°C Max | - | - | 600V | 9A | - | - | - | - | 75ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DZ435N40KHPSA1 Infineon Technologies | 2244 |
| Datasheet | 30 Weeks | - | - | Chassis Mount | Module | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | Not Applicable | 2 | - | EAR99 | - | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | - | R-XUFM-X2 | - | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 4000V | - | 1.71V @ 1200A | ISOLATED | - | - | -40°C~150°C | - | 700A | 4000V | 700A | - | - | - | 1 | - | - | - | 4000V | - | - | 12000A | - | - | 50000μA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-281C-TR1G Avago | 30000 | - | - | - | - | Surface Mount | - | - | YES | 3 | - | - | SILICON | 3 | 20 V | - | 0.41 V | BROADCOM LTD | Broadcom Limited | HSMS-281C-TR1G | - | 1 | 2 | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | NOT SPECIFIED | 6.88 | Compliant | Yes | 20 V | - | - | - | e3 | - | - | - | - | - | EAR99 | Matte Tin (Sn) | 150 °C | -65 °C | - | - | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | DUAL | GULL WING | 260 | compliant | 1 A | - | - | - | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1 A | - | - | MIXER DIODE | - | 1 A | - | - | - | 200 nA | - | - | - | - | - | 1 V | - | - | - | - | - | 20 V | 20 V | - | - | - | - | - | - | - | - | - | - | - | 2 pF | - | - | - | No | - | - | Lead Free | ||
![]() S1G-13 Diodes Incorporated | 100000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2005 | - | e0 | no | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn85Pb15) | 150°C | -65°C | - | - | 8541.10.00.80 | 10pF | - | 400V | - | DUAL | C BEND | 235 | - | 1A | 10 | S1G | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1A | 1.1V @ 1A | - | 1A | - | -65°C~150°C | 30A | - | - | - | 1.1V | 400V | 1A | - | 3 μs | 5μA | 400V | - | 10pF @ 4V 1MHz | 30A | - | - | - | - | - | 3 μs | 400V | - | - | - | 2.1mm | 4.6mm | 2.92mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SS16E-TP Micro Commercial Co | 21000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | MATTE TIN (SN) | - | - | - | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 10 | SS16 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | 700mV @ 1A | - | - | - | -55°C~150°C | - | 1A | 60V | 1A | - | - | - | - | - | - | - | 60V | 110pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD214B-R3600 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | CD214B | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 1V @ 1A | - | 3A | - | -65°C~175°C | 115A | - | 600V | 3A | 1V | 600V | 3A | - | - | 5μA | 600V | - | 40pF @ 4V 1MHz | 115A | - | 600V | - | - | 115A | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() BAV170 Nexperia | 210000 | - | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT23-3 (TO-236) | - | - | - | - | 125mA (DC) | - | - | - | - | Nexperia USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 nA @ 75 V | - | 1.1 V @ 50 mA | - | - | - | -65°C ~ 150°C | - | - | 85 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | 3 µs | - | - | - | - | - | - | - | - |