- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Number of Elements per Chip | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Forward Voltage | Power Dissipation (Max) | Product Status | Qualification | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG030V050EPDZ Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.66W | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 3 | AEC-Q101; IEC-60134 | - | R-PDSO-F3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | - | 550mV @ 5A | CATHODE | 5A | - | 175°C Max | - | - | 30V | - | - | - | - | - | 1 | 16ns | - | - | 30V | - | 495pF @ 1V 1MHz | - | - | - | - | 150μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMC-G28SL Sanken | 932 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | -220F | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | - | R-XSFM-T2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200μA @ 800V | - | 3V @ 5A | ISOLATED | - | - | -40°C~150°C | - | 5A | - | - | - | 800V | 5A | - | 1 | 70 ns | - | - | - | TO-220AC | - | - | 60A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NGTD13R120F2SWK ON Semiconductor | 20 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | Die | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | yes | Active | - | 1 | - | - | - | - | - | FAST RECOVERY | FREE WHEELING DIODE | - | - | - | - | - | UPPER | NO LEAD | - | - | - | - | - | - | - | - | R-XUUC-N1 | - | - | SINGLE | - | - | Standard | 1μA @ 1200V | - | 2.6V @ 25A | - | - | - | 175°C Max | - | - | 1200V | - | - | - | - | - | 1 | - | - | - | 1200V | - | - | - | - | - | - | 1μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SS19L R3G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | DO-219AB | - | - | Sub SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Reel® | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 90V | - | 800mV @ 1A | - | - | - | -55°C~150°C | - | - | 90V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD214C-B320LF Bourns Inc. | 100000 | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 125°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD214C | 2 | - | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | - | 500mV @ 3A | - | 3A | 500μA | -55°C~125°C | 100A | 3A | - | - | 500mV | 20V | 3A | - | 1 | - | 500μA | 20V | - | - | 250pF @ 4V 1MHz | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD214A-B120 Bourns | In Stock | - | - | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | BOURNS INC | - | Bourns Inc | - | CD214A-B120 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | - | Obsolete | DO-214AC | - | - | - | - | - | - | - | NOT SPECIFIED | 5.84 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | TIN LEAD | - | - | - | - | 8541.10.00.80 | - | - | - | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | unknown | - | - | - | 2 | - | - | R-PDSO-C2 | Not Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | 20 V | DO-214AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0F1BL Nexperia | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF30SC4M-7102 Shindengen | In Stock | - | - | - | - | - | - | - | D2PAK-2 (TO-263-2) | - | - | - | - | - | - | Shindengen | 50 | - | 30 A | 360 A | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 mA | Shindengen | - | DF30SC4M-7102 | 30000(mA) | + 150 C | - | - | - | Surface Mount | SMD/SMT | - | - | -40C to 150C | - | AUTOMOTIVEC | - | - | - | - | - | - | - | STO-220 | - | Active | - | - | 0.55(V) | - | - | - | No | Schottky Diode | - | 2.13 | Details | - | 0.066315 oz | - | 40 V | Magazine | - | - | - | - | - | - | - | EAR99 | Schottky Rectifier | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | unknown | - | - | - | 2 +Tab | - | - | - | - | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | 10000(uA) | - | - | - | - | 360(A) | - | - | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | 4.6 mm | 10.2 mm | 9.3 mm | 4.6(mm) | - | - | ||
![]() SK34SMA Diotec | 13600 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB130-B Diodes Incorporated | 15000 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | e3 | no | Last Time Buy | 1 (Unlimited) | 2 | EAR99 | - | Bright Tin (Sn) | - | - | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | WIRE | 260 | not_compliant | - | 40 | - | 2 | - | - | O-PALF-W2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | - | 500mV @ 1A | ISOLATED | - | - | -65°C~125°C | - | 1A | 30V | - | - | 30V | 1A | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD1408-R1400 Bourns Inc. | 20 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2006 | - | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | - | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD1408 | 2 | - | - | - | Not Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1V | 400V | 1A | - | - | 3 μs | 1μA | 400V | - | - | 12pF @ 4V 1MHz | 30A | - | 400V | - | - | - | 3 μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CURB201-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | 1V @ 2A | - | - | - | 150°C Max | - | 2A | 50V | - | - | 50V | 2A | - | - | 50 ns | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDW20G65C5BXKSA2 Infineon Technologies | 10 | - | Datasheet | 18 Weeks | - | - | - | Through Hole | TO-247-3 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130W | - | - | - | - | - | - | - | - | - | - | - | Tube | - | CoolSiC™+ | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | EFFICIENCY | PD-CASE | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | R-PSFM-T3 | - | - | COMMON CATHODE, 2 ELEMENTS | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 180μA @ 650V | - | 1.7V @ 10A | CATHODE | - | - | -55°C~175°C | - | - | 650V | 10A DC | - | - | - | - | 1 | 0ns | - | - | 650V | - | 300pF @ 1V 1MHz | - | 46A | - | - | 180μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT54AWT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | SILICON | 3 | BAT54 | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | CASE 419-04 | BAT54AWT1 | - | - | onsemi | - | NOT SPECIFIED | - | - | 2 | - | - | - | - | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | - | Active | SC-70 | - | - | 0.2 W | Obsolete | - | - | - | 30 | 5.64 | - | No | - | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | SCHOTTKY | DUAL | GULL WING | 240 | unknown | - | - | - | 3 | - | - | R-PDSO-G3 | COMMERCIAL | - | COMMON ANODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | 0.005 µs | - | - | - | - | - | - | - | - | - | - | ||
![]() 2B4B41 Toshiba | In Stock | - | - | - | - | - | - | - | - | NO | - | - | SILICON | 4 | - | - | - | 1.2 V | - | - | TOSHIBA CORP | - | Toshiba America Electronic Components | - | 2B4B41 | - | - | - | - | - | - | - | 4 | - | - | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | - | SQUARE | FLANGE MOUNT | - | - | Obsolete | - | - | - | - | - | - | - | - | NOT SPECIFIED | 5.89 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.80 | - | - | - | - | UPPER | WIRE | NOT SPECIFIED | unknown | - | - | - | - | - | - | S-PUFM-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | - | 2 A | - | - | - | - | - | - | 1 | - | - | - | 100 V | - | - | - | 55 A | - | - | 0.00001 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUR415 ON Semiconductor | 99999 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 5 days ago) | - | - | Through Hole | DO-201AD, Axial | - | 2 | DO-201AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | SWITCHMODE™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | - | - | 150V | - | - | - | - | - | 4A | - | MUR415 | - | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 150V | 4A | 890mV @ 4A | - | - | - | -65°C~175°C | 125A | - | 150V | 4A | - | 150V | 4A | - | - | 35ns | 5μA | 150V | - | - | - | - | - | 150V | - | - | 125A | 35 ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() BYC60W-600PQ WeEn Semiconductors | 30660 |
| - | - | - | - | - | Through Hole | TO-247-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 2.6V @ 60A | - | - | - | 175°C Max | - | - | 600V | 60A | - | - | - | - | - | 50ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRB2035CTPBF Vishay | In Stock | - | - | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | 0.84 V | - | - | INTERNATIONAL RECTIFIER CORP | - | Vishay | - | VS-MBRB2035CTPBF | - | - | - | - | 1 | - | - | 2 | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SMD-220, D2PAK-3 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | - | Transferred | TO-263 | - | - | - | - | - | - | - | 30 | 5.19 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | MATTE TIN OVER NICKEL | - | - | GENERAL PURPOSE | FREEWHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | SINGLE | GULL WING | 260 | compliant | - | - | - | 3 | - | - | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 10 A | - | - | - | - | - | - | 1 | - | - | - | 35 V | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS7006E6327XT Infineon | In Stock | - | Datasheet | - | - | - | - | - | SOT-23-3 | YES | 3 | - | SILICON | 3 | - | Infineon Technologies | 30000 | - | 70 mA | 100 mA | INFINEON TECHNOLOGIES AG | 100 nA | Infineon | - | BAS7006E6327XT | - | + 125 C | - | - 55 C | - | - | SMD/SMT | 2 | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | - | BAS 70-06 E6327 SP000010254 BAS7006E6327HTSA1 | Active | - | 250 mW | - | 0.25 W | - | AEC-Q101 | - | - | - | 1.6 | Compliant | - | 0.000282 oz | 70 V | 70 V | MouseReel | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | - | Diodes & Rectifiers | - | Si | DUAL | GULL WING | - | compliant | - | - | - | 3 | AEC-Q101 | Solder Pad | R-PDSO-G3 | - | - | Dual Cathode Common Anode | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 0.07 A | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | 70 V | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | 880 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | ||
![]() 1SS396(F) Toshiba | 29 |
| - | - | - | - | - | Surface Mount | - | YES | - | - | SILICON | 3 | - | - | - | 0.6 V | - | - | TOSHIBA CORP | - | Toshiba America Electronic Components | - | 1SS396(F) | - | - | - | - | - | - | - | 2 | 2 | - | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | SOT-346 (SC-59) | - | Active | - | - | - | 0.15 W | - | - | - | Schottky Diode | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | SCHOTTKY | DUAL | GULL WING | - | unknown | - | - | - | 3 | - | - | R-PDSO-G3 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | Schottky | - | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | 1 | - | - | - | 45 V | - | - | - | 1 A | - | Series | 5 µA | - | - | - | 40 V | - | - | - | - | - | - | - | - | - |