- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Max Dual Supply Voltage | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Natural Thermal Resistance | Clamping Voltage-Max | Diode Capacitance-Max | Product Category | Diode Capacitance-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DST2050S Littelfuse Inc. | 14557 |
| Datasheet | 23 Weeks | - | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4mA @ 50V | - | 650mV @ 20A | CATHODE | 20A | - | -55°C~150°C | - | - | - | 50V | - | - | - | - | - | - | 1 | - | - | - | 50V | TO-277B | - | - | - | - | - | - | 4000μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DB2460600L Panasonic Electronic Components | 20 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2014 | - | - | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | DUAL | FLAT | - | - | - | - | DB24606 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 350μA @ 60V | - | 700mV @ 3A | - | 3A | - | 150°C Max | - | 3A | - | - | 3A DC | - | 700mV | 60V | 3A | - | 1 | 12 ns | 350μA | 60V | - | - | 40pF @ 10V 1MHz | - | 30A | - | - | - | - | 30A | - | - | - | - | - | - | - | 850μm | 3.8mm | 2.4mm | No | - | RoHS Compliant | - | ||
![]() CSFB204-G Comchip Technology | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | SUPER FAST RECOVERY | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | CSFB204 | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1.25V @ 2A | - | - | - | 150°C Max | 50A | 2A | - | - | - | - | - | 400V | 2A | - | 1 | 35 ns | 5μA | - | - | - | - | - | - | - | 400V | - | - | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDSER4148-HF Comchip Technology | 220 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | 0.15W | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | BOTTOM | NO LEAD | 260 | - | - | 30 | CDSER4148 | - | R-PBCC-N2 | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 75V | - | 1V @ 50mA | - | - | - | 125°C Max | - | 0.15A | - | 75V | - | - | - | 75V | 150mA | - | - | 4 ns | - | - | - | - | 4pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SG20TC15M-5600 Shindengen | 13550 | - | - | - | - | - | - | TO-220-3 FP | - | - | - | - | - | Shindengen | 100 | - | Shindengen | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 0.081130 oz | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() SET010204 Semtech Corporation | In Stock | - | - | 18 Weeks | - | Chassis, Screw, Stud | Chassis, Stud Mount | Module | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | RADIAL | SOLDER LUG | - | - | - | - | SET01 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.5V @ 9A | ISOLATED | 15A | - | -55°C~150°C | - | - | - | - | - | - | - | 400V | 15A | - | 1 | 150 ns | 1μA | 400V | - | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() DL4001-TP Micro Commercial Co | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-213AB, MELF (Glass) | YES | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | - | END | WRAP AROUND | 260 | not_compliant | - | 10 | DL4001 | 2 | O-PELF-R2 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | 1.1V @ 1A | ISOLATED | - | - | -65°C~150°C | - | 1A | - | 50V | 1A | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MBRS3201T3 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -55°C | FAST SOFT RECOVERY POWER | - | 8541.10.00.80 | - | 200V | - | DUAL | C BEND | 240 | not_compliant | 3A | 30 | MBRS3201 | 2 | - | Not Qualified | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | 3A | 840mV @ 3A | - | - | 5μA | -55°C~150°C | 100A | - | - | - | - | - | - | 200V | 3A | - | 1 | 35 ns | - | - | - | - | - | - | - | - | - | - | - | 100A | 35 ns | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BAS70-05WE6327 Infineon | 80 | - | Datasheet | - | - | - | - | - | YES | - | - | SILICON | 3 | - | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | BAS70-05WE6327 | NOT SPECIFIED | - | 2 | - | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.25 W | 40 | 5.57 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | SCHOTTKY | DUAL | GULL WING | 260 | unknown | - | - | - | 3 | R-PDSO-G3 | COMMERCIAL | - | COMMON CATHODE, 2 ELEMENTS | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 pF | - | - | - | - | - | - | - | - | - | ||
![]() SIDC14D60E6X1SA1 Infineon Technologies | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Die | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | - | no | Last Time Buy | 1 (Unlimited) | 1 | EAR99 | - | 150°C | -55°C | FAST SOFT RECOVERY | - | 8541.10.00.40 | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | SIDC14D60 | 1 | S-XUUC-N1 | Not Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 30A | 1.25V @ 30A | - | - | - | -55°C~150°C | - | - | Halogen Free | - | 30A DC | 600V | 1.25V | 600V | 30A | - | 1 | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LCDA12 Semtech | In Stock | - | - | - | - | - | - | - | YES | - | - | SILICON | 8 | - | - | SEMTECH CORP | Semtech Corporation | LCDA12 | - | - | 4 | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP-8 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 8.59 | - | No | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | LOW CAPACITANCE, UL RECOGNIZED | 8541.10.00.50 | Transient Suppressors | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | BIDIRECTIONAL | SEPARATE, 4 ELEMENTS | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | MS-012AA | - | - | - | - | - | 300 W | 1 µA | - | - | 13.3 V | - | 24 V | - | - | 5 pF | - | - | - | - | - | - | - | ||
![]() 1SS400-TP Micro Commercial Co | 45 |
| Datasheet | 12 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | DUAL | FLAT | 260 | - | - | 10 | 1SS400 | 2 | R-PDSO-F2 | Not Qualified | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | - | 1.2V @ 100mA | - | - | - | 150°C Max | - | 0.1A | - | 90V | 100mA | - | - | - | - | - | - | 4ns | - | - | 90V | - | 3pF @ 0.5V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC56D60E6X1SA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Die | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | - | no | Last Time Buy | 1 (Unlimited) | 1 | EAR99 | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | S-XUUC-N1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 150A | 1.25V @ 150A | - | - | - | -55°C~150°C | - | - | Halogen Free | - | 150A DC | 600V | - | 600V | 150A | - | 1 | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CDBQR00340-HF Comchip Technology | 12000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | 0.2W | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | - | - | 8541.10.00.70 | - | - | - | BOTTOM | NO LEAD | 260 | - | - | 30 | CDBQR00340 | - | R-PBCC-N2 | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 40V | - | 370mV @ 1mA | - | - | - | 125°C Max | - | 0.03A | - | 40V | - | - | - | 40V | 30mA | - | - | - | - | - | - | - | 1.5pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N3295AR GeneSiC Semiconductor | 20 |
| Datasheet | 6 Weeks | PRODUCTION (Last Updated: 5 months ago) | Chassis, Stud | Chassis, Stud Mount | DO-205AA, DO-8, Stud | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | - | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | UPPER | HIGH CURRENT CABLE | - | - | - | - | 1N3295AR | - | O-MUPM-H1 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 11mA @ 1000V | - | 1.5V @ 100A | ANODE | - | - | -40°C~200°C | - | - | - | 1000V | - | - | - | 1kV | 100A | - | 1 | - | - | - | - | - | - | - | - | 2300A | - | - | 11000μA | - | - | - | 0.4 °C/W | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SIDC23D60E6X1SA4 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Die | - | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | - | no | Last Time Buy | 1 (Unlimited) | 1 | EAR99 | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | R-XUUC-N1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 50A | 1.25V @ 50A | - | - | - | -55°C~150°C | - | - | Halogen Free | - | 50A DC | 600V | - | 600V | 50A | - | 1 | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STPS20SM120SR STMicroelectronics | 1738 |
| Datasheet | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | ECOPACK®2 | e3 | - | Obsolete | Not Applicable | 3 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | - | STPS20 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210μA @ 120V | - | 890mV @ 20A | CATHODE | 20A | 210μA | 150°C Max | 220A | - | - | - | - | - | 890mV | 120V | 20A | - | 1 | - | 210μA | 120V | - | - | - | - | 220A | - | - | - | - | 220A | - | - | - | - | - | - | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() BAV21,133 Nexperia USA Inc. | 25300 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | Tape & Box (TB) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | - | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | BAV21 | 2 | O-LALF-W2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 200V | - | 1.25V @ 200mA | ISOLATED | - | - | 175°C Max | - | 0.25A | - | 200V | 250mA DC | - | - | - | - | - | - | 50ns | - | - | 250V | - | 5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBR5H150VPTR-E1 Diodes Incorporated | 2000 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | DO-27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2015 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 8μA @ 150V | - | 920mV @ 5A | - | - | - | 175°C Max | - | - | - | 150V | 5A | - | - | 150V | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEI19-06AS-TUB IXYS | 20 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | TO-263AB (D2PAK) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | FRED | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | 1.7V @ 16A | - | - | - | -40°C~150°C | - | - | - | 600V | 20A | - | - | 600V | 20A | - | - | 50 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |