- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Pulse Power Dissipation | Peak Rep Rev Volt | Peak Reverse Recovery Time | Power Dissipation (Max) | Qualification | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Max Dual Supply Voltage | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Reverse Recovery Time-Max | Operating Voltage | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD214B-R3400 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1V @ 1A | - | 3A | -65°C~175°C | 115A | 3A | - | - | - | - | 1V | 400V | 3A | 1 | - | 5μA | 400V | - | - | 40pF @ 4V 1MHz | - | 115A | - | 400V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SKD51/04 Semikron | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 07223281 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 V | - | - | - | - | - | - | - | - | - | - | 775 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKDT60/14 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 07192352 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKCH28/04 Semikron | 957 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 07191220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2200N24TVFPRXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Chassis Mount | DO-200AC, K-PUK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 150mA @ 2400V | - | 1.2V @ 2000A | - | - | -40°C~160°C | - | - | - | 2400V | 2200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIDC14D120H8X1SA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Die | YES | - | - | - | SILICON | - | - | - | - | - | - | - | 1 | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | - | no | Active | 1 (Unlimited) | 1 | - | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.40 | - | - | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | S-XUUC-N1 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 1200V | - | 1.97V @ 25A | - | - | -40°C~175°C | - | 25A | Halogen Free | 1200V | 25A DC | 1.2kV | - | - | - | 1 | - | - | - | 1200V | - | - | 1.2kV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SKBT40/08 Semikron | 512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 07187182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30WQ06FNPBF Vishay | In Stock | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | 0.53 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-30WQ06FNPBF | 1 | - | 1 | - | - | - | 150 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D-PAK | Transferred | TO-252AA | - | - | - | - | - | - | - | - | 30 | - | 5.2 | - | Yes | - | - | e3 | - | - | - | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | - | - | SCHOTTKY | SINGLE | GULL WING | 260 | unknown | - | - | - | 3 | R-PSSO-G2 | Not Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | 3.5 A | - | - | - | - | - | - | - | 1 | - | - | - | 60 V | TO-252AA | - | - | - | 490 A | - | - | - | - | - | - | - | - | - | - | ||
![]() RCLAMP0503F Semtech | 296 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150W | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | ||
![]() NXPSC04650Q WeEn Semiconductors | 25664 |
| - | - | - | - | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 170μA @ 650V | - | 1.7V @ 4A | - | - | 175°C Max | - | - | - | 650V | 4A | - | - | - | - | - | 0ns | - | - | - | - | 130pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MA2Z74800L Panasonic Electronic Components | 480000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SMini2-F1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 60pF | - | - | 20V | - | - | - | - | - | - | 300mA | - | MA2Z748 | - | - | - | Standard | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 10V | 300mA | 400mV @ 300mA | - | - | 125°C Max | - | - | - | 20V | 300mA | - | - | 20V | 300mA | - | 5ns | - | - | - | - | 60pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() D2601N90TXPSA1 Infineon Technologies | 501 |
| Datasheet | 36 Weeks | - | Screw | Chassis Mount | DO-200AE | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | Active | Not Applicable | 2 | - | EAR99 | - | 160°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | END | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 100mA @ 9000V | - | - | - | 3.07kA | -40°C~160°C | 52kA | 3070A | Halogen Free | 9000V | 3040A | - | - | - | - | 1 | - | 100mA | 9kV | - | - | - | - | 52kA | - | 9kV | - | 50kA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 15ETH03PBF Vishay | In Stock | - | - | - | - | - | - | - | NO | - | - | - | SILICON | 2 | 1.25 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-15ETH03PBF | - | - | 1 | - | - | - | 175 °C | - | PLASTIC/EPOXY | LEAD FREE, TO-220AC, 3 PIN | RECTANGULAR | FLANGE MOUNT | TO-220AC | Transferred | TO-220AC | - | - | - | - | - | - | - | - | 30 | - | 5.56 | - | Yes | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | - | - | - | SINGLE | THROUGH-HOLE | 250 | compliant | - | - | - | 3 | R-PSFM-T2 | Not Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | 15 A | - | - | - | - | - | - | - | 1 | - | - | - | 300 V | TO-220AC | - | - | - | 140 A | - | - | - | 0.04 µs | - | - | - | - | - | - | ||
![]() SK34AFL-TP Micro Commercial Co | 30000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | - | - | SILICON | - | - | - | - | - | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 500mV @ 3A | - | - | -50°C~125°C | - | 3A | - | 40V | 3A | - | - | - | - | 1 | - | - | - | 40V | - | 180pF @ 4V 1MHz | - | - | 80A | - | 500μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBZ31060H-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | PURE TIN | 150°C | -55°C | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | - | DUAL | NO LEAD | 260 | - | - | 30 | - | - | R-PDSO-N3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | - | 650mV @ 10A | CATHODE | 10A | -55°C~150°C | - | - | - | - | - | - | 650mV | 60V | 10A | 1 | - | 15mA | 60V | - | - | - | - | - | - | - | - | 270A | - | - | - | - | - | RoHS Compliant | - | ||
![]() BYV42E-200 WeEn Semiconductors | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF34 Rectron | 874 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | -55C to 150C | - | Military | - | - | - | - | - | - | DO-201AD | - | - | 0.95(V) | - | 200(V) | 35(ns) | - | - | No | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(uA) | - | - | - | - | - | 125(A) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCL4148 Vishay | 2500 | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | 1 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | MCL4148 | - | - | 1 | - | - | - | 175 °C | -55 °C | GLASS | ROHS COMPLIANT, GLASS, LS-31, QUADRO-MICROMELF-2 | ROUND | LONG FORM | - | Active | MELF | - | - | - | - | 0.5 W | - | - | - | NOT SPECIFIED | - | 1.02 | - | Yes | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | - | - | - | END | WRAP AROUND | NOT SPECIFIED | compliant | - | - | - | 2 | O-LELF-R2 | Not Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | 0.15 A | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 2 A | - | - | - | 0.004 µs | - | - | - | - | - | - | ||
![]() B340B-13 Diodes Incorporated | 1330 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 179.991122mg | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn85Pb15) | 125°C | -55°C | EFFICIENCY | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 250pF | - | - | 40V | - | - | DUAL | C BEND | 235 | not_compliant | 3A | 10 | B340 | 2 | - | Not Qualified | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 3A | 500mV @ 3A | - | 3A | -55°C~150°C | - | - | - | - | - | - | 500mV | 40V | 3A | 1 | - | 500μA | 40V | - | - | 200pF @ 4V 1MHz | - | 100A | - | - | - | 100A | - | - | 2.5mm | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead | ||
![]() SD101CWS-7 Diodes Incorporated | 56190 |
| Datasheet | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 32.998845mg | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | e3 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -65°C | - | - | 8541.10.00.70 | 2.2pF | - | 200mW | 40V | 200mW | - | DUAL | GULL WING | 260 | not_compliant | 15mA | 40 | SD101C | 2 | - | Not Qualified | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 800V | 15mA | 900mV @ 15mA | - | 15mA | -65°C~125°C | - | - | - | - | 15mA DC | - | 900mV | 40V | 15mA | - | 1 ns | 200nA | 40V | - | - | 2.2pF @ 0V 1MHz | - | 2A | - | - | - | 2A | - | - | 1mm | 1.8mm | 1.4mm | Non-RoHS Compliant | Contains Lead |