- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Voltage | Phase Type | Power Dissipation (Max) | Qualification | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGF1J ON Semiconductor | 33000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 106mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | TIN | 175°C | -65°C | - | - | 8541.10.00.80 | 8.5pF | - | 600V | DUAL | C BEND | 260 | - | 1A | 30 | RGF1J | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.76W | 1A | 1.3V @ 1A | - | 1A | - | -65°C~175°C | 30A | - | - | - | - | 1.3V | 600V | 1A | - | - | 250 ns | 5μA | 600V | - | - | 8.5pF @ 4V 1MHz | 30A | - | 600V | - | - | 30A | 250 ns | - | - | - | - | - | - | 2.2mm | 4.75mm | 2.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() D10XB60H-7000 Shindengen | In Stock | - | - | - | - | - | - | - | 3S | - | - | - | - | - | - | 2.9(A) | Shindengen | - | 250 | - | 2.9 A | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 uA | Shindengen | D10XB60H-7000 | + 150 C | - 40 C | Through Hole | SMD/SMT | 1 | -40C to 150C | - | Automotive | - | - | - | - | - | - | SIP | - | Active | - | - | 170(A) | 600(V) | 600 V | Single Phase | - | - | No | - | 10(mA) | 2.3 | Details | Yes | - | Bulk | - | - | e6 | - | - | - | - | EAR99 | Single Phase Bridge | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | unknown | - | - | - | 4 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 A | - | - | - | - | 1.05(V) | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05 V | Bridge Rectifiers | 15 mm | 25 mm | 4.6 mm | - | - | - | - | ||
![]() BYT79-500,127 WeEn Semiconductors | 4484 |
| Datasheet | - | - | - | - | Through Hole | TO-220-2 | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | ULTRA FAST SOFT RECOVERY | - | - | - | - | - | SINGLE | - | - | not_compliant | - | - | BYT79-500 | - | IEC-134 | - | R-PSFM-T2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 500V | - | - | 1.38V @ 30A | CATHODE | 14A | - | 150°C Max | - | - | - | 500V | - | - | - | - | - | 1 | 60ns | - | - | 500V | TO-220AC | - | - | - | - | - | 50μA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1N4007-AP Micro Commercial Co | 59 |
| Datasheet | 12 Weeks | - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | - | - | WIRE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | 2 | - | - | O-PALF-W2 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | - | 1V @ 1A | ISOLATED | - | - | -55°C~150°C | - | 1A | - | 1000V | 1A | - | - | - | - | - | 2μs | - | - | 1000V | - | 15pF @ 4V 1MHz | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 60EPS12PBF Vishay | 8 | - | - | - | - | - | - | - | - | NO | - | - | - | SILICON | 2 | - | - | - | - | 1.07 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-60EPS12PBF | - | - | - | - | 1 | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-247AC-MOD | - | Obsolete | TO-247AC | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 7.72 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | - | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | - | - | - | 3 | - | - | R-PSFM-T2 | Not Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | CATHODE | - | - | - | - | 60 A | - | - | - | - | - | - | - | 1 | - | - | - | 1200 V | TO-247AC | - | - | 1100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHG20I600HA IXYS | 25 |
| Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | TO-247-2 | - | 3 | - | 6.500007g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140W | - | - | - | - | - | - | - | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 150°C | -55°C | FAST SOFT RECOVERY | FREEWHEELING, SNUBBER DIODE | 8541.10.00.80 | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | - | R-PSFM-T2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | - | - | 2.24V @ 20A | CATHODE | 20A | 25μA | -55°C~150°C | 150A | - | - | - | - | 2.31V | 600V | 20A | - | 1 | 35 ns | 30μA | 600V | - | - | - | 150A | - | - | - | - | 150A | 35 ns | - | - | - | - | - | - | 21.46mm | 16.26mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CMPD2836TR Central Semiconductor | 15000 | - | - | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23 | - | SILICON | 3 | - | - | 200mA | - | 1.2 V | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | CMPD2836TR | - | - | - | - | 2 | - | - | - | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | - | Active | - | - | - | - | - | - | 0.35 W | - | - | NOT SPECIFIED | - | 1.49 | - | No | - | Tape & Reel (TR) | - | -- | e0 | No | Active | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | - | - | - | - | - | R-PDSO-G3 | Not Qualified | - | COMMON ANODE, 2 ELEMENTS | - | Small Signal = | Standard | 100nA @ 240V | - | - | 1.2V @ 100mA | - | - | - | -65°C ~ 150°C | - | 0.2 A | - | 75V | - | - | - | - | - | - | - | - | - | 75 V | - | - | - | - | - | 1 Pair Common Anode | 0.1 µA | - | - | - | 0.004 µs | 4ns | - | - | - | - | - | - | - | - | - | - | ||
![]() CMS10(TE12L,Q,M) Toshiba Semiconductor and Storage | 4157 |
| - | 12 Weeks | - | Silver, Tin | Surface Mount | Surface Mount | SOD-128 | - | - | M-FLAT (2.4x3.8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | CMS10 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | - | 550mV @ 1A | - | - | 500μA | -40°C~150°C | 25A | - | - | 40V | 1A | - | 40V | 1A | - | - | - | 500μA | 40V | - | - | 50pF @ 10V 1MHz | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSR8F600 Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-2 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2015 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | HYPERFAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | R-PSFM-T2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 80μA @ 600V | - | - | 2.7V @ 8A | CATHODE | - | - | 150°C Max | - | 8A | - | 600V | - | - | 600V | 8A | - | 1 | 45 ns | - | - | - | TO-220AC | 9.3pF @ 40V 1MHz | - | 75A | - | - | 80μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK26A R3G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Reel® | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | - | 700mV @ 2A | - | - | - | -55°C~150°C | - | - | - | 60V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBR3U60P5Q-13D Diodes Incorporated | 37 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | PowerDI™ 5 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F3 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 100μA @ 60V | - | - | 620mV @ 3A | CATHODE | - | - | -65°C~150°C | - | 3A | - | 60V | - | - | 60V | 3A | - | 1 | - | - | - | - | - | - | - | 80A | - | - | 60μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PR6004-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | R6, Axial | - | 6 | - | 2.099991g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | WIRE | 260 | - | - | 40 | PR6004 | 2 | - | - | O-PALF-W2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | - | 1.2V @ 6A | ISOLATED | 6A | - | -65°C~150°C | 300A | 6A | - | - | - | 1.2V | 400V | 6A | - | 1 | 150 ns | 10μA | 400V | - | - | 140pF @ 4V 1MHz | 300A | - | - | - | - | - | 150 ns | 400V | - | - | - | - | - | 9.1mm | 9.1mm | 9.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS30SM60ST STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | SINGLE | - | - | - | - | - | STPS30 | - | - | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 135μA @ 60V | - | - | 615mV @ 30A | CATHODE | 30A | - | 150°C Max | - | - | - | - | - | 615mV | 60V | 30A | - | 1 | - | 135μA | 60V | - | TO-220AB | - | 600A | - | - | - | - | 600A | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SBRT15U100SP5-7D Diodes Incorporated | In Stock | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | PowerDI™ 5 | - | 5 | - | 95.991485mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TrenchSBR | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | AEC-Q101 | - | R-PDSO-F3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 200μA @ 100V | - | - | 700mV @ 15A | CATHODE | - | - | -65°C~150°C | - | - | - | - | - | 640mV | 100V | 15A | - | 1 | - | 15mA | 100V | - | - | - | - | - | - | - | - | 250A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBA340L-G Comchip Technology | 880000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | 40V | - | - | - | not_compliant | 80A | - | CDBA340 | - | - | - | - | - | Standard | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 40V | - | 3A | 400mV @ 3A | - | 3A | - | 125°C Max | - | - | - | - | - | 400mV | 40V | 3A | - | - | - | 500μA | 40V | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BGX50AE6327XT Infineon | In Stock | - | Datasheet | - | - | - | - | - | SOT-143-4 | YES | - | - | - | SILICON | 4 | - | Infineon Technologies | - | 12000 | - | 140 mA | INFINEON TECHNOLOGIES AG | 100 uA | Infineon | BGX50AE6327XT | + 150 C | - 65 C | - | SMD/SMT | 1 | - | - | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | BGX 50A E6327 SP000011092 BGX50AE6327HTSA1 | End Of Life | - | 210 mW | - | - | 70 V | - | 0.21 W | AEC-Q101 | - | 40 | - | 5.58 | Details | - | 0.005744 oz | MouseReel | - | - | e3 | Yes | - | - | - | EAR99 | - | MATTE TIN | - | - | - | - | 8541.10.00.70 | - | Diodes & Rectifiers | - | DUAL | GULL WING | 260 | unknown | - | - | - | - | - | SMD/SMT | R-PDSO-G4 | Not Qualified | - | Quad | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | CATHODE | - | - | - | - | 0.14 A | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 6 ns | - | - | - | Switching Diodes | 1.3 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | ||
![]() FR303G R0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | - | Through Hole | DO-201AD, Axial | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | WIRE | - | not_compliant | - | - | - | - | - | - | O-PALF-W2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | - | - | 1.3V @ 3A | ISOLATED | - | - | -55°C~150°C | - | 3A | - | 200V | 3A | - | - | - | - | 1 | 150ns | - | - | 200V | - | 30pF @ 4V 1MHz | - | 125A | - | - | 5μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBRM130LT1H ON Semiconductor | In Stock | - | - | - | - | - | - | Surface Mount | DO-216AA | - | - | Powermite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWERMITE® | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 410μA @ 30V | - | - | 520mV @ 3A | - | - | - | -55°C~125°C | - | - | - | 30V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SDT8A100P5-13D Diodes Incorporated | 37 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | PowerDI™ 5 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | - | 3 | EAR99 | - | Matte Tin (Sn) | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 100V | - | - | 700mV @ 8A | CATHODE | - | - | -55°C~150°C | - | 8A | - | 100V | 8A | - | - | - | - | 1 | - | - | - | 100V | - | - | - | 150A | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D471N90TXPSA1 Infineon Technologies | 683 |
| Datasheet | 36 Weeks | - | - | Screw | Chassis Mount | DO-200AB, B-PUK | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | - | Active | Not Applicable | - | - | - | - | 160°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 9000V | - | - | 3.2V @ 1200A | - | 760A | - | -40°C~160°C | 11kA | - | Halogen Free | 9000V | - | - | - | - | - | - | - | 50mA | 9kV | - | - | - | 11kA | - | 4.5kV | - | - | 10kA | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |