- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Voltage | Peak Reverse Recovery Time | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Screening Level | Max Forward Surge Current (Ifsm) | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product Category | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBU605 Taiwan Semiconductor | 40 |
| - | - | - | - | - | Through Hole | GBU-4 | NO | - | GBU | SILICON | 4 | GBU605 | Taiwan Semiconductor | 1000 | 1 V | TAIWAN SEMICONDUCTOR CO LTD | TAIWAN SEMICONDUCTOR | GBU605 | Taiwan Semiconductor Corporation | 1 | - | 4 | - | 150 °C | -55 °C | Tube | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | - | Active | - | 5.57 | Details | Yes | 0.190479 oz | - | - | -55°C ~ 150°C (TJ) | GBU | - | - | - | - | - | - | - | - | - | Pure Tin (Sn) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | IR - 5uA | Diodes & Rectifiers | - | Standard | SINGLE | THROUGH-HOLE | - | compliant | - | - | - | - | R-PSFM-T4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | VRRM - 600V | - | - | Single Phase | 5 µA @ 600 V | - | - | 1 V @ 2 A | ISOLATED | - | - | - | - | 6 A | - | 6 A | - | - | - | Bridge Rectifiers | 1 | - | - | - | 600 V | - | - | - | 175 A | - | - | 600 V | 600 V | 600V | - | - | Bridge Rectifiers | - | - | - | - | - | - | ||
![]() 1N5817RL ON Semiconductor | 5000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1998 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 125°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | 20V | - | - | WIRE | 260 | not_compliant | 1A | 40 | 1N5817 | 2 | - | Not Qualified | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | - | 1A | 450mV @ 1A | ISOLATED | - | 1mA | -65°C~125°C | 25A | - | - | - | 750mV | 20V | 1A | - | - | - | 1mA | 20V | - | - | - | 25A | - | - | 25A | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() S1K-LTP Micro Commercial Co | 20 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | MATTE TIN | - | - | - | - | - | - | - | - | - | DUAL | C BEND | 260 | - | - | 10 | - | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | - | - | 1.1V @ 1A | - | - | - | -55°C~150°C | - | 1A | 800V | 1A | - | - | - | - | - | 2μs | - | - | 800V | - | 12pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSB10I45PM IXYS | 20 |
| Datasheet | 28 Weeks | - | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 150°C | -55°C | SOFT RECOVERY | HIGH RELIABILITY,FREEWHEELING DIODE, LOW NOISE | 8541.10.00.80 | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 7mA @ 45V | 30W | - | 560mV @ 10A | ISOLATED | 10A | 7mA | -55°C~150°C | 112A | - | - | - | 530mV | 45V | 10A | - | 1 | - | 7mA | 45V | - | - | - | - | - | - | 110A | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F1857D600 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | Module | - | 2 | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | - | Not For New Designs | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | 600V | - | - | - | - | - | 55A | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | - | 1.4V @ 165A | - | 55A | - | - | - | - | 600V | 55A DC | - | 600V | 55A | - | - | - | - | 600V | - | - | - | 1.5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APD260VRTR-G1 Diodes Incorporated | 40 | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | MATTE TIN | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-C2 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | - | 500mV @ 2A | - | - | - | -65°C~125°C | - | 2A | 60V | - | - | 60V | 2A | - | 1 | - | - | - | - | DO-214AC | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMU-G26S Sanken | 294 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | R-XSFM-T2 | Not Qualified | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | - | 1.35V @ 10A | ISOLATED | - | - | -40°C~150°C | - | - | 600V | - | - | 600V | 10A | - | 1 | 400 ns | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBS303V19R-G Torex Semiconductor Ltd | 1760 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 30V | - | - | 390mV @ 3A | - | - | - | 125°C | - | 3A | 30V | 3A | - | - | - | - | - | 90ns | - | - | 30V | - | 385pF @ 1V 1MHz | - | 60A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RHRP8120 Intersil | In Stock | - | - | - | - | - | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 1.2 kV | - | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | 26 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | Single | - | - | - | - | 8 A | - | - | 8 A | - | - | - | - | - | - | 3.2 V | - | - | - | - | 70 ns | 100 A | 1.2 kV | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | 9.65 mm | 10.67 mm | 4.83 mm | - | - | Lead Free | ||
![]() 41HF120 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 kV | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() RJU6054WDPK-M0#T0 Renesas Electronics America Inc | 1236 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | 3 V | 25 ns | Active | - | - | - | - | - | Military grade | - | -55 to 150 °C | - | - | * | - | - | - | - | - | - | Ultra Fast Recovery Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 uA | - | - | - | - | 240 A | - | Military | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZ30016-86RL onsemi | 5026 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR4436LRL onsemi | 1964 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A14PX276 Harris Corporation | 4243 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RURD460CC Harris Corporation | 2220 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RUR1560 Harris Corporation | 666 |
| - | - | - | - | - | Through Hole | TO-220-2 | - | - | TO-220AC | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 10 μA @ 600 V | - | - | 1.5 V @ 15 A | - | - | - | -55°C ~ 175°C | - | - | 600 V | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | ||
![]() RUR3060 Harris Corporation | 739 |
| - | - | - | - | - | Through Hole | TO-220-2 | - | - | TO-220AC | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 30 μA @ 600 V | - | - | 1.5 V @ 30 A | - | - | - | -55°C ~ 175°C | - | - | 600 V | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | ||
![]() GE1104 Harris Corporation | 995 |
| - | - | - | - | - | Through Hole | DO-204, Axial | NO | - | DO-204 | SILICON | 2 | - | - | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | GE1104 | Harris Corporation | NOT SPECIFIED | - | 1 | - | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | - | Active | NOT SPECIFIED | 5.83 | Non-Compliant | No | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | ULTRA FAST RECOVERY | - | - | - | - | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | O-LALF-W2 | COMMERCIAL | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 200 V | - | - | 950 mV @ 2 A | ISOLATED | - | - | -65°C ~ 175°C | - | 2.5 A | 200 V | 2.5A | - | - | - | - | 1 | - | - | - | 200 V | - | 45pF @ 4V, 1MHz | - | 50 A | - | - | - | - | - | 0.035 µs | 35 ns | - | - | - | - | - | - | - | ||
![]() RURDG1515 Harris Corporation | 577 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GE1102 Harris Corporation | 1036 |
| - | - | - | - | - | Through Hole | DO-204, Axial | NO | - | DO-204 | SILICON | 2 | - | - | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | GE1102 | Harris Corporation | NOT SPECIFIED | - | 1 | - | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | - | Active | NOT SPECIFIED | 5.8 | Non-Compliant | No | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | ULTRA FAST RECOVERY | - | - | - | - | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | O-LALF-W2 | COMMERCIAL | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 100 V | - | - | 950 mV @ 2 A | ISOLATED | - | - | -65°C ~ 175°C | - | 2.5 A | 100 V | 2.5A | - | - | - | - | 1 | - | - | - | 100 V | - | 45pF @ 4V, 1MHz | - | 50 A | - | - | - | - | - | 0.035 µs | 35 ns | - | - | - | - | - | - | - |