- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Forward Voltage | Peak Rep Rev Volt | Power Dissipation (Max) | Product Depth (mm) | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Unit Weight | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2A07-T Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | 350.003213mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | WIRE | 260 | - | - | 40 | 2A07 | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 1000V | - | - | 1.1V @ 2A | ISOLATED | 2A | - | -65°C~150°C | 70A | 2A | 1000V | - | 1.1V | 1kV | 2A | - | 1 | - | 5μA | 1kV | - | - | 15pF @ 4V 1MHz | 70A | - | - | - | - | - | 1kV | - | - | - | - | - | 3.6mm | 7.6mm | 3.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() PMEG45T15EPD139 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYC20D-600P127 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBA140L-G Comchip Technology | 267800 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | not_compliant | - | - | CDBA140 | - | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 40V | - | - | 400mV @ 1A | - | - | - | -20°C~80°C | 35A | 1A | 40V | - | - | 40V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MR854 ON Semiconductor | 19200 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | -65°C | - | - | - | - | - | 400V | - | - | - | - | - | 3A | - | MR854 | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 400V | - | 3A | 1.25V @ 3A | - | - | - | -65°C~125°C | 100A | - | 400V | 3A | - | 400V | 3A | - | - | 300 ns | 10μA | 400V | - | - | - | - | - | 400V | - | 100A | 300 ns | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 1SS119-25TD-E-Q Renesas Electronics America Inc | 6018 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11DQ06 Vishay | 500 | - | - | - | - | - | - | - | NO | - | - | - | SILICON | 2 | - | - | - | 0.76 V | - | - | EIC SEMICONDUCTOR CO LTD | - | Vishay | VS-11DQ06 | - | - | - | - | - | 1 | - | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | DO-204AL(DO-41) | Active | - | - | - | - | - | - | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | - | - | Rectifier Diodes | - | SCHOTTKY | AXIAL | WIRE | - | compliant | - | - | - | - | O-PALF-W2 | - | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | ISOLATED | - | - | - | - | 1.1 A | - | - | - | - | - | - | 1 | - | - | - | 60 V | DO-41 | - | - | 26 A | - | 1000 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B250-13 Diodes Incorporated | 950 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 179.991122mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | EFFICIENCY | LOW POWER LOSS | - | 200pF | - | 50V | - | DUAL | C BEND | 235 | not_compliant | 2A | 10 | B250 | 2 | - | Not Qualified | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 50V | - | 2A | 700mV @ 2A | - | 2A | - | -65°C~150°C | - | - | - | - | 700mV | 50V | 2A | - | 1 | - | 500μA | 50V | - | - | 200pF @ 4V 1MHz | 50A | - | - | - | 50A | - | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.94mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() GPA805 C0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 600V | - | - | 1.1V @ 8A | - | - | - | -55°C~150°C | - | - | 600V | 8A | - | - | - | - | - | - | - | - | - | - | 50pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK36AFL-TP Micro Commercial Co | 5178 |
| Datasheet | 12 Weeks | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-F2 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 60V | - | - | 750mV @ 3A | - | - | - | -50°C~125°C | - | 3A | 60V | 3A | - | - | - | - | 1 | - | - | - | 60V | - | 150pF @ 4V 1MHz | - | 80A | - | 500μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RGF1M ON Semiconductor | 33000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN | 175°C | -65°C | - | - | 8541.10.00.80 | 8.5pF | - | 1kV | - | DUAL | C BEND | 260 | - | 1A | 30 | RGF1M | - | - | - | - | - | 1kV | Single | Fast Recovery =< 500ns, > 200mA (Io) | 1A | Standard | 5μA @ 1000V | 1.76W | 1A | 1.3V @ 1A | - | 1A | - | -65°C~175°C | 30A | - | 1000V | - | 1.3V | 1kV | 1A | - | - | 500 ns | 5μA | 1kV | - | - | 8.5pF @ 4V 1MHz | 30A | - | 1kV | - | 30A | 500 ns | - | - | - | - | - | - | 2.2mm | 4.75mm | 2.95mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S3J-TP Micro Commercial Co | 36000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 10 | S3J | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10μA @ 600V | - | - | 1.2V @ 3A | - | - | - | -55°C~150°C | - | 3A | 600V | 3A | - | - | - | - | 1 | - | - | - | 600V | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APD240VG-E1 Diodes Incorporated | 14500 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 40V | - | - | 500mV @ 2A | - | - | - | -65°C~125°C | - | - | 40V | 2A | - | 40V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XBS304S17R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 300μA @ 40V | - | - | 510mV @ 3A | - | 3A | - | 125°C Max | - | 3A | - | - | - | 40V | 3A | - | - | 51 ns | 300μA | 40V | - | - | 180pF @ 1V 1MHz | 60A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DAN202K Rohm | 286000 | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 3 | - | - | - | 1.2 V | - | - | ROHM CO LTD | - | ROHM Semiconductor | DAN202K | - | - | 1 | - | - | 2 | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | SC-59 | - | - | - | 0.2 W | - | - | - | - | 10 | - | 1.75 | - | Yes | - | - | - | - | - | e1 | Yes | - | - | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | Rectifier Diodes | - | - | DUAL | GULL WING | 260 | compliant | - | - | - | 3 | R-PDSO-G3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | 80 V | - | - | - | 4 A | - | - | - | - | - | - | 0.004 µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M1FS4-6063 Shindengen | 1812 | - | - | - | - | - | - | - | - | - | - | - | - | - | Shindengen | - | 2500 | - | 1.33 A | 30 A | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 800 uA | Shindengen | M1FS4-6063 | + 150 C | - | - | Surface Mount | SMD/SMT | - | -55C to 150C | - | Military | - | - | - | - | - | - | - | CASE M-1F | Active | - | - | 0.55@1.1A(V) | 40(V) | - | 1.8(mm) | - | No | Schottky Diode | - | 800(uA) | 1.55 | Details | - | 0.003864 oz | 40 V | MouseReel | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | unknown | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55@1.1A(V) | - | - | Schottky Diodes & Rectifiers | - | - | 800(uA) | - | - | - | - | 30(A) | - | - | - | - | - | - | - | - | Schottky Diodes | 550 mV | Schottky Diodes & Rectifiers | - | - | - | 1.4(mm) | - | - | - | - | ||
![]() SKB52/12 Semikron | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | SKB52/12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2kV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2A04G-T Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | 350.003213mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Bright Tin (Sn) | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | 40pF | - | 400V | - | - | WIRE | 260 | - | 2A | 40 | 2A04 | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 400V | - | 2A | 1.1V @ 2A | ISOLATED | 2A | - | -65°C~175°C | 65A | - | - | - | 1.1V | 400V | 2A | - | 1 | - | 5μA | 400V | - | - | 40pF @ 4V 1MHz | 65A | - | - | - | - | - | 400V | - | - | - | - | - | 3.6mm | 7.6mm | 3.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MR752G ON Semiconductor | 1000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Through Hole | Through Hole | Button, Axial | - | 2 | - | - | SILICON | - | - | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 200V | - | - | WIRE | NOT SPECIFIED | - | 6A | NOT SPECIFIED | MR752 | 2 | - | Not Qualified | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 25μA @ 200V | - | 6A | 900mV @ 6A | ISOLATED | - | - | -65°C~175°C | 400A | - | - | - | 1.25V | 200V | 6A | - | 1 | - | 25μA | - | - | - | - | 400A | - | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DPG30I300PA IXYS | 26500 |
| Datasheet | 28 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | - | - | 2.299997g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | HiPerFRED™ | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | R-PSFM-T2 | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1μA @ 300V | - | - | 1.35V @ 30A | CATHODE | - | 1μA | -55°C~175°C | 360A | - | - | - | - | 300V | 30A | - | 1 | 35 ns | - | - | - | TO-220AC | - | - | 340A | - | - | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |