- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Circuit | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Isolation Voltage | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Stud Size | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFPF10UP30STTU ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | 3 | 2.565g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 300V | - | 1.4V @ 10A | - | - | - | -65°C~150°C | 100A | - | - | - | 1.4V | 300V | 10A | - | - | 45 ns | 100μA | 300V | - | - | - | 100A | - | 300V | - | - | 100A | 45 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MURA210T3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 175°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 100V | - | DUAL | C BEND | 240 | not_compliant | 2A | 30 | MURA210 | 2 | - | - | R-PDSO-C2 | Not Qualified | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 100V | 2A | 940mV @ 2A | - | - | - | -65°C~175°C | 50A | - | - | - | - | 100V | 2A | - | 1 | 30 ns | 2μA | - | - | - | - | - | - | 100V | - | - | - | 30 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 50WQ03FNPBF Vishay | In Stock | - | - | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | 0.35 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-50WQ03FNPBF | - | - | 1 | - | 1 | - | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D-PAK | Obsolete | TO-252AA | - | 10 | - | 7.76 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | SINGLE | GULL WING | 260 | compliant | - | - | - | 3 | - | - | R-PSSO-G2 | Not Qualified | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 5.5 A | - | - | - | - | - | - | 1 | - | - | - | 30 V | TO-252AA | - | - | 320 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBR1A40S3Q-7 Diodes Incorporated | 5573 | - | Datasheet | 12 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | DUAL | GULL WING | 260 | - | - | 30 | - | - | - | - | R-PDSO-G2 | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 100μA @ 40V | - | 550mV @ 1A | - | 1A | - | -65°C~150°C | - | 1A | 40V | - | - | - | - | - | - | - | - | - | 40V | - | 55pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH10LCD06SB-TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Reel® | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | GULL WING | 260 | not_compliant | - | 30 | STTH10 | 3 | - | - | R-PSSO-G2 | Not Qualified | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 2V @ 10A | CATHODE | - | - | 175°C Max | 100A | - | - | - | - | 600V | 10A | - | 1 | 50 ns | 13μA | - | - | - | - | - | - | 600V | - | - | - | 230 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10A04-T Diodes Incorporated | 20 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | R6, Axial | - | 2 | 2.099991g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | WIRE | 260 | - | - | 40 | 10A04 | 2 | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 1V @ 10A | ISOLATED | 10A | - | -65°C~150°C | 600A | - | - | - | 1V | 400V | 10A | - | 1 | - | 10μA | 400V | - | - | 150pF @ 4V 1MHz | 600A | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | 9.1mm | 9.1mm | 9.1mm | 9.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD0603-B0130L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | SILICON | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.15W | - | 30V | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | 125°C | -40°C | - | - | 8541.10.00.70 | 9pF | - | - | - | DUAL | - | - | - | - | - | CD0603 | 2 | - | - | - | - | 1608 | 0603 | - | Unidirectional | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | - | 440mV @ 100mA | - | 100mA | 30μA | -40°C~125°C | 1A | - | - | - | 440mV | 30V | 100mA | - | - | - | - | 35V | - | - | 9pF @ 10V 1MHz | 1A | - | - | - | - | 1kA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DSR15V600 Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 3 | 6.000006g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | DIODESTAR™ | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | - | - | 260 | - | - | 40 | - | 3 | - | - | R-PSFM-T2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | 3.2V @ 15A | CATHODE | 15A | - | -65°C~175°C | 140A | - | - | - | 3.2V | 600V | 15A | - | 1 | 30 ns | 50μA | 600V | - | TO-220AC | - | 140A | - | - | - | - | 140A | - | - | 600V | - | - | - | - | - | - | - | 16.51mm | 10.66mm | 4.82mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() BYC8-1200PQ WeEn Semiconductors | 6000 | - | - | - | - | - | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | - | 3.2V @ 8A | - | - | - | 175°C Max | - | - | 1200V | 8A | - | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL806 Rectron | In Stock | - | - | - | - | - | - | TO-220A | - | - | - | - | - | Rectron | - | 2000 | - | 8 A | - | 10 uA | Rectron | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 800 V | Tube | - | RL80 | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | 8.6 mm | 10.5 mm | 4.7 mm | - | - | - | - | ||
![]() SK5200AFL-TP Micro Commercial Co | 30000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F2 | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 200V | - | 900mV @ 5A | - | - | - | -55°C~150°C | - | 5A | 200V | 5A | - | - | - | - | 1 | - | - | - | 200V | - | - | - | 100A | - | - | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BYR5D-1200PJ WeEn Semiconductors | 31 |
| - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 1200V | - | 2.2V @ 5A | - | - | - | 175°C Max | - | - | 1200V | 5A | - | - | - | - | - | 62ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 85HFR120 Vishay | 61583 | - | - | 18 Weeks | - | - | - | - | NO | - | - | SILICON | 1 | - | - | - | 1.2 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-85HFR120 | - | - | - | - | 1 | - | 180 °C | -65 °C | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Active | DO-5 | - | NOT SPECIFIED | - | 5.47 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | - | - | 1 | - | - | O-MUPM-D1 | Not Qualified | - | - | - | Anode Stud (Reverse) | SINGLE | - | - | RECTIFIER DIODE | - | - | - | ANODE | - | - | - | - | 85 A | - | - | - | - | - | - | 1 | - | - | - | 1200 V | DO-203AB | - | - | 1800 A | - | - | - | - | - | - | - | 1.2 | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16L Nexperia | 100000 | - | - | 8 Weeks | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | NEXPERIA | - | Nexperia | BAS16L | - | - | 1 | - | 1 | - | 150 °C | -65 °C | PLASTIC/EPOXY | DFN1006-2, 2 PIN | RECTANGULAR | CHIP CARRIER | - | Active | - | 0.25 W | 30 | - | 1.22 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | - | BOTTOM | NO LEAD | 260 | compliant | - | - | - | - | AEC-Q101; IEC-60134 | - | R-PBCC-N2 | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 0.215 A | - | - | - | - | - | - | - | 4 | - | - | 100 V | - | - | - | - | - | Single | - | - | - | - | - | 100 | 0.004 µs | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26MT60 Vishay | 79 | - | - | 18 Weeks | - | Through Hole | - | - | NO | 5 | 20 g | SILICON | 5 | - | - | - | 1.26 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-26MT60 | - | - | - | - | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PUFM-D5 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | NOT SPECIFIED | - | 5.34 | Yes | Yes | 600 V | - | Bulk | - | - | - | Yes | - | - | - | 5 Pin Solder, 0.250 inch Quick Connect | - | - | - | 150 °C | -55 °C | - | UL RECOGNIZED | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 25 A | - | - | 5 | - | - | R-PUFM-D5 | Not Qualified | - | - | Full Wave Diode Bridge | - | BRIDGE, 6 ELEMENTS | Single | - | BRIDGE RECTIFIER DIODE | - | 25 A | - | ISOLATED | 25 A | - | - | - | 25 A | - | - | 1.26 V | - | 25 A | - | 3 | - | 200 µA | 600 V | 600 V | - | - | 375 A | 375 A | - | - | - | - | - | 2.7 kV | - | 600 | - | - | - | - | - | - | - | - | - | No | No SVHC | - | Lead Free | ||
![]() PMEG050T150EPDAZ Nexperia USA Inc. | 37 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | 1.66W | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 3 | AEC-Q101; IEC-60134 | - | R-PDSO-F3 | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 50V | - | 550mV @ 15A | CATHODE | - | - | 175°C Max | - | - | 50V | - | - | 50V | 15A | - | 1 | 60 ns | - | - | - | - | 800pF @ 10V 1MHz | - | 210A | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB201A60T-31 ROHM Semiconductor | 48960 | - | Datasheet | - | - | Through Hole | Through Hole | DO-41 Mini, Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | - | 580mV @ 2A | - | - | - | 150°C Max | - | 2A | 60V | - | - | 60V | 2A | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UF3004-T Diodes Incorporated | 6349 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | 1.09999g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | FAST SWITCHING | 8541.10.00.80 | - | - | - | - | - | WIRE | 260 | - | - | 30 | UF3004 | 2 | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1.3V @ 3A | ISOLATED | 3A | - | -65°C~150°C | 150A | 3A | - | - | 1.3V | 400V | 3A | - | 1 | 50 ns | 5A | 400V | - | - | 75pF @ 4V 1MHz | 150A | - | - | - | - | - | 50 ns | - | 400V | - | - | - | - | - | - | - | 5.3mm | 9.5mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() CDBB140-G Comchip Technology | 87680 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | 260 | - | - | 30 | CDBB140 | 2 | - | - | R-PDSO-C2 | Not Qualified | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 500mV @ 1A | - | - | 500μA | 125°C Max | 30A | 1A | - | - | - | 40V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS36-E3 Vishay | 3400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |