- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Polarity | Configuration | Voltage | Interface | Element Configuration | Speed | Current | Diode Type | Output Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Fault Protection | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Natural Thermal Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RRE04EA4DTR ROHM Semiconductor | 90 | - | - | 11 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | - | 1μA @ 400V | - | - | 1.1V @ 200mA | - | 400mA | - | 150°C Max | - | - | - | - | - | 400V | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RR2L4STE25 ROHM Semiconductor | 4500 | - | - | 21 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | yes | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | - | 10μA @ 400V | - | - | 1.1V @ 2A | - | - | - | 150°C Max | - | - | 400V | - | - | 400V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4148X-TP Micro Commercial Co | 60000 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | SC-79, SOD-523 | YES | - | - | - | SILICON | - | 1 | 150°C | 0.2W | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | DUAL | FLAT | 260 | - | - | 10 | 1N4148 | 2 | - | R-PDSO-F2 | - | Not Qualified | - | - | SINGLE | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | Standard | - | 1μA @ 75V | - | - | 1.25V @ 150mA | - | - | - | -65°C~150°C | - | 0.15A | 75V | 150mA | - | - | - | - | 4ns | - | - | 75V | - | 2pF @ 0V 1MHz | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4148WS ON Semiconductor | 300000 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SOD-323F | 27.6mg | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 1N4148 | - | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | - | 5μA @ 75V | 200mW | - | 1V @ 10mA | - | 150mA | - | 150°C Max | - | - | 75V | 150mA | 1V | 75V | 150mA | - | 4 ns | 5μA | 75V | - | - | 4pF @ 0V 1MHz | - | - | 75V | - | - | 2A | 4 ns | - | - | - | 1mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCS206AJHRTLL ROHM Semiconductor | 20 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | 1 | 175°C | 48W | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | GENERAL PURPOSE | PD-CASE | 8541.10.00.80 | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PSSO-G2 | - | - | - | - | SINGLE | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 120μA @ 600V | - | - | 1.55V @ 6A | CATHODE | - | - | 175°C Max | - | 6A | 650V | 6A DC | - | - | - | 1 | 0ns | - | - | 650V | - | 219pF @ 1V 1MHz | - | 18A | - | - | 120μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCS212AMC ROHM Semiconductor | 20000 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | - | - | - | - | 1 | - | - | Tube | 2000 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 37W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | SCS212 | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 240μA @ 600V | - | - | 1.55V @ 12A | ISOLATED | 12A | - | 175°C Max | - | - | - | - | 1.55V | 650V | 12A | 1 | 0ns | 240μA | 650V | - | - | 438pF @ 1V 1MHz | - | - | - | - | - | 170A | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCS212AJHRTLL ROHM Semiconductor | 5500 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | 1 | 175°C | 88W | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | GENERAL PURPOSE | PD-CASE | 8541.10.00.80 | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PSSO-G2 | - | - | - | - | SINGLE | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 240μA @ 600V | - | - | 1.55V @ 12A | CATHODE | - | - | 175°C Max | - | 12A | 650V | 12A DC | - | - | - | 1 | 0ns | - | - | 650V | - | 438pF @ 1V 1MHz | - | 34A | - | - | 240μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS321,115 Nexperia USA Inc. | 440185 | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.535924g | SILICON | - | 1 | - | - | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | 300mW | DUAL | GULL WING | - | - | - | - | BAS321 | 2 | IEC-60134 | - | - | - | - | - | - | 250V | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | 25A | Standard | - | 100nA @ 200V | 300mW | - | 1.25V @ 200mA | - | 250mA | - | 150°C Max | 9A | - | - | 250mA DC | 1.25V | 200V | 250mA | - | 50 ns | 100nA | 250V | - | - | 2pF @ 0V 1MHz | 9A | - | 250V | - | - | 9A | 50 ns | - | - | - | 1.05mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCS220KGC ROHM Semiconductor | 2301 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | 1 | - | - | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | SCS220 | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 400μA @ 1200V | 210W | - | 1.6V @ 20A | CATHODE | 20A | - | 175°C Max | - | - | 1200V | 20A DC | 1.4V | 1.2kV | 20A | 1 | 0ns | 400μA | 1.2kV | - | - | 1060pF @ 1V 1MHz | - | - | - | - | - | 310A | - | - | - | 0.71 °C/W | 15.37mm | 9.8mm | 4.45mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SCS208AJHRTLL ROHM Semiconductor | 5500 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | 1 | 175°C | 62W | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | GENERAL PURPOSE | PD-CASE | 8541.10.00.80 | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PSSO-G2 | - | - | - | - | SINGLE | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 160μA @ 600V | - | - | 1.55V @ 8A | CATHODE | - | - | 175°C Max | - | 8A | 650V | 8A DC | - | - | - | 1 | 0ns | - | - | 650V | - | 291pF @ 1V 1MHz | - | 23A | - | - | 160μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCS212AGC ROHM Semiconductor | 20000 |
| - | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | 1 | - | - | Tube | 2001 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 93W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | SCS212 | - | AEC-Q101 | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 240μA @ 600V | 93W | - | 1.55V @ 12A | CATHODE | 12A | - | 175°C Max | - | - | - | 12A DC | 1.55V | 650V | 12A | 1 | 0ns | 240μA | 650V | - | - | 438pF @ 1V 1MHz | 170A | - | - | - | - | 45A | - | - | - | - | 15.37mm | 9.8mm | 4.45mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCS210AMC ROHM Semiconductor | 1000 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | 1 | - | - | Tube | 2000 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -35°C | GENERAL PURPOSE | - | - | - | - | 34W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | SCS210 | - | - | - | 1 | - | 2A | - | - | - | On/Off | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | High Side | 200μA @ 600V | 78W | - | 1.55V @ 10A | ISOLATED | 10A | - | 175°C Max | - | - | - | 10A DC | 1.35V | - | 10A | 1 | 0ns | 2μA | 650V | - | - | 365pF @ 1V 1MHz | 150A | - | - | Over Temperature, Reverse Current | - | 40A | - | - | 650V | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCS220KGHRC ROHM Semiconductor | In Stock | - | Datasheet | 12 Weeks | - | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | 1 | 175°C | 210W | Tube | 2011 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | GENERAL PURPOSE | PD-CASE | 8541.10.00.80 | - | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | - | - | - | SINGLE | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 400μA @ 1200V | - | - | 1.6V @ 20A | CATHODE | 20A | - | 175°C Max | - | - | 1200V | 20A DC | - | - | - | 1 | 0ns | - | - | 1200V | TO-220AC | 1060pF @ 1V 1MHz | - | - | - | - | 400μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCS215AEC ROHM Semiconductor | 20000 | - | - | 12 Weeks | - | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | 38.000013g | - | - | 1 | - | - | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 110W | - | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | SCS215 | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 300μA @ 600V | - | - | 1.55V @ 15A | CATHODE | 15A | - | 175°C Max | - | - | - | - | 1.55V | 650V | 15A | 1 | 0 s | 300μA | 650V | - | - | 550pF @ 1V 1MHz | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCS208AMC ROHM Semiconductor | 20000 | - | - | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | - | - | - | - | 1 | - | - | Tube | 2001 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 34W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | SCS208 | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 160μA @ 600V | - | - | 1.55V @ 8A | ISOLATED | 8A | - | 175°C Max | - | 8A | - | - | 1.55V | 650V | 8A | 1 | 0ns | 160μA | 650V | - | - | 291pF @ 1V 1MHz | - | - | - | - | - | 118A | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCS210AJHRTLL ROHM Semiconductor | 5500 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | 1 | 175°C | 83W | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | GENERAL PURPOSE | PD-CASE | 8541.10.00.80 | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PSSO-G2 | - | - | - | - | SINGLE | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 200μA @ 600V | - | - | 1.55V @ 10A | CATHODE | - | - | 175°C Max | - | 10A | 650V | 10A DC | - | - | - | 1 | 0ns | - | - | 650V | - | 365pF @ 1V 1MHz | - | 30A | - | - | 200μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS16HT1G ON Semiconductor | 60000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 22 hours ago) | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 33mg | SILICON | 75V | 1 | - | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | 2pF | 75V | - | DUAL | GULL WING | 260 | - | 200mA | 40 | BAS16H | 2 | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | - | 1μA @ 100V | 200mW | 200mA | 1.25V @ 150mA | - | 200mA | 1μA | -55°C~150°C | 600mA | - | - | 200mA DC | 1.25V | 100V | 200mA | - | 6 ns | 1μA | 85V | - | - | 2pF @ 0V 1MHz | 600mA | - | 85V | - | - | 500mA | 6 ns | - | - | - | 900μm | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCS208AGC ROHM Semiconductor | 20000 | - | - | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | 1 | - | - | Tube | 2000 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 68W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | SCS208 | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 160μA @ 600V | 68W | - | 1.55V @ 8A | CATHODE | 8A | - | 175°C Max | - | 8A | - | 8A DC | 1.55V | 650V | 8A | 1 | 0ns | 160μA | 650V | - | - | 291pF @ 1V 1MHz | 118A | - | - | - | - | 31A | - | - | - | - | 15.37mm | 9.8mm | 4.45mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MBR0520LT1G ON Semiconductor | 123988 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | 20V | 1 | - | - | Cut Tape (CT) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.70 | - | 20V | - | DUAL | GULL WING | 260 | - | 500mA | 30 | MBR0520 | 2 | - | - | - | - | - | Standard | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | - | 250μA @ 20V | - | 500mA | 385mV @ 500mA | - | 500mA | 250μA | -65°C~125°C | 5.5A | - | - | - | 385mV | 20V | 500mA | - | - | 250μA | 20V | - | - | - | 5.5A | - | 20V | - | - | 5.5A | - | 125°C | - | - | 1.35mm | 2.69mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCS215AGC ROHM Semiconductor | 20000 | - | - | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 2.299997g | - | - | 1 | - | - | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 110W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | SCS215 | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | - | 300μA @ 600V | - | - | 1.55V @ 15A | CATHODE | 15A | - | 175°C Max | - | - | - | - | 1.55V | 650V | 15A | 1 | 0 s | 300μA | 650V | - | - | 550pF @ 1V 1MHz | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |