- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Qualification | Risk Rank | RoHS | Samacsys Description | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Brand Name | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS4002LE6327XTMA1 Infineon Technologies | 96 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Gold (Au) | 125°C | -55°C | - | - | 8541.10.00.70 | - | - | 40V | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | 120mA | NOT SPECIFIED | BAS40 | - | - | - | - | Standard | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 1μA @ 30V | - | 120mA | 1V @ 40mA | - | - | - | -55°C~150°C | - | - | Halogen Free | - | 120mA DC | 1V | 40V | 120mA | - | - | 100 ps | - | - | - | 5pF @ 0V 1MHz | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1N5822US/TR Microchip Technology | 27 |
| - | - | - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip Technology | 1 | - | 3 A | 80 A | - | 100 uA | Microchip | - | - | + 125 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | N | - | - | 40 V | 40 V | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 100 μA @ 40 V | - | - | 500 mV @ 3 A | - | - | - | -65°C ~ 125°C | - | - | - | 40 V | 3A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() STPS3L60Q STMicroelectronics | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | POWER | AVALANCHE CAPABILITY | 8541.10.00.80 | - | - | 60V | - | - | WIRE | - | - | 3A | - | STPS3L | 2 | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 60μA @ 60V | - | 3A | 620mV @ 3A | ISOLATED | 3A | 150μA | 150°C Max | 100A | - | - | - | - | 790mV | 60V | 3A | - | 1 | - | 150μA | 60V | - | - | 100A | - | - | - | - | 100A | - | - | - | - | - | - | - | - | 3.53mm | 6.75mm | 3.53mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR0540T1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRB8H100T4G ON Semiconductor | 120221 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | POWER | - | 8541.10.00.80 | - | - | - | - | - | GULL WING | 260 | - | - | 40 | MBRB8H100 | 3 | - | R-PSSO-G2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 4.5μA @ 100V | - | - | 710mV @ 8A | CATHODE | 8A | 4.5μA | -65°C~175°C | 250A | 8A | Halogen Free | - | - | 710mV | 100V | 8A | - | 1 | - | 4.5μA | 100V | - | 600pF @ 4V 1MHz | 250A | - | - | - | - | 250A | - | - | - | - | - | - | - | - | 4.83mm | 10.29mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54L 315 | 10000 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | - | - | BOTTOM | - | 260 | - | - | 40 | BAT54L | 2 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | 230mW | - | 800mV @ 100mA | - | 200mA | 2μA | 150°C Max | 600mA | - | - | - | 200mA DC | 800mV | 30V | 200mA | - | - | - | 2μA | 30V | - | 10pF @ 1V 1MHz | 600mA | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S5BC-13-F Diodes Incorporated | 169 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | 40pF | - | 100V | - | DUAL | C BEND | 260 | - | 5A | 40 | S5B | 2 | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10μA @ 100V | - | 5A | 1.15V @ 5A | - | 5A | - | -65°C~150°C | 100A | - | - | - | - | 1.15V | 100V | 5A | - | 1 | - | 10μA | 100V | - | 40pF @ 4V 1MHz | 100A | - | 100V | - | - | 100A | - | 150°C | 100V | - | - | - | - | - | 2.5mm | 7.11mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4002-T Diodes Incorporated | 17059 |
| Datasheet | 6 Weeks | - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 299.994654mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | no | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.80 | - | - | 100V | - | - | WIRE | 260 | - | 1A | 40 | 1N4002 | 2 | - | - | - | - | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 100V | - | 1A | 1V @ 1A | ISOLATED | 1A | - | -65°C~150°C | 30A | - | - | - | - | 1V | 100V | 1A | - | - | - | 5μA | 100V | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | 30A | 2 μs | - | 100V | - | - | - | - | 2.72mm | 2.72mm | 5.21mm | 2.72mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS16J 115 | 51588 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | 0.55W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, BAS16 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | - | DUAL | FLAT | 260 | - | - | 30 | BAS16J | 2 | AEC-Q101; IEC-60134 | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 500nA @ 80V | - | - | 1.25V @ 150mA | - | 250mA | - | 150°C Max | - | - | - | 100V | 250mA DC | - | - | - | - | - | 4ns | - | - | 100V | 1.5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MURD550PFT4G ON Semiconductor | 60000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | SWITCHMODE™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | - | - | 500V | - | - | - | - | - | 5A | - | - | - | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 520V | - | 5A | 1.15V @ 5A | - | 5A | - | -65°C~175°C | 75A | - | Halogen Free | 520V | 5A | 1.15V | 520V | 5A | - | - | 95 ns | 5μA | 520V | - | - | 75A | - | 520V | - | - | 75A | 95 ns | - | - | - | - | - | - | - | 2.38mm | 6.73mm | 6.22mm | No | - | RoHS Compliant | Lead Free | ||
![]() ES1J ON Semiconductor | 33652 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SMA (DO-214AC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 150°C | -55°C | - | - | - | 10pF | - | - | - | - | - | - | - | - | - | ES1J | - | - | - | - | - | - | 600V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 1A | Standard | 5μA @ 600V | - | - | 1.7V @ 1A | - | 1A | - | 150°C Max | 30A | - | - | 600V | 1A | 1.7V | 600V | 1A | - | - | 35 ns | 5μA | 600V | - | 8pF @ 0V 1MHz | 30A | - | 600V | - | - | 30A | 35 ns | 150°C | - | - | - | - | - | - | 2.5mm | 4.6mm | 2.896mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVTSAF5100ET3G ON Semiconductor | 42000 | - | Datasheet | 43 Weeks, 1 Day | - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | SMA-FL | - | SILICON | 2 | onsemi | 5000 | 0.69 V | 5 A | 50 A | ON SEMICONDUCTOR | 2.6 uA | onsemi | 403AA | NRVTSAF5100ET3G | + 175 C | onsemi | - 55 C | 1 | SMD/SMT | 1 | - | 175 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | Active | AEC-Q101 | 5.28 | - | Schottky Diodes & Rectifiers 5A 100V VRY LOW VLTG SCHOTTKY RECTIFIER | 0.002950 oz | 100 V | 100 V | Reel | - | Automotive, AEC-Q101 | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | Diodes & Rectifiers | - | Si | DUAL | FLAT | - | not_compliant | - | - | - | - | AEC-Q101 | R-PDSO-F2 | ON Semiconductor | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 29 µA @ 100 V | - | - | 690 mV @ 5 A | - | - | - | -55°C ~ 175°C | - | 5 A | - | 100 V | 5A | - | - | - | Schottky Diodes & Rectifiers | 1 | - | - | - | 100 V | 54.4pF @ 100V, 1MHz | - | 50 A | - | Single | 9 µA | - | - | - | - | 100 | Schottky Rectifiers | 650 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() FFPF10UA60ST ON Semiconductor | 19000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | - | 2.565g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 600V | - | - | 2.3V @ 10A | - | 10A | - | -65°C~150°C | - | - | - | - | - | 2.3V | 600V | 10A | - | 1 | 120 ns | 100μA | 600V | - | - | 50A | - | - | - | - | 50A | - | - | - | - | - | - | - | - | 16.07mm | 10.36mm | 4.9mm | No | - | ROHS3 Compliant | - | ||
![]() SMMSD4148T1G ON Semiconductor | 16892 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | - | - | - | - | MMSD4148 | 2 | AEC-Q101 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | - | - | 1V @ 10mA | - | 200mA | - | -55°C~150°C | 2A | - | Halogen Free | - | 200mA DC | 1V | 100V | 200mA | - | - | 4 ns | - | 100V | - | 4pF @ 0V 1MHz | 2A | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ISL9R860PF2 ON Semiconductor | 35828 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | - | 2.565g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | Stealth™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | 30pF | - | 600V | - | - | - | - | - | 8A | - | ISL9R860 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 600V | 85W | 8A | 2.4V @ 8A | ISOLATED | 8A | - | -55°C~150°C | 100A | - | - | - | - | 2.4V | 600V | 8A | - | 1 | 30 ns | 100μA | 600V | - | - | 100A | - | 600V | - | - | 100A | 30 ns | - | - | - | - | - | - | - | 16.07mm | 10.36mm | 4.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISL9R30120G2 ON Semiconductor | 258 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | TO-247-2 | - | 2 | - | 6.33g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2002 | Stealth™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | 115pF | - | 1.2kV | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 1200V | 166W | 30A | 3.3V @ 30A | CATHODE | 30A | - | -55°C~150°C | 325A | - | - | 1200V | - | 3.3V | 1.2kV | 30A | - | 1 | 100 ns | 1mA | 1.2kV | - | - | 325A | - | 1.2kV | - | - | 325A | 100 ns | - | - | - | - | - | - | - | 20.82mm | 15.87mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB520SM-30T2R ROHM Semiconductor | 3890000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | 992.233309μg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -40°C | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | DUAL | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 1μA @ 10V | - | - | 580mV @ 200mA | - | 200mA | - | 150°C Max | - | - | - | - | - | 580mV | 30V | 200mA | - | - | - | 1μA | 30V | - | - | 1A | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 600μm | 1.2mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SB05-03C-TB-E ON Semiconductor | 1010 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e6 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin/Bismuth (Sn/Bi) | 125°C | -55°C | - | HIGH RELIABILITY | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | 3 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 30μA @ 15V | - | - | 550mV @ 500mA | - | 500mA | - | -55°C~125°C | - | - | - | - | - | 550mV | 30V | 500mA | - | - | 10 ns | 30μA | 30V | - | 16pF @ 10V 1MHz | - | - | - | - | - | 5A | - | - | 30V | - | - | - | - | - | 1.1mm | 2.9mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() B3100-13-F Diodes Incorporated | 34094 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -55°C | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | 100pF | - | 100V | - | DUAL | C BEND | 260 | - | 3A | 40 | B3100 | 2 | - | - | - | Standard | - | 100V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 3A | Schottky | 500μA @ 100V | - | 3A | 790mV @ 3A | - | 3A | - | -55°C~125°C | - | - | - | - | - | 790mV | 100V | 3A | - | 1 | - | 500μA | 100V | - | 100pF @ 4V 1MHz | 100A | - | 100V | - | - | 100A | - | 125°C | - | - | - | - | - | - | 2.5mm | 7.11mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ES2D ON Semiconductor | 5932 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | - | 18pF | - | 200V | - | - | - | - | - | 2A | - | ES2D | - | - | - | - | Standard | - | 200V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 2A | Standard | 10μA @ 200V | 1.66W | 2A | 900mV @ 2A | - | 2A | - | -50°C~150°C | 50A | - | - | 200V | 2A | 900mV | 200V | 2A | - | - | 20 ns | 10μA | 200V | - | 18pF @ 4V 1MHz | 50A | - | 200V | - | - | 50A | 20 ns | 150°C | - | - | - | - | - | - | 2.65mm | 4.75mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free |