- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Peak Reverse Voltage | Product Status | RoHS | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Ambient Temperature Range High | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B290-13-F Diodes Incorporated | 2000 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -65°C | EFFICIENCY | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 75pF | - | - | 90V | - | DUAL | C BEND | 260 | - | 2A | 40 | B290 | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 7μA @ 90V | - | 2A | 790mV @ 2A | - | 2A | - | -65°C~150°C | - | - | - | - | - | 790mV | 90V | 2A | - | 1 | - | 500μA | 90V | - | - | 75pF @ 4V 1MHz | 50A | - | - | 50A | - | - | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH6004W STMicroelectronics | 16000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | 400V | - | - | - | - | - | 60A | - | STTH6004 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 400V | - | 60A | 1.2V @ 60A | - | 60A | - | 175°C Max | 600A | - | - | - | - | 830mV | 400V | 60A | - | 1 | 90 ns | 50μA | 400V | - | - | - | 600A | 400V | - | 600A | 90 ns | - | - | - | - | - | - | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPSC406D STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 175°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | STPSC406 | 3 | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | - | - | 1.9V @ 4A | CATHODE | 4A | 50μA | -40°C~175°C | 14A | 4A | - | - | - | 1.9V | 600V | 4A | - | 1 | 0ns | 50μA | 600V | - | - | 200pF @ 0V 1MHz | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS16W-7-F Diodes Incorporated | 885 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | 6.010099mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 2pF | - | 200mW | - | - | DUAL | GULL WING | 260 | - | - | 40 | BAS16W | 3 | - | - | Not Qualified | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | 150mW | 150mA | 1.25V @ 150mA | - | 150mA | - | -65°C~150°C | 2A | - | - | - | - | 1.25V | 75V | 150mA | - | - | 4 ns | 1μA | 75V | - | - | 2pF @ 0V 1MHz | 2A | - | - | 2A | 4 ns | - | - | - | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1L06 STMicroelectronics | 13384 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | - | 600V | - | - | WIRE | - | - | 1A | - | STTH1 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | - | 1A | 1.3V @ 1A | ISOLATED | 1A | - | 175°C Max | 30A | - | - | - | - | 1.3V | 600V | 1A | - | - | 80 ns | 1μA | 600V | - | - | - | 30A | 600V | - | 30A | 80 ns | - | - | - | - | - | - | - | 2.71mm | 5.2mm | 2.71mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ES3DB-13-F Diodes Incorporated | 8468 | - | Datasheet | 10 Weeks | - | Tin | Stud, Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | 45pF | - | - | 200V | - | DUAL | C BEND | 260 | - | 3A | 40 | ES3D | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 3A | 900mV @ 3A | - | 3A | - | -55°C~150°C | 100A | - | - | - | - | 900mV | 200V | 3A | - | 1 | 25 ns | 10μA | 200V | - | - | 45pF @ 4V 1MHz | 100A | - | - | - | 25 ns | - | 200V | - | - | - | - | - | 2.42mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NRVBAF440T3G ON Semiconductor | 5000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | 150°C | -55°C | POWER | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 15mA @ 40V | - | - | 435mV @ 4A | - | - | - | -55°C~150°C | - | 4A | - | - | - | - | 40V | 4A | - | 1 | - | 300μA | 40V | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FFH50US60S-F085 ON Semiconductor | 10 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | TO-247-2 | - | - | - | 6.33g | SILICON NITRIDE | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | - | Automotive, AEC-Q101, Stealth™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | 175°C | -55°C | SOFT RECOVERY POWER | FREE WHEELING DIODE | - | - | - | - | - | - | - | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | - | 1.69V @ 50A | - | - | - | -55°C~175°C | - | - | - | - | - | - | 600V | 50A | - | 1 | 163 ns | - | 600V | - | TO-247AB | - | - | - | 100μA | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JANTX1N6843CCU3/TR Microchip Technology | 2683 |
| - | - | - | - | - | Surface Mount | 3-SMD, Flat Lead | - | - | SMD | - | - | Microchip / Microsemi | 100 | 15 A | 100 A | 10 uA | Microchip | - | + 150 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | N | - | 5 V | 5 V | Reel | - | Military, MIL-PRF-19500/681 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Dual Anode Common Cathode | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10 μA @ 100 V | - | - | 1.27 V @ 30 A | - | - | - | -65°C ~ 150°C | - | - | - | 100 V | 15A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 275pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 1.03 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | ||
![]() NRVB440MFSWFT1G ON Semiconductor | 10 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-PowerTDFN, 5 Leads | YES | 5 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 5 | AEC-Q101 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800μA @ 40V | - | - | 650mV @ 4A | CATHODE | 4A | - | -55°C~175°C | - | 4A | Halogen Free | - | - | 650mV | 40V | 4A | - | 1 | - | 800μA | 40V | - | - | - | 40A | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAS316 135 | 80000 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-76, SOD-323 | - | 2 | SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, BAS16 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BAS316 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 80V | - | - | 1.25V @ 150mA | - | 250mA | - | 150°C Max | - | - | - | 100V | 250mA DC | - | - | - | - | - | 4ns | 500nA | 100V | - | - | 1.5pF @ 0V 1MHz | - | 100V | - | 4A | - | 150°C | - | 150°C | - | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() JANS1N5806/TR Microchip Technology | 10 |
| - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | Microchip / Microsemi | 1 | 2.5 A | - | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | Active | N | - | 150 V | - | - | - | Military, MIL-PRF-19500/477 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 150 V | - | - | 875 mV @ 1 A | - | - | - | -65°C ~ 175°C | 35 A | - | - | 150 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | 25pF @ 10V, 1MHz | - | - | - | - | 25 ns | - | - | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | - | - | - | - | - | ||
![]() STPS5H100BY-TR STMicroelectronics | 5000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -40°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | - | - | - | - | - | - | - | GULL WING | 260 | - | - | 30 | STPS5 | 3/2 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3.5μA @ 100V | - | - | 730mV @ 5A | CATHODE | 5A | 4.5mA | -40°C~175°C | 75A | 5A | - | - | - | 850mV | 100V | 5A | - | 1 | - | 3.5μA | 100V | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() APT15DQ120KG Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | TO-220-2 | - | - | - | - | - | - | 1 | 15 A | - | 100 uA | - | - | + 175 C | - | - 55 C | Through Hole | - | - | - | - | - | Details | 0.211644 oz | 1.2 kV | - | Tube | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 110 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 ns | - | - | - | - | Rectifiers | 2.8 V | - | 9.19 mm | 10.26 mm | 4.72 mm | - | - | - | - | ||
![]() SBRT5A50SA-13 Diodes Incorporated | 83 | - | Datasheet | 34 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | TrenchSBR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | - | - | - | R-PDSO-C2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 150μA @ 50V | - | - | 530mV @ 5A | - | - | - | -55°C~150°C | - | 5A | - | - | - | 460mV | 50V | 5A | - | 1 | - | 45mA | 50V | - | - | - | - | - | - | 70A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1N5825E3 Microchip Technology | 27 |
| - | - | - | - | - | Through Hole | Axial | - | - | Axial | - | - | Microchip Technology / Atmel | 1 | 5 A | 500 A | 10 mA | Microchip | - | + 125 C | Microchip Technology | - 65 C | Through Hole | - | - | Bulk | - | Active | Details | - | 40 V | 40 V | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10 mA @ 40 V | - | - | 380 mV @ 5 A | - | - | - | -65°C ~ 125°C | - | - | - | 40 V | 5A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 380 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | ||
![]() JAN1N4148UR-1/TR Microchip Technology | 50 |
| - | - | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 100 mA | - | 0.5 uA | Microchip | 4 pF | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | 75 V | Active | N | - | - | - | Reel | - | Military, MIL-PRF-19500/241 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25 nA @ 20 V | - | - | 800 mV @ 10 mA | - | - | - | -65°C ~ 175°C | 2 A | - | - | 100 V | 200mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | 2.8pF @ 1.5V, 1MHz | - | - | - | - | 5 ns | - | - | - | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | ||
![]() STPSC4H065D STMicroelectronics | 7558 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -40°C | POWER | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC4 | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40μA @ 650V | - | - | 1.75V @ 4A | CATHODE | 4A | 170μA | -40°C~175°C | 200A | 4A | - | - | - | 1.75V | 650V | 4A | - | 1 | 0ns | 40μA | 650V | - | - | 200pF @ 0V 1MHz | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NTS260ESFT1G ON Semiconductor | 6800 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 12μA @ 60V | - | - | 650mV @ 2A | - | 2A | - | -65°C~175°C | - | 2A | - | 60V | - | - | - | - | - | 1 | - | - | - | 60V | - | - | - | - | 12μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH60L06W STMicroelectronics | 18 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 600V | - | SINGLE | - | - | - | 60A | - | STTH60 | 2 | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | 60A | 1.55V @ 60A | - | 60A | - | 175°C Max | 400A | - | - | - | - | 1.55V | 600V | 60A | - | 1 | 105 ns | 50μA | 600V | - | - | - | 400A | 600V | - | 600A | 105 ns | - | - | - | - | - | - | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free |