- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSD4148 ON Semiconductor | 23700 | - | Datasheet | 7 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 30mg | SILICON | 1 | - | - | Tape & Reel (TR) | 2017 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | FAST SWITCHES | 8541.10.00.80 | 4pF | 100V | - | DUAL | GULL WING | - | - | 200mA | - | MMSD4148 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 400mW | 200mA | 1V @ 10mA | - | 200mA | - | 150°C Max | 2A | - | - | - | - | 1V | 100V | 200mA | - | 4 ns | 5μA | 100V | - | 4pF @ 0V 1MHz | 2A | - | 100V | - | 2A | 4 ns | 150°C | - | - | 1.35mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() US2MA ON Semiconductor | 6250 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | 106mg | SILICON | 1 | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | SUPER FAST RECOVERY | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | not_compliant | - | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | - | 1.7V @ 1.5A | - | 1.5A | - | -55°C~150°C | - | - | - | 1000V | - | - | 1kV | 1.5A | 1 | 75 ns | - | 1kV | - | 30pF @ 4V 1MHz | - | - | - | 5μA | 50A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS8H100DEE-TR STMicroelectronics | 50 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-PowerTDFN | YES | - | - | - | SILICON | 1 | 175°C | - | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | - | HIGH VOLTAGE POWER | FREE WHEELING DIODE | - | - | - | - | DUAL | NO LEAD | - | not_compliant | - | - | STPS8H | - | S-PDSO-N5 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4.5μA @ 100V | - | - | 820mV @ 8A | CATHODE | - | - | 175°C Max | - | 8A | - | 100V | 8A | - | - | - | 1 | - | - | - | 100V | - | - | 100A | - | 4.5μA | - | - | - | - | 100V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RURP1560 ON Semiconductor | 426 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 2.16g | SILICON | 1 | - | - | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | 600V | - | - | - | - | - | 15A | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 100W | 15A | 1.5V @ 15A | CATHODE | 15A | - | -55°C~175°C | 200A | - | - | - | - | 1.5V | 600V | 15A | 1 | 60 ns | 100μA | 600V | - | - | 200A | - | 600V | - | 200A | 60 ns | - | - | - | 9.65mm | 10.67mm | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N914 ON Semiconductor | 5000 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 | 80g | - | - | - | - | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | 4pF | 100V | 500mW | - | - | - | - | 200mA | - | 1N914 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 500mW | 200mA | 1V @ 10mA | - | 10mA | - | -65°C~175°C | 4A | - | - | 100V | 200mA | 1V | 100V | 200mA | - | 4 ns | 5μA | 100V | - | 4pF @ 0V 1MHz | 4A | - | 75V | - | 1A | 4 ns | 175°C | - | - | 1.91mm | 4.56mm | 1.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RHRD660S9A ON Semiconductor | 6535 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | 260.37mg | SILICON | 1 | - | - | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | HYPERFAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | - | 600V | - | - | GULL WING | NOT SPECIFIED | not_compliant | 6A | NOT SPECIFIED | RHRD660S9 | - | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 50W | 6A | 2.1V @ 6A | CATHODE | 6A | - | -55°C~175°C | 60A | - | - | - | - | 2.1V | 600V | 6A | 1 | 35 ns | 100μA | 600V | - | - | 60A | - | 600V | - | 60A | 30 ns | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ES3B-13-F Diodes Incorporated | In Stock |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | 1 | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | 45pF | 100V | - | DUAL | C BEND | 260 | - | 3A | 40 | ES3B | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 100V | - | 3A | 900mV @ 3A | - | 3A | - | -55°C~150°C | 100A | - | - | - | - | 900mV | 100V | 3A | 1 | 25 ns | 10μA | 100V | - | 45pF @ 4V 1MHz | 100A | - | - | - | - | 25 ns | - | 100V | - | 2.42mm | 7.11mm | 6.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ES3AB-13-F Diodes Incorporated | In Stock |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | 1 | - | - | Tape & Reel (TR) | 2017 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | 45pF | 50V | - | DUAL | C BEND | 260 | - | 3A | 40 | ES3A | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 50V | - | 3A | 900mV @ 3A | - | 3A | - | -55°C~150°C | 100A | - | - | - | - | 900mV | 50V | 3A | 1 | 25 ns | 10μA | 50V | - | 45pF @ 4V 1MHz | 100A | - | 50V | - | 100A | 25 ns | 150°C | 50V | - | 2.5mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ES3D-13-F Diodes Incorporated | 43 |
| Datasheet | 10 Weeks | - | Tin | Stud, Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | 1 | - | - | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | 45pF | 200V | - | DUAL | C BEND | 260 | - | 3A | 40 | ES3D | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 3A | 900mV @ 3A | - | 3A | - | -55°C~150°C | 100A | - | - | - | - | 900mV | 200V | 3A | 1 | 25 ns | 10μA | 200V | - | 45pF @ 4V 1MHz | 100A | - | - | - | - | 25 ns | - | 200V | - | 2.42mm | 7.11mm | 6.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS10L60D STMicroelectronics | 31 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | 1 | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | POWER | LOW FORWARD VOLTAGE | 8541.10.00.80 | - | 60V | - | - | - | - | - | 10A | - | STPS10 | 3 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 350μA @ 60V | - | 10A | 600mV @ 10A | - | 10A | 350μA | 150°C Max | 220A | - | - | - | - | 600mV | 60V | 10A | 1 | - | 350μA | 60V | - | - | 220A | - | - | - | 220A | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT400D-7-F Diodes Incorporated | 19 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 7.994566mg | SILICON | 1 | - | 0.48W | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 125°C | -40°C | - | HIGH RELIABILITY | 8541.10.00.70 | 125pF | 40V | - | DUAL | GULL WING | 260 | - | 500mA | 40 | BAT400D | 3 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | - | 500mA | 550mV @ 500mA | - | 500mA | - | -40°C~125°C | - | - | - | - | - | 550mV | 40V | 500mA | - | - | 30μA | 40V | - | 125pF @ 0V 1MHz | 3A | - | - | - | 3A | - | - | - | - | 1mm | 3.05mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS1L40ZFY STMicroelectronics | 1431 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS1 | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 35μA @ 40V | - | - | 500mV @ 1A | - | 1A | - | -40°C~150°C | - | 1A | - | 40V | - | - | - | - | - | - | - | - | 40V | - | - | - | - | 35μA | - | - | - | - | 40V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS1545FP STMicroelectronics | 23 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | - | - | SILICON | 1 | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | STPS1545 | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | - | - | 840mV @ 30A | ISOLATED | 15A | 200μA | 175°C Max | 220A | - | - | - | - | 570mV | 45V | 15A | 1 | - | 200μA | 45V | - | - | 220A | - | - | - | 220A | - | - | - | - | 16.4mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FFH50US60S ON Semiconductor | 5200 |
| Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-247-2 | - | 2 | - | 6.33g | SILICON | 1 | - | - | Tube | 2003 | Stealth™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -55°C | FAST SOFT RECOVERY | - | 8541.10.00.80 | 110pF | 600V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 200W | 50A | 1.54V @ 50A | CATHODE | 50A | - | -55°C~175°C | 100A | - | - | - | - | 1.54V | 600V | 50A | 1 | 124 ns | 100μA | 600V | - | - | 500A | - | 600V | - | 500A | 124 ns | - | - | - | 20.8mm | 15.8mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS3L60UY STMicroelectronics | 317 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 1 | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -40°C | POWER | - | - | - | - | - | DUAL | C BEND | - | - | - | - | STPS3L | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 60V | - | - | 620mV @ 3A | - | 3A | - | -40°C~150°C | - | - | - | - | - | 620mV | 60V | 3A | 1 | - | 14mA | 60V | - | - | 100A | - | - | - | 100A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NSR20F40NXT5G ON Semiconductor | 3650 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -40°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | 665mW | BOTTOM | - | - | - | - | - | - | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 40V | - | - | 550mV @ 2A | - | 2A | - | 150°C Max | - | 2A | - | - | 2A DC | - | 40V | 2A | 1 | - | 150μA | 40V | - | - | 28A | - | - | - | 28A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAS16XV2T5G ON Semiconductor | 1970 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | DUAL | FLAT | 260 | - | - | 40 | BAS16XV2 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 100V | - | - | 1.25V @ 150mA | - | 200mA | 1μA | -55°C~150°C | 500mA | - | Halogen Free | 100V | 200mA DC | 1.25V | 75V | 200mA | - | 6 ns | 1μA | 75V | - | 2pF @ 0V 1MHz | 500mA | - | - | - | - | 6 ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH1512G-TR STMicroelectronics | 1000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | GULL WING | 245 | - | - | 30 | STTH1512 | 3 | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 1200V | - | - | 2.1V @ 15A | CATHODE | 15A | - | 175°C Max | - | - | - | 1200V | - | 2.1V | 1.2kV | 15A | 1 | 105 ns | 15μA | 1.2kV | - | - | 200A | - | - | - | 200A | 53 ns | - | - | - | 4.6mm | 10.4mm | 9.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FYV0704SMTF ON Semiconductor | 5474 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 13 hours ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 30mg | SILICON | 1 | - | - | Tape & Reel (TR) | 2001 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 125°C | -65°C | - | - | 8541.10.00.80 | - | 40V | - | DUAL | GULL WING | - | - | 750mA | - | FYV0704 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | 750mA | 480mV @ 750mA | - | 750mA | 100μA | -65°C~150°C | 8A | - | - | - | - | 480mV | 40V | 750mA | - | - | 100μA | 40V | - | - | 8A | - | 40V | - | 8A | - | 125°C | - | - | 1.2mm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDH08G65C5XKSA2 Infineon Technologies | 451 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | 1 | - | - | Tube | 2013 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | PD-CASE | - | - | - | 76W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 140μA @ 650V | - | - | 1.7V @ 8A | CATHODE | 8A | - | -55°C~175°C | 68A | - | Halogen Free | - | 8A DC | 1.7V | - | - | 1 | 0ns | 140μA | 650V | - | 250pF @ 1V 1MHz | 68A | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |