- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Power Dissipation (Max) | Product Status | RoHS | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBAS116LT1G ON Semiconductor | In Stock |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | 300mW | - | DUAL | GULL WING | - | - | - | - | BAS116 | 3 | AEC-Q101 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 5nA @ 75V | - | - | 1.25V @ 150mA | - | 200mA | 80nA | -55°C~150°C | 500mA | 0.2A | Halogen Free | - | 200mA DC | - | 75V | 200mA | - | - | 3 μs | 5nA | 75V | 2pF @ 0V 1MHz | - | - | - | 500mA | 3 μs | - | - | - | - | 1.01mm | 3.04mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() B160B-13-F Diodes Incorporated | 3060 |
| Datasheet | 9 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 110pF | - | - | 60V | - | - | DUAL | C BEND | 260 | - | 1A | 40 | B160 | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | 1A | 700mV @ 1A | - | 1A | - | -65°C~150°C | - | - | - | - | - | 700mV | 60V | 1A | - | - | - | 500μA | 60V | 110pF @ 4V 1MHz | 30A | - | - | 30A | - | - | - | - | - | 2.42mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CDLL5819E3/TR Microchip Technology | 27 |
| - | - | - | - | - | Surface Mount | DO-213AB, MELF (Glass) | - | - | DO-213AB | - | - | Microchip Technology | - | 1 | 1 A | 25 A | 100 uA | Microchip | + 125 C | Microchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | Details | 40 V | 40 V | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 μA @ 45 V | - | - | 490 mV @ 1 A | - | - | - | -65°C ~ 125°C | - | - | - | 45 V | 1A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | 70pF @ 5V, 1MHz | - | - | - | - | - | Schottky Rectifiers | 600 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() STPSC1006D STMicroelectronics | 60 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -40°C | POWER | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | STPSC1006 | 3 | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 300μA @ 600V | - | - | 1.75V @ 10A | - | 10A | 150μA | -40°C~175°C | 40A | - | - | - | - | 1.7V | 600V | 10A | - | 1 | 0 s | 150nA | 600V | 650pF @ 0V 1MHz | 160A | - | - | - | - | - | - | - | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB060M-30TR ROHM Semiconductor | 41263 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | RB060M-30 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | - | - | 490mV @ 2A | - | 2A | 50μA | 150°C Max | 55A | 2A | - | - | - | 490mV | 30V | 2A | - | - | - | 50μA | 30V | - | 55A | - | - | 55A | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSEI30-12A IXYS | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | TO-247-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | 2000 | - | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | 150°C | -40°C | - | - | 8541.10.00.80 | - | - | - | 1.2kV | - | - | - | - | - | - | 26A | - | - | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 750μA @ 1200V | 138W | 26A | 2.55V @ 30A | CATHODE | 26A | - | -40°C~150°C | 210A | - | - | 1200V | - | 2.55V | 1.2kV | 26A | - | 1 | 60 ns | 750μA | 1.2kV | - | 210A | 1.2kV | - | 210A | 60 ns | - | - | - | - | 21.46mm | 16.26mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSV360FP ON Semiconductor | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOD-123H | - | - | - | 18.4mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 60V | - | - | 650mV @ 3A | CATHODE | 3A | - | -55°C~150°C | - | 3A | - | - | - | - | 60V | 3A | - | 1 | 10.62 ns | - | 60V | - | - | - | 100μA | 80A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT30KFILM STMicroelectronics | 33000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | MATTE TIN | 150°C | -65°C | - | - | 8541.10.00.70 | 22pF | - | - | 30V | - | - | DUAL | FLAT | 260 | - | 300mA | 30 | BAT30 | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 30V | - | 300mA | 530mV @ 300mA | - | 300mA | 5μA | 150°C Max | 1A | - | - | - | 300mA DC | 580mV | 30V | 300mA | - | - | - | 50μA | 30V | 22pF @ 0V 1MHz | 1A | - | - | - | - | - | - | - | - | 700μm | 1.3mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUR415RLG ON Semiconductor | 58500 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | 4.535924g | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | 150V | - | - | - | WIRE | 260 | - | 4A | 40 | MUR415 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 150V | - | 4A | 890mV @ 4A | ISOLATED | 4A | - | -65°C~175°C | 125A | - | Halogen Free | - | - | 890mV | 150V | 4A | - | 1 | 35 ns | 5μA | 150V | - | 125A | 150V | - | 125A | 35 ns | - | - | - | - | 6.35mm | 6.35mm | 63.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAV19W-7-F Diodes Incorporated | 87 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 10.007382mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 5pF | - | 250mW | 100V | - | - | DUAL | GULL WING | 260 | - | 200mA | 40 | BAV19W | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 100V | 250mW | 200mA | 1.25V @ 200mA | - | 200mA | - | -65°C~150°C | 2.5A | - | - | - | - | 1.25V | 100V | 200mA | - | - | 50 ns | 15μA | 100V | 5pF @ 0V 1MHz | 2.5A | - | - | - | 50 ns | - | - | - | - | 1.35mm | 2.85mm | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NRVA4005T3G ON Semiconductor | 5000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | DUAL | J BEND | - | - | - | - | - | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | - | 1.1V @ 1A | - | 1A | - | -55°C~150°C | - | 1A | - | - | - | - | 600V | 1A | - | - | - | 10μA | 600V | - | 30A | - | - | 30A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FYD0504SATM ON Semiconductor | 2202 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | 260.37mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 40V | - | - | - | GULL WING | - | - | 5A | - | FYD0504 | - | - | R-PSSO-G2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | - | 5A | 550mV @ 5A | CATHODE | 5A | 1mA | -65°C~150°C | 80A | - | - | - | - | 670mV | 40V | 5A | - | 1 | - | 1mA | 40V | - | 80A | - | - | 80A | - | - | - | - | - | 2.3mm | 6.6mm | 6.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N6263W-7-F Diodes Incorporated | 3062 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 10.007382mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -55°C | - | - | 8541.10.00.70 | 2.2pF | - | 333mW | 60V | 333mW | - | DUAL | GULL WING | 260 | - | 15mA | 40 | 1N6263 | 2 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 50V | - | 15mA | 1V @ 15mA | - | 15mA | - | -55°C~125°C | - | - | - | - | 15mA DC | 1V | 60V | 15mA | - | - | 1 ns | 200nA | 60V | 2.2pF @ 0V 1MHz | 2A | - | - | 2A | - | - | - | - | - | 1.25mm | 2.85mm | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IDW30E65D1FKSA1 Infineon Technologies | 5 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 142W | - | - | - | - | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE, PD-CASE | 8541.10.00.80 | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | - | - | 1.7V @ 30A | - | 30A | - | -40°C~175°C | - | - | - | - | - | 1.35V | 650V | 60A | - | 1 | 66 ns | - | 650V | - | 240A | - | 40μA | 240A | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FDH300TR ON Semiconductor | In Stock |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 80g | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.70 | 6pF | - | - | 150V | - | - | - | WIRE | - | - | 200mA | - | FDH300 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1nA @ 125V | 500mW | 200mA | 1V @ 200mA | ISOLATED | 200mA | - | 175°C Max | 4A | - | - | - | - | 1V | 125V | 200mA | - | - | - | 3nA | 150V | 6pF @ 0V 1MHz | 4A | 150V | - | 4A | - | - | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMMSD301T1G ON Semiconductor | 60000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SOD-123 | YES | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | - | 8541.10.00.60 | - | - | - | - | - | - | - | - | - | - | - | - | MMSD301 | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 25V | - | - | 600mV @ 10mA | - | 200mA | - | -55°C~125°C | - | - | - | - | 200mA DC | - | 30V | 200mA | - | - | - | 200nA | 30V | 1.5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAT48JFILM STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | - | 40V | - | - | DUAL | GULL WING | 260 | - | 350mA | 30 | BAT48 | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 40V | - | 350mA | 750mV @ 200mA | - | 350mA | 25μA | -40°C~150°C | 2A | - | - | - | 350mA DC | 900mV | 40V | 350mA | - | - | - | 25μA | 40V | 30pF @ 0V 1MHz | 2A | - | - | 2A | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR110G ON Semiconductor | 5983 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 4.535924g | SILICON | - | 100V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Bulk | 2005 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 100V | - | - | - | WIRE | 260 | - | 1A | 40 | MUR110 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 100V | - | 1A | 875mV @ 1A | ISOLATED | 1A | - | -65°C~175°C | 35A | - | Halogen Free | - | - | 875mV | 100V | 1A | - | - | 35 ns | 2μA | 100V | - | 35A | 100V | - | 35A | 35 ns | - | - | - | 2.7mm | 6.35mm | 5.1816mm | 63.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N5400G ON Semiconductor | 93 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 9 hours ago) | Tin | - | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201AD | 4.535924g | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -65°C | - | - | - | - | - | - | 50V | - | - | - | - | - | - | 3A | - | 1N5400 | - | - | - | - | Standard | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 50V | - | 3A | 1V @ 3A | - | 3A | - | -65°C~150°C | 200A | - | Halogen Free | 50V | 3A | 1V | 50V | 3A | - | - | - | 10μA | 50V | - | 200A | 50V | - | 200A | - | - | - | - | 5.3mm | 9.5mm | 9.4996mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD214A-B340LF Bourns Inc. | 1601 | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Cut Tape (CT) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD214A | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | - | 500mV @ 3A | - | 3A | - | -55°C~125°C | - | 3A | - | - | - | 500mV | 40V | 3A | - | 1 | - | 500μA | 40V | 250pF @ 4V 1MHz | 100A | - | - | 70A | - | - | - | - | - | 2.31mm | 4.57mm | 2.92mm | - | No SVHC | ROHS3 Compliant | - |