- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | RoHS | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBR02U100LP-7 Diodes Incorporated | 2446 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | SBR® | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 150°C | -65°C | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | - | BOTTOM | - | 260 | - | - | 40 | SBR02U100 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Super Barrier | 1μA @ 75V | - | - | 800mV @ 200mA | - | 250mA | - | -65°C~150°C | - | - | - | - | - | 800mV | 100V | 250mA | - | - | - | 1μA | 100V | - | - | 5A | - | - | - | 5A | - | - | 100V | - | - | - | - | 470μm | 1mm | 600μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4448WQ-7-F Diodes Incorporated | 10033 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.4W | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | HIGH RELIABILITY | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 25nA @ 20V | - | - | 1.25V @ 150mA | - | 250mA | - | -65°C~150°C | - | - | - | - | - | - | 75V | 250mA | - | - | 4 ns | - | 75V | - | 4pF @ 0V 1MHz | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS8170DEE-TR STMicroelectronics | 6000 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-PowerTDFN | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | - | - | FAST RECOVERY POWER | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | 30 | STPS81 | - | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 15μA @ 170V | - | - | 900mV @ 8A | CATHODE | - | - | 175°C Max | - | 8A | - | 170V | 8A | - | - | - | - | 1 | - | - | - | 170V | - | - | 100A | - | 15μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N5819-1/TR Microchip Technology | 27 |
| - | - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | Microchip Technology / Atmel | 1 | 1 A | 25 A | 50 uA | Microchip | + 125 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | - | Active | N | - | 45 V | 45 V | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 50 μA @ 45 V | - | - | 340 mV @ 1 A | - | - | - | -65°C ~ 125°C | - | - | - | 45 V | 1A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 70pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | Schottky Rectifiers | 490 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() BAV20W-7-F Diodes Incorporated | 29365 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 10.007382mg | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | HIGH RELIABILITY | 8541.10.00.70 | 5pF | - | 250mW | 150V | - | DUAL | GULL WING | 260 | - | 400mA | 40 | BAV20W | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 150V | 250mW | 200mA | 1.25V @ 200mA | - | 200mA | - | -65°C~150°C | 2.5A | - | - | - | - | 1.25V | 150V | 200mA | - | - | 50 ns | 15μA | 150V | - | 5pF @ 0V 1MHz | 2.5A | - | - | - | - | 50 ns | - | - | - | - | - | - | 1.25mm | 2.85mm | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH12R06D STMicroelectronics | 950 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 9.071847g | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | - | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 600V | - | - | - | - | - | 12A | - | STTH12R | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 45μA @ 600V | - | 12A | 2.9V @ 12A | CATHODE | 12A | - | 175°C Max | 100A | - | - | - | - | 2.9V | 600V | 12A | - | 1 | 45 ns | 45μA | 600V | - | - | 100A | - | 600V | - | 100A | 25 ns | - | - | - | - | - | - | 9.3mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() JANS1N5822US/TR Microchip Technology | 2363 |
| - | - | - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | Microchip / Microsemi | 50 | 3 A | 80 A | 100 uA | Microchip | + 125 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | N | - | 40 V | 40 V | Reel | - | Military, MIL-PRF-19500/620 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | - | - | - | 500 mV @ 3 A | - | - | - | -65°C ~ 150°C | - | - | - | 40 V | 3A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() PMEG2005EGWJ Nexperia USA Inc. | 32700 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SOD-123 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | 0.4W | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 20V | - | - | 390mV @ 500mA | - | - | - | 150°C Max | - | 0.5A | - | 20V | 500mA | - | - | - | - | - | - | - | - | 20V | 66pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB521SM-40T2R ROHM Semiconductor | 56000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | 992.233309μg | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 90μA @ 40V | - | - | 540mV @ 200mA | - | 200mA | - | 150°C Max | - | - | - | - | - | 540mV | 40V | 200mA | - | - | - | 90μA | 45V | - | - | 4A | - | - | - | 4A | - | - | - | - | - | - | - | 600μm | 1.2mm | 800μm | No | - | ROHS3 Compliant | - | ||
![]() SBRS8320T3G ON Semiconductor | 66000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | POWER | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | J BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | MBRS320 | 2 | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 2mA @ 20V | - | - | 500mV @ 3A | - | 4A | - | -65°C~150°C | - | 4A | Halogen Free | - | - | - | 20V | 3A | - | 1 | - | 20mA | 20V | - | - | - | - | - | - | 80A | - | - | - | - | - | - | - | 2.26mm | 7.11mm | 6.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SS400TE61 ROHM Semiconductor | 40713 | - | Datasheet | 10 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | - | Red, Yellow | - | HIGH RELIABILITY | 8541.10.00.70 | 3pF | - | - | 90V | - | DUAL | FLAT | 260 | - | 100mA | 10 | 1SS400 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | 2A | Standard | 100nA @ 80V | - | 100mA | 1.2V @ 100mA | - | 100mA | 100nA | 125°C Max | 225mA | - | - | - | - | 1.2V | 80V | 100mA | - | - | 4 ns | - | 90V | - | 3pF @ 0.5V 1MHz | 500mA | - | - | - | 500mA | 4 ns | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVBA120ET3G ON Semiconductor | 1510 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | POWER | FREE WHEELING DIODE , LOW LEAKAGE CURRENT | - | - | - | - | - | - | DUAL | J BEND | - | not_compliant | - | - | - | - | AEC-Q101 | R-PDSO-J2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500nA @ 5V | - | - | 595mV @ 2A | - | - | - | -55°C~150°C | - | 1A | - | 20V | - | - | 20V | 1A | - | 1 | - | - | - | - | - | - | 40A | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSEI20-12A IXYS | 55 |
| Datasheet | 28 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tube | 2000 | - | - | yes | Active | Not Applicable | 2 | - | EAR99 | - | 150°C | -40°C | - | - | - | 8541.10.00.80 | - | - | - | 1.2kV | - | - | - | - | - | 17A | - | - | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 750μA @ 1200V | 78W | 17A | 2.15V @ 12A | CATHODE | 17A | - | -40°C~150°C | 140A | - | - | 1200V | - | 2.15V | 1.2kV | 17A | - | 1 | 60 ns | 250μA | 1.2kV | - | - | 140A | - | 1.2kV | - | 130A | 60 ns | 150°C | - | - | - | - | - | 22.86mm | 10.66mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSVBAS21SLT1G ON Semiconductor | In Stock |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 0.225W | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | 3 | AEC-Q101 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 200V | - | - | 1.25V @ 200mA | - | 225mA | - | -55°C~150°C | - | 0.225A | - | - | 225mA DC | - | 250V | 225mA | - | - | 50 ns | 100nA | 250V | - | 5pF @ 0V 1MHz | 625mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APT60S20B2CTG Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | TO-247-3 | - | - | - | - | - | - | 1 | 75 A | 208 A | 25 mA | - | + 150 C | - | - 55 C | Through Hole | - | - | - | - | - | - | Details | 1.340411 oz | - | 200 V | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Anode Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | 980 mV | - | - | - | - | - | - | - | - | - | ||
![]() NRVBSS26T3G ON Semiconductor | 456982 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | POWER | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | C BEND | - | not_compliant | - | - | - | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 60V | - | - | 630mV @ 2A | - | 2A | - | -55°C~150°C | - | 2A | - | - | - | - | 60V | 2A | - | 1 | - | 200μA | 60V | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1N459A ON Semiconductor | 28800 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 80g | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | - | - | 8541.10.00.70 | - | - | - | 200V | - | - | WIRE | - | - | 500mA | - | 1N459 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 25nA @ 175V | 500mW | 500mA | 1V @ 100mA | ISOLATED | 500mA | - | 175°C Max | 4A | - | - | - | - | 1V | 200V | 500mA | - | - | - | 25nA | 200V | - | 6pF @ 0V 1MHz | 4A | - | 200V | - | 4A | - | - | - | - | - | - | - | 12.7mm | 12.7mm | 12.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPSC6H065G-TR STMicroelectronics | 50000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | - | POWER | - | 8541.10.00.80 | - | - | - | - | - | - | GULL WING | 245 | - | - | 30 | STPSC6 | - | - | R-PSSO-G2 | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 60μA @ 650V | - | - | 1.75V @ 6A | CATHODE | 6A | 60μA | -40°C~175°C | 60A | 6A | - | - | - | 1.75V | 650V | 6A | - | 1 | 0ns | 60μA | 650V | - | 300pF @ 0V 1MHz | 400A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4005 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 day ago) | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | 245mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | - | 15pF | - | - | 600V | - | - | - | - | - | 1A | - | 1N4005 | - | - | - | Standard | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 600V | 3W | 1A | 1.1V @ 1A | - | 1A | - | -55°C~175°C | 30A | - | - | 600V | 1A | 1.1V | 600V | 1A | - | - | - | 5μA | 600V | - | 15pF @ 4V 1MHz | 30A | - | 600V | - | 30A | - | - | - | - | - | - | 2.72mm | 2.7mm | 5.2mm | 2.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() GF1M ON Semiconductor | 371 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 106mg | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | - | - | - | 8541.10.00.80 | 15pF | - | - | 1kV | - | DUAL | C BEND | - | - | 1A | - | GF1M | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 1000V | 1.8W | 1A | 1.2V @ 1A | - | 1A | - | -65°C~175°C | 30A | - | - | 1000V | - | 1.2V | 1kV | 1A | - | - | 2 μs | 5μA | 1kV | - | 15pF @ 4V 1MHz | 30A | - | 1kV | - | 30A | 2 μs | - | - | - | - | - | - | 2.2mm | 4.75mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free |