- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Pd - Power Dissipation | Power Dissipation (Max) | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | RMS Current (Irms) | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Ambient Temperature Range High | Natural Thermal Resistance | Product | Vf - Forward Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8MC-13 Diodes Incorporated | 200 |
| Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | 210.013267mg | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | DUAL | C BEND | 260 | - | - | 40 | S8MC | 2 | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10μA @ 1000V | - | - | 985mV @ 8A | - | 8A | - | -65°C~150°C | 200A | 8A | - | 1000V | - | 985mV | 1kV | 8A | 1 | - | 10μA | 1kV | - | - | 40pF @ 4V 1MHz | - | 200A | - | - | - | 200A | - | - | 1kV | - | - | - | - | - | 2.42mm | 7.11mm | 6.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPSC10H12D STMicroelectronics | 850 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | Tube | - | ECOPACK®2 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | POWER | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC10 | - | - | - | R-PSFM-T2 | - | SINGLE | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 60μA @ 1200V | - | - | 1.5V @ 10A | CATHODE | 10A | - | -40°C~175°C | - | - | - | 1200V | - | - | - | - | 1 | 0ns | - | - | 1200V | TO-220AC | 725pF @ 0V 1MHz | - | - | - | - | 60μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG4020ER 115 | 264000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | SILICON | - | - | - | - | - | - | 1 | - | - | 0.57W | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | DUAL | FLAT | 260 | - | - | 30 | PMEG4020 | 2 | AEC-Q101 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 100μA @ 40V | - | - | 490mV @ 2A | - | 2A | 100μA | 150°C Max | 50A | 2A | - | - | - | 490mV | 40V | 2A | 1 | - | 100μA | 40V | - | - | 95pF @ 10V 1MHz | - | 50A | - | 40V | - | 50A | - | 150°C | - | 150°C | - | - | - | - | 1.1mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S3GB-13-F Diodes Incorporated | 500 |
| Datasheet | 10 Weeks | - | Tin | Stud, Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 92.986436mg | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -65°C | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | 40pF | 400V | DUAL | C BEND | 260 | - | 3A | 40 | S3G | 2 | - | - | - | - | - | 400V | Single | Standard Recovery >500ns, > 200mA (Io) | 3A | Standard | 10μA @ 400V | - | 3A | 1.15V @ 3A | - | 3A | - | -65°C~150°C | 100A | - | - | - | - | 1.15V | 400V | 3A | 1 | - | 10μA | 400V | - | - | 40pF @ 4V 1MHz | - | 100A | - | - | - | - | - | - | 400V | - | - | - | - | - | 2.42mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() B340AF-13 Diodes Incorporated | In Stock | - | Datasheet | 19 Weeks | - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | DUAL | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 40V | - | - | 500mV @ 3A | - | 3A | - | -55°C~150°C | - | 3A | - | 40V | - | - | - | - | 1 | - | - | - | 40V | - | 120pF @ 4V 1MHz | - | - | - | - | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG6030EP/8X Nexperia USA Inc. | 6000 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SOD-128 | YES | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | 0.625W | - | - | - | - | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | EFFICIENCY | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | - | R-PDSO-F2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 60V | - | - | 530mV @ 3A | - | - | - | 150°C Max | - | 3A | - | 60V | 3A | - | - | - | 1 | - | - | - | - | - | 360pF @ 1V 1MHz | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAR74E6327HTSA1 Infineon Technologies | 5930 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | 0.25W | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | - | 50V | END | GULL WING | - | - | 250mA | - | BAR74 | 3 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100nA @ 50V | - | 250mA | 1V @ 100mA | - | 250mA | - | -65°C~150°C | - | - | Not Halogen Free | - | 250mA DC | 1V | 50V | 250mA | - | 4 ns | 100nA | 50V | - | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAS16HT3G ON Semiconductor | 180000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | 150°C | -55°C | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | BAS16H | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 75V | - | - | 1.25V @ 150mA | - | 200mA | - | -55°C~150°C | - | - | - | - | 200mA DC | - | 75V | 200mA | - | 6 ns | 1μA | 100V | - | - | 2pF @ 0V 1MHz | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1N5822RL STMicroelectronics | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 40V | - | WIRE | - | - | 3A | - | 1N58 | 2 | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 2mA @ 40V | - | 3A | 525mV @ 3A | ISOLATED | 3A | 2mA | 150°C Max | 80A | - | - | - | - | 950mV | 40V | 3A | 1 | - | 2mA | 40V | - | - | - | - | 80A | - | - | - | 80A | - | - | - | - | - | - | - | - | 5.3mm | 9.5mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() APT2X61DQ120J Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | SOT-227-4 | - | - | - | - | 1 | 60 A | 100 uA | + 175 C | - 55 C | Screw Mount | - | - | - | - | Details | ISOTOP | 1.058219 oz | 1.2 kV | Tube | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | 540 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 265 ns | - | - | - | - | Rectifiers | 3.1 V | - | 9.6 mm | 38.2 mm | 25.4 mm | - | - | - | - | ||
![]() PMEG2020EJ 115 | 5 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-90, SOD-323F | YES | 2 | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | 0.83W | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | - | - | PMEG2020 | 2 | - | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 20V | - | - | 525mV @ 2A | - | 2A | - | 150°C Max | - | 2A | - | 20V | 2A DC | 525mV | - | - | 1 | - | - | - | - | - | 60pF @ 5V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RHRP3060 ON Semiconductor | 4 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | 2.16g | SILICON NITRIDE | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | HYPER ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | 85pF | 600V | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 250μA @ 600V | 125W | 30A | 2.1V @ 30A | - | 30A | - | -65°C~175°C | 325A | - | - | - | - | 2.1V | 600V | 30A | 1 | 45 ns | 250μA | 600V | - | - | - | - | 325A | - | 600V | - | 325A | 45 ns | - | - | - | - | - | - | - | 9.65mm | 10.67mm | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FFH75H60S ON Semiconductor | 29 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-247-2 | - | 2 | 6.33g | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | HYPER ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 600V | - | - | 2.2V @ 75A | - | 75A | - | -65°C~175°C | 750A | - | - | - | - | 2.2V | 600V | 75A | 1 | 75 ns | 100μA | 600V | - | - | - | - | 750A | - | 600V | - | 750A | 40 ns | - | - | - | - | - | - | - | 20.82mm | 15.87mm | 4.82mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NRVBB4030T4G ON Semiconductor | 52388 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | 3 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | POWER | - | - | - | - | - | GULL WING | - | - | - | - | MBRB4030 | 3 | AEC-Q101 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 350μA @ 30V | - | - | 550mV @ 40A | CATHODE | 40A | - | -65°C~175°C | - | - | - | - | - | - | 30V | 40A | 1 | - | 350μA | 30V | - | - | - | - | 300A | - | - | - | 300A | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SBR1U400P1-7 Diodes Incorporated | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | POWERDI®123 | - | 2 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | SBR® | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | DUAL | FLAT | 260 | - | - | 40 | SBR1U400 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Super Barrier | 50μA @ 400V | - | - | 900mV @ 1A | - | 1A | - | -65°C~150°C | - | 1A | - | - | - | 820mV | 400V | 1A | - | 85 ns | 50μA | 400V | - | - | - | - | 40A | - | - | - | 40A | - | - | - | - | - | - | - | - | 1mm | 3mm | 1.93mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() RB420DT146 ROHM Semiconductor | 24000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e1 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | 125°C | -40°C | - | HIGH RELIABILITY | 8541.10.00.70 | 6pF | 40V | DUAL | GULL WING | 260 | - | 100mA | 10 | RB420D | 3 | - | - | - | Standard | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 1μA @ 10V | - | 100mA | 450mV @ 10mA | - | 100mA | 1μA | 125°C Max | 1A | - | - | - | - | 450mV | 40V | 100mA | - | - | 1μA | 40V | - | - | 6pF @ 10V 1MHz | - | 1A | - | - | - | 1A | - | - | - | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS745G-TR STMicroelectronics | In Stock |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 45V | - | GULL WING | 245 | - | 7.5A | 30 | STPS7 | 3 | - | - | R-PSSO-G2 | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 100μA @ 45V | - | 7.5A | 840mV @ 15A | CATHODE | 7.5A | 100μA | 175°C Max | 150A | - | - | - | - | 840mV | 45V | 7.5A | 1 | - | 100μA | 45V | - | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N645-1 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 400 mA | 50 mA | + 175 C | - 65 C | Through Hole | - | - | 500 mW | - | N | - | 0.015769 oz | 225 V | Bulk | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1 V | 1.88 mm | - | 4.57 mm | - | - | - | - | - | ||
![]() NRVB5100MFST1G ON Semiconductor | 1500 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-PowerTDFN, 5 Leads | YES | 5 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | LOW POWER LOSS | - | - | - | DUAL | FLAT | - | - | - | - | - | 5 | AEC-Q101 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 10μA @ 100V | - | - | 980mV @ 5A | CATHODE | 5A | - | -55°C~175°C | - | 5A | Halogen Free | - | - | 760mV | 100V | 5A | 1 | - | 3μA | 100V | - | - | - | - | 75A | - | - | - | 75A | - | - | 100V | - | - | - | - | - | 1.1mm | 6.15mm | 5.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS30SM100SG-TR STMicroelectronics | 20000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | GULL WING | - | - | - | - | STPS30 | 3 | - | - | R-PSSO-G2 | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 45μA @ 100V | - | - | 870mV @ 30A | CATHODE | 30A | 45μA | 150°C Max | 530A | - | - | - | - | 870mV | 100V | 30A | 1 | - | 45μA | 100V | - | - | - | 60A | 530A | - | - | - | 530A | - | - | - | - | 1 °C/W | - | - | - | 4.6mm | 10.4mm | 9.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |