- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Brand Name | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Reverse Recovery Time-Max | Ambient Temperature Range High | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG4010ESBYL Nexperia USA Inc. | 19995 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | SILICON | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | - | - | - | - | - | - | IEC-60134 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 40V | - | - | 610mV @ 1A | - | 1A | - | 150°C Max | - | - | - | - | - | - | 40V | 1A | - | 2.9 ns | - | - | - | 22pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3010CEJ,115 Nexperia USA Inc. | 2996 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.50 | - | - | - | - | 830mW | DUAL | FLAT | 260 | - | - | 30 | PMEG3010 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | - | - | 520mV @ 1A | - | 1A | 50μA | 150°C Max | 10A | 1A | - | - | 1A DC | 520mV | 30V | 1A | - | - | 50μA | 30V | - | 100pF @ 1V 1MHz | 10A | - | 30V | - | 10A | - | 150°C | - | - | 150°C | - | 800μm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDH06SG60CXKSA2 Infineon Technologies | 20 |
| Datasheet | 18 Weeks | - | - | - | Through Hole | TO-220-2 | NO | 2 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | CoolSiC™+ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | 71W | - | 2.3V @ 6A | CATHODE | 6A | - | -55°C~175°C | 32A | 6A | - | - | 6A DC | 2.3V | 600V | 6A | 1 | 0ns | 50μA | 600V | - | 130pF @ 1V 1MHz | 32A | - | - | - | 32A | - | - | - | - | - | - | 15.95mm | 10.2mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMMDL6050T1G ON Semiconductor | 3000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | MMDL6050 | 2 | AEC-Q101 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 50V | - | - | 1.1V @ 100mA | - | 200mA | - | -55°C~150°C | - | - | Halogen Free | - | 200mA DC | - | 70V | 200mA | - | 4 ns | - | 70V | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBRB2515LG ON Semiconductor | 3000 | - | Datasheet | 2 Weeks | - | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | SILICON | - | - | - | - | - | - | - | 1 | 100°C | - | - | - | - | - | - | - | - | - | Tube | 2005 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | SINGLE | GULL WING | 260 | not_compliant | - | 40 | MBRB2515 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 15mA @ 15V | - | - | 450mV @ 25A | CATHODE | - | - | 100°C Max | - | 25A | - | 15V | 25A | - | - | - | 1 | - | - | - | 15V | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH2L06 STMicroelectronics | 4000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 600V | - | - | WIRE | - | - | 2A | - | STTH2L | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 600V | - | 2A | 1.3V @ 2A | ISOLATED | 2A | - | 175°C Max | 45A | - | - | - | - | 1.3V | 600V | 2A | 1 | 85 ns | 2μA | 600V | - | - | 45A | - | 600V | - | 45A | 85 ns | - | - | - | - | - | 2.71mm | 5.2mm | 2.71mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH30R04G-TR STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -40°C | ULTRA FAST RECOVERY | HIGH RELIABILITY, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | - | - | SINGLE | GULL WING | - | - | - | - | STTH30 | 3 | - | R-PSSO-G2 | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 400V | - | - | 1.45V @ 30A | CATHODE | 30A | - | -40°C~175°C | 300A | - | - | - | - | 1.45V | 400V | 30A | 1 | 100 ns | 15μA | 400V | - | - | 300A | - | 400V | - | 300A | 100 ns | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() B320B-13-F Diodes Incorporated | 880 |
| Datasheet | 9 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 92.986436mg | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | Automotive, AEC-Q101 | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | 250pF | - | - | 20V | - | DUAL | C BEND | 260 | - | 3A | 40 | B320 | 2 | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | - | 3A | 500mV @ 3A | - | 3A | - | -55°C~150°C | - | - | - | - | - | 500mV | 20V | 3A | 1 | - | 500μA | 20V | - | 200pF @ 4V 1MHz | 100A | - | - | - | 100A | - | - | - | - | - | - | 2.5mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N4005-T Diodes Incorporated | 4098 | - | Datasheet | 6 Weeks | - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | 299.994654mg | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | no | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.80 | - | - | - | 600V | - | - | WIRE | 260 | - | 1A | 40 | 1N4005 | 2 | - | - | - | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 1A | 1V @ 1A | ISOLATED | 1A | - | -65°C~150°C | 30A | - | - | - | - | 1V | 600V | 1A | - | - | 5μA | 600V | - | 8pF @ 4V 1MHz | 30A | - | - | - | 30A | 2 μs | - | 600V | - | - | 2.72mm | 2.72mm | 5.21mm | 2.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NRVHPM220T3G ON Semiconductor | 130915 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | DO-216AA | - | - | - | SILICON | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 1 | - | EAR99 | Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | - | - | - | SINGLE | GULL WING | - | not_compliant | - | - | - | - | - | R-PSSO-G1 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 200V | - | - | 1.05V @ 2A | CATHODE | - | - | -65°C~175°C | - | 2A | - | 200V | - | - | 200V | 2A | 1 | 50 ns | - | - | - | - | - | 40A | - | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NRVTS245ESFT1G ON Semiconductor | In Stock |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | - | not_compliant | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 75μA @ 45V | - | - | 650mV @ 2A | - | 2A | - | -65°C~175°C | - | 2A | - | - | - | 650mV | 45V | 2A | 1 | - | 75μA | 45V | - | - | - | - | - | - | 50A | - | - | 45V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB051MM-2YTR ROHM Semiconductor | 12000 | - | - | 20 Weeks | - | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | 10 | - | - | - | R-PDSO-F2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 900μA @ 20V | - | - | 460mV @ 3A | - | 3A | - | 125°C Max | - | 3A | - | - | - | - | 20V | 3A | 1 | - | - | - | - | - | - | - | - | 900μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SD103CW-7-F Diodes Incorporated | 2926 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | SOD-123 | - | 2 | 10.007382mg | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -65°C | - | - | 8541.10.00.70 | - | - | 400mW | - | 400mW | DUAL | GULL WING | 260 | - | - | 40 | SD103C | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 10V | 400mW | - | 600mV @ 200mA | - | 200mA | - | -65°C~125°C | - | 0.35A | - | - | 350mA DC | 600mV | 20V | 350mA | - | 10 ns | 5μA | 20V | - | 28pF @ 0V 1MHz | 1.5A | - | - | - | 1.5A | - | - | - | - | - | - | 1.25mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SS19FA ON Semiconductor | 98000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOD-123W | - | - | 19mg | SILICON | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 90V | - | - | 800mV @ 1A | - | - | - | -55°C~150°C | - | 1A | - | - | - | - | 90V | 1A | - | - | - | 90V | - | 55pF @ 4V 1MHz | - | - | - | - | 30A | - | - | - | 0.0083μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH110UFY STMicroelectronics | 37733 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -40°C | - | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH110 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | - | 1.7V @ 1A | - | 1A | - | -40°C~175°C | 20A | 1A | - | 1000V | - | 1.7V | 1kV | 1A | - | 75 ns | 5μA | 1kV | - | - | - | - | - | - | 20A | 52 ns | - | 1kV | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MURS320T3 ON Semiconductor | 7500 | - | Datasheet | - | - | - | - | - | - | YES | - | - | SILICON | 2 | 0.89 V | ON SEMICONDUCTOR | ON Semiconductor | 403-03 | MURS320T3 | 1 | 1 | - | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | End Of Life | 30 | 5.94 | - | - | - | e0 | No | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | - | - | DUAL | C BEND | 240 | not_compliant | - | - | - | 2 | - | R-PDSO-C2 | Not Qualified | ON Semiconductor | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | 1 | - | - | - | 200 V | - | - | 75 A | - | - | - | - | - | - | 0.035 µs | - | - | - | - | - | - | - | - | - | ||
![]() MBRB4030G ON Semiconductor | 479 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | 3 | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | POWER | UL RECOGNIZED | 8541.10.00.80 | - | - | - | 30V | - | - | GULL WING | 260 | - | 40A | 40 | MBRB4030 | 3 | - | R-PSSO-G2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 350μA @ 30V | - | 40A | 550mV @ 40A | CATHODE | 40A | 350μA | -65°C~175°C | 300A | - | Halogen Free | - | - | 550mV | 30V | 40A | 1 | - | 350μA | 30V | - | - | 300A | - | - | - | 300A | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH3R04S STMicroelectronics | In Stock |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | 225 | - | - | - | STTH3R | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | - | 1.5V @ 3A | - | 3A | - | 175°C Max | 60A | 3A | - | - | - | 1.5V | 400V | 3A | 1 | 35 ns | 5μA | 400V | - | - | 60A | - | 400V | - | - | 35 ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAT85,133 Nexperia USA Inc. | 500 |
| Datasheet | 6 Weeks | - | - | - | Through Hole | DO-204AG, DO-34, Axial | NO | - | - | SILICON | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | BAT85 | 2 | CECC50001-059 | O-LALF-W2 | Not Qualified | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | - | 800mV @ 100mA | ISOLATED | - | - | 125°C Max | - | 0.2A | - | 30V | 200mA DC | - | - | - | - | 4ns | - | - | - | 10pF @ 1V 1MHz | - | 0.6A | - | 2μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS15L25D STMicroelectronics | 12888 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | 4.535924g | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 25V | - | - | - | - | - | 15A | - | STPS15 | 3 | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.3mA @ 25V | - | 15A | 460mV @ 15A | CATHODE | 15A | 1.3mA | 150°C Max | 250A | - | - | - | - | 560mV | 25V | 15A | 1 | - | 1.3mA | 25V | - | - | 250A | - | - | - | 250A | - | - | - | - | - | - | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free |