- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | Ambient Temperature Range High | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB751CM-40T2R ROHM Semiconductor | 41502 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500nA @ 30V | - | - | 370mV @ 1mA | - | - | - | 125°C Max | - | 0.03A | - | 30V | - | - | 30V | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS70-05W NXP USA Inc. | 21000 | - | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 3 | - | - | - | 0.41 V | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | BAS70-05W | - | - | - | 1 | - | 2 | - | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-70, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-70 | - | - | 30 | 5.21 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | - | - | SCHOTTKY | DUAL | GULL WING | 260 | compliant | - | - | - | 3 | - | R-PDSO-G3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 0.07 A | - | - | - | - | - | - | - | - | - | - | - | 70 V | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3595 ON Semiconductor | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 | 80g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 175°C | -65°C | - | - | - | 8pF | - | - | 150V | - | - | - | - | - | - | 200mA | - | 1N3595 | - | - | - | - | Standard | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1nA @ 125V | 500mW | 200mA | 1V @ 200mA | - | 200mA | - | 175°C Max | 4A | - | - | 150V | 200mA | 1V | 150V | 200mA | - | - | 3 μs | 1nA | 150V | - | 8pF @ 0V 1MHz | 4A | - | 150V | - | 4A | 3 μs | - | - | - | - | - | - | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDM02G120C5XTMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount, Through Hole | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 98W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY, PD-CASE | - | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 18μA @ 1200V | - | - | 1.65V @ 2A | - | 14A | - | -55°C~175°C | - | - | Halogen Free | 1200V | 2A DC | - | 1.2kV | 2A | - | 1 | 0ns | 18μA | 1.2kV | - | 182pF @ 1V 1MHz | 37A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MBR8H100MFST1G ON Semiconductor | 999 | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | 175°C | -55°C | EFFICIENCY | LOW POWER LOSS | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F5 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 2μA @ 100V | - | - | 900mV @ 8A | CATHODE | 8A | - | -55°C~175°C | - | 8A | - | - | - | 810mV | 100V | 8A | - | 1 | - | 60nA | 100V | - | - | 75A | - | - | - | 75A | - | - | 100V | - | - | - | - | - | - | - | 1.1mm | 6.3mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() SBR12U100P5-13 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | PowerDI™ 5 | - | 5 | - | 95.991485mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | SBR® | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | FAST SOFT RECOVERY | - | - | - | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | 40 | SBR12U100 | 3 | - | R-PDSO-F3 | Not Qualified | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | - | Super Barrier | 250μA @ 100V | - | - | 710mV @ 12A | CATHODE | 12A | - | -65°C~150°C | - | - | - | - | - | 710mV | 100V | 12A | - | 1 | 5 ns | 40mA | 100V | - | - | 250A | - | - | - | 250A | - | - | - | - | - | - | - | - | - | - | 1.15mm | 5.45mm | 4.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS1M-13-F Diodes Incorporated | 5907 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.80 | 15pF | - | - | 1kV | - | - | DUAL | C BEND | 260 | - | 1A | 40 | RS1M | 2 | - | - | - | - | - | 1kV | Single | Fast Recovery =< 500ns, > 200mA (Io) | 1A | Standard | 5μA @ 1000V | - | 1A | 1.3V @ 1A | - | 1A | - | -65°C~150°C | 30A | - | - | 1000V | - | 1.3V | 1kV | 1A | - | - | 500 ns | 5μA | 1kV | - | 15pF @ 4V 1MHz | 30A | - | - | - | 30A | 500 ns | - | 1kV | - | - | - | - | - | - | - | 2.1mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S3540 Microchip Technology | 34 |
| - | - | - | - | - | Stud Mount | DO-5 | - | - | DO-5 | - | - | - | S354 | - | 1 | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | Tray | - | S35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | - | 25 µA @ 400 V | - | - | 1.25 V @ 200 A | - | - | - | -65°C ~ 200°C | - | - | - | 400 V | 70A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µs | Rectifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM10U45-7-F Diodes Incorporated | 28670 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2010ER,115 Nexperia USA Inc. | 8325 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | 150°C | -55°C | - | - | - | - | - | - | - | 1.8W | - | DUAL | FLAT | 260 | - | - | 30 | PMEG2010 | 2 | AEC-Q101; IEC-60134 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 20V | - | - | 340mV @ 1A | - | 1A | 1mA | 150°C Max | 50A | - | - | - | - | 340mV | 20V | 1A | - | - | - | 1mA | 20V | - | 175pF @ 1V 1MHz | 50A | - | 20V | - | 50A | - | 150°C | - | - | 150°C | - | - | - | - | - | 1.1mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SS16HE ON Semiconductor | 3045 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | 6mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | - | DUAL | - | - | not_compliant | - | - | - | - | - | R-PDSO-F2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 50μA @ 60V | - | - | 680mV @ 1A | CATHODE | 1A | - | -55°C~150°C | - | 1A | - | - | - | - | 60V | 1A | - | 1 | 8.3 ns | - | 60V | - | 43pF @ 4V 1MHz | - | - | - | 50μA | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDLL4150 ON Semiconductor | 7335 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | - | ULTRA FAST | 8541.10.00.70 | 2.5pF | - | - | 75V | - | - | END | WRAP AROUND | - | - | 50mA | - | LL4150 | - | - | - | - | - | - | 75V | Single | Small Signal =< 200mA (Io), Any Speed | 3A | Standard | 100nA @ 50V | 500mW | 200mA | 1V @ 200mA | ISOLATED | 200mA | - | 175°C Max | 4A | - | - | - | - | 1V | 50V | 200mA | - | - | 6 ns | 100nA | 50V | - | 2.5pF @ 0V 1MHz | 4A | - | 75V | - | 4A | 6 ns | - | - | - | - | - | - | - | - | 1.5mm | 1.5mm | 3.6mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S1JB-13-F Diodes Incorporated | 2280 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.80 | 10pF | - | - | 600V | - | - | DUAL | C BEND | 260 | - | 1A | 40 | S1J | 2 | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 600V | - | 1A | 1.1V @ 1A | - | 1A | - | -65°C~150°C | 30A | - | - | - | - | 1.1V | 600V | 1A | - | - | 3 μs | 5μA | 600V | - | 10pF @ 4V 1MHz | 30A | - | - | - | - | 1.8 μs | - | 600V | - | - | - | - | - | - | - | 2.42mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IDW30G65C5XKSA1 Infineon Technologies | 32 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | 38.000013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | PD-CASE | - | - | - | - | - | 150W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 220μA @ 650V | - | - | 1.7V @ 30A | CATHODE | 30A | - | -55°C~175°C | - | - | - | - | 30A DC | 1.7V | - | - | - | 1 | 0ns | - | 650V | - | 860pF @ 1V 1MHz | 165A | - | - | 220μA | 165A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DFLS230L-7 Diodes Incorporated | In Stock |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | POWERDI®123 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 125°C | -40°C | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | 76pF | - | - | 30V | 1.67W | - | DUAL | FLAT | 260 | - | 2A | 40 | DFLS230 | 2 | AEC-Q101 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 30V | - | 2A | 420mV @ 2A | CATHODE | 2A | - | -40°C~125°C | - | - | - | - | - | 420mV | 30V | 2A | - | 1 | - | 1mA | 30V | - | 76pF @ 10V 1MHz | 33A | - | - | - | 33A | - | - | - | - | - | - | - | - | - | - | 980μm | 2.8mm | 1.78mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH3006W STMicroelectronics | In Stock |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | MATTE TIN | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | 600V | - | - | - | - | 225 | - | 30A | - | STTH30 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 25μA @ 600V | - | 30A | 1.85V @ 30A | - | 30A | - | 175°C Max | 160A | - | - | - | - | 1.85V | 600V | 30A | - | 1 | 70 ns | 25μA | 600V | - | - | 300A | - | 600V | - | 160A | 70 ns | - | - | - | - | - | - | - | - | - | 20.15mm | 15.75mm | 5.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NRVA4003T3G ON Semiconductor | In Stock |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10μA @ 300V | - | - | 1.1V @ 1A | - | - | - | -55°C~150°C | - | - | - | - | - | - | 300V | 1A | - | - | - | 10μA | 300V | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MBR760 ON Semiconductor | 15000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | TO-220-2L | 2.16g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -65°C | - | - | - | - | - | - | 60V | - | - | - | - | - | - | 7.5A | - | MBR760 | - | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 60V | - | 7.5A | 750mV @ 7.5A | - | 7.5A | 500μA | -65°C~150°C | 150A | - | - | 60V | 7.5A | 750mV | 60V | 7.5A | - | - | - | 500μA | 60V | - | - | 150A | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAT54TA Diodes Incorporated | 337 |
| Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 7.994566mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | 150°C | -65°C | - | - | 8541.10.00.70 | 10pF | - | 150mW | 30V | - | - | DUAL | GULL WING | 260 | - | 200mA | 40 | BAT54T | - | - | - | - | Standard | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 4μA @ 25V | - | 200mA | 400mV @ 10mA | - | 200mA | - | 125°C Max | - | - | - | - | 200mA DC | 800mV | 30V | 200mA | - | - | 5 ns | 2μA | 30V | - | 7.5pF @ 1V 1MHz | 600mA | - | - | - | 600mA | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N5418US/TR Microchip Technology | 27 |
| - | - | - | - | - | Surface Mount | E-MELF | - | - | D-5B | - | - | - | - | Microchip Technology | 1 | - | 3 A | - | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | N | - | 0.020917 oz | 400 V | Reel | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1 μA @ 400 V | - | - | 1.5 V @ 9 A | - | - | - | -65°C ~ 175°C | 80 A | - | - | 400 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 150 ns | - | - | - | - | 150 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | - | - | - | - |