- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT2X61S20J Microchip Technology | 53 |
| - | - | - | - | - | Chassis Mount | SOT-227-4 | - | - | ISOTOP® | - | - | APT2X61 | - | 75A | 1 | 75 A | 600 A | 1 mA | - | - | + 150 C | Microchip Technology | - 55 C | Screw Mount | - | - | Tube | - | - | Active | Details | ISOTOP | 1.058219 oz | 200 V | 200 V | Tube | - | - | - | - | - | - | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | - | 1 mA @ 200 V | - | - | 900 mV @ 60 A | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Independent | - | - | - | - | - | 200 | - | - | 55 ns | Schottky Diodes | 830 mV | - | - | 9.6 mm | 38.2 mm | 25.4 mm | - | - | - | - | ||
![]() APT60DQ60BCTG Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | TO-247-3 | - | - | - | - | - | - | - | - | 1 | 60 A | - | 25 uA | - | - | + 175 C | - | - 55 C | Through Hole | - | - | - | - | - | - | Details | - | 1.340411 oz | 600 V | - | Tube | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 ns | - | - | - | - | - | - | Rectifiers | 2 V | - | - | 5.31 mm | 21.46 mm | 16.26 mm | - | - | - | - | ||
![]() JANTXV1N5822US/TR Microchip Technology | 2384 | - | - | - | - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | - | 100 | 3 A | 80 A | 100 uA | Microchip | - | + 125 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | N | - | - | 40 V | 40 V | Reel | - | Military, MIL-PRF-19500/620 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | - | - | - | 500 mV @ 3 A | - | - | - | -65°C ~ 150°C | - | - | - | 40 V | 3A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() SS12 ON Semiconductor | 2 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 106mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 125°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 20V | - | DUAL | C BEND | - | - | 1A | - | SS12 | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 20V | 1.1W | 1A | 500mV @ 1A | - | 1A | 200μA | -65°C~125°C | 40A | - | - | - | - | 500mV | 20V | 1A | - | - | - | 200μA | 20V | - | - | - | 40A | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | 4.75mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMDL914T3G ON Semiconductor | 20000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | 260 | - | - | 40 | MMDL914 | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | - | - | 1V @ 10mA | - | 200mA | 5μA | -55°C~150°C | 500mA | - | Halogen Free | - | 200mA DC | 1V | 100V | 200mA | - | - | 4 ns | - | 100V | - | - | 4pF @ 0V 1MHz | 500mA | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS3H100UF STMicroelectronics | 23132 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 175°C | -65°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | - | DUAL | - | 260 | - | - | - | STPS3H100 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1μA @ 100V | - | - | 840mV @ 3A | - | 3A | 1μA | 175°C Max | - | 3A | - | - | - | 840mV | 100V | 3A | - | 1 | - | 1μA | 100V | - | - | - | 75A | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3.95mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SBR10U45SD1-T Diodes Incorporated | 6000 | - | Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | 1.09999g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | SBR® | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Bright Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | WIRE | 260 | - | - | 40 | SBR10U45 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Super Barrier | 300μA @ 45V | - | - | 470mV @ 10A | ISOLATED | 10A | - | -65°C~150°C | - | - | - | - | - | 470mV | 45V | 10A | - | 1 | - | 300μA | 45V | - | - | - | 200A | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DSEP30-06A IXYS | 500 | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | TO-247-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | HiPerFRED™ | - | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 175°C | -55°C | HYPERFAST SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | - | - | 600V | - | - | - | - | - | 30A | - | DSEP30-06 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 250μA @ 600V | 165W | 30A | 1.6V @ 30A | CATHODE | 30A | - | -55°C~175°C | 250A | - | - | - | - | 2.51V | 600V | 30A | - | 1 | 35 ns | 250μA | 600V | - | - | - | 250A | - | 600V | - | - | 250A | 35 ns | - | - | - | - | - | - | - | - | - | - | 21.46mm | 16.26mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S1J ON Semiconductor | 5438 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SMA (DO-214AC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | 12pF | - | 600V | - | - | - | - | - | 1A | - | S1J | - | - | - | Standard | - | 600V | Single | Standard Recovery >500ns, > 200mA (Io) | 1A | Standard | 1μA @ 600V | 1.4W | 1A | 1.1V @ 1A | - | 1A | - | -55°C~150°C | 40A | - | - | 600V | 1A | 1.1V | 600V | 1A | - | - | 1.8 μs | 1μA | 600V | - | - | 12pF @ 4V 1MHz | 30A | - | 600V | - | - | 30A | 1.8 μs | - | - | - | - | - | - | - | - | - | - | 2.2mm | 4.75mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB051LAM-40TR ROHM Semiconductor | 216000 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 20V | - | - | 450mV @ 3A | - | - | - | 150°C Max | - | 3A | - | 20V | 3A | - | - | - | - | 1 | - | - | - | 40V | - | - | - | 80A | - | - | 1000μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBR460MFST1G ON Semiconductor | 11880 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 8-PowerTDFN, 5 Leads | YES | 5 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | 175°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 5 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 60V | - | - | 740mV @ 4A | CATHODE | 4A | - | -55°C~175°C | - | 4A | Halogen Free | - | - | - | 60V | 4A | - | 1 | - | - | 60V | - | - | - | 40A | - | - | - | 200μA | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG045V100EPDZ Nexperia USA Inc. | 2962 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.78W | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | 175°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 50μA @ 10V | - | - | 490mV @ 10A | CATHODE | - | - | -55°C~175°C | - | - | - | - | - | - | 45V | 10A | - | 1 | 17 ns | - | - | - | - | 1190pF @ 1V 1MHz | - | - | - | - | 600μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NRVUS240T3G ON Semiconductor | 898000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | DUAL | J BEND | - | - | - | - | MURS240 | 2 | AEC-Q101 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 400V | - | - | 1.3V @ 2A | - | 2A | - | -65°C~175°C | 35A | 2A | Halogen Free | - | - | - | 400V | 2A | - | 1 | 65 ns | 5μA | 400V | - | - | - | 35A | - | 400V | - | - | 35A | 65 ns | - | - | - | - | - | - | - | - | - | - | 2.09mm | 4.6mm | 3.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IDH12G65C5XKSA2 Infineon Technologies | In Stock |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | CoolSiC™+ | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 190μA @ 650V | - | - | 1.7V @ 12A | - | 12A | - | -55°C~175°C | - | - | Halogen Free | - | 12A DC | 1.7V | 650V | 12A | - | - | 0ns | - | 650V | - | - | 360pF @ 1V 1MHz | 97A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6A4-T Diodes Incorporated | 58500 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | R6, Axial | - | 2 | - | 2.099991g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | Through Hole | - | - | Matte Tin (Sn) | 175°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 400V | - | - | WIRE | - | - | 6A | - | 6A4 | 2 | - | - | - | - | 400V | Single | Standard Recovery >500ns, > 200mA (Io) | 6A | Standard | 10μA @ 400V | - | 6A | 900mV @ 6A | ISOLATED | 6A | - | -65°C~175°C | 400A | - | - | - | - | 900mV | 400V | 6A | - | 1 | - | 10μA | 400V | - | - | - | 400A | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | - | 9.1mm | 9.1mm | 9.1mm | 9.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S210FA ON Semiconductor | 200 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOD-123W | - | - | - | 19mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 100μA @ 100V | - | - | 850mV @ 2A | - | 2A | - | -55°C~150°C | - | 2A | - | - | - | - | 100V | 2A | - | 1 | - | - | 100V | - | - | 120pF @ 4V 1MHz | - | - | - | - | 100μA | 50A | - | - | - | - | 0.007μs | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B150-13-F Diodes Incorporated | 440 |
| Datasheet | 9 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -65°C | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 110pF | - | 50V | - | DUAL | C BEND | 260 | - | 1A | 40 | B150 | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 50V | - | 1A | 700mV @ 1A | - | 1A | - | -65°C~150°C | - | - | - | - | - | 700mV | 50V | 1A | - | - | - | 500μA | 50V | - | - | 110pF @ 4V 1MHz | 30A | - | 50V | - | - | 30A | - | 150°C | - | - | - | - | - | - | - | - | - | 2.4mm | 4.6mm | 2.92mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() JANTXV1N4148-1/TR Microchip Technology | 5 |
| - | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | - | 1 | 200 mA | - | 0.5 uA | Microchip | 4 pF | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | 75 V | - | Active | N | - | 0.007055 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Small Signal =< 200mA (Io), Any Speed | - | Standard | 500 nA @ 75 V | - | - | 1.2 V @ 100 mA | - | - | - | -65°C ~ 175°C | 2 A | - | - | 75 V | 200mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 ns | - | - | - | - | - | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() RURP15100-F085 ON Semiconductor | 52388 | - | Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | - | - | 2.16g | SILICON NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | - | Tin (Sn) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 1000V | - | - | 1.8V @ 15A | CATHODE | 15A | - | -55°C~175°C | 45A | - | - | 1000V | - | 1.8V | 1kV | 15A | - | 1 | 260 ns | 100μA | 1kV | - | TO-220AC | - | - | - | - | - | - | 45A | 200 ns | - | 1kV | - | - | 1000V | - | - | - | - | - | 15.215mm | 10.36mm | 4.672mm | - | - | ROHS3 Compliant | - | ||
![]() PESD5V0S1BA NXP USA Inc. | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |