- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Repetitive Peak Reverse Voltage | Ambient Temperature Range High | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH802G STMicroelectronics | 1800 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | GULL WING | 245 | - | - | 30 | STTH802 | 3 | - | R-PSSO-G2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 6μA @ 200V | - | - | 1.05V @ 8A | CATHODE | 8A | - | 175°C Max | 100A | 8A | - | - | - | 1.05V | 200V | 8A | - | 1 | 30 ns | 6μA | 200V | - | - | 100A | - | 200V | - | - | - | 30 ns | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RURD460S9A ON Semiconductor | 10000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | 260.37mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | TIN | 175°C | -65°C | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | 15pF | - | 600V | - | - | - | GULL WING | 260 | - | 4A | 30 | RURD460 | - | - | R-PSSO-G2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 600V | 50W | 4A | 1.5V @ 4A | CATHODE | 4A | - | -65°C~175°C | 40A | - | - | - | - | 1.5V | 600V | 4A | - | 1 | 60 ns | 100μA | 600V | - | 15pF @ 10V 1MHz | 40A | - | 600V | - | - | 40A | 60 ns | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBR460MFST3G ON Semiconductor | 44 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 8-PowerTDFN, 5 Leads | YES | 5 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | 175°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 5 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 60V | - | - | 740mV @ 4A | CATHODE | 4A | - | -55°C~175°C | - | 4A | Halogen Free | - | - | - | 60V | 4A | - | 1 | - | - | 60V | - | - | 40A | - | - | - | 200μA | 40A | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH75S12W STMicroelectronics | 9000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | HIGH VOLTAGE ULTRA FAST RECOVERY | - | - | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH75 | - | - | R-PSFM-T2 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 50μA @ 1200V | - | - | 3.2V @ 75A | CATHODE | - | - | -40°C~175°C | - | - | - | 1200V | - | - | 1.2kV | 75A | - | 1 | 55 ns | - | - | - | - | - | 370A | - | - | 50μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT54XV2T1H ON Semiconductor | 3000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | - | - | 800mV @ 100A | - | - | - | -55°C~125°C | - | - | - | - | 200mA DC | - | 30V | 200mA | - | - | 5ns | - | - | - | 10pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N5195/TR Microchip Technology | 20 |
| - | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip Technology | - | 1 | 100 mA | 25 nA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | 500 mW | 180 V | - | Active | N | - | 0.004833 oz | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Small Signal =< 200mA (Io), Any Speed | - | Standard | 25 nA @ 180 V | - | - | 1 V @ 100 mA | - | - | - | -65°C ~ 175°C | 2 A | - | - | 180 V | 200mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | ||
![]() B560CQ-13-F Diodes Incorporated | 3496 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 60V | - | - | 700mV @ 5A | - | 5A | - | -55°C~150°C | - | 5A | - | - | - | - | 60V | 5A | - | 1 | - | - | - | - | 300pF @ 4V 1MHz | - | - | - | - | 500μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JAN1N5617/TR Microchip Technology | 31 |
| - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | 1 A | 500 nA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | - | - | Active | N | - | - | 400 V | - | - | Military, MIL-PRF-19500/429 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 500 nA @ 400 V | - | - | 1.6 V @ 3 A | - | - | - | -65°C ~ 175°C | 25 A | - | - | 400 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 150 ns | - | - | - | 150 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() SBR130S3-7 Diodes Incorporated | 2300 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.904468mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | SBR® | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | - | FAST SWITCHING, LOW REVERSE LEAKAGE | 8541.10.00.80 | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | 40 | SBR130S3 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Super Barrier | 50μA @ 30V | - | - | 460mV @ 1A | - | 1A | - | -65°C~150°C | - | 1A | - | - | - | 410mV | 30V | 1A | - | - | - | 50μA | 30V | - | - | 20A | - | - | - | - | 20A | - | - | - | - | - | - | - | - | 1mm | 1.8mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMEG6045ETPX Nexperia USA Inc. | 6077 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SOD-128 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | 175°C | -55°C | EFFICIENCY | - | - | 575pF | - | - | 2.5W | - | DUAL | FLAT | - | - | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 400μA @ 60V | - | - | 530mV @ 4.5A | - | 4.5A | - | 175°C Max | - | 6.3A | - | - | - | 460mV | 60V | 4.5A | - | 1 | 20 ns | 115μA | 60V | - | 575pF @ 1V 1MHz | 70A | - | 60V | - | - | 70A | - | 175°C | - | 175°C | - | - | - | - | 1.1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() STTH302 STMicroelectronics | 10 | - | Datasheet | 8 Weeks | - | Tin | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 200V | - | - | - | WIRE | - | - | 1A | - | STTH30 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 3μA @ 200V | - | 3A | 950mV @ 3A | ISOLATED | 3A | - | 175°C Max | 130A | - | - | - | - | 950mV | 200V | 3A | - | 1 | 35 ns | 3μA | 200V | - | - | 130A | - | 200V | - | - | 130A | 35 ns | - | - | - | - | - | - | - | 5.3mm | 9.5mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB751SM-40T2R ROHM Semiconductor | 175964 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | 992.233309μg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -40°C | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | - | DUAL | FLAT | 260 | - | - | 10 | - | 2 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 30V | - | - | 370mV @ 1mA | - | 30mA | - | 150°C Max | - | 0.03A | - | - | - | 370mV | 30V | 30mA | - | - | - | 500nA | 40V | - | 2pF @ 1V 1MHz | 200mA | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH12R06DIRG STMicroelectronics | 8000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 Insulated, TO-220AC | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 600V | - | - | - | - | - | - | 12A | - | STTH12R | 3 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 45μA @ 600V | - | 12A | 2.9V @ 12A | ISOLATED | 12A | - | 175°C Max | 100A | - | - | - | - | 2.9V | 600V | 12A | - | 1 | 45 ns | 45μA | 600V | - | - | 100A | - | 600V | - | - | 100A | 25 ns | - | - | - | - | - | - | - | 9.02mm | 10.45mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APT2X101D100J Microchip Technology | 250 |
| - | - | - | - | - | Chassis Mount | SOT-227-4 | - | - | ISOTOP® | - | - | APT2X101 | - | 95A | 1 | 95 A | 250 uA | - | + 175 C | Microchip Technology | - 55 C | Screw Mount | - | - | Tube | - | - | - | Active | Details | ISOTOP | 1.058219 oz | 1 kV | Tube | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Dual Parallel | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | - | 250 µA @ 1000 V | - | - | 2.5 V @ 100 A | - | - | - | -55°C ~ 175°C | 1 kA | - | - | 1000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Independent | - | - | 43 ns | - | 1 | - | 300 ns | Rectifiers | 1.9 V | - | 9.6 mm | 38.2 mm | 25.4 mm | - | - | - | - | ||
![]() MBRD835LT4 ON Semiconductor | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2005 | SWITCHMODE™ | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 35V | - | - | SINGLE | GULL WING | 240 | not_compliant | 8A | 30 | MBRD835 | 3 | - | R-PSSO-G2 | Not Qualified | Standard | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1.4mA @ 35V | - | 8A | 510mV @ 8A | CATHODE | - | 1.4mA | - | 75A | - | - | - | - | - | 35V | 8A | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RB055L-40TE25 ROHM Semiconductor | 2200 | - | - | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 150°C | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | - | - | - | - | RB055L-40 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 40V | - | - | 650mV @ 3A | - | 3A | 500μA | 150°C Max | 40A | 3A | - | - | - | 650mV | 40V | 3A | - | 1 | - | 500μA | 40V | - | - | 40A | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMMSD103T1G ON Semiconductor | 2900 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 0.4W | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | MMSD103 | 2 | AEC-Q101 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 200V | - | - | 1.25V @ 200mA | - | 200mA | - | -55°C~150°C | - | - | Halogen Free | - | 200mA DC | - | 250V | 200mA | - | - | 50 ns | - | 250V | - | 5pF @ 0V 1MHz | 625mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() B120B-13-F Diodes Incorporated | 1490 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 110pF | - | 20V | - | - | DUAL | C BEND | 260 | - | 1A | 40 | B120 | 2 | - | - | - | Standard | - | 20V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 1A | Schottky | 500μA @ 20V | - | 1A | 500mV @ 1A | - | 1A | - | -65°C~150°C | - | - | - | - | - | 500mV | 20V | 1A | - | - | - | 500μA | 20V | - | 110pF @ 4V 1MHz | 30A | - | - | - | - | 30A | - | - | - | - | - | - | - | - | 2.42mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAS21HMFHT116 ROHM Semiconductor | 9000 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | 0.25W | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-G3 | - | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 200V | - | - | 1.25V @ 200mA | - | 200mA | - | 150°C Max | - | 0.2A | - | 200V | 200mA DC | - | - | - | - | - | 50ns | - | - | 250V | 2.5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R21100F Microchip Technology | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - |