- Manufacturer
- Series
- Material
- Type
- Length
- Size, Supplied
- Wire Gauge - Ends
- Mfr
- Package
- Product Status
- Base Product Number
- Thickness
- Product
Attribute column
Categories
Grounding Braid, Straps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Material | Body Material | Insulation Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Reach Compliance Code | ELV | Plating | DC Resistance (DCR) | Wire/Cable Gauge | Wire/Cable Diameter | Rated Current | Stranding | Size, Supplied | Wire Gauge - Ends | Number of Carriers | Length | Width | Thickness | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAY-103-7.5(10) TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Nickel | - | - | - | - | Active | - | - | 200°C | -65°C | - | Shielded | - | - | Nickel | 5.23MOhm | - | 7 mm | - | - | - | - | - | 9.99744m | - | - | - | - | RoHS Compliant | ||
![]() 8668 000250 Belden Inc. | In Stock | - | Datasheet | 4 Weeks | - | Copper, Tinned | - | - | 2012 | - | Active | Not Applicable | Tubular | - | - | - | YES | compliant | - | - | - | - | - | 36A | 120X34 | 0.170 4.32mm 17/100 - Inner Dia | 34 AWG | - | 250.0' 76.20m | - | - | - | - | RoHS Compliant | ||
![]() RAY-101-40.0(50) TE Connectivity / Raychem | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 5 days ago) | - | - | Polyolefin | - | - | - | - | - | 150°C | -65°C | - | - | - | Compliant | Tin | - | - | - | - | - | - | - | - | 50m | - | - | - | - | RoHS Compliant | ||
![]() LWB-103-6.0(10) TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | Nickel | - | - | - | - | Active | - | - | 200°C | -65°C | Silver | Shielded | - | - | Nickel | 18MOhm | - | 8.001 mm | - | - | - | - | - | 9.777984m | - | - | - | - | RoHS Compliant | ||
![]() 95037 NC003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Copper, Tinned | - | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm 1/2 - Inner Dia | 30 AWG | 24 | 250.0' 76.20m | - | - | - | - | ROHS3 Compliant | ||
![]() RAY-103-7.5(100) TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | - | Copper, Nickel Plated | - | - | - | RAYBRAID® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 7.50mm - Inner Dia | 36 AWG | 24 | - | - | - | - | - | RoHS Compliant | ||
![]() SC13BZ-3 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() RAY-103-10.0(100) TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | - | Copper, Nickel Plated | - | - | - | RAYBRAID® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 10.00mm - Inner Dia | 36 AWG | 36 | - | - | - | - | - | RoHS Compliant | ||
![]() RAY-101-10.0(10) TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper | Copper | - | - | - | Active | - | - | 150°C | -65°C | Silver | - | - | - | Tin | 3.96MOhm | 36 AWG | - | - | - | - | - | - | 10m | 130μm | - | 10 mm | No SVHC | RoHS Compliant | ||
![]() 1239 SV002 Alpha Wire | In Stock | - | - | 1 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAY-103-4.0(10) TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Nickel | - | - | - | - | Active | - | - | 200°C | -65°C | - | Shielded | - | - | Nickel | 10.5MOhm | - | 3.5 mm | - | - | - | - | - | 9.99744m | - | - | - | - | RoHS Compliant | ||
![]() 1242/4 SV009 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | - | - | 2011 | FIT® | Obsolete | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | 3.000 76.20mm -Width | 30 AWG | 48 | 10.0' 3.05m | - | 0.200 5.08mm | - | - | - | ||
![]() RAY-90-25.0(50) TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Tin Plated | - | - | - | RAYBRAID® | Active | 1 (Unlimited) | Tubular | 150°C | -65°C | - | - | - | Compliant | Tin | 1.6MOhm | - | - | - | - | 0.984 25.00mm - Inner Dia | 30 AWG | 36 | 164.0' 50.00m | - | - | - | - | RoHS Compliant | ||
![]() 1242 SV009 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | - | - | 2011 | FIT® | Obsolete | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | 2.000 50.80mm -Width | 30 AWG | 48 | 10.0' 3.05m | - | 0.120 3.05mm | - | - | - | ||
![]() 25T-BBE6 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2132 SV001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Copper, Tinned | - | - | 2005 | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 1.57mm 1/16 - Inner Dia | 34 AWG | 16 | 1000' 304.80m | - | - | - | - | ROHS3 Compliant | ||
![]() RAY-101-12.5(10) TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Tin Plated | Copper | - | - | RAYBRAID® | Active | Not Applicable | Tubular | 150°C | -65°C | Silver | - | - | - | Tin | 3.23MOhm | 36 AWG | - | - | - | 0.492 12.50mm - Inner Dia | 36 AWG | 36 | 32.8' 10.00m | 130μm | - | 12.5 mm | No SVHC | RoHS Compliant | ||
![]() LWB-101-3.0(50) TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Tin Plated | - | - | - | INSTALITE | Active | 1 (Unlimited) | Tubular | 150°C | -65°C | - | - | - | - | Tin | 28MOhm | - | 4.5 mm | - | - | 0.118 3.00mm - Inner Dia | - | - | 164.0' 50.00m | - | - | - | - | RoHS Compliant | ||
![]() RAY-90-10.0(100) TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tin Plated | - | - | - | RAYBRAID® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 10.00mm - Inner Dia | 34 AWG | 24 | 328.1' 100.00m | - | - | - | - | Non-RoHS Compliant | ||
![]() 95049 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Copper, Tinned | - | - | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | - | - | - | 0.938 23.83mm 15/16 - Inner Dia | - | - | 100.0' 30.48m | - | - | - | - | ROHS3 Compliant |