- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FK1A102P Panasonic Electronic Components | 55000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 1000μF | 10V | TR, 13 Inch | - | 10V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 80mOhm | - | - | - | - | 4141 | 10V | 3μA | 850mA | Polar | 2000 hours | 0.19 | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | - | - | 850mA | General Purpose | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VM471 Panasonic Electronic Components | 64013 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 470μF | 35V | - | - | 35V | - | - | 5mm | - | - | - | 0.197 5.00mm | - | 600 μm | - | 35V | 3μA | 550mA | Polar | 2000 hours | - | - | 550mA @ 120Hz | 935mA @ 10kHz | 0.14 % | Straight | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-0JA101WR Panasonic Electronic Components | 4782000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 85°C | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | 6.3V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2121 | - | 0.0063mA | 47mA | Polar | 1000 hours | 0.35 | - | 47mA @ 120Hz | 79.9mA @ 10kHz | - | - | 47mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWX1C100MCL2GB Nichicon | 59 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | - | 0.130Lx0.130W 3.30mmx3.30mm | 2000 Hrs @ 85°C | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | UWX | 0.118Dia 3.00mm | ±20% | e6 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN BISMUTH OVER COPPER | - | - | General Purpose | - | - | 10μF | 16V | - | - | 16V | - | - | 800μm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 800 μm | 1313 | 16V | 3μA | 18mA | Polar | 2000 hours | 0.16 | - | 18mA @ 120Hz | 27mA @ 10kHz | 0.19 % | - | 18mA | General Purpose | 3mm | 5.4mm | 0.213 5.40mm | 3.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-HA1A101WP Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | 10V | - | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 650 μm | 2626 | 10V | 10μA | 71mA | Polar | 1000 hours | 0.3 | - | 71mA @ 120Hz | 120.7mA @ 10kHz | - | - | 71mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UPW1C331MPD Nichicon | 107 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | Aluminium | - | - | 3000 Hrs @ 105°C | - | - | - | -55°C~105°C | Bulk | 2009 | UPW | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 330μF | 16V | TAPE | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 234mOhm | - | 0.138 3.50mm | - | 600 μm | - | 16V | 158.4μA | 555mA | Polar | 3000 hours | - | 117mOhm | 360.75mA @ 120Hz | - | 0.16 % | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FC1V1R0R Panasonic Electronic Components | 45 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.157Dia 4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 1μF | 35V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 3Ohm | - | - | - | - | 1717 | 35V | 3μA | 60mA | Polar | 1000 hours | 0.12 | 3Ohm | 45mA @ 120Hz | 60mA @ 100kHz | - | - | 60mA | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FPA221XAP Panasonic Electronic Components | 89 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 220μF | 10V | - | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 160mOhm @ 100kHz | - | - | - | - | - | 10V | 22μA | 600mA | Polar | 2000 hours | 0.19 | - | 390mA @ 120Hz | 600mA @ 100kHz | - | - | 600mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 593D686X9016D2T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 16 V | 16 V | - | Tape and Reel | - | - | - | 10 % | - | - | - | - | - | SMD/SMT | - | - | 85 °C | -55 °C | - | - | - | 68 µF | - | - | 4.3 mm | - | 7343 | 2917 | - | - | 150 mΩ | Polar | - | - | - | - | - | 10.9 µA | 1 mA | - | - | - | - | - | - | 6 % | - | - | - | - | - | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() UVR1E101MED Nichicon | 10192 | - | - | 20 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | - | - | -40°C~85°C | Bulk | 2005 | UVR | 0.248Dia 6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin/Copper (Sn/Cu) | - | - | General Purpose | - | - | 100μF | 25V | - | - | - | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.098 2.50mm | - | 500 μm | - | 25V | 75μA | 190mA | Polar | 2000 hours | - | - | 190mA @ 120Hz | 285mA @ 10kHz | 0.16 % | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EMVA500ADA101MHA0G United Chemi-Con | 14 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Alchip™- MVA | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | General Purpose | - | - | 100μF | 50V | - | - | - | - | - | 3.1mm | - | - | - | - | - | 1.1 mm | - | 50V | 3μA | 190mA | Polar | 2000 hours | - | - | 190mA @ 120Hz | 205.2mA @ 100kHz | - | - | - | - | 8mm | 10mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-1JA101P Panasonic Electronic Components | 5 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | 63V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | 63V | 63μA | 60mA | Polar | 2000 hours | 0.18 | - | 60mA @ 120Hz | 102mA @ 10kHz | - | - | 60mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWT0J331MCL1GS Nichicon | 175 |
| Datasheet | 23 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | - | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 330μF | 6.3V | - | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 800 μm | - | 6.3V | 3μA | 105mA | Polar | 1000 hours | 0.3 | - | 105mA @ 120Hz | 157.5mA @ 10kHz | 0.3 % | - | - | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | 6.6mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-EB1E101S Panasonic Electronic Components | 2251 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 100μF | 25V | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.098 2.50mm | - | 500 μm | - | 25V | 25μA | 95mA | Polar | 5000 hours | - | - | 95mA @ 120Hz | 123.5mA @ 100kHz | - | - | 95mA | - | 6.3mm | 11.2mm | 0.441 11.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UWX1E330MCL1GB Nichicon | 2815 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 4.535924g | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | UWX | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 33μF | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 25V | 3μA | 52mA | Polar | 2000 hours | - | - | 52mA @ 120Hz | 78mA @ 10kHz | 0.14 % | - | 52mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-FC1V221L Panasonic Electronic Components | 27 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Bulk | 2008 | FC | 0.315Dia 8.00mm | ±20% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | - | 220μF | 35V | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 85mOhm | - | 0.138 3.50mm | Yes | 600 μm | - | 35V | 77μA | 730mA | Polar | 2000 hours | - | 85mOhm | 474.5mA @ 120Hz | 730mA @ 100kHz | 12 % | - | 730mA | - | 8mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1CA221XP Panasonic Electronic Components | 1000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 220μF | 16V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2626 | 16V | 35.2μA | 162mA | Polar | 2000 hours | 0.16 | - | 162mA @ 120Hz | 275.4mA @ 10kHz | - | - | 162mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB1E470S Panasonic Electronic Components | 155 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 47μF | 25V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.079 2.00mm | - | 500 μm | - | 25V | 11.7μA | 55mA | Polar | 5000 hours | - | - | 55mA @ 120Hz | 71.5mA @ 100kHz | 0.22 % | - | 55mA | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1EA101P Panasonic Electronic Components | 4500 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | 25V | 3μA | 180mA | Polar | 2000 hours | 0.16 | - | 180mA @ 120Hz | 306mA @ 10kHz | - | - | 180mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKXG401ELL220MK20S United Chemi-Con | 606 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | - | Aluminium | - | - | 10000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | 2007 | KXG | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | - | 22μF | 400V | - | - | - | - | - | 5mm | - | - | - | 0.197 5.00mm | - | - | - | - | - | 260mA | Polar | 10000 hours | - | - | 260mA @ 120Hz | 650mA @ 100kHz | - | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - |