- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Frequency | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCL1V471MNL1GS Nichicon | 125 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCL | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 470μF | - | 35V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | - | 3μA | 1.19A | - | Polar | 2000 hours | - | - | 60mOhm | 595mA @ 120Hz | 1.19A @ 100kHz | 0.12 % | - | - | - | - | 1.19A | - | - | - | 10mm | 13.5mm | 0.532 13.50mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16ZLH1000MEFC10X16 Rubycon | 181 |
| - | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2012 | ZLH | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 1000μF | - | 16V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | - | - | 0.16mA | 1.76A | - | Polar | 10000 hours | 0.16 | - | 28mOhm | 1.056A @ 120Hz | 1.76A @ 100kHz | - | - | - | - | - | 1.76A | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CSTCR4M72G55B-R0 Murata Electronics | 47 |
| - | - | - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | - | CSTCR | Murata Electronics | - | 3000 | - | - | - | - | Murata | - | + 80 C | Murata Electronics | - 20 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | CERALOCK | - | - | - | MouseReel | - | CSTCR_G_B | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | - | - | Small-Cap Chip Type Ceramic Resonator | - | - | - | - | - | Resonators | - | - | - | - | 4.72 MHz | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 pF | - | - | - | - | - | - | Resonators | - | - | - | - | Resonators | - | 0.047 (1.19mm) | - | 4.5 mm | 2 mm | - | - | - | - | - | ||
![]() HHXC160ARA820MF61G United Chemi-Con | 1090 |
| - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | 0.16 | 1000 | - | -- | 4000 Hour | 4000 Hrs @ 125°C | - | - | + 125 C | United Chemi-Con | - 55 C | - | - | Tape & Reel (TR) | - | - | - | Can | - | Active | AEC-Q200 | - | Details | - | - | 16 V | 16 VDC | -55°C ~ 125°C | Bulk | - | HXC | 0.248 Dia (6.30mm) | 20 % | - | - | Active | -- | - | - | - | Hybrid | - | Automotive | - | - | 82 uF | - | - | - | - | - | - | SMD/SMT | - | - | 45mOhm | - | - | - | - | - | - | - | 0.95 A | - | - | - | - | - | - | - | 950 mA @ 100 kHz | - | - | - | - | 45 mOhms | - | Aluminum Hybrid Polymer Capacitors | - | - | 6.3 mm | - | 0.240 (6.10mm) | 5.8 mm | - | - | - | - | - | AEC-Q200 | ||
![]() UCD1A101MCL1GS Nichicon | 5 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive | - | 8532.22.00 | 100μF | - | 10V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2626 | 10V | 10μA | 240mA | - | Polar | 2000 hours | - | - | 360mOhm | 120mA @ 120Hz | 240mA @ 100kHz | 0.19 % | - | - | - | - | - | - | - | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7mm | 6.6mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-FT1E680AR Panasonic Electronic Components | 85000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | FT | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 68μF | - | 25V | TR, 15 Inch | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 360mOhm @ 100kHz | - | - | - | 650 μm | - | 25V | 17μA | 240mA | - | Polar | 2000 hours | 0.14 | - | - | 156mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | - | 240mA | - | - | - | 5mm | 5.8mm | 0.240 6.10mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKZE630ELL471MK30S United Chemi-Con | 25143 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KZE | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | General Purpose | - | - | 470μF | - | 63V | - | - | - | - | - | 5mm | - | - | - | 0.197 5.00mm | - | 600 μm | - | 63V | - | 2.3A | - | Polar | 5000 hours | - | - | 28mOhm | 1.15A @ 120Hz | 2.3A @ 100kHz | - | - | - | - | - | - | - | - | - | 12.5mm | 30mm | 1.181 30.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UHE1H182MHD6 Nichicon | 37 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | UHE | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 1800μF | - | 50V | TAPE | 7.5mm | - | - | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | 57mOhm | - | 0.295 7.50mm | - | 800 μm | - | - | 900μA | 3.635A | - | Polar | 10000 hours | 0.10 | - | 21mOhm | 2.908A @ 120Hz | 3.635A @ 100kHz | 0.1 % | - | - | - | - | - | - | - | - | 18mm | 31.5mm | 1.240 31.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLPX561M400H7P3 Cornell Dubilier Electronics (CDE) | 361 | - | Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2010 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | - | 560μF | - | 400V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 355mOhm @ 120Hz | - | 0.394 10.00mm | - | 1.5 mm | - | 400V | 1.41986mA | 2.85A | 120Hz | Polar | 3000 hours | - | - | - | 2.85A @ 120Hz | 4.19A @ 20kHz | - | - | - | - | - | - | - | - | - | 35mm | 40mm | 1.575 40.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-TG1V221UP Panasonic Electronic Components | 3500 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 220μF | - | 35V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 300mOhm @ 100kHz | - | - | - | - | 4141 | 35V | 77μA | 270mA | - | Polar | 2000 hours | - | - | - | 175.5mA @ 120Hz | 270mA @ 100kHz | 0.16 % | - | - | - | - | 270mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWT1C471MNL1GS Nichicon | 1450 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | UWT | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 470μF | - | 16V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | 16V | 3μA | 230mA | - | Polar | 1000 hours | 0.2 | - | - | 230mA @ 120Hz | 345mA @ 10kHz | 0.2 % | - | - | - | - | 230mA | - | - | - | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UCD1H101MNL1GS Nichicon | 3157 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 100μF | - | 50V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | 50V | 3μA | 350mA | - | Polar | 5000 hours | 0.1 | - | 320mOhm | 175mA @ 120Hz | 350mA @ 100kHz | 0.1 % | - | - | - | - | 350mA | - | General Purpose | - | 8mm | 10mm | 0.413 10.50mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK1C152Q Panasonic Electronic Components | 380 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.531Lx0.531W 13.50mmx13.50mm | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 1500μF | - | 16V | TR, 15 Inch | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 60mOhm | - | - | - | - | 5353 | 16V | 3μA | 1.1A | - | Polar | 5000 hours | 0.16 | - | 60mOhm | 825mA @ 120Hz | 1A @ 100kHz | - | - | - | - | - | 1.1A | - | - | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() B45196H3106M209 KEMET | 591 | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | - | KEMET Corporation | B45196H3106M209 | - | - | - | 125 °C | -55 °C | - | , 1411 | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | - | 8.57 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 10 µF | - | - | TR, 7 INCH | - | compliant | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 16 V | - | 1411 | - | 0.0016 mA | - | - | - | - | 0.06 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() EEE-1CA220WR Panasonic Electronic Components | 885 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 22μF | - | 16V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 1717 | 16V | 3μA | 28mA | - | Polar | 2000 hours | 0.26 | - | - | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | - | - | - | 28mA | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UUD1A470MCL1GS Nichicon | 5 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 47μF | - | 10V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3μA | 230mA | - | Polar | 2000 hours | 0.2 | - | 440mOhm | 115mA @ 120Hz | 230mA @ 100kHz | 0.2 % | - | - | - | - | - | - | - | - | 6.3mm | 5.8mm | 0.228 5.80mm | 7mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-1AA100NR Panasonic Electronic Components | 35800 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 10μF | - | 10V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 1717 | 10V | 3μA | 25mA | - | Bi-Polar | 2000 hours | 0.4 | - | - | 25mA @ 120Hz | 42.5mA @ 10kHz | - | - | - | - | - | 25mA | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1V471B Panasonic Electronic Components | 28032 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2012 | FR | 0.394Dia 10.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | - | 470μF | - | 35V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 28mOhm | - | 0.197 5.00mm | - | 600 μm | - | - | 0.1645mA | 1.79A | - | Polar | 8000 hours | - | - | 28mOhm | 1.343A @ 120Hz | 1.79A @ 100kHz | 0.12 % | - | - | - | - | - | - | General Purpose | - | 10mm | 16mm | 0.689 17.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FP1V470AP Panasonic Electronic Components | 1005 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | -55°C~105°C | Tape & Reel (TR) | 2011 | FP | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | Automotive | ESR IS MEASURED AT 100 KHZ | - | 47μF | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 260mOhm @ 100kHz | - | - | 35V | - | 2626 | - | 0.01645mA | - | - | Polar | - | .12 | - | - | 195mA @ 120Hz | 300mA @ 100kHz | - | - | - | - | - | - | - | - | - | 6.3mm | - | 0.228 5.80mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HA2A470UP Panasonic Electronic Components | 64837 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 47μF | - | 100V | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 900 μm | 4141 | 100V | 0.047mA | 65mA | - | Polar | 1000 hours | 0.18 | - | - | 65mA @ 120Hz | 110.5mA @ 10kHz | - | - | - | - | - | 65mA | - | - | - | 10mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 |