- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805X270K5HACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | KEMET | - | - | - | 0805 | 2012 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C0805X270K5HAC7800 | - | - | - | Details | - | FT-CAP | 0.000218 oz | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 10 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 27 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 2 mm | 1.25 mm | ||
![]() C1206X562M4HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | 5.6 nF | - | 0.0056 uF | 1206 | 3216 | Class 2 | - | 2500 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C1206X562M4HAC7800 | - | - | - | Details | - | FT-CAP | 0.000952 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 20 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 5600 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1 mm | 3.3 mm | 1.6 mm | ||
![]() C0805X821F4HACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | KEMET | 0.82 nF | - | - | 0805 | 2012 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C0805X821F4HAC7800 | - | - | - | Details | - | FT-CAP | 0.000218 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 1 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 820 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 2 mm | 1.25 mm | ||
![]() C0402C391G4HACTU KEMET | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | KEMET | 0.39 nF | - | - | 0402 | 1005 | Class 2 | - | 10000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C0402C391G4HAC7867 | - | - | - | Details | - | - | 0.000053 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C | 2 % | - | - | Standard | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | - | 390 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1 mm | 0.5 mm | ||
![]() BSME350ETD220MF11D United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 35 VDC | - | - | SME-BP | 20 % | - | - | - | - | - | - | - | - | - | 22 uF | - | - | - | - | Radial | - | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 6.3 mm | - | 11 mm | - | ||
![]() ELXV6R3EMC682ML30S United Chemi-Con | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | 500 | NIPPON CHEMI-CON CORP | - | - | ELXV6R3EMC682ML30S | + 105 C | - 55 C | 105 °C | -55 °C | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | - | Active | - | 5.45 | Details | Yes | - | - | - | 6.3 VDC | - | - | LXV | 20 % | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 6800 uF | - | BULK | 7.5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 7.5 mm | 6.3 V | 0.4284 mA | 2510 mA | 0.32 | Snap In | 20% | 20% | - | - | - | High Temp Electrolytic Capacitors | - | 16 mm | - | 30 mm | - | ||
![]() UPJ1E332MHD1CA Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | 5000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 25 VDC | - | Bulk | UPJ | 20 % | - | - | - | - | - | - | - | - | - | 3300 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | - | Low Impedance Electrolytic Capacitors | - | 16 mm | - | 35 mm | - | ||
![]() UPJ2A681MHD1CA Nichicon | In Stock | - | - | 18 mm x 40 mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.08 | 300 | - | 5000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 100 V | 100 VDC | 100 V | Ammo Pack | UPJ | 20 % | - | - | Radial | - | Aluminium Electrolytic Capacitors | - | 105 °C | -55 °C | - | 680 uF | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | 1910 mA | - | Straight | - | - | - | - | 36 mOhms | Low Impedance Electrolytic Capacitors | - | 18 mm | - | 40 mm | - | ||
![]() UPM1A681MPD6AA Nichicon | In Stock | - | - | - | - | - | - | ALUMINUM | 2 | - | - | - | - | - | - | - | 0.19 | 200 | NICHICON CORP | 5000 Hour | - | UPM1A681MPD6AA | + 105 C | - 55 C | 105 °C | -55 °C | - | - | Radial | - | Active | AEC-Q200 | 5.58 | Details | Yes | - | - | - | 10 VDC | - | Ammo Pack | UPM | 20 % | e3 | - | - | - | Extremely Low Impedance, High Reliability | Matte Tin (Sn) | - | - | - | 680 uF | - | Bulk | 5 mm | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 5 mm | 10 V | - | 825 mA | - | Snap In | 20% | 20% | - | - | - | Low Impedance Electrolytic Capacitors | - | 10 mm | - | 15 mm | - | ||
![]() UPM1K470MPD6AA Nichicon | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | 1000 | NICHICON CORP | - | - | UPM1K470MPD6AA | + 105 C | - 55 C | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | - | Active | AEC-Q200 | 5.58 | Details | Yes | - | - | 80 V | 80 VDC | 80 V | Bulk | UPM | 20 % | e3 | Yes | Radial | EAR99 | Extremely Low Impedance, High Reliability | Matte Tin (Sn) | 105 °C | -55 °C | 8532.22.00 | 47 uF | - | Bulk | 5 mm | compliant | Radial | 5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 5 mm | 80 V | 0.1128 mA | 174 mA | 0.08 | Snap In | 20% | 20% | Snap in | - | - | Low Impedance Electrolytic Capacitors | - | 10 mm | - | 12.5 mm | - | ||
![]() C1210X620G1HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | - | - | - | 1210 | 3225 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C1210X620G1HAC7800 | - | - | - | Details | - | FT-CAP | 0.003527 oz | - | 100 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 2 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 62 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 2.6 mm | ||
![]() C1206X519C5HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | - | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C1206X519C5HAC7800 | - | - | - | Details | - | FT-CAP | 0.000952 oz | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 0.25 pF | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 5.1 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C0805X220M3HACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | KEMET | - | - | - | 0805 | 2012 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C0805X220M3HAC7800 | - | - | - | Details | - | FT-CAP | 0.000218 oz | - | 25 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 20 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 22 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 2 mm | 1.25 mm | ||
![]() C2220X334JCRACTU KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 330 nF | 330000 pF | - | 2220 | 5650 | Class 2 | - | 500 | - | - | KEMET | - | + 125 C | - 55 C | - | - | - | - | - | C2220X334JCRAC7800 | - | - | - | Details | - | FT-CAP | 0.016932 oz | - | 500 VDC | - | MouseReel | SMD Comm X7R HV Flex | 5 % | - | - | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | - | 0.33 uF | Capacitors | - | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2 mm | 5.9 mm | 5 mm | ||
![]() C1206X510F4HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | - | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C1206X510F4HAC7800 | - | - | - | Details | - | FT-CAP | 0.000952 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 1 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 51 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C0805X560J4HACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | KEMET | - | - | - | 0805 | 2012 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C0805X560J4HAC7800 | - | - | - | Details | - | FT-CAP | 0.000218 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 5 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 56 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 2 mm | 1.25 mm | ||
![]() C0603X110J1HACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | KEMET | - | - | - | 0603 | 1608 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C0603X110J1HAC7867 | - | - | - | Details | - | FT-CAP | 0.000222 oz | - | 100 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 5 % | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 11 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0805X103KBRACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | KEMET | 10 nF | 10000 pF | - | 0805 | 2012 | Class 2 | - | 2500 | - | - | KEMET | - | + 125 C | - 55 C | - | - | - | - | - | C0805X103KBRAC7800 | - | - | - | Details | - | FT-CAP | 0.000194 oz | - | 630 VDC | - | MouseReel | SMD Comm X7R HV Flex | 10 % | - | - | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | - | 0.01 uF | Capacitors | - | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 mm | 2 mm | 1.25 mm | ||
![]() C1210X569C4HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | - | - | - | 1210 | 3225 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C1210X569C4HAC7800 | - | - | - | Details | - | FT-CAP | 0.003527 oz | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 0.25 pF | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | - | 5.6 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 2.6 mm | ||
![]() C1210C100M1HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | - | - | - | 1210 | 3225 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - 55 C | - | - | - | - | - | C1210C100M1HAC7800 | - | - | - | Details | - | - | 0.003527 oz | - | 100 VDC | - | MouseReel | SMD Comm X8R HT150C | 20 % | - | - | Standard | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | - | 10 pF | Capacitors | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm |