- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPW1E471MPD1TD Nichicon | 1000 |
| - | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | 9.071847g | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2009 | UPW | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 470μF | 25V | AMMO PACK | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 130mOhm | 0.197 5.00mm | - | - | - | 600 μm | - | - | - | 1.05A | - | Polar | 5000 hours | 0.14 | 68mOhm | 787.5mA @ 120Hz | 1.05A @ 100kHz | - | - | - | - | - | - | 10mm | 16mm | 0.650 16.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-TQV101XAP Panasonic Electronic Components | 300600 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 8 | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2015 | TQ | 0.248Dia 6.30mm | ±20% | e3/e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 100μF | 35V | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm @ 100kHz | - | - | - | - | 650 μm | 3126 | 35V | - | 197mA | - | Polar | 2000 hours | - | - | 128.05mA @ 120Hz | 197mA @ 100kHz | - | - | - | - | 197mA | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | 6.6mm | - | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 515D476M010JA6AE3 Vishay Sprague | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | 515D | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 47μF | 10V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.079 2.00mm | - | - | - | 500 μm | - | - | 0.0141mA | 59mA | - | Polar | 2000 hours | 0.2 | - | 59mA @ 120Hz | 118mA @ 10kHz | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEE-TG1V101P Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 100μF | 35V | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm @ 100kHz | - | - | - | - | - | 4141 | 35V | 0.035mA | 270mA | - | Polar | 2000 hours | - | - | 175.5mA @ 120Hz | 270mA @ 100kHz | 0.16 % | - | - | - | 270mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 25ZLH150MEFC6.3X11 Rubycon | 1814 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 150μF | 25V | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.098 2.50mm | - | - | - | - | - | - | 0.0375mA | 270mA | - | Polar | 6000 hours | 0.14 | 94mOhm | 270mA @ 120Hz | 540mA @ 100kHz | - | - | - | - | 540mA | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEE-FC0J220R Panasonic Electronic Components | 63580 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive | - | 8532.24.0020 | 22μF | 6.3V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3Ohm | - | - | - | - | - | 1717 | 6.3V | 3μA | 60mA | - | Polar | 1000 hours | 0.26 | 3Ohm | 45mA @ 120Hz | 60mA @ 100kHz | - | - | - | - | 60mA | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1EHG101 Panasonic Electronic Components | 58588 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 100μF | 25V | - | - | 25V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.098 2.50mm | - | - | - | 500 μm | - | 25V | 3μA | 130mA | - | Polar | 1000 hours | - | - | 130mA @ 120Hz | 195mA @ 100kHz | 0.16 % | - | - | Straight | 130mA | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1V152AM Panasonic Electronic Components | 5000 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.669Lx0.669W 17.00mmx17.00mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive, High Temperature Reflow | - | - | 1500μF | 35V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm | - | - | - | - | - | 6767 | 35V | 0.525mA | 1.8A | - | Polar | 5000 hours | - | 35mOhm | 1.35A @ 120Hz | 1.8A @ 100kHz | 0.12 % | - | - | - | 1.8A | - | 16mm | 16.5mm | 0.669 17.00mm | 19mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() VJ0603Y104KXXAT Vishay | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | VISHAY INTERTECHNOLOGY INC | - | Vishay Intertechnologies | VJ0603Y104KXXAT | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | 7.66 | Yes | Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.1uF 25volts 10% | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.1 µF | - | TR, PLASTIC, 7 INCH | unknown | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 25 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | 0.92 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() EEE-HD1H220P Panasonic Electronic Components | 564 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive, High Temperature Reflow | - | - | 22μF | 50V | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2Ohm | - | - | - | - | - | 3333 | 50V | 11μA | 50mA | - | Polar | 5000 hours | 0.14 | 2Ohm | 50mA @ 120Hz | 85mA @ 10kHz | - | - | - | - | 50mA | - | 8mm | 6.2mm | 0.256 6.50mm | 9.5mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1EM470 Panasonic Electronic Components | 3172 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | 2 | - | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | 25V | -40°C~85°C | Bulk | 1997 | M | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 85°C | -40°C | General Purpose | - | - | 47μF | 25V | - | - | - | 2mm | - | - | - | 0.079 2.00mm | - | - | - | 600 μm | - | 25V | 3μA | 130mA | - | Polar | 2000 hours | - | - | - | 221mA @ 10kHz | - | - | - | Straight | 480mA | - | 5mm | 11mm | 0.472 12.00mm | 11mm | 0m | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UCD2A331MNQ1MS Nichicon | 85000 |
| Datasheet | 19 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.752Lx0.752W 19.10mmx19.10mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | Automotive | - | 8532.22.00 | 330μF | 100V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 5454 | 100V | 330μA | 917mA | - | Polar | 5000 hours | - | 150mOhm | 458.5mA @ 120Hz | 917mA @ 100kHz | 0.07 % | - | - | - | - | General Purpose | 18mm | 16.5mm | 0.689 17.50mm | 20.1mm | 19.1mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1HHG101 Panasonic Electronic Components | 30000 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | NHG | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 100μF | 50V | - | - | 50V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | - | - | 600 μm | - | 50V | 3μA | 180mA | - | Polar | 1000 hours | - | - | 180mA @ 120Hz | 270mA @ 100kHz | 0.12 % | - | - | Straight | 180mA | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FT1C681AP Panasonic Electronic Components | 35000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FT | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 680μF | 16V | TR, 15 Inch | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 100kHz | - | - | - | - | 900 μm | 3333 | 16V | 108.8μA | 850mA | - | Polar | 2000 hours | 0.16 | - | 595mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | 850mA | General Purpose | 8mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UCD1C100MCL1GS Nichicon | 5780 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 8532.22.00 | 10μF | 16V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 1717 | 16V | 3μA | 90mA | - | Polar | 2000 hours | - | 1.35Ohm | 45mA @ 120Hz | 90mA @ 100kHz | 0.16 % | - | - | - | - | General Purpose | 4mm | 5.8mm | 0.240 6.10mm | 4.6mm | 4.3mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC0J101P Panasonic Electronic Components | 2000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive | - | - | 100μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 6.3V | - | 2626 | - | 0.0063mA | - | - | Polar | - | - | 1Ohm | 105mA @ 120Hz | 140mA @ 100kHz | - | - | - | - | - | - | - | - | 0.213 5.40mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() GRM39X7R103K050AD Murata Electronics | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | GRM39X7R103K050AD | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | 7.5 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 15% ppm/°C | - | - | - | - | - | 8532.24.00.20 | 0.01 µF | - | TR, PAPER, 7 INCH | compliant | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() ALS31A332NF400 KEMET | 6000 |
| Datasheet | 24 Weeks | - | Chassis Mount, Stud | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | 3 | - | Aluminium | - | - | - | - | 20000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1997 | ALS31 | 3.032Dia 77.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | - | 3300μF | 400V | - | - | 400V | 31.8008mm | ALUMINUM ELECTROLYTIC CAPACITOR | 5.5mm | 49mOhm @ 100Hz | 1.252 31.80mm | - | - | - | 13 mm | - | 400V | 6mA | 13.4A | 100Hz | Polar | 20000 hours | - | 36mOhm | 13.4A @ 100Hz | 21.3A @ 10kHz | - | - | - | - | - | - | 77mm | 105mm | 4.213 107.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEE-0JA470WR Panasonic Electronic Components | 4782000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 47μF | 6.3V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 1717 | - | 0.003mA | 36mA | - | Polar | 2000 hours | 0.35 | - | 36mA @ 120Hz | 61.2mA @ 10kHz | - | - | - | - | 36mA | - | 4mm | 5.4mm | 0.217 5.50mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-0JA331P Panasonic Electronic Components | 6680 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 330μF | 6.3V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3333 | - | 3μA | 300mA | - | Polar | 2000 hours | - | - | 300mA @ 120Hz | 510mA @ 10kHz | 0.35 % | - | - | - | 300mA | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 |