- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16TZV680M10X10.5 Rubycon | 500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | TZV | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | - | 680μF | 16V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | - | 0.1088mA | 510mA | - | Polar | 2000 hours | 0.16 | 80mOhm | 510mA @ 120Hz | 850mA @ 100kHz | - | - | - | 10mm | 10.5mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UCD1E471MNL1GS Nichicon | 57925 | - | Datasheet | 20 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | 8532.22.00 | 470μF | 25V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | 25V | 3μA | 850mA | - | Polar | 5000 hours | - | 80mOhm | 425mA @ 120Hz | 850mA @ 100kHz | 0.14 % | - | General Purpose | 10mm | 10mm | 0.413 10.50mm | 10.9mm | 10.3mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EKXG251ELL151MM25S United Chemi-Con | 759 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 25 | - | - | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2004 | KXG | 0.709Dia 18.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | - | 150μF | 250V | - | - | - | 7.5mm | - | - | - | - | 0.295 7.50mm | - | - | - | - | 860mA | - | Polar | 10000 hours | - | - | 860mA @ 120Hz | 1.935A @ 100kHz | - | - | - | 18mm | 25mm | 0.984 25.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EMZA500ADA470MF80G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 80 | - | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | Alchip™- MZA | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | SOLVENT PROOF, RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 47μF | 50V | TR | - | - | 1.9mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 680mOhm | - | - | 800 μm | 2826 | 50V | 3μA | 195mA | - | Polar | 2000 hours | 0.1 | 680mOhm | 78mA @ 120Hz | 195mA @ 100kHz | - | - | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.2mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UWX1C220MCL1GB Nichicon | 1300 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | - | Aluminium | 4.535924g | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Reel (TR) | 2004 | UWX | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | General Purpose | - | - | 22μF | 16V | - | - | 16V | - | - | - | - | Polar | - | - | - | 16V | 3μA | 37mA | - | Polar | 2000 hours | - | - | 37mA @ 120Hz | 55.5mA @ 10kHz | 0.16 % | 37mA | - | 5mm | 5.4mm | 0.213 5.40mm | 5.4mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELXZ630ELL471ML20S United Chemi-Con | 99 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | Aluminium | - | - | 8000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 1998 | LXZ | 0.630Dia 16.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | Automotive | - | - | 470μF | 63V | - | - | - | 7.5mm | - | - | 59mOhm | - | 0.295 7.50mm | 800 μm | - | - | - | 1.77A | - | Polar | 8000 hours | - | 59mOhm | 885mA @ 120Hz | 1.77A @ 100kHz | - | - | - | 16mm | 20mm | 0.787 20.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-A1AKA101 Panasonic Electronic Components | 3716 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | KA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 100μF | 10V | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | 450 μm | - | 10V | 3mA | 80mA | - | Polar | 1000 hours | 0.2 | - | 80mA @ 120Hz | 136mA @ 10kHz | - | 80mA | - | 6.3mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FC1H470P Panasonic Electronic Components | 500 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -40°C | Automotive | - | - | 47μF | 50V | - | - | 50V | 4.6mm | - | 3.5mm | 300mOhm | - | - | - | - | 50V | 3μA | 500mA | - | Polar | 1000 hours | - | 300mOhms | 375mA @ 120Hz | 500mA @ 100kHz | - | 500mA | - | 10mm | 10.2mm | 0.402 10.20mm | 10.5mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() SK2R2M450ST Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 25 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2015 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 2.2μF | 450V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 120.63Ohm | POLARIZED | 0.197 5.00mm | 600 μm | - | - | - | 29mA | - | - | 2000 hours | - | - | - | - | - | - | - | 10mm | 13mm | 0.591 15.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEU-FR1C102B Panasonic Electronic Components | 10000 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | - | 8000 Hrs @ 105°C | - | -40°C~105°C | Tape & Box (TB) | 2012 | FR | 0.394Dia 10.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 1000μF | 16V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 28mOhm | - | 0.197 5.00mm | 600 μm | - | - | 0.16mA | 1.79A | - | Polar | 8000 hours | 0.16 | 28mOhm | 1.343A @ 120Hz | 1.79A @ 100kHz | - | - | General Purpose | 10mm | 16mm | 0.689 17.50mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEE-FC1V331P Panasonic Electronic Components | 2000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2005 | FC | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 8532.24.0020 | 330μF | 35V | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm | - | - | 900 μm | 4141 | 35V | 115.5μA | 670mA | - | Polar | 1000 hours | 0.12 | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | - | 500mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() CGS152T450X5C Cornell Dubilier Electronics (CDE) | 53529 |
| Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | - | 1500μF | 450V | - | 31.7mm | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 57mOhm @ 120Hz | - | - | - | - | - | 6mA | 8.1A | - | Polar | 2000 hours | - | - | 8.1A @ 120Hz | 12.15A @ 10kHz | - | - | - | 76.2mm | 130mm | 5.125 130.18mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEE-FK2A680AQ Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 68μF | 100V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 320mOhm | - | - | - | 5353 | 100V | 0.068mA | 500mA | - | Polar | 5000 hours | - | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | 0.07 % | 500mA | General Purpose | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UCW1V331MNL1GS Nichicon | 1768 | - | Datasheet | 20 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 7000 Hrs @ 105°C | - | -25°C~105°C | Tape & Reel (TR) | 2006 | UCW | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | 8532.22.00 | 330μF | 35V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | 35V | 115.5μA | 850mA | - | Polar | 7000 hours | 0.14 | 160mOhm | 425mA @ 120Hz | 850mA @ 100kHz | - | 850mA | General Purpose | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EKY-350ETD331MJ16S United Chemi-Con | 30 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | -40°C~105°C | Tape & Box (TB) | 2011 | KY | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | General Purpose | - | - | 330μF | 35V | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | 1.21A | - | Polar | 7000 hours | - | 60mOhm | 605mA @ 120Hz | 1.21A @ 100kHz | - | - | - | - | - | 0.689 17.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() LGU2D821MELB Nichicon | 89 | - | Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | Aluminium | 54.431084g | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2005 | LGU | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | - | 820μF | 200V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.394 10.00mm | 800 μm | - | 200V | 1.21mA | 2.04A | 120Hz | Polar | 3000 hours | - | - | 2.04A @ 120Hz | 3.06A @ 50kHz | 0.15 % | - | - | 30mm | 30mm | 1.181 30.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UCD1V101MCL6GS Nichicon | 745 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | UCD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | - | 100μF | 35V | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 800 μm | - | 35V | 3μA | 290mA | - | Polar | 2000 hours | - | 320mOhm | 145mA @ 120Hz | 290mA @ 100kHz | 0.12 % | 290mA | General Purpose | 6.3mm | 7.7mm | 0.315 8.00mm | - | 6.6mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEV-FK0J332Q Panasonic Electronic Components | 45000 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | - | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 3300μF | 6.3V | TR, 13 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60mOhm | - | - | - | 5353 | 6.3V | 3μA | 1.1A | - | Polar | 5000 hours | 0.3 | 60mOhm | 825mA @ 120Hz | 1.1A @ 100kHz | 0.3 % | 1.1A | - | 12.5mm | 13.5mm | 0.551 14.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ELXY250ELL151MH12D United Chemi-Con | 118 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | Aluminium | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | LXY | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | Automotive | - | - | 150μF | 25V | - | - | - | 3.5mm | - | - | 170mOhm | - | 0.138 3.50mm | - | - | - | - | 445mA | - | Polar | 3000 hours | - | 170mOhm | 178mA @ 120Hz | 445mA @ 100kHz | - | - | - | 8mm | 12mm | 0.532 13.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TP1V470AP Panasonic Electronic Components | 956 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2008 | TP | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 47μF | 35V | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 200mOhm | - | - | 900 μm | 3333 | 35V | 16.4μA | 270mA | - | Polar | 3000 hours | - | 200mOhm | 175.5mA @ 120Hz | 270mA @ 100kHz | 0.16 % | 270mA | General Purpose | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |