- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UVZ1H101MPD Nichicon | 3443 | - | - | 19 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UVZ | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | - | 100μF | - | 50V | - | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.138 3.50mm | - | - | - | 600 μm | - | 50V | 150μA | 190mA | Polar | 1000 hours | - | - | 190mA @ 120Hz | 285mA @ 10kHz | 0.12 % | - | - | - | - | - | - | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1C471AP Panasonic Electronic Components | 82750 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive, High Temperature Reflow | - | - | 470μF | - | 16V | - | - | - | 16V | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | - | 160mOhm | - | - | - | - | - | - | 3333 | 16V | 75.2μA | 600mA | Polar | 2000 hours | 0.16 | 160mOhm | 390mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | - | 600mA | - | - | - | 8mm | 10.2mm | 0.413 10.50mm | - | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 101C942U063AB2B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 13 Weeks | - | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | STUD MOUNT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | 101C | 1.375Dia 34.93mm | 75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | 105°C | -55°C | - | - | - | 9.4mF | - | 63V | - | - | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 0.500 12.70mm | - | - | - | - | - | - | 1.15432mA | 4320mA | - | 5000 hours | - | - | - | - | - | - | - | - | - | 20.4 mΩ | - | - | - | - | 35mm | - | 3.187 80.95mm | 80.142mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEE-FT1H331GP Panasonic Electronic Components | 3500 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FT | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 105°C | -55°C | Automotive | - | - | 330μF | - | 50V | - | - | - | - | - | - | - | - | - | - | 120mOhm @ 100kHz | Polar | - | - | - | - | - | - | - | - | 585mA | Polar | 5000 hours | - | - | 585mA @ 120Hz | - | - | - | - | - | - | - | 900mA | - | - | - | 10mm | 10.2mm | 0.413 10.50mm | - | - | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EMVY350GTR102MLH0S United Chemi-Con | In Stock | - | - | - | - | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | 250 | NIPPON CHEMI-CON CORP | - | - | EMVY350GTR102MLH0S | MVY | - | - | 105 °C | -55 °C | , 6767 | CYLINDRICAL PACKAGE | SMT | - | Active | AEC-Q200 | 5.42 | Details | Yes | - | - | - | 35 VDC | - | - | Tray | - | MVY | - | 20 % | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 1000 uF | - | - | TRAY | compliant | SMD/SMT | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 35 V | - | 6767 | - | - | 1260 mA | - | - | 0.14 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 16.5 mm | - | 18 mm | 17 mm | - | - | - | - | - | ||
![]() LE473 Okaya | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKZE500ELL471MK20S United Chemi-Con | 267 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KZE | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | - | 470μF | - | 50V | - | - | - | - | - | - | 5mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 50V | - | 2.05A | Polar | 5000 hours | - | 27mOhm | 1.025A @ 120Hz | 2.05A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EKXJ251ELL181MM25S United Chemi-Con | 5551 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KXJ | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | Automotive | - | - | 180μF | - | 250V | - | - | - | - | - | - | 7.5mm | - | - | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | 250V | 1.9mA | 950mA | Polar | 12000 hours | - | - | 950mA @ 120Hz | 2.1375A @ 100kHz | 0.2 % | - | - | Straight | - | - | - | - | - | - | 18mm | 25mm | 1.043 26.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C121J5GAC KEMET | In Stock | - | - | - | - | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | KEMET | 0.12 nF | 0402 | 1005 | Class 1 | 10000 | KEMET ELECTRONICS CORP | - | KEMET | C0402C121J5GAC | - | + 125 C | - 55 C | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | C0402C121J5GAC7867 | Active | - | 0.94 | Details | Yes | 0.000053 oz | - | - | 50 VDC | - | - | Reel | - | SMD Comm C0G | - | 5 % | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | C0G Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 120 pF | Capacitors | - | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | compliant | SMD/SMT | - | - | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | 50 V | - | 0402 | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() UWT1H220MCL1GB Nichicon | 4960 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | - | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | UWT | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | 8532.22.00 | 22μF | - | 50V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 3333 | 50V | 3μA | 51mA | Polar | 1000 hours | - | - | 51mA @ 120Hz | 76.5mA @ 10kHz | 0.14 % | - | - | - | - | - | 51mA | - | - | - | 8mm | 5.4mm | 0.213 5.40mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-HD1H100P Panasonic Electronic Components | 200 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive, High Temperature Reflow | - | - | 10μF | - | 50V | - | - | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 4Ohm | - | - | - | - | - | - | - | 50V | 5μA | 33mA | Polar | 5000 hours | - | 4Ohm | 33mA @ 120Hz | 56.1mA @ 10kHz | - | - | - | - | - | - | 33mA | - | General Purpose | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EMVY350ADA220MF55G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.248Dia 6.30mm | ±20% | - | yes | Active | - | - | SMD/SMT | - | - | - | - | - | - | General Purpose | - | - | 22μF | - | 35V | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | 140mA | Polar | 1000 hours | - | 1Ohm | 56mA @ 120Hz | 140mA @ 100kHz | 0.12 % | - | - | - | - | - | 140mA | - | - | - | 6.3mm | 5.2mm | 0.205 5.20mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TAJD476K010R AVX | 489 | - | - | - | - | Surface Mount | - | - | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10 V | - | 10 V | - | Cut Tape | - | - | - | 20 % | - | - | - | - | - | SMD/SMT | - | - | - | - | 125 °C | -55 °C | - | - | - | 47 µF | - | - | - | - | - | - | 7343 | 2917 | - | - | - | - | 400 mΩ | - | - | - | - | - | - | - | 10 V | 4.7 µA | - | - | - | - | - | - | - | 6 % | - | - | - | - | - | - | - | - | - | - | 2.9 mm | - | 7.3 mm | - | - | No SVHC | - | Lead Free | - | ||
![]() EEE-FK1H330XP Panasonic Electronic Components | 4500 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 33μF | - | 50V | TR, 13 Inch | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 680mOhm | - | - | - | - | - | - | - | 35V | 3μA | 195mA | Polar | 2000 hours | 0.1 | 680mOhm | 146.3mA @ 120Hz | 195mA @ 100kHz | - | - | - | - | - | - | 195mA | - | - | - | 6.3mm | 7.7mm | 0.315 8.00mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-0JHG102 Panasonic Electronic Components | 6666675 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | - | 1000μF | - | 6.3V | - | - | - | 6.3V | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.138 3.50mm | - | - | - | 600 μm | - | 6.3V | 3μA | 380mA | Polar | 1000 hours | - | - | 380mA @ 120Hz | 437mA @ 100kHz | 0.28 % | - | - | Straight | - | - | 380mA | - | - | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UCD2A101MNQ1MS Nichicon | 3 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.673Lx0.673W 17.10mmx17.10mm | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | Automotive | - | 8532.22.00 | 100μF | - | 100V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 6767 | 100V | 3μA | 793mA | Polar | 5000 hours | - | 170mOhm | 396.5mA @ 120Hz | 793mA @ 100kHz | 0.07 % | - | - | - | - | - | - | - | General Purpose | - | 16mm | 16.5mm | 0.689 17.50mm | 18.1mm | 17.1mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGS152T200R3C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 1.375Dia 34.93mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | - | 1500μF | - | 200V | - | - | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 54mOhm @ 120Hz | - | - | - | - | - | - | - | - | - | 4.3A | Polar | 2000 hours | - | - | 4.3A @ 120Hz | 6.45A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 35mm | 79.4mm | 3.125 79.38mm | 79.375mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() GRM188R71H104KA93E Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B45196H2107M409 KEMET | In Stock | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H2107M409 | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8532.21.00.50 | 100 µF | - | - | TR, 7 INCH | compliant | - | - | - | - | - | TANTALUM CAPACITOR | - | - | - | POLARIZED | - | - | - | 10 V | - | 2917 | - | 0.01 mA | 185.2 mA | - | - | 0.08 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() ECE-A1HN220U Panasonic Electronic Components | 7117 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | SU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 22μF | - | 50V | - | - | - | 50V | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.138 3.50mm | - | - | - | 600 μm | - | 50V | 4.5μA | 90mA | Bi-Polar | 2000 hours | - | - | 90mA @ 120Hz | 153mA @ 10kHz | 0.15 % | - | - | - | - | - | 90mA | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |