- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Physical Dimension | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Frequency Tolerance | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Crystal/Resonator Type | Custom Capabilities | Ripple Current (AC) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-EB2G220 Panasonic Electronic Components | 11 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2000 | EB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | - | 22μF | - | 400V | - | - | - | - | - | - | - | - | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 400V | 3μA | 410mA | Polar | 5000 hours | - | - | - | 205mA @ 120Hz | - | 410mA @ 100kHz | - | 0.24 % | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 12.5mm | 25mm | 0.984 25.00mm | 20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EKY-100ETD102MJ16S United Chemi-Con | 30 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2016 | KY | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | General Purpose | - | - | 1000μF | - | 10V | - | - | - | - | - | - | - | - | 5.0038mm | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 1.21A | Polar | 6000 hours | - | - | 60mOhm | 726mA @ 120Hz | - | 1.21A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.689 17.50mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UVZ1E102MPD Nichicon | 1281 | - | - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UVZ | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 1000μF | - | 25V | - | - | - | - | - | - | - | - | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 25V | 750μA | 680mA | Polar | 1000 hours | - | - | - | 680mA @ 120Hz | - | 782mA @ 10kHz | - | 0.16 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-FC1E152S Panasonic Electronic Components | 225 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | Automotive | - | - | 1500μF | - | 25V | - | - | - | - | - | - | - | - | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 29mOhm | - | - | 0.295 7.50mm | - | No | - | 800 μm | - | 25V | 3μA | 2.205A | Polar | 5000 hours | 0.16 | - | 29mOhm | 1.764A @ 120Hz | - | 2.205A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 20mm | 0.787 20.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EMVY500ADA221MJA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.394Dia 10.00mm | ±20% | - | yes | Active | - | - | SMD/SMT | - | - | - | - | - | - | General Purpose | - | - | 220μF | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 300mOhm | - | - | - | - | - | - | - | - | - | - | 500mA | Polar | 2000 hours | - | - | 300mOhm | 250mA @ 120Hz | - | 500mA @ 100kHz | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | 10mm | 10mm | 0.394 10.00mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() UWX1V220MCL1GB Nichicon | 2000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | UWX | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 22μF | - | 35V | - | - | - | - | - | - | - | 35V | 2.2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 800 μm | - | 35V | 3μA | 46mA | Polar | 2000 hours | 0.14 | - | - | 46mA @ 120Hz | - | 69mA @ 10kHz | - | 0.12 % | - | - | - | - | - | - | - | 46mA | - | - | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ALS32A821D3L400 KEMET | In Stock | - | - | - | - | Screw | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | 50 | KEMET ELECTRONICS CORP | 11000 Hour | - | - | ALS32A821D3L400 | - | + 85 C | - | - 40 C | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | A332FJ821M400A | Active | - | - | 5.67 | Details | Yes | - | 4.620889 oz | - | 400 V | 400 VDC | 400 V | - | Bulk | - | ALS3 | - | 20 % | - | Yes | - | - | - | Screw | EAR99 | - | Screw Terminal Aluminum Electrolytic Capacitor | - | 85 °C | -40 °C | - | - | - | 820 uF | - | - | - | 12.8 mm | compliant | - | - | IEC60384-4 | Screw | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 12.8 mm | - | - | 400 V | - | - | - | 1.968 mA | 4.9 A | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | 152 mOhms | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | 34.9 mm | - | - | 92.1 mm | - | - | - | - | - | - | - | ||
![]() EKMH250VNN153MR35T United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000 uF | - | - | - | - | 200 | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 25 VDC | - | - | Bulk | - | KMH | - | 20 % | - | - | - | - | - | - | - | - | Large Capacitance, Snap In Capacitors | - | - | - | - | - | - | 15000 uF | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | 30 mm | - | - | 35 mm | - | - | - | - | - | - | - | ||
![]() EEE-HB0J470SR Panasonic | In Stock | - | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | - | Panasonic | - | - | - | - | - | - | - | 1000 | PANASONIC CORP | - | - | Panasonic | EEEHB0J470SR | - | + 105 C | - | - 40 C | - | - | 105 °C | -40 °C | - | , 2121 | CYLINDRICAL PACKAGE | SMT | - | Active | - | AEC-Q200 | 5.56 | Details | Yes | - | - | - | - | 6.3 VDC | - | - | MouseReel | - | HB-V | - | 20 % | e6 | Yes | - | - | - | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | 47 uF | Capacitors | - | TAPE | - | compliant | - | - | AEC-Q200 | SMD/SMT | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | NON-POLARIZED | - | - | - | 6.3 V | - | 2121 | - | 0.005922 mA | 46 mA | - | - | 0.3 | - | - | - | - | - | - | - | 20% | 20% | - | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors - SMD | - | - | - | 5.4 mm | - | 6.5 mm | 5.3 mm | - | - | - | - | - | - | ||
![]() CSTLS40M0X51-B0 Murata Electronics | 10 |
| - | 12 Weeks | - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | NO | - | THROUGH HOLE MOUNT | - | - | - | - | CSTLS | Murata Electronics | - | - | - | - | - | - | - | 500 | MURATA MANUFACTURING CO LTD | - | - | Murata | CSTLS40M0X51-B0 | - | + 80 C | Murata Electronics | - 20 C | - | 40 MHz | 80 °C | -20 °C | Bulk | - | - | - | - | Active | Active | - | 5.55 | Details | Yes | CERALOCK | - | - | - | - | - | - | Bulk | - | CSTLS_X | 0.217 L x 0.118 W (5.50mm x 3.00mm) | 0.5 % | - | - | - | - | - | - | - | - | Ceramic Resonator | - | - | - | - | BULK | - | - | Resonators | - | - | - | compliant | 40 MHz | 0.2% | - | Through Hole | - | - | L5.5XB3.0XH6.5 (mm)/L0.217XB0.118XH0.256 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 pF | - | - | - | - | 5000 ppm | - | - | - | - | Resonators | - | CERAMIC RESONATOR | - | - | - | - | Resonators | - | - | - | 3 mm | - | 6.5 mm | 5.5 mm | - | - | - | - | - | - | ||
![]() C0805C271JDGACTU KEMET | 13 |
| - | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | KEMET | 0.27 nF | - | - | - | 0805 | 2012 | Class 1 | 2500 | - | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | - | - | Tape & Reel (TR) | - | - | - | C0805C271JDGAC7800 | - | Active | - | - | Details | - | - | 0.000194 oz | - | - | 1 kVDC | - | - | MouseReel | - | * | - | 5 % | - | - | - | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 270 pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | - | - | ||
![]() UUG2A221MNL1MS Nichicon | In Stock | - | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | NICHICON CORP | - | - | Nichicon Corporation | UUG2A221MNL1MS | UG | - | - | - | - | - | 85 °C | -40 °C | - | , 7575 | CYLINDRICAL PACKAGE | SMT | - | Obsolete | - | - | 5.44 | - | Yes | - | - | - | - | - | - | - | - | - | UUG(100V) | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8532.22.00 | 220 µF | - | - | TAPE | - | unknown | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 100 V | - | 7575 | - | 0.66 mA | 665 mA | - | - | 0.08 | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | - | 21.5 mm | 19.1 mm | - | - | - | - | - | - | ||
![]() C0603X333J5RACTU KEMET | 36 |
| - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | KEMET | 33 nF | 33000 pF | - | - | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C0603X333J5RACTU | - | + 125 C | - | - 55 C | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X333J5RAC7867 | Active | - | - | 5.23 | Details | Yes | FT-CAP | 0.000222 oz | - | - | 50 VDC | - | - | MouseReel | - | SMD Comm X7R Flex | - | 5 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.033 uF | Capacitors | - | TR, PUNCHED PAPER, 7 INCH | - | compliant | - | - | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() C1206X153KBRACTU KEMET | 46 |
| - | - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | KEMET | 15 nF | 15000 pF | - | - | 1206 | 3216 | Class 2 | 2000 | KEMET ELECTRONICS CORP | - | - | KEMET | C1206X153KBRACTU | - | + 125 C | KEMET | - 55 C | - | - | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | C1206X153KBRAC7800 | Active | Active | - | 5.29 | Details | Yes | FT-CAP | 0.000952 oz | - | - | 630 VDC | - | - | MouseReel | - | * | - | 10 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.015 uF | Capacitors | - | TR, Embossed Plastic, 7 Inch | - | compliant | - | - | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 630 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | Ceramic Capacitors | - | - | AEC-Q200 AVAILABLE | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.7 mm | - | 3.3 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() C0603X224K4RACAUTO KEMET | 8458 |
| - | - | - | - | Surface Mount, MLCC | 0603 (1608 metric) | - | - | - | - | - | - | - | C0603X | KEMET | 220 nF | 220000 pF | - | ± 10% | 0603 | 1608 | Class 2 | 4000 | - | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | MSL 1 - Unlimited | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000222 oz | 16V | - | 16 VDC | - | -55°C ~ 125°C | MouseReel | - | SMD Auto X7R Flex | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 10 % | - | - | - | - | - | Flexible (Soft) | - | X7R | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | Automotive, Boardflex Sensitive | - | - | 0.22µF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.6mm | 0.85mm | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.037 (0.95mm) | - | - | - | - | AEC-Q200 | ||
![]() C0603X561J5RACTU KEMET | 34 |
| - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | KEMET | 0.56 nF | - | - | - | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C0603X561J5RACTU | - | + 125 C | KEMET | - 55 C | - | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X561J5RAC7867 | Active | Active | - | 5.23 | Details | Yes | FT-CAP | 0.000222 oz | - | - | 50 VDC | - | - | MouseReel | - | * | - | 5 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 560 pF | Capacitors | - | TR, PAPER, 7 INCH | - | compliant | - | - | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() C0805V222KDRACTU KEMET | In Stock | - | - | - | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | KEMET | 2.2 nF | - | 0.0022 uF | - | 0805 | 2012 | Class 2 | 2500 | KEMET ELECTRONICS CORP | - | - | KEMET | C0805V222KDRACTU | - | + 125 C | KEMET | - 55 C | - | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | C0805V222KDRAC7800 | Active | Active | - | 5.32 | Details | Yes | ArcShield | 0.000194 oz | - | - | 1 kVDC | - | - | MouseReel | - | * | - | 10 % | e3 | Yes | - | - | - | Standard | EAR99 | 15% ppm/°C | High Voltage Commercial Grade MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 2200 pF | Capacitors | - | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | - | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 1000 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | Ceramic Capacitors | - | - | - | - | Arc Protection MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.25 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | - | ||
![]() EKY-500ETD4R7ME111 NCC(Nippon Chemi-Con) | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y472KXJAC31X Vishay | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | Vishay / Vitramon | 4.7 nF | - | 0.0047 uF | - | 0603 | 1608 | Class 2 | 4000 | - | - | - | Vishay | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000222 oz | - | - | 16 VDC | - | - | MouseReel | - | VJ-31X RoHS Auto | - | 10 % | - | - | - | - | - | Standard | - | - | Automotive MLCCs | - | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.97 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() 25SVP22M Sanyo Semiconductor | 378 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |